Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: David Round
Description: Weather resistant components make The David Round Company’s marine winches ideal for shipboard use including anchor, ladder and gangway lifting as well as buoy handling. Sealed and accessible gearing Optional free-spooling capability Electric, air and hydraulic units available
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Accuris
Description: Ships and marine technology - Shipshifting winches
-
Supplier: Accuris
Description: Shipbuilding and Marine Structures - Winches for Lifeboats
-
-
Supplier: Accuris
Description: Shipbuilding and marine structures - Mooring winches
-
Supplier: Accuris
Description: Ships and marine technology - Piling barge winches
-
Description: ISO 3730:2012 specifies requirements for the design, operation, performance and acceptance tests of automatic and non-automatic mooring winches, with hydraulic, electric or steam drive, which fulfil the functions of manoeuvring, holding and storing mooring ropes on a single drum.
-
Supplier: CSA Group
Description: ISO 3730:2012 specifies requirements for the design, operation, performance and acceptance tests of automatic and non-automatic mooring winches, with hydraulic, electric or steam drive, which fulfil the functions of manoeuvring, holding and storing mooring ropes on a single drum.
-
Supplier: CSA Group
Description: Specifies requirements of anchor winches for position keeping, and temporary and emergency anchoring of mobile offshore units, particularly drill-ships, semi-submersible drilling rigs and accomodation platforms. Does not apply to anchor winches which are used for other purposes.
-
Description: Specifies requirements of anchor winches for position keeping, and temporary and emergency anchoring of mobile offshore units, particularly drill-ships, semi-submersible drilling rigs and accomodation platforms. Does not apply to anchor winches which are used for other purposes.
-
Supplier: CSA Group
Description: ISO 18296:2014 specifies requirements for the design, operation, safety, performance, and inspection rules of ship-shifting winches, with electric or hydraulic drive. Such winches are applicable to longitudinal and transverse movements or positioning of engineering vessels for offshore operation.
-
Supplier: WPT Power Corporation
Description: WPT provides planetary winches for most industries including Towing & Recovery,Utility, Marine, Oil & Gas and Construction. Fast line speeds and compact design is ideal where severe working conditions need reliable, tough winches. Easy, efficient operation with safety in mind through design
- Load Capacity: 12,000 to 55,000 lbs
- Type: Hydraulic
-
Description: Specifies requirements and characteristics of lightly powered winches provided with electric, hydraulic or pneumatic drive, and unpowered winches. Does not include requirements for the prime mover used to operate the winch.
-
Supplier: CSA Group
Description: mover used to operate the winch.
-
Description: Shipbuilding and marine structures -- Deck machinery -- Towing winches for deep sea use
-
Supplier: Newark, An Avnet Company
Description: MARINE CABLE,50,50A 125/250V,WH,WINCH
-
Supplier: WPT Power Corporation
Description: WPT provides worm gear winches that have heavy duty pulling power for Towing & Recovery, Utility, Marine, Oil & Gas and Construction industries. WPT winches are a longstanding, tested design known for its high reliability and endurance. Self braking feature requires no outside braking system
- Load Capacity: 9,000 to 20,000 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: Rugged Compact and Versatile Design Meets ANSI / ASME B30.7 5:1 design factor at rated load Top layer rated line pull “Lift to shift” winch mounted lever throttle Minimum 18:1 drum diameter to wire rope diameter ratio Compact gearbox-in-drum design Standard design temperature range is 0°C
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: Rugged Compact and Versatile Design Meets ANSI / ASME B30.7 5:1 design factor at rated load Top layer rated line pull “Lift to shift” winch mounted lever throttle Minimum 18:1 drum diameter to wire rope diameter ratio Compact gearbox-in-drum design Standard design temperature range is 0°C
- Load Capacity: 8,818.48 lbs
-
Supplier: David Round
Description: Reliable industrial winces for demanding applications and maintenance Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding
- Load Capacity: 4,000 lbs
- Line Diameter: 0.375 inch
- Line Length: 230 ft
- Maximum Loaded Line Speed: 18.999999999999996 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running
- Load Capacity: 85,000 lbs
- Type: Hydraulic
-
Supplier: Utility Parts Central, Inc.
Description: STABLE BRAID UNCOATED A firm polyester double braided rope with high strength, low stretch, and excellent resistance to wear. Sizes above 5/8" have a Pro-Gard marine finish and conform to U.S. Military specification #MIL-DTL-24677. Please state military specifications when ordering or
- Diameter: 1 inch
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Force Control Industries, Inc.
Description: Up to 300,000 Lb. Ft. Static Torque Holding Torque, Dynamic Torque, and Static Torque All-In-One Up to 3000 Thermal HP. Air or Hydraulic Actuation Quick Response – Smooth Quiet Operation Totally enclosed sealed – Impervious to moisture and salt water Marine duty with biodegradable fluid The
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Total Lubricants USA, Inc.
Description: Adhesive, heavy-duty, water resistant, calcium sulfonate complex grease designed for use on metal cables, wire ropes, winches, chains, slide rails, and small open gears working in extreme environments such as marine applications, cement works, mines and quarries, ports (traveling cranes), and
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Waytek, Inc.
Description: White-Rodgers DC Power Relay Contactor 124-105111 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches,
- Maximum Switching Current: 200 amps
- Operating Temperature: -40 to 150 F
- Type: Electrical Contactor
-
Supplier: Utility Parts Central, Inc.
Description: STABLE BRAID UNCOATED A firm polyester double braided rope with high strength, low stretch, and excellent resistance to wear. Sizes above 5/8" have a Pro-Gard marine finish and conform to U.S. Military specification #MIL-DTL-24677. Please state military specifications when ordering or
- Diameter: 0.5 inch
- Type: Cable Assembly / Attached Fittings
-
Supplier: Waytek, Inc.
Description: White-Rodgers DC Power Relay Contactor 124-114111 Category: Relays Manufacturer: White-Rodgers Emerson Continuous duty cycle power relay contactors Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches,
- Maximum Switching Current: 150 amps
- Operating Temperature: -40 to 150 F
- Type: Electrical Contactor
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.375 inch
- Breaking Strength: 7,850 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Waytek, Inc.
Description: White-Rodgers DC Power Relay Contactor 124-114211 Category: Relays Manufacturer: White-Rodgers Emerson White-Rodgers 124-910 Relays Application: Emergency vehicle accessories, golf cart controls, bus accessories, floor sweepers/scrubbers, handicap lifts, utility winches, marine, forklifts,
- Maximum Switching Current: 150 amps
- Operating Temperature: -40 to 150 F
- Type: Electrical Contactor
-
Supplier: Waytek, Inc.
Description: marine, forklifts, lawn & garden equipment, diesel engines Continuous duty cycle power relay contactors High-current carrying capacity switching 6 terminals 200A continuous 600A inrush 12VDC Mounting: vertical plane with coil terminals up Silver alloy contact material
- Maximum Switching Current: 200 amps
- Operating Temperature: -40 to 150 F
- Type: Electrical Contactor
-
Supplier: Eaton Hydraulics Group
Description: ME Series Perfect for applications such as directional drilling machinery, top head drives, marine winches and more, Eaton ME Series motors feature a double swash plate design and multiple opposed pistons. The low-speed, high-torque design of the ME Series results in smooth operation all
- Operating Torque: 142,796.460176991 In-lbs
- Operating Speed: 1,000 rpm
- Operating Pressure: 4,000 psi
- Motor Type: Axial Piston
-
Supplier: ACCRAbond, Inc.
Description: fuels, and solvents. It is ideal in marine and industrial environments that require precise and permanent alignment of equipment. Big Green can be used to: set steam, gas engines and turbines, pumps, motors and winches, storage tanks and towers, and crane rails.
- Features: Caulk / Grout
- Chemical System: Epoxy (EP)
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 305: Slightly more corrosive resistant than 302. This alloy is largely non-magnetic perfectly
- Diameter: 0.3125 inch
- Breaking Strength: 7,600 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Eaton Hydraulics Group
Description: like construction equipment, marine winches, metalworking machinery and more. Features Element design provides excellent slip clutch and tension brake service when used with an air-agitating, ventilated drum Torque capacities up to 221,000 lb•in (24,950 N•m) Available in three standard sizes:
- Torque Rating: 18,416.6666666667 Ft-lbs
- Features: Drum, Slip Clutch / Disengagement Torque Limiter
- Engagement: Friction
- Application: Industrial / General Purpose
Find Suppliers by Category Top
Featured Products Top
-
. Typical Marine Applications Deck and hull lighting Bilge pumps and water systems Engine sensors, gauges, and controls Navigation and communication electronics Winches, windlasses, and auxiliary systems (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
1. Product Overview The Ingiant marine liquid rotary joint (slip ring) is a high-performance rotary fluid connection device specifically designed for shipboard equipment operating in harsh marine environments. It enables (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. The force sensing load pins offer precision force measurement by simply replacing any existing shear pins, clevis bolts, shear axles and many other types of pinned joints used in the Aerospace, Automotive, Military and Marine industries. The internally gaged load pin is typically a (read more)
Browse Force and Load Sensors Datasheets for Strainsert
Conduct Research Top
-
Force Control Industries Offers Marine Duty Options
Force Control Posidyne Clutch Brakes, Posistop and Positorq Brakes, and MagnaShear Brakes can all be modified for marine duty applications. This means they can be used for salt water applications on board ship for deck winches, cranes, anchor winches, and brake applications on offshore oil rigs
-
High Current Slip Ring Integrated Fiber Optic on Offshore Winch
With the vigorous development of the marine transportation industry, more and more ships use marine cranes for cargo handling, and ship cranes need to install high current slip rings to solve their electrical and signal transmission problems.
More Information Top
-
The wind ratios on the Bodensee
Further, the zone of the divergence of the t~tglichen to both maritime parts of there directed maritime winch is located here.
-
Winch - Winch Manufacturers, Suppliers
[ Related Keywords : Symmetrical Mooring Winch, marine winch ] .
-
winch - offers from winch manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Symmetrical Mooring Winch, marine winch ] .
-
Meteorological parameters by country and sea breeze and the bioklimatische meaning the maritimen and continental raging event on the west coast of Schleswig-Ho...
Hiiufigkeiten (in %)der country winds (NNE to S), the maritime winch (SSW bisN) and the Calmen in Wyk on Fdhr (1956 to 1960) .
-
Theory of the country and sea breezes
Available work besch ~ ftigt itself with tagesperiodisch running country and maritime winches .
-
Dubbel
A Mooringdruckregler is capable to control the adjusting pump over 0 in the opposite direction so that can be fetched and be gefiert e.g. by a ship winch with constant cable pull.
-
Tow Rope - Tow Rope Manufacturers, Suppliers
Towing Lebus Grooved Drum Mining Marine Winch .
-
Results of the registration of the sulfur dioxide-Immission in Westerland / Sylt with ultragas-3-apparatus of Wösthoff
K6nnen to move by country winches on the sea out and fibers to displace itself the island Sylt possibly sp / iter by maritime winches again SOe-beladene air masses of continental origin further (preferably of the E sector).
-
The luftelektrischen ratios in the coastal aerosol I
But have hrend W ~ the maritime winch praktiseh the same content in the measurements on the Bodensee to condensation cores like the country winds and therefore the small ion number and therewith the Leitf ~ ihigkeit is zurfiekgeht in parallel with …
-
Tasks and results of the current sea information
Schaeht; T.w. = of low maritime winch ; K.w. = Einleiter- uud of (down) multiple conductor-cable winch (above); .
Indicates content that may require registration and/or purchase.