Products/Services for Masoneilan Solenoid Valve
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...Valve TypeSingle SolenoidDouble Solenoid -
Solenoid Valve Connectors - (27 companies)Solenoid valve connectors are used to connect solenoid valves and pressure switches. Solenoid valve connectors are often used as environmentally resistant junction boxes. These protective enclosures can be used with either hydraulic or pneumatic... -
Linear Solenoids - (143 companies)...solenoids bring the plunger into the solenoid 's body along the electromagnetic path. Applications include switchgear, valve actuation, brakes and clutches, and throttle control. Push solenoids move the plunger out of the solenoid 's body. Often, they have...
-
Rotary Solenoids - (78 companies)Rotary solenoids are electromechanical devices that convert axial motion into rotary strokes. These transducers have a higher starting force (torque) than linear solenoids, and are more resistant to shock. How to Select Rotary Solenoids. Rotary...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Gas Valves - (538 companies)...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater...
-
Butterfly Valves - (1275 companies)Image Credit: Direct Industry. Solenoid operated valves use hydraulic fluid for automatic control of valve opening or closing. Manual valves can also be used, with a solenoid valve, for controlling the hydraulic fluid; thus providing semi-automatic...
-
Valve Actuators - (918 companies)...when a system must be quickly isolated or opened. Fast action is provided by hydraulic, pneumatic, and solenoid actuators. The speed of actuation is set by installing the correct orifice in the lines and the valve is closed by spring pressure, which...
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
Product News
-
Festo Corporation
Custom Solenoid Valves Festo Corporation manufactures custom solenoid valves to match your specifications. (read more)Browse Solenoid Valves Datasheets for Festo Corporation -
Clippard
Custom Solenoid Valves Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit manifold. Go to Online Configurator. Go to PDF Documents (read more)Browse Solenoid Valves Datasheets for Clippard -
Lee Co. (The)
CB Solenoid Valve The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal TM technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
GEEPLUS Inc.
Solenoid-driven Pinch Valve . A development of Geeplus ' widely used general purpose solenoid valves, the pinch valves are robust in manufacture and thoroughly reliable in operation. Typically used with silicon tubing as the carrying device, the pinching is achieved by energizing the solenoid. This cuts off the media in the tube by pinching or releasing the tubing. The fluid can flow in either direction. Learn more about Pinch Valves. Click here for a technical overview of Geeplus Pinch Valves... (read more) -
Exsenco, LLC
Proportional Solenoid Valve Amplifier VAC. Proportional Solenoid Valve Digital Amplifier. VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the requested value in 1mA increments. (VAC-S) Quick digital setting of output... (read more)Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Lee Co. (The)
Extended Performance Solenoid Valve The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 F (135 C) under continuous ambient conditions. Featuring stainless steel construction and a selection of wetted seal materials, the EP Series valves are leak-tight, and are suitable for controlling both gases... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo Corporation
Solenoid valve VUVG The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and commission. In other words, you couldn't choose a better valve. More performance - less space!. Up to 100% more flow, greater energy density and minimised space requirements: for more and faster applications with just one valve type! This also means... (read more)Browse Solenoid Valves Datasheets for Festo Corporation -
Lee Co. (The)
3-Way Solenoid Valve The Lee Company 's new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18 a Alloy armature and plunger stop for superior corrosion resistance... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE MINIATURE PILOTING SOLENOID VALVES Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. Incorporating innovative design and advanced technology, they have set a new benchmark in space and weight savings and power consumption. The lightest version weighs under 0.14 lbs. (2.3 oz.) and uses only 7.8 watts at 28... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
Semi-Inert Miniature Solenoid Valve The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. Product Data Sheet (read more)Browse Solenoid Valves Datasheets for Lee Co. (The)
-
Construction of a computer‐controlled thermoresistometer for the determination of the heat resistance of bacterial spores over the temperature range 100 to 150...
A, pressure gauge; B, mercury thermometer; C , platinum resistance thermometer; D, Masoneilan stcam control valve; E, steam shut-off valve; F, steadwater calorifier; G, steam shut-off valve; H, Masoneilan steam control valve ; I, safety valve; J, solenoid valves; K, air actuator …
-
Salt valve and instrumentation test using the nagle long
shafted pump :final report.
Inspect the Masoneilan and Milwaukee Valve packing ring designs, magnetic valve and fittings for leaks when the salt is at 500ºF, and verify pressure transducer operation under low temperature conditions. … portion of controls in automatic • Test duration- Approximately 8 hours • Record solenoid power draw • …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
Masoneilan electropneumatic transducer C Avco pilot solenoid valves C .
-
Development of an extruder-feeder biomass direct liquefaction process
Masoneilan Model Wee Willie 6051, C_0.00001 to 0.01 at 3,200 psi (22.1 MPa … Sensors for temperature pressure flowmeters, off-on solenoid valves and alarms controlled remotely by real-time process control software in remote location.
-
Innovative Clean Coal Technology (ICCT). Demonstration of Selective Catalytic Reduction (SCR) technology for the control of Nitrogen Oxide (NO{sub x}) emission...
… NB) with controller 28 28240-1 1/2”press. reg. globevalve(air) 17-22 2” press. reg. globe valve (steam) with controller 88-2111 2” globevalves (steam) with solenoid 4”, 150#flangedballvalve (ASH) with solenoid 6” water checkvalve 8”knife gate valve (ASH) 10”knife gate valve … Masoneilan .
-
ISA CNTRL VALVES - Control Valves
A solenoid valve may be used as a pneumatic power or signal override. … for product design/development and technical personnel management for three control valve companies, Norriseal, Masoneilan and Copes Vulcan.
-
CR4 - Thread: The Diameter of the Pipes and That of the Regulating Valves
I have used the Masoneilan calcs for many years they are well laid out and the information … However you will need proper advice as the range of valves and trims and arrangements now available … You might be interested in: Solenoid Valves, Control Valves, Gas Valves .
-
CR4 - Thread: Best Positioner?
Masoneilan SVI II AP You might be interested in: Gas Valves , Industrial Valves, Solenoid Valves .
-
Test results from the GA technologies engineering-scale off-gas treatment system
These ana- lyzers are selectively valved into the various process points through electrically operated solenoid valves on the panel. The N2 and CO2 supplies are controlled with Masoneilan air-actuated flow-control valves m series with …
-
18th DOE nuclear airborne waste management and air cleaning conference: proceedings. Volume 1
These ana- lyzers are selectively valved into the various process points through electrically operated solenoid valves on the panel. TheN2 andCO2supplies arecontrolled with Masoneilan air-actuated flow-control valves in series with Brooks rotameters.
Indicates content that may require registration and/or purchase.