Products/Services for Mast Dolly
-
Roller Dollies - (182 companies)Roller dollies are high capacity, low profile dollies used for moving, shifting, and positioning extremely heavy loads. Roller dollies are used as machinery dollies, load skates, slides, low profile wheels, casters, guides, linear bearings...TypeFeatures -
Masts (drilling rig) - (13 companies)Masts are portable load-bearing structures used to support and position the drill string. Masts perform a similar function to that of derricks, but are typically pre-assembled and mounted on a frame, whereas derricks are anchored to the corners...
-
Mast Guide Bearings - (19 companies)Mast guide bearings are bearings with a thick cross section that are typically used as guide rollers in high radial or thrust load applications. The outer ring is used as a wheel directly against a steel mast rail. Mast guide bearings are bearings...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation... -
Boats, Ships, and Off Shore Vessels - (118 companies)Boats, ships and offshore vessels are used to transport products, materials, and personnel on oceans, lakes, rivers, and canals.
-
Lifts - (1632 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
-
Platforms and Walkways - (384 companies)Platforms and walkways are equipment access structures that enable regular maintenance and inspection activites at elevated workspaces. Systems incorporate structural supports, walking surface decking or planks, framing, hardware, and accessories such as handrails, access gates, stairs, ladders, and kick plates.
-
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Substructures (drilling rig) - (15 companies)Substructures for drilling operatons are the foundation of a drill rig. They support the mast, derrick, and other drilling equipment. These steel structures vary depending on rig location and application. Substructures are the structural components...
-
Antenna Mounts - (27 companies)...mounts, glass mounts, brackets, quick disconnects, pocket mounts, post mounts, springs and guys, trailer hitch mounts, whips and mast mounts, and other unlisted mounts that may vary by manufacturer. Mag mounts for antennas are stuck to thick metal using...
Product News
-
OKW Enclosures, Inc.
Pole/Mast Bracket for Enclosures Used Outdoors OKW has launched a new universal bracket (accessory) for mounting IP-rated electronic enclosures on poles and masts in harsh outdoor or industrial environments. It is suitable for poles of minimum o1.181" ( o30 mm) or > o2.756" ( o70 mm). Mounting enclosures high on poles can help to protect them from impact. OKW 's bracket is ideal for applications including plant/machine construction, HVAC, IoT/IIoT, smart factory/Industry 4.0, gateways, data loggers, ICT, electrical installations... (read more)Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Tempco Electric Heater Corporation
Custom Drum Heaters Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters. Common Applications. Adhesives Heating. Chemical Component Heating. Diesel Fuel Heating in cold weather. Grease Heating in cold weather. Metal Drum Heating. Plastic Drum Heating. Portable Drum Heating. Process Materials Heating (read more)Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
Rolec Enclosures Inc.
The Sun Can Shine On These Plastic Enclosures ROLEC has launched new technoPLUS IP 66-rated enclosures - offering the latest technical features of its diecast aluminum boxes in a range of advanced UV-stable plastic housings. The new technoPLUS series is manufactured from ASA LURAN so it does not degrade in sunlight, making it ideal for outdoor applications such as base stations, monitoring equipment, and detection equipment. ROLEC technoPLUS has been developed with a unique optional mast/pole attachment - enabling it to be installed... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
METCASE
Pole-Mount Enclosures For Your HMI Electronics METCASE 's premium TECHNOMET-CONTROL enclosures can now be specified with a mounting bracket (accessory) for poles and masts ?1.97 " mm or larger. Applications include HMI, panel PCs, industrial control, factory processing, security systems, test and measurement, point-of-sale terminals, IIoT and detection equipment. The new pole mounting bracket fits the standard VESA mounting holes on the rear panel of all sizes of TECHNOMET-CONTROL. It is manufactured from mild steel CR4, is powder coated... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Rolec Enclosures Inc.
You'll Need IP 69K If Its Going To Be Jet Washed ROLEC technoPLUS enclosures are now available with optional IP 69K protection - safeguarding electronics from high pressure and high temperature jet washing. They are designed for challenging indoor and outdoor locations. Each case features a dedicated bracket for horizontal or vertical mounting on poles and masts. ROLEC technoPLUS enclosures are rated to IP 66 as standard (IP 67 and IP 69K optional) and molded from UV stable ASA Luran (UL 94 HB). Each enclosure is pre-molded with screw ports... (read more)Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Advance Lifts, Inc.
Our most popular size Disappearing Dock lift MODEL T3-50608 RECESSED DOCK LIFT. 2 Year Parts & Labor/10 Year Structural Warranty. These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access. T2, T3 & 2000 Series Recessed Dock Lifts. These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, four-wheel carts and dolly trucks. They are also used for dock to ground... (read more)Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
MarShield
MarShield Delivers High-Spec Nuclear Shielding . MarShield incorporated proper lead shielding thicknesses and applied seam overlap construction throughout all designs. Among the solutions delivered was a shielded mobile waste container dolly, built with steel casters and a push bar for high-mobility use cases. Another solution was a double-door lead lined cabinet with 2 inches of lead shielding. This design included a middle seam, which was reinforced using a shielded strip overlap with the same thickness to ensure no radiation shine would occur... (read more)Browse Radiation Shielding Datasheets for MarShield -
EXAIR
High Power Premium Reversible Drum Vacuums or impellers to clog or wear out. It is covered by a five year warranty. The Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR
EXAIR's CE Compliant Chip Vac™ Industrial Vacuum moves chips and scrap materials. It is extremely quiet at 77 dBA and there are no motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium Systems include a 30, 55 or 110 gallon drum and an upgrade to static resistant hose and heavy duty aluminum tools. https... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Rolec Enclosures Inc.
technoPLUS IP-rated Pole-mount Plastic Enclosures IoT/IIoT and factory automation are driving demand for ROLEC 's updated pole-mountable technoPLUS (IP 66, IP 67, IP 69K) plastic enclosures. Electronics designers specify them for 'close-to-the-process ' devices that must survive dust, moisture and regular washdowns. Compact technoPLUS provides robust protection - allowing industrial electronics to be mounted directly on machine frames, production-line supports, conveyor structures or masts at the heart of the process. These tough, UV-stable... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.