-
Supplier: Accuris
Description: SEALING COMPOUND, COLD-APPLICATION MASTIC MULTIPLE COMPONENT TYPE-FOR JOINTS IN CONCRETE
-
Description: General Polymers 3513 EPOXY SCRATCH COAT MASTIC is a high solids epoxy bughole filler for filling voids and for use as a surface patching compound for concrete. It is formulated for ease of application with squeegee or trowel for non-sag applications. RECOMMENDED USAGE Recommended in
- Industry: Automotive, Electronics, Food and Beverage
- Location / Orientation: Ceiling, Floor, Wall
- Features: Coating
- Substrate: Concrete / Masonry
-
Supplier: Newark, An Avnet Company
Description: 3M Scotch-Seal Mastic Tape Compound 2229, 3-3/4 in x 3-3/4 in, Black, 10 pads/carton, 40 pads/case
-
-
Supplier: Newark, An Avnet Company
Description: 3M Scotch-Seal Mastic Tape Compound 2229, 3-3/4 in x 6-1/2 in, Black, 10 pads/carton, 40 pads/case
-
Supplier: Epoxies Etc...
Description: The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance.
- Operating / Use Temperature: 300 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Wear Resistant (Abrasion / Erosion)
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Multicomponent, Thermoset
-
Supplier: Epoxies Etc...
Description: The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance.
- Operating / Use Temperature: 230 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Wear Resistant (Abrasion / Erosion)
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Multicomponent, Thermoset
-
Supplier: Epoxies Etc...
Description: The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance.
- Operating / Use Temperature: 450 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Wear Resistant (Abrasion / Erosion)
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Setting Technology: Multicomponent, Thermoset
-
Supplier: Acoustical Solutions, Inc.
Description: Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means
- Substrate: Aluminum, Anodized, Ceramic / Porcelain, Glass, Metal, Plastic, Steel, Wood
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Other, Specialty / Other
- Location / Orientation: Exterior, Interior
-
Supplier: SAE International
Description: This specification covers a permanently mastic fluorosilicone compound in the form of a paste.
-
Supplier: SAE International
Description: This specification covers a permanently mastic polysulfide compound in the form of a paste.
-
Supplier: SAE International
Description: This specification covers a permanently mastic polysulfide compound in the form of a paste.
-
Supplier: SAE International
Description: This specification covers a permanently mastic fluorosilicone sealing compound in the form of a paste.
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21BAS is a radioopaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Dielectric Strength: 14,173,228.346456664 to 17,716,535.43307083 V/m
- Industry: Automotive, Electronics, Marine, OEM / Industrial
-
Supplier: Powell Electronics, Inc.
Description: 3M Scotch-Seal Mastic Tape Compound 22
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6018 is a silanated styrene acrylic latex that provides excellent wet and dry adhesive strengths when compounded into ceramic tile mastic adhesive formulations. Markets Utilized In Construction Featured Applications Construction Adhesives Contact Adhesives
- Viscosity: 100 to 300 cps
- Material Type: Acrylics, Styrenics
- Application: Adhesives
-
Supplier: Henkel Corporation - Industrial
Description: TEROSON® RB 477 ANTI-FLUTTER is a heat curing, solvent-free, metal-to-metal mastic adhesive that exhibits excellent strength and corrosion resistance at temperature extremes or after extensive aging and weathering. Anti-flutter. Subaru approved.
- Features: Leveling / Filling Compound
- Chemical System: Rubber Based / Elastomeric, Vinyl
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, thixotropic, compound epoxy paste that works in less than half the time of conventional curing epoxies. LOCTITE® PC 9599 is a blue, 2-part, thixotropic, compound epoxy paste that works in less than half the time of conventional curing epoxies. It rebuilds, repairs and protects
- Operating / Use Temperature: 225 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Paste / Mastic, Transfer Tape
-
Supplier: Sanchem, Inc.
Description: preparation is less critical than for mastic, coal tar or most other coatings – chance of failure is nil. Can be applied over fittings that have a light oil without hurting performance. NO-OX-ID GG-2 gives 2 times the coverage of mastics and 3 times the coverage of hot applied coal
- Type: Anti-Seize / Thread Compound
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Shurtape Technologies, LLC
Description: Open weave fiberglass mesh tape used for reinforcing joints, seams and connections when paint-on mastic is used in HVAC applications, and can also be applied to drywall seams before the application of joint compound. MJ 100 drywall tape is self-adhering and offers superior strength
- Width: 1.889763779527559 to 3 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 0.5 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Qualtek Electronics Corp.
Description: Heat Shrinkable, Anti-Tracking Rain Shields Up to 36kV 2:1 Shrink Ratio Features/Applications QAS is made from high creep resistance, anti-tracking polyolefin compound and coated with anti-track, weather resistant mastic. The high creep resistance and anti-tracking properties of the
- Operating Temperature: -55 to 105 C
- Shrink Temperature: 110 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Caps, Heat Shrink Tubing, Other
-
Supplier: ASTM International
Description: This specification covers prefabricated asphalt liner sheets intended for installation to provide a continuous, exposed lining for reservoirs, ponds, canals, and ditches. The liner sheets shall consist of layers of asphalt mastic between asphalt-saturated felts, mats, or fabrics, and shall be
-
Supplier: ASTM International
Description: This specification covers prefabricated asphalt liner sheets intended for installation to provide a continuous, exposed lining for reservoirs, ponds, canals, and ditches. The liner sheets shall consist of layers of asphalt mastic between asphalt-saturated felts, mats, or fabrics, and shall be
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCARMold Mix 6 is a refractory-molding compound designed to allow replication of three-dimensional objects in glass. It comes as a paste, which is applied to a suitably prepared pattern and hardens on drying. Properly prepared molds of Mold Mix 6 will resolve the finest details and possess
- Dispensing Method: Brush / Roll-on
- Chemistry: Ceramic Coating, Inorganic (Ceramic, Conversion, Glaze)
- Features: Coating, Other, Specialty / Other
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Master Bond, Inc.
Description: 15-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output of 20 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be
- Operating / Use Temperature: -80 to 300 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic
- Features: Chemical / Oil Resistant, Dielectric, Protective, Specialty / Other
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water containment membranes that include fountains, pools, planters, shower and safe pans, tile tubs, or similar wet installations where the
-
Supplier: Celanese Corporation
Description: emulsions for these applications: Joint compounds Caulks and sealants Cement bondings and admixes Mastics and spackling compounds The TufCOR C-Series line of emulsions is specifically designed to meet the rigors of the carpet manufacturing industry, including carpet tile and
-
Supplier: ASTM International
Description: appropriate for all adhesives. The activity of certain biocides may not be demonstrated by these test methods as a result of irreversible reaction with some of the medium constituents. Note 1-As an example, quaternary ammonium compounds are inactivated by agar. 1.3 A test method is included
Find Suppliers by Category Top
More Information Top
-
Hermetic sealing of reinforced-concrete pipelines in construction
In the laboratory of the All-Union Scientific- Research Institute of Railway Transport, different types of mastic compounds were tested by the author in sam- ples of joints and test beds.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 1
Category/Applications: Emulsion de- signed for high solids, mastic com- pounds , caulks, sealants, and joint ce- ments; offers outstanding chemical and mechanical stability; can produce highly .
-
Bascodur, a construction material for the chemical technique
Wie numerous investigations have given, the putty compounds tensile strengths of 80 to 130 kg/cm* show.
-
Materials Handling Handbook 2nd Edition Complete Document
Current practice is to provide a plywood subflooring, hardwood top flooring onto which is placed aluminum floor plates removable in manageable sections from inside the car and covered with a flowed-on mastic compound containing an abrasive surface.
-
For knowledge of the lead smoothness-glycerol putties
But it was certain adoptions of fibers the mechanical strength yon the putty connections to maChen on this path not m0glich, zahlenm ~ il ~ ige to get documents that allow, e.g., the Konstrukteur.
Indicates content that may require registration and/or purchase.