Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: Belt/Chain Drive Live Roller Converyors Zero Pressure Accumulation Conveyors Sortation Systems Specialty Conveyors Bulk Handling Conveyors New and Replacement Conveyor System Components
- Conveyor Type: Belt Conveyor, Chain Conveyor, Roller Conveyor
-
Supplier: Spiroflow Systems, Inc.
Description: Dynaflow Drag Chain Conveyors The Dynaflow Tubular Drag Chain Conveyor is a mechanical drag conveyor system operating within the confines of a pipe. We call it the Problem Solver in a Pipe! Spiroflow’s Dynaflow® conveyors are structural mechanical drag
- Speed: 3.375 to 1,000 ft/min
- Volume of Material Transported: 12.5 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: Vecoplan, LLC
Description: installed allowing different conveyor sections to be combined. This makes them particularly suitable for use as discharge and distribution conveyors. Material can be conveyed in the lower stand as well as the upper stand. Design details: The KKF-330-1K-S drag chain
- Features and Options: Cleated
- Conveyor Type: Drag Conveyor
-
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials
- Features: Attachment Chain, Conveyor Chain, Other / Specialty Application
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Jeffrey
Description: Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series
- Features: Conveyor Chain, Double Pitch
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Description: Specifies the main dimensions concerning the construction of apron conveyors, namely pitch of chain, width of apron, height of cheek plates. Practical examples are also given.
-
Supplier: CSA Group
Description: Specifies the main dimensions concerning the construction of apron conveyors, namely pitch of chain, width of apron, height of cheek plates. Practical examples are also given.
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials
- Conveyor Type: Chain Conveyor
-
Supplier: Precision Automation Co., Inc.
Description: Equipment supplied by nationally recognized conveyor manufacturers Typical Applications / Equipment: Carton Flow Racks Carton Handling Distribution Centers Drum Handling Food Handling Hinged Steel Belt Horizontal and Vertical Carousels In-Motion Weighing Mezzanines
- Conveyor Type: Belt Conveyor, Chain Conveyor, Overhead Conveyor, Pallet / Puck Conveyor, Power and Free Conveyor, Roller Conveyor, Table Top Conveyor, Vertical Continuous Conveyor, Vertical Reciprocating Conveyor
-
Description: Gives examples of the various kinds of hazards connected with chain conveyors with supporting rods or rollers, push rods, single load carriers etc., suitable clearances as well as other safety measures and devices. Explains the various Standards for loose materials and unit
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions is one of the leading material handling system suppliers in the Midwest. Typically we use a project team approach to the design and implementation of advanced material handling solutions. Each system we design is the result of the coordinated
- Services: CAD / CAM Support, Equipment Design, On-site Support / Training, Systems Design / Integration
- Capabilities: Conveyors
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: RegalRexnord
Description: Chain Guide Profile - 367 in ULF™ Material. Reddish-brown in Color. 10 Feet Long, 1.57 Inches Top Surface Area (Width), 0.39 Inch Thickness
-
Supplier: easy-conveyors
Description: multilevel transportation and make access easy for operators. All are easily assembled with regular hand tools to quickly get your chosen conveyor system up and running. The conveyors are available in the wide 80mm, 140mm & 200mm Frame in aluminum anodized profiles Chain in
- Conveyor Type: Table Top Conveyor
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: These chains provide a high quality conveying medium for material handling equipment, road building machinery, textile machinery, farming implements, baking, packaging, and bottling equipment. Sprockets for RS and Double Pitch Roller Conveyor Chain. There are
- Non-standard Chain Pitch: 1 inch
- Tensile Strength: 3,750 lbs
- Maximum Allowable Load: 595 lbs
- Chain Width: 0.312 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: U.S. Tsubaki offers both MR type and RF type steel roller chains for agricultural applications. MR type steel roller chains have been designed to replace malleable chains. These chains can be used with the existing sprockets for malleable chains. They have higher
- Non-standard Chain Pitch: 1.375 inch
- Tensile Strength: 6,600 lbs
- Chain Width: 0.75 inch
- Chain Pitch: 1.375 inch
-
Supplier: Bosch Rexroth Corporation
Description: single-strand flexible chain conveyors from Rexroth provide more options to handle virtually any material handling requirement simply, reliably, and affordably. Adaptive Modularity™: Lower Investment, Lower Total Cost of Ownership VarioFlow modular conveyor systems
- Conveyor Type: Chain Conveyor
-
Supplier: Vecoplan, LLC
Description: The ReTech RMH conveyor is designed to receive or feed medium to heavy-weight bulk materials or piece goods. A version with several bends is available. Steel carriers are bolted to the rubber belt. Bush conveyor chains serve as the traction mechanism. Benefits in brief:
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Favorable residual stresses resist fatigue and allow for extended life. TYPICAL APPLICATIONS Bulk Material Handling Bucket Elevators Feeders Drag Conveyors COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
- Features: Conveyor Chain, Engineering Chain
- Chain Types: Roller Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Favorable residual stresses resist fatigue and allow for extended life. TYPICAL APPLICATIONS Bulk Material Handling Bucket Elevators Feeders Drag Conveyors COMMON INDUSTRIES INDUSTRIALS MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
- Features: Conveyor Chain, Engineering Chain
- Chain Types: Roller Chain
-
Supplier: RegalRexnord
Description: Chain Guide Mounting Block. 5/16-18 Inch or M8 Bolt Size. Reinforced Polyamide Material. 0.59 Inches Height, 0.66 Inches Width, 0.79 Inches Length
-
Supplier: Diamond Chain Company
Description: Diamond Chain's High Strength / Lift chains are designed to handle heavy loads and repetitive lifting operations. Diamond Chain's extensive ASME / ANSI product assortment provides industry leading wear life and is available in a variety of base materials, finishes, and
- Features: Conveyor Chain, O-ring Chain, Power Transmission Chain
- # of Strands: Double, Single
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
-
Supplier: RUD Chain, Inc.
Description: RUD has many years of experience in the field of industrial chains, particularly with hoist chains, in (the) power generation, in bulk material handling, mining, the maritime sector and numerous industrial applications. RUD system components are always perfectly matched
- Features: Other / Specialty Chain
- Chain Types: Sidebar Chain
- Material: Steel / Hardened Steel
-
Supplier: Webb-Stiles Company
Description: The Moving Floor Conveyor from Webb-Stiles is one of our newest innovative conveyors. We have done installations with very satisfied customers, for our newest type of conveyor, with great success. This unique plastic replaces typical steel slat top chains and is capable
-
Supplier: Hymark/Kentucky Gauge
Description: Standard Features • Open conveyor • Extra heavy construction with steel rollers • Stands for height adjustment from 21-1/4in to 50-1/2in • Material capacity: 1,100 lbs/ft (RD25), 1,800 lbs/ft (RD35) Roller Specifications • Roller diameter: RD25 = 2.5in, RD35 = 3.5in • Standard
- Load Capacity: 1,100 to 1,800 lbs/ft
- Conveyor Type: Roller Conveyor
-
Supplier: RegalRexnord
Description: Chain Guide Profile - 367 in UHMWPE Material. Black in Color. 10 Feet Long, 1.57 Inches Top Surface Area (Width), 0.39 Inch Thickness
-
Supplier: Dorner Manufacturing Corp.
Description: Features for FlexMove Flexible Conveyor Systems In addition to the modules available for your FlexMove conveyor, we also offer a number of customizations for the flex conveyor belt, such as: Flexible chain with cleats Rollers Friction pads Steel top Anti-static Fabric
- Maximum Load: 599.76 lbs
- Speed: 249.34383202099747 ft/min
- Features and Options: Anti-static
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaGard GT Conveyor: Best for: food packaging, bottling, dry food processing, long lengths, accumulation and buffering Smooth frame design for ease of cleaning Capable of multiple curves as well as inclines and declines on a single conveyor Bolt together construction for
- Maximum Load: 698.985 lbs
- Speed: 221.99999999999997 ft/min
- Features and Options: Sanitary
-
Supplier: SKF/North America
Description: SKF Double Pitch Roller Chains are produced in accordance with the ASME/ANSI B29.3 (transmission series) and B29.4 (conveyor series) American roller chain standards. In general, these chains are dimensionally similar to ASME/ANSI standard products except that the pitch is
- Non-standard Chain Pitch: 1.00000054 to 4.00000216 inch
- Tensile Strength: 3,169.68 to 56,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: Harper International Corporation
Description: belt materials, including mesh, strip, and chain, allows us to specify the exact design for your needs for an ideal thermal process solution, including gas, electric and microwave heated systems. Harper considers the design of a conveyor furnace as a complete system, with the
- Process Temperature: 2,000 C
- Configuration: Belt, Continuous / Conveying
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Firing / Sintering
Find Suppliers by Category Top
Featured Products Top
-
industrial power transmission, material handling, conveyor systems, agricultural machinery, mining equipment, construction machinery, lifting systems, food processing, and packaging equipment. Engineered for continuous operation, heavy loads, and demanding environments, they provide reliable power (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Attachment(1,2,3) Applications: Our chains are widely used in automotive manufacturing, material handling, logistics and conveyor systems, mining equipment, steel plants, agricultural (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
extensively applied in industrial automation, conveyor systems, material handling equipment, agricultural machinery, mining and quarrying, cement plants, steel mills, ports, logistics centers, food processing, packaging machinery, and other heavy-duty power transmission and conveying applications worldwide. (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
against corrosion. Applications. Widely used in automotive assembly lines, paint finishing systems, appliance manufacturing, meat processing plants, power & free conveyors, overhead conveying systems, material handling equipment, warehousing, logistics, and other industrial conveying applications requiring reliable, heavy-duty chain performance. (read more)
Browse Overhead Trolleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
overhead lifting system, facilitate lifting and moving heavy loads within a workspace, making positioning materials and equipment more accessible and safer for workers to use. As a result, they help improve productivity, increase quality, and enhance workplace safety. Many types of workstation (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
equipment, packaging machinery, material handling, mining, and other power transmission applications requiring dependable and efficient chain drive solutions. (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bodine Electric Company supplies gearmotors to manufacturers of material handling equipment used in warehouses. Some of the many applications include truck dock restraints, conveyors, motorized lift trucks, and high density storage systems. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
possible. For applications where stock aluminum, or 303 and 316 stainless steel won’t work, alternate materials like PVDF, OVC or PTFE can be utilized. Even in extreme environments, EXAIR can produce both heavy duty or high temperature iterations to handle even the toughest material or conditions (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
. Applications: Cast Iron and Forged Chains are widely used in conveyors, material handling systems, agricultural machinery, mining equipment, construction machinery, food processing, cement plants, and general industrial power transmission applications, providing reliable performance in demanding working environments. (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
'll provide you with a free quotation.>>CONTACT US Applications: Widely used in conveyor systems, packaging machinery, food processing equipment, material (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
How Much Does A Tubular Drag Chain Conveyor Cost?
In the world of material handling and conveyor belt systems, efficiency and cost-effectiveness are paramount. Still, you need to know all the factors that influence the drag chain conveyor cost before you integrate this innovative technology into your operations. Let's dive deep into this topic
-
Monitoring Floor Panel Separation with a String Pot
CAS DataLoggers recently provided the datalogging solution for GSI Grain Storage in Assumption, Illinois, the world's largest manufacturer of steel farm grain bins, commercial storage grain bins and grain silos, as well as grain dryers and material handling systems including grain bin sweeps
More Information Top
-
Swarm Intelligence
In the following, the conveying elements (e.g. roller conveyors or plastic chain conveyors ) of material handling systems are called lanes.
-
An Agent-Based Approach to Self-Organized Production
In the following, the conveying elements (e.g. roller conveyors or plastic chain conveyors ) of material handling systems are called lanes.
-
Energy efficient industrialized housing research program
Materials Handling : 1 chain driven conveyor , 1 roller conveyor, 4 ton .
-
Loading, unloading, storage, drying, and cleaning of vegetable oil-bearing materials
Oilseed materials can be handled in most conventional materials handling conveyors , such as chain or drag con- veyors, screw conveyors, belt conveyors, and bucket eleva- tors Careful attention must be given in design, especially for handling the bulkier and less free-flowing…
-
Modeling of chain conveyors and their equipment interfaces
The following is a discussion of some of the issues in modeling of chain conveyors and the supporting material handling equipment that can be found in a typical assembly plant.
-
Simulation study of an AGV system in an FMS environment
Until recently, well established materials handling systems like conveyors , tow chain and rail-mounted carts have been extensively used in FMS environments.
-
Automated Guided Vehicle Systems:
a Driver for Increased Business Performance
Despite the high throughput rates realized by steady materials handling technologies such as roller or chain conveyors , the vast majority of industrial applications rely on common lifting or hauling trucks as transportation system.
-
Mechanical Engineers' Handbook Manufacturing and Management 3rd Edition Complete Document
The three principal types of chain -driven conveyors used in unit material handling are flight conveyors, overhead towlines and monorails, and in-floor towlines.
-
10.24.08 -- Wahl Introduces RTD Temperature Indicating Device
MiniTec UK Ltd has launched a new flexible link chain conveyor system aimed at processing and materials handling applications in the food, cosmetics and pharmaceutical industries...
-
MiniTec UK Launches New GFK90 Flexible Link Chain Conveyor System
Basingstoke UK - MiniTec UK Ltd has launched a new flexible link chain conveyor system aimed at processing and materials handling applications in the food, cosmetics and pharmaceutical industries.
Indicates content that may require registration and/or purchase.