Products/Services for Matthews Conveyor Rollers
-
Drive Rollers and Idler Rollers - (434 companies)They are effective for supporting conveyed materials between drive rollers and are the sole roller type in gravity conveyors. These components support conveyor belts and control the flow of materials. They can also be situated... -
Industrial Conveyors - (2376 companies)...popular type of conveyor. Industrial conveyors differ in terms of features. Roller, live roller, belt and gravity conveyors are designed to allow the accumulation of materials. Industrial conveyors with magnets are used to move ferrous materials... -
Conveyor Chain - (181 companies)...that are joined by link plates. These bearings consist of a case-hardened pin and bush to allow a roller to revolve while permitting articulation under high pressure. Conveyor chain is available in a range of pitches. Wheel-tooth strength determines... -
Conveyor Sprockets - (97 companies)ASME B29.15M - Steel roller conveyor chains, attachments, and sprocket teeth. BS ISO 1977 - Conveyor chains, attachments and sprockets. BS ISO 1275 - Double-pitch precision roller chains, attachments and associated chain sprockets for transmission... -
Roller Bearings - (593 companies)...reduction units, automotive transaxles, transmissions, vehicle front wheels, differential and pinion configurations, conveyor rolls, machine tool spindles, and trailer wheels. Image Credit: NSKF-Bearings (Ningbo) Co., Ltd. Standards. Roller bearings... -
Roller Chain - (322 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
-
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
-
Vertical Conveyors - (297 companies)...transfer tables and ball transfer tables, belt conveyors, bucket conveyors, cart-on-track conveyors, chute conveyors, diverters, drag conveyors, screw conveyors, flexible screw conveyors, pneumatic tube conveyors, roller conveyors, vertical...
-
Bulk Handling Conveyors - (579 companies)Image Credit: Metalfab, Inc. Bulk handling conveyors carry materials such as grain, coal, pellets or any other powder, granular or bulk media. Types of Bulk Handling Conveyors. There are many different types of bulk handling conveyors. Major...
-
ANSI Roller Chain Sprockets - (246 companies)Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Conveyor Chains rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Transmission Chain Driving chain. Conveyor Chain. Engineering Chain. Stainless Steel Chain. Lifting Chain. Agricultural Chain. Drop Forged Chain Series. Cast Iron Chain. Applications. Widely used in power transmission, material handling, conveying systems, agricultural machinery, lifting equipment, mining machinery, food processing, packaging equipment, construction machinery, and various industrial... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Lowell Corporation
A Partnership To Be Proud Of: J.L. Matthews Lowell Corporation is honored to be chosen as J.L. Matthews ' Featured Partner! At Lowell Corporation we never underestimate the strength of an enthusiastic relationship between a manufacturer and their distributors. We enjoy working closely with our distributors to maintain transparency and strengthen our distributors ' knowledge and expertise on behalf of our products. It is important to recognize how dedicated J.L. Matthews has been in training their sales and customer service staff... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to contact with us. E-mail: export@power-transmissions.com. Short Pitch Precision Roller Chain(A Series)(1,2,3). Short Pitch Precision Roller Chain(B Series)(1,2,3). Cottered Type Short Pitch Precision Roller... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain weighting series roller chain. Conveyor Chain Catalog(click the name or type no. to details page). Name. Type No. roller chains with straight side plates (A series). C08A-1 C10A-1 C12A-1 C16A-1 C20A-1 C24A-1 C28A-1 C32A-1 C08A-2 C10A-2 C12A-2 C16A-2 C20A-2 C24A-2 C28A-2 C32A-2 C08A-3 C10A-3 C12A-3 C16A-3 C20A-3 C24A-3 C28A-3 C32A-3. roller chains with straight side plates (B series... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
parvalux by maxon
Smarter motors for conveyors Conveyors sit at the heart of warehouse and distribution operations—and downtime is costly. Parvalux helps OEMs build the next generation of conveyor systems with high?efficiency brushless DC motors (and robust AC options) paired with intelligent controllers and proven gearboxes to deliver precise speed/torque control, smoother motion, and lower energy use. The brushless architecture reduces wear, heat, and noise, extending service life and minimizing maintenance—ultimately lowering total cost... (read more) -
All Packaging Machinery Corporation
Vertical Conveyorized Band Sealer sealing bars followed by Nickel. plated cooling bars allow for maximum wear. resistance. * Electrical 110 VAC 10 amps/ 60 Cycle. No compressed air required. * Optional Roller In-feed Conveyor for easy. product loading is available upon request. * Optional Casters for easy positioning are available. upon request. * Optional Embossing Coder for. product marking is available upon request. (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Lowell Corporation
Roller Clutches and Sprockets A cam and ring assembly gives machinery extreme reliability at a low cost. The cam 's roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and ring is the basic component of a one-way sprocket, overrunning clutch, roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can be used as a backstop clutch when mounted... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation -
Triple/S Dynamics, Inc.
Slipstick Sanitary Horizontal Motion Conveyor can be easily accessed for wipe down cleaning. Cleaning under the conveyor is easier because typically there are no support frames or springs. Mechanical simplicity over screws or drag conveyors. Requires significantly less maintenance. Safer conveying with no chains, screws, sprockets, rollers, idlers, or other moving parts located outside of the sealed and guarded drive unit. Learn more. Download our new E-Book to learn how to choose the proper vibratory conveyor!... (read more)Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
Dorner Manufacturing Corp.
Integrate Modular Conveyors with Existing Machines this principle. Dorner 's low-profile, aluminum frame conveyors feature a single-piece frame design with universal T-slots that accept industry-standard hardware. This eliminates custom bracket fabrication and allows accessories like photo-eyes, sensors, and product guides to mount in minutes rather than hours. Every conveyor series also features a range of transfer tail options, from nose bar rollers for small parts transfers to powered rollers for unstable or heavy products. Matching transfer... (read more)Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
MOUETTE PLASTIC MOLD CO., LTD
Precision Yoke-Type Track Rollers configurations: Single or double-row, needle or cylindrical rollers, steel or stainless steel, with open or sealed options. Boost your equipment 's efficiency and reliability. Contact us to explore custom solutions or learn more about applications in cam drives, conveyors, and challenging industrial environments. (read more)Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD
-
NINTH ANNUAL GENERAL MEETING: The Ninth Annual General Meeting of the Society was held in the North Hall, Victoria Halls, Blooms‐bury Square, London, W.C.1., o...
We have acceptedwith regret the resignation of Mr. J. Matthews . .... The memorandum on the standardisation of roller conveyors , which had reached an advanced stage at the last General Meeting, was duly presen- ted to the British Standards Institution.
-
Motivating mechanical engineers to minor in electrical engineering
JAHANIAN AND MATTHEWS : MOTIVATING MECHANICAL ENGINEERS. .... B. Conveyor Belt. .... For indicating the height of the block different roller leds were used.
-
FOREIGN HOP REPORT
The mill represents, a successful attempt to do away with balls, rollers and the like, depending: as … the "Eclipse" Elaulic Crown Corking"Machine, Miller's patent stirrer for grist cases, the Redler conveyor , tho " Invicta .... Matthews , F.I.C., being in the chair.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
An example in this cate- gory is the Matthews Industries (Decature, AL) ‘‘Ropak’’ machine. .... It then passes over an adjustable guide roller into a horizontal and flat position. .... web or the web can be formed around the product being carried on an index- ing conveyor .
-
PVC: Production properties and uses
G. MATTHEWS ,. .... The ridges are introduced by passing the powder under a grooved roller , or under a forming 'comb' … retain the shape after leaving the former, in spite of the move- ment of the conveyor belt.
-
Tool Steels
Rings, conveyor jets, screw cases, parts for the chemical industry Rings, conveyor jets, screw cases, parts for .... Rollers , heat-treatable machine components. .... D.S. Rickerby and A. Matthews , Ed., Advanced Sur- .
-
Machinery Production Market Tracker - Americas - Q2 2016 v3
Hilman Rollers . .... Holjeron Division of Matthews International Corporation. .... Hytrol Conveyor Company, Inc.
-
Machinery Production Market Tracker - Americas - Q1 2015
Hilman Rollers . .... Holjeron Division of Matthews International Corporation. .... Hytrol Conveyor Company, Inc.
-
Post-Medieval Britain in 1984
The Brunton BuddIes (endless conveyor belts carried on rollers ), would have been located below a rectangular planked and stone-revetted platform projecting into the E. end of the washing floor. .... An almost intact Matthews -type slate-dressing machine of the 1850s was discovered.
-
Sludge Engineering: The Treatment and Disposal of Wastewater Sludges
…the Sustainable and Welcome Uses of a Global Resource”, LeBlanc, R. J., P. Matthews , and R. P … centrifuges, 204 Barford, N., 36 basket centrifuges, 238 batch settling flux, 138 belt conveyors , 126 belt filters … lime sludges, 309 limits of dewatering, 240 Liu, J. C., 260 load-side rollers , 126 Lotito, V…
Indicates content that may require registration and/or purchase.