-
Supplier: ValueTronics International, Inc.
Description: The 3010 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 0.1 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Multi modulation functions: AM, FM, PM, FSK, and linear/logarithm Sweep and Pulse train waveform outputs Connectivity: USB Host, USB Device
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: DigiKey
Description: "Function Generator IC 40MHz 1 20-DIP (0.300"", 7.62mm)"
- Supply Voltage: 4.75 to 5.25 volts
- Output Frequency: 40 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS, TTL
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Test and Measurement - Function Generators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.74"
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 700 volts
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design. Frequency Range:0.1Hz~3MHz. High Frequency Accuracy : + 20ppm. High Frequency Stability : + 20ppm. Max. Frequency Resolution :100mHz. Low Distortion Sine Wave:-55dBc,0.1Hz~200kHz.
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design Frequency Range:0.1Hz~3MHz High Frequency Accuracy : ± 20ppm High Frequency Stability : ± 20ppm Max. Frequency Resolution : 100mHz Low Distortion Sine Wave : -55dBc, 0.1Hz~200kHz Voltage Display
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC FUNCTION GENERATOR 20SOIC Product overview: MAX038CWP+ from Analog Devices Inc./Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Supply Voltage: 4.75 to 5.25 volts
- Frequency: 40 MHz
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: Frequency Range Min: 10.0 MHz Frequency Range
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Generator Type: Function, Signal, Sweep
- Device Type: Generator
-
Supplier: Fluke
Description: sweep generator, trigger generator, tone generator, and amplitude modulation source. Choice of 1, 2 and 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: pulses are required, the full arbitrary function can be used. The Fluke 284 combines multiple waveform generator functions in one instrument. Its extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 1396B is a generator from General Radio. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: RIGOL Technologies, Inc.
Description: With up to 2.5 GSa/s sample rate and 64 Mpts/CH memory depth (128 Mpts/CH optional), the DG5000 Pro Series Function/Arbitrary Waveform Generator is an all-in-one generator that integrates Function Generator, Arbitrary Waveform Generator, Noise
- Maximum Input Channels: 2
- Minimum Frequency Range: 350 MHz
- Maximum Frequency Range: 350 MHz
- Frequency Resolution: 16 bits
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal generator for
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Radwell International
Description: VACUUM GENERATOR, OVEL SERIES, 0.95 MM NOMINAL WIDTH OF LAVAL NOZZLE, 40 MICROMETERS OF FILTRATION, CLOSED VALVE FUNCTION, 4 BAR OPERATING PRESSURE FOR MAX. SUCTION RATE, 3.8 BAR OPERATING PRESSURE FOR MAX. VACUUM, 21 L/MIN MAX. SUCTION RATE, 8049051. FREE 2 YEAR RADWELL WARRANTY
-
Description: · OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive waveform output : 5 basic waveforms, and 45
- Maximum Input Channels: 1
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 150 MHz
- Frequency Resolution: 14 bits
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FUNCTION GENERATOR, MODEL 3010, VCO INPUT, .1 TO 1 MHZ, 105-130 VAC, 60 HZ, 8 WATTS MAX. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Description: - Advanced DDS technology, max 60MHz frequency output - Up to 250MS/s sample rate, and 1μHz frequency resolution - Vertical Resolution : 14 bits, up to 1M arb waveform length - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms - Comprehensive modulation
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 60 MHz
- Frequency Resolution: 14 bits
-
Description: - Advanced DDS technology, max 60MHz frequency output - Up to 250MS/s sample rate, and 1μHz frequency resolution - Vertical Resolution : 14 bits, up to 1M arb waveform length - Comprehensive waveform output : 5 basic waveforms, and 45 built-in arbitrary waveforms - Comprehensive modulation
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 25 MHz
- Frequency Resolution: 14 bits
-
Description: · Max 100MHz frequency output · 500MSa/s Sample rate,Vertical resolution 1μHz · 14 bits Vertical Resolution,10Marb waveform length · Comprehensive waveform output : 6 basic waveforms, and 150 built-in arbitrary waveforms · Comprehensive modulation functions : AM, FM, PM, FSK, 3FSK, 4FSK, PSK,
- Maximum Input Channels: 2
- Frequency Resolution: 14 bits
- Display: Digital Readout
- User Interface: Front Panel and Display
-
Supplier: Visual Sound, Inc.
Description: flicker filtering modes Picture adjustments control brightness, contrast, hue, saturation, and individual RGB control Intuitive user interface RS-232/485 interface supports real-time control of all down converter functions Internal test pattern generator Freeze frame Genlockable
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 761821-XR2206CP-F Packaging: Tube Type: Function Generator Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Frequency - Max: 1MHz Number of Circuits: 1 Operating Supply Voltage:
- Supply Voltage: 10 to 26 volts
- Output Frequency: 1 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: MaxLinear, Inc. Win Source Part Number: 717076-XR2206D-F Packaging: Tube Type: Function Generator Mounting Style: SMD Frequency - Max: 1MHz Input: TTL Output: TTL PLL: No Divider/Multiplier: Yes/Yes Family Name: XR2206 Categories: Integrated Circuits Supplier Device
- Supply Voltage: 10 to 26 volts
- Output Frequency: 1 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1302-T038X0200 ABSupplier: Infineon Technologies AG
Description: even field-oriented motor control. XMC1300 family can integrate all the control and analog interface functions required for sensor less Field Oriented Control (FOC), brushless (BLDC), brushed DC and PMSM motors. Summary of Features 200 KB Flash, 16 KB Ram Supply voltage range: 2.0 – 5.5V 2
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 2
- Pin Count: 34
-
Supplier: Unigraf
Description: application for desktop use. Each interface function has a well-structured dialog for superior at-a-glance viewability. Unigraf TSI is a test software API that provides the system integrator a fast and reliable way for ensuring the functionality of the tested equipment. UCD-500 Highlight
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Unigraf
Description: Console Pro for testing sink devices Testing HDMI sinks (HDMI TX) Video pattern generator ✓ ✓ Audio generator ✓ ✓ Status information of the downstream link ✓ ✓ Control of the downstream link ✓ EDID Editor ✓ HDCP status monitor and control ✓ Testing DisplayPort sinks (DPTX) Video
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: IMI Norgren
Description: operation. Features: Fast Response – compact, lighweight, and installs close to vacuum point Trouble free operation High productivity – rapid part release, cycle rates up to 900/min Modular design – add vacuum sensors and solenoid valves to create a complete vacuum system Multiple functions
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Unigraf
Description: for captured video and audio, video and audio pattern generator, data logger for AUX and metadata content, link and DPCD register monitoring and control dialogs, EDID editor, HDCP status and control functions etc. UCD Console is delivered with ready-made test sets (e.g. content
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Unigraf
Description: built-in pattern generator and video capture function, you can test sink devices up to 8K@30Hz with uncompressed video. The GUI provides users with control and visual presentation of DP link status and configuration up to 4 lanes. Dolby Vision scenarios can be played back in UCD
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Function Generator, 20 dB (Typ.) Output Amplitude, 50 Ohms Output Impedance Type K thermocouple module Converts a DMM to a thermometer For use with type-K thermocouples in low voltage applications(below 24 V AC, 60 V DC) Measurement range:-50 to 1000°C (probe dependent) One year
-
Supplier: Hamamatsu Photonics Europe
Description: size: 7 × 200 μm -Number of pixels: 1024 -Effective photosensitive area length: 7.168 mm -High-speed readout: 40 MHz max. -Simultaneous integration of all pixels - With variable integration time function (electronic shutter function) -Single 3.3 V supply voltage operation -SPI
- Horizontal Pixels: 1,024
- Pixel Size: 200 µm
-
Supplier: EA Elektro-Automatik Inc.
Description: function generator remotely for any number of the max. 20 devices, provided that the devices themselves have a function generator Open the graph for any number of the max. 20 devices in order to be able to compare the visually recorded data Automatically activate the new
- Operating System: Windows
-
Supplier: Hamamatsu Photonics Europe
Description: 7 × 200 μm - 4096 pixels - Effective photosensitive area length: 28.672 mm - High sensitivity: 650 V/(lx・s) - High sensitivity in UV to NIR region (spectral response range: 140 to 1000 nm) - Low noise: 20 e- rms - Variable integration time function (electronic shutter function) - 5 V
- Horizontal Pixels: 4,096
- Pixel Size: 200 µm
-
Supplier: KNF Neuberger, Inc.
Description: Highlights Flow Rate (max.): 34 l/min Ultimate Vacuum (max.): 6 mbar (abs.) Automatic, accurate recognition and monitoring of the boiling point using the integrated ramp function High recovery rates even with low boiling point solvents Remote-controlled for safe operation from outside closed
- Ultimate Operating Vacuum: 4.50170294683844 torr
- Pumping Speed: 1.20056497175141 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
Featured Products Top
-
covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases (read more)
Browse Datasheets for Werbel Microwave LLC -
The MSO7000X is a multi-instrument powerhouse for your bench. Expand as your test needs evolve. Go beyond the basics with a 1GHz/2GHz instrument that can be your: Digital Oscilloscope Logic Analyzer Function (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
308×103×415mm, approx.8.2kg, desktop foldable tilt stand + portable carry handle Active PFC(PF?0.99), auto-ranging CV/CC/CP/CR four modes with built-in internal resistance simulation Full multi-function generator: Sine/Triangle/Rect/Ramp/DIN40839/Arbitrary custom waveform for PV (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
: ≥ 35dB Optical Power Max Up to 23dBm Crosstalk ≥ 50dB Estimated Life Cycle > 100 million revolutions (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Function Generator Electronic Circuits
MAX038 Function Generator - This is a function generator that can generates 10Hz through 20MHz in six ranges.
-
Design of a pulse power supply unit for micro-ECM
Zhang et al. proposed a power supply design and claimed they could achieve a pulse frequency of 20 MHz using a MAX038 function generator to control the MOSFETs (Fig. 3).
-
Recent developments and research challenges in electrochemical micromachining (µECM)
Zhang et al. proposed a power supply design and claimed they could achieve a pulse frequency of 20 MHz using a MAX038 function generator to control the MOSFETs (see Fig. 11).
-
Waveform Generators - sine, square, triangle, etc Electronic Circuits, Page 2
Adjustable High/Low Frequency Sine wave generator - This circuit uses the versatile MAX038 function generator .
-
Amplifier Circuits - Instrumentation Amplifiers, Page 1
MAX038 Function Generator - This is a function generator that can generates 10Hz through 20MHz in six ranges.
-
Machinery Electronics and Control Engineering II
Abstract: In this paper, based on analysis of existing signal generator according to the system of indicators to a reasonable use of single-chip high-frequency precision function generator MAX038 control to produce the periodic waveform of the triangle wave, sine wave …
-
Based on the Max038 Digital Function Signal Generator Design
£oIn this paper, based on analysis of existing signal generator according to the system of indicators to a reasonable use of single-chip high-frequency precision function generator MAX038 control to produce the periodic waveform of the triangle wave, sine wave and …
-
Frontiers of Manufacturing Science and Measuring Technology III
The coil voltage detecting circuit is displayed in figure 6, 1 kHz AC excitation source is provided by the integration function generator MAX038 .
-
Information Technology Applications in Industry
The component of the signal generator design for The measurement system based on integrated function generator MAX038 , mainly composed of a main controller MSP430F149, function generator MAX038, digital control analog switch CD4051, capacitor network, low pass filter, a voltage amplifier voltage current …
-
CR4 - Thread: Frequency Generator
Maxim has function generator MAX038 http://www.maxim-ic.com/quick_view2.cfm/qv_pk/1257 may be halpfull link.
Indicates content that may require registration and/or purchase.