-
Pressure Gauges - Pressure Guage, Dial Indicating, 1/4 Npt; Operating Pressure Max Noshok -- 80K7916Supplier: Newark, An Avnet Company
Description: PRESSURE GUAGE, DIAL INDICATING, 1/4" NPT; Operating Pressure Max:0Inch-H2O; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:NPT; Supply Current:-; Product Range:300 Series RoHS Compliant: Yes
-
Supplier: Keller America, Inc.
Description: LEO 2 is a compact, micro-processor (µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its
- Working Pressure Range: -14.50377 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 to 0.4375 inch
-
Supplier: Keller America, Inc.
Description: LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 122 F
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Connection Size: 0.25 inch
-
-
Supplier: Keller America, Inc.
Description: pressure; the bottom display shows the MAX. or MIN. pressure since the last RESET. Peak-Mode: The pressure is measured 5'000 times per second and is brought to the display twice per second. The top display shows the actual pressure, the bottom display the peak
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Radwell International
Description: PRESSURE GUAGE, DIAL INDICATING, 1/4 NPT; SENSOR OUTPUT:ANALOGUE; OPERATING PRESSURE MAX:0INCH-H2O; VOLTAGE RATING:-; PORT STYLE:NPT; SUPPL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for
- Working Pressure Range: 30 to 10,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Radwell International
Description: PRESSURE GAUGE, SERIES 605, DIFFERENTIAL PRESSURE INDICATING, MAGNEHELIC, 0-2.0" W.C., 2 PSI MAX. PRESSURE, +/-0.5% ELECTRICAL ACCURACY, +/-2% MECHANICAL ACCURACY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable
- Working Pressure Range: 150 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Lubricant oil and fluid grease: NLGI 000, 00, 0 grease: NLGI 1, 2 Operating temperature –20 to +85 °C –4 to +185 °F Operating pressure max. 1000 bar max. 14500 psi Operating voltage 15–30 V DC, nominal 24 V DC Signal output type PNP-Transistor Switching current max. 0,7 A
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable
- Working Pressure Range: 100 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure "Min/Max Hold" function allows display to capture pressure events Easily rotatable
- Working Pressure Range: 7,500 psi
- Pressure Measurement: Gauge
-
Supplier: Keller America, Inc.
Description: LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Gefran
Description: cell with sensitivity autoranging between 1,5 and 3,3mV/V Strain-gauge pressure sensor The selection is made using the faceplate keys. A digital input (24Vdc/4mA) is available for resetting, hold, flash, peak handling or releasing latch. The instruments have a maximum of 3 outputs that
- Number of Digits: 4
- Width: 48 mm
- Height: 48 mm
- Depth: 99 mm
-
Supplier: Mini-Circuits
Description: Location for SMA Connectors Specification FP FD 0.010 0.000 Max. 0.000 MIL-STD-348A MP MD CLASS 2 0.010 0.000 Max. 0.000 SMA Connector Gage Specifications Characteristics Limits Comments Gage Resolution 0.0001” 1/5 Least dial graduation MASTER GAGES Gage Calibration 1 Least dial
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Master Accuracy 0.0000025” 0.0001 Range Fig 2. Gaging a Female N-Type Connector Total Uncertainty Table 2. Gage Dimensions Female RSS 0.001270089 (Root sum of squares) Specification Min. "A" Max. "A" Mean "A" Worst Case 0.001575 (Sum of all units) +0.000 0.206 0.206 0.207 0.2065 -0.001 Fig 3.
- Type: Gauge
-
Supplier: Gefran
Description: gauge, pressure or force sensor inputs, with positive or symmetrical polarisations, calibration with sensitivity auto-calculation (from 1,5 up to 4 mV/V), indication of probe power supply break. The first input channel can also receive signals from potentiometers with 100 Ohm min.
- Number of Digits: 4
- Width: 96 mm
- Height: 96 mm
- Depth: 113 mm
-
Supplier: Sussman Electric Boilers
Description: finished control panel and heater enclosure Drain valve at lowest practical vessel location Temperature and pressure gauges panel mounted Operating temperature range 160° to 250°F On/off staging up to 90 amp rating Proportional temperature controller for units over 95 amps with
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: OMEGA Engineering, Inc.
Description: The easy-to-use DP3600 series meters can be user-programmed to work with a wide variety of pressure, flow and force transducers. Keys are appropriately labeled to eliminate any user guess work. All features such as limits, timers, display modes, setpoint, time-base etc. are totally
- Analog Input Channels: 1 #
- Features: DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, I/O Module, Input Module, Other Output, Strain Gauge / Bridge Input
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Display: Analog
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-100 psi (0-6.89 bar), 0-700 kPa Sage Subcategory Number W311 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 100 psi
- Display: Analog
- Features: Dual Scale
- Type: Gauge
-
Supplier: Newport MKS
Description: Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on a loadlock
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What is A Pirani Gauge? The Pirani gauge, invented by Marcello Pirani in 1906, is a (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
pressure gas from the supply enters the regulator through the inlet port. The inlet pressure gauge will indicate this pressure. The gas then passes through the normally open pressure control valve orifice and the downstream pressure rises until the valve actuating diaphragm is deflected sufficiently to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The all-new AT7 Series pressure sensors are designed to deliver precision and versatility for demanding applications. Available in gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
trips with optional relay outputs—ideal for integration into control or alarm systems. Standard features across most E725 versions include: Auto-zero function for easy calibration MAX, MIN, and TIR memory for peak, valley, and total range capture (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
defined by a gauge number. Smaller gauge numbers indicate larger outside diameters. The inside diameter (ID) is theoretical. Tubes can come in different shapes such as square, rectangular and cylindrical, whereas piping is always round. The circular shape of the pipe makes the pressure force evenly (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
components up to a max diameter of: 0.25 in (6.35 mm); inner hook dimension 0.14 in (3.56mm) XCH(L), XH(L), XJ(L) or 0.375 in (9.525 mm) XD(L) Wire exit hole accepts most large gauge wire, 22-14 AWG, or a max diameter of 0.2 in (5.07 mm). Rugged, nylon body and (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
High, Low, and Fast-Varying Pressure Gauges
In addition to the increasing measurement accuracy, the application of microprocessors extends the functional capabilities of the pressure gauge , for example, at the expense of functions of min and max indication , automatic correction for temporal instability, automatic adjustment of measurement range, and …
-
Inotropic changes in the left ventricle: the effect of changes in heart rate, aortic pressure and end‐diastolic pressure
The maximum rate of rise of intraventricular pressure (dP/dt max ) has been correlated with changes in the force of contraction ofthe heart as indicated by a strain gauge arch (Reeves, Hefner, Jones, Coghlan, Prieto & Carroll, 1960) and qualitative changes in dP/dt …
-
Ideal For Wastewater & Filtration Applications The Ashcroft® Multi-Function Instrument Assembly More Options: Less Space
This new product has a feature-rich digital gauge with highly visible, local pressure indication ; one or two SPDT switches; a 4-20 mA output signal; min/ max feature; and a weatherproof case to IP65.
Indicates content that may require registration and/or purchase.