-
Supplier: General Pipe Cleaners
Description: Flood-Guard™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard™ float rises to seal off the drain opening until the water recedes. A screwdriver
- Valve Size: 2 to 4 inch
- Valve Type: Back Flow Preventer Assembly, Check Valves, Float Valves
- Media: Cold Water, Ground Water, Wastewater, Water
- Actuation: Mechanical Device
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Valve Size: 0.6692917 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This servo-controlled valve has an orifice size of 13 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water
- Valve Size: 0.5118113 inch
- Pressure Rating: 11.603016 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This servo-controlled valve has an orifice size of 17 mm and is operated by means of a float to control the level in a tank. If liquid is drained from the tank, the float valve opens automatically and then closes when the maximum level has been reached. Whilst the water
- Valve Size: 0.6692917 inch
- Pressure Rating: 11.603016 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Radwell International
Description: AUTO DRAIN VALVE, AD402 SERIES, AUTOMATIC, MECHANICAL FLOAT TYPE, NPT, PORT SIZE: 1/2. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Drain Valves
-
Supplier: Spirax-Sarco
Description: The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is
- Valve Size: 0.5 inch
- Pressure Rating: 246.56409 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The CAS14 and CAS14S are austenitic stainless steel ball float gas /air drain traps. They provide efficient condensate drainage from compressed air and other gas systems, allowing the process to operate to its optimum potential. The connections are in the vertical plane for flow
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 203.05278 psi
- Media Temperature: 392 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve.
- Valve Size: 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 428 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The CA14 is a range of float type automatic liquid drainers for air and gas systems. The body and cover are of SG iron and the complete unit is readily maintainable. The standard version with a Viton valve cone is designated CA14. A stainless steel valve cone version is
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 392 F
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector uses a snap-acting Inconel X-750 spring-assisted mechanism, which engages a steam motive valve, turning the pump on or off as
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 175 psi
- Media Temperature: 60 to 140 F
-
Supplier: O'Keefe Controls Co.
Description: This panel provides a pneumatic signal to control a drain valve or air operated pump to maintain a liquid level between two sensing points. It uses a normally closed float valve (OKC-1536-2 or OKC-1570-2) to detect the high liquid level point and a normally open
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Sitron
Description: protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -10 to 80 F
- Media Type: Liquid
-
Supplier: Sitron
Description: the rods, Sitron recommends that the rods should be Halar coated. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290 psi
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
Find Suppliers by Category Top
Featured Products Top
-
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
Valve wrenches are indispensable tools that help you to tighten and loosen nuts, bolts, and valves. Valve wrenches have a hooked head to provide a powerful and non-slip grip to prevent the wrench from slipping when turning valves. They provide a mechanical advantage when working on (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
1″ valves monitor ambient temperatures and will automatically drain the water tanks if the air temperature falls to the valve’s set-point, 35°F, preventing burst piping and frozen tanks. Completely mechanical, with no outside power required, its high flow (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
cause a nuisance alarm but an upstream leak or spill that accumulates in the sump will alarm the monitor. The floating design allows the unit to track the changing water level in the sump and immediately alert operators, pumps or valves if there is an accumulation of oils The 2852-HCF (read more)
Browse Process Monitors Datasheets for Arjay Engineering
More Information Top
-
CR4 - Thread: Compressor Question
The filters have mechanical float drains with manual check valves .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Pontoon failure of external floating roofs is commonly caused by closed drain valves during rains or mechanical seal failure, causing the pan to sink.
-
Remove Condensate with Minimal Air Loss; Industrial Technologies Program (ITP) Compressed Air Tip Sheet No.13
Level-operated mechanical float traps • Use a float connected by linkage to a drain valve that opens when an upper setting is reached and closes when the drain is emptied.
-
Cost-Effective Methane Emissions Reductions for Small and Midsize Natural Gas Producers
The most common mechanical control device is a level controller, which controls the position of a drain valve by mechanical linkages to the position of a liquid-level float .
-
Maintaining System Air Quality; Industrial Technologies Program (ITP) Compressed Air Tip Sheet No.12
There are four main types of condensate drains : manual, level-operated mechanical ( float ) traps, electrically-operated solenoid valves and zero-loss traps with reservoirs.
Indicates content that may require registration and/or purchase.