Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Simple Economical Water Flow Totalizing 1/2" and 3/4" Sizes Rotatable Indicator 8 Digit Registration with 1/10th Gallon Sweep Rugged Bronze Body The KOBOLD WM series is a single jet, dry type, totalizing water meter. It is and ideal choice for a range of sub-metering
- Number of Inputs: 1 inputs
- Display Types: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
-
Supplier: Galco Industrial Electronics
Description: Mechanical Totalizing Counter,
-
Supplier: Galco Industrial Electronics
Description: Mechanical Counter, RightHand Drive,
-
-
Supplier: Galco Industrial Electronics
Description: COUNTER, SMALL SQUARE CASE, 5 DIGIT
-
Supplier: Galco Industrial Electronics
Description: Reading X10-Tot Revs
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for
- Liquid Volumetric Flow Rate: 0.5 to 32 GPM
- Operating Pressure: 500 psi
- Operating Temperature: 176 F
- End Fittings: Flanged, Threaded
-
Description: Preset Counter enables you to set a predetermined volume and control a mechanically linked valve closure so that the exact predetermined volume will be delivered and the valve will close, shock free. Microswitches convert mechanical signal to electrical or pneumatic signal to provide Preset
- Display Types: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
- Mounting Configuration: Other
-
Supplier: Radwell International
Description: COUNTER, MECHANICAL/DIGITAL, 5 DIGIT, ROTARY KNOB RESET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PULSE METER, TOTALIZER ONLY, BRONZE BODY, (COLD FOR TEMPERATURES 105F AND BELOW), COLD-WATER, MECHANICAL REGISTER ONLY, 1-1/2 INCH SIZE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Bionetics
Description: Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters give a
- Pipe Diameter: 0.0625 to 1 inch
- Gas Volumetric Flow Rate: 0.0009 to 320 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: OMEGA Engineering, Inc.
Description: provide visual indication and an adjustable 0.5 amp @ 110 Vac SPDT mechanical flow switch. The FPR130 Series provide visual indication and a square wave pulse output for use with remote ratemeters/totalizers, such as the DPF700 series meters. For panel mounting, all
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 179.96 to 212 F
- Liquid Volumetric Flow Rate: 0.1 to 30 GPM
- Operating Pressure: 200 psi
-
Supplier: Hach
Description: The FL1500 is the most agile Hach flow monitoring solution for measuring and logging open channel flow, working with the largest selection of Hach sensors to accommodate even the most challenging sites and hydraulic conditions. This multi-channel controller can handle up to four
- Features: Liquid
-
Supplier: Bronkhorst USA
Description: and full accountability of gas flow, such as for shared ring main applications. Features: Clear indication in: - actual flow rate (bar graph and value) - desired flow units - type of gas - totalized flow Bright, wide-angle OLED display Free of parallax errors Virtually
- Gas Volumetric Flow Rate: 0.0353107344632768 to 17.6553672316384 SCFM
- Mass Flow Rate: 0.002753 to 1.3765 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: LJ Star
Description: he strongest, most secure glass elements available, Metaglas® mechanically prestressed windows, are now available in a sanitary design visual flow indicator in processing applications. MetaClamp® sanitary-service fittings. Described as offering the optics of glass and the strength of steel,
- Flange Size: 0.5 to 6 inch
- Operating Temperature: 0 to 536 F
- Connection Type: Flanged
- Flow Indicator Style:: Plain
-
Supplier: Clark Solutions
Description: blind flow switch. Get a flow switch that also shows you the flow rate! Any of our flow meters can be fitted with one or two reed switches to provide a signal of low or high flow rates.
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Great Plains Industries, Inc.
Description: Gallon or liter calibration and NPT or BSPP threads
- Pipe Diameter: 0.75 to 1 inch
- Liquid Volumetric Flow Rate: 4 to 20 GPM
- Operating Pressure: 50 psi
- Mounting: In-line
-
Description: A positive displacement meter measures gross volume regardless of temperature and/or specific gravity. On those products with linear coefficient of expansion, a Temperature Volume Compensator automatically corrects registration to indicate the volume of the liquid at a selected base temperature
- Display Types: Analog
- Local Interface: Analog Front Panel
- Features: Controller
- Mounting Configuration: Laboratory Bench / Portable
-
Supplier: Sierra Instruments, Inc.
Description: ultimate flexibility Precision Valve - a precision electromagnetic control valve allows the valve seat to assume the exact height above the valve orifice necessary to maintain flow to the set point Built-in display-mass flow, totalizer, units, set point Human & Systems
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Great Plains Industries, Inc.
Description: Gallon or liter calibration and NPT or BSPP threads
- Pipe Diameter: 0.75 to 1 inch
- Liquid Volumetric Flow Rate: 4 to 20 GPM
- Operating Pressure: 50 psi
- Mounting: In-line
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS WF300 series are low- to medium-capacity flow meters for various product sizes, densities and fluidities. The WF300 series solids flow meters are unaffected by corrosive, abrasive or hot materials. With weighing mechanics located externally, the WF300 series solids
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WF100 is a low- to medium-capacity flow meter for various product sizes, densities and fluidities in restricted spaces. It is suitable for monitoring food ingredients, pet food blending, plastic pellet production and silica sand in glass making. SITRANS WF100 dry solids flow
-
Supplier: Laurel Electronics LLC
Description: totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from differential pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated Digital span
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: FLSmidth
Description: Subtraction = Addition The advanced engineering of the Fuller® Random Flow™ (FRF) gravity blending system delivers increased capacity, productivity and savings by decreasing: Power consumption Maintenance Dust Capital costs Kiln fuel consumption Air flow The innovative process and
- Mixer / Homogenizer Location: Bottom Entry
- Features: Industrial, Other Mixer Type
- Media Type: Powders or Granules
-
Supplier: Macnaught USA, Inc.
Description: MECHANICAL METER OIL DISPENSING GUN Hard to find Mechanical Register Oil Dispensing Gun. Registers in Quarts (resettable) and Totalizes (non-resettable) in Gallons! Compact, reliable and lightweight with easy to use mechanical counter. Perfect for light and heavy duty shop use.
- Dispense Rate: 29.924242424242426 L/min
- Material Temperature Range: 10 to 140 F
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: American Cast Iron Pipe Company
Description: Butterfly Valves No disc in waterway to restrict flow or to increase pumping costs Allows passage of pigging devices Internal parts can be serviced without cutting valve out of pipeline 250 psig rating provides for future pressure increases over the 150 psig pressure rating typically found on
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Description: The LectroCount„¢LCR System is an electronic register that replaces the mechanical register, calibration gears and/or adjuster mechanism. This system utilizes Weights & Measures approved hardware and software. The LCR is available with or without internal pulser, and accepts direct pulse
- Operating Temperature: -40 to 158 F
- Computer Interface: Application Software Included, Serial
- Display Types: Digital
- Local Interface: Digital Front Panel
-
Supplier: American Cast Iron Pipe Company
Description: Butterfly Valves No disc in waterway to restrict flow or to increase pumping costs Allows passage of pigging devices Internal parts can be serviced without cutting valve out of pipeline 250 psig rating provides for future pressure increases over the 150 psig pressure rating typically found on
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: Butterfly Valves No disc in waterway to restrict flow or to increase pumping costs Allows passage of pigging devices Internal parts can be serviced without cutting valve out of pipeline 250 psig rating provides for future pressure increases over the 150 psig pressure rating typically found on
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Butterfly Valves No disc in waterway to restrict flow or to increase pumping costs Allows passage of pigging devices Internal parts can be serviced without cutting valve out of pipeline 250 psig rating provides for future pressure increases over the 150 psig pressure rating typically found on
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure boosting, circulating and
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 125 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure boosting, circulating and
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 57 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure boosting, circulating and
- Horsepower: 1 HP
- Maximum Discharge Flow: 94 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: totally enclosed fan cooled (TEFC) motors • Chemical resistant design These stainless steel straight centrifugal pumps are designed for continuous duty high flow and|high pressure applications including chemical processing, liquid transfer, cooling, pressure boosting, circulating and
- Horsepower: 3 HP
- Maximum Discharge Flow: 135 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Aluminum and Stainless Steel Bodies Measures Liquids with Viscosities to 1,000,000 cPs (w/special cut gears) Operating Pressures to 5,800 PSIG (model dependent) Electronic Output Options Include Analog and Frequency Outputs, LCD Totalizers and Batch Controllers
- Media Temperature Range: -4 to 176 F
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 660 GPM
- Operating Pressure: 5,800 psi
- Mounting: In-line
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. Water flows through the meter’s strainer and into the measuring chamber where it drives the impeller. The impeller drives the mechanical
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 194 F
Find Suppliers by Category Top
Featured Products Top
-
Petestop® Pipe Plug, Inflatable Line Stop, 129 Series Quickly Block the flow without depressurizing the pipeline! The (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
-Electro Mechanical System) technology to complement our SmartTrak® capillary-based mass flow meters & gas controllers. RedySmart thermal mass flow devices contain no moving parts and are unaffected by upstream temperature and pressure (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
, pressure (2×), and temperature (2×). By leveraging advanced ultrasonic flow measurement and monolithic ceramic pressure sensors, the device calculates differential pressure (ΔP), temperature variance (ΔT), and total thermal energy distribution in real time. This (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Product Overview The 7054ZWF is a compact 24V brushless DC blower for non-invasive and sleep ventilators. Its brushless motor uses electronic commutation instead of mechanical commutation, which overcomes the weaknesses of brush-type commutation and delivers excellent (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
helps reduce mechanical wear and improve uptime. “Significantly more industrial companies can experience the benefits of TotalFORCE technology now that it’s available in a traditional six-pulse drive,” said Adam Davis, product manager, Rockwell Automation. “No (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
polypropylene fume hoods Chemical storage cabinets Laminar flow enclosures Rust resistance isn’t just about aesthetics — it protects structural integrity, maintains safety compliance, and ensures equipment longevity. Durability That Holds Up (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Engineering Simplicity: Built Like a Tank In an era of high-speed, fragile machinery, the liquid ring vacuum pump (LRVP) stands apart as a machine “built like a tank.” Its mechanical simplicity is its greatest strength; there is only one (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
level or adjustable between 0 – 95% (with the maximum depending on the total flow rate). The humidifier is factory calibrated for a specified RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable. You can read more about (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
on outside of the sensor tube. The difference in the electrical resistances of the two windings provides the measurement of the mass flow rate through the sensor tube, and thereby the total mass flow rate in the flow conduit. A capillary tube thermal mass flow controller (MFC) adds an integrally mounted
-
Navy Shock Testing
Hoffer Flow Controls is proud to announce the successful conclusion to extensive Shock and Vibration Testing conducted on our HO2 & 4-inch Flowmeters and our HIT-2A Totalizers. Hoffer Flow Controls is the only Military Shock and Vibe qualified provider of Turbine Flowmeters in the world. Northrup
-
Elastomer Seals - Purity or Plasma Resistance? Can You Have Both?
In semiconductor manufacturing, particle contamination throughout the whole process flow is a significant threat to yield and hence profitability. It's also not just a matter of limiting the total number of particles but, particle size can also be a critical factor. Key manufacturing technologies
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Gearmotors: Principle of Operation for Engineers
What Is A Gearbox?. A gearbox uses mechanical advantage to increase output torque and reduce RPM. The motor's shaft is feed into the gearbox and through a series of internal gearing provides the torque and speed conversion. Our gearboxes are available in a variety of sizes and gear ratios to meet
-
Aerators Enhance Aerobic Digester Process
and savings By Larry W. Moore and Charles Van Zandt. The city of Eden,N.C.,operates an extended aeration process designed for an average flow rate of 13.5 mgd with a mixed liquor suspended solids concentration that typically checks in about 6,000 mg/l. This high biomass concentration is necessary
More Information Top
-
SEAMETRICS Flowmeter, Pulse, 88 GPM, 1 1/2 In. - Flowmeters - 3FKP8|MTR404 - Grainger Industrial Supply
Yes this is a non-resettable mechanical totalizer / flow meter.
-
Results of Performance Evaluation Testing of Electrical Leak-Detection Methods at the Hanford Mock Tank Site--FY 2002-2003
The mechanical pulse totalizer malfunctioned on Flow Event Y.
-
Diesel Flow Meter Suppliers, Diesel Flow Meter Manufacturers and Exporters
Products/Services:Water Flow Meter, Flow Meter, Totalizer , Mechanical , Euromag, Oil & Gas Meter, Solar Components .
-
Safety analysis report for the use of hazardous production materials in photovoltaic applications at the National Renewable Energy Laboratory. Volume 2, Append...
Quality Control Components Load Cell Weigh System Level Detection System Differential pressure transducer Float system Capacitance system Electrical ConductivityProbes Flow totalizer Mixing System Components Mechanical Agitator (agitator motor only .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
The shaft passes between the metering tube and the register section through a mechanical stuffing box, turning a geared mechanical register assembly to indicate flow rate and actuate a mechanical total- izer counter.
-
Beta Fueling Systems LLC
… chassis, fuel or electric battery-powered, the unit is equipped with a hydrant coupler and a pneumatic lift; a 4,200 litre/min capacity filter/water separator; an air eliminator; and delivery meters to 4,000 litres/min flow rate, with mechanical or electronic totalisers .
-
Hydrant refuelling innovation driven by European market
… electric battery-powered, the hydrant dispenser is equipped with a hydrant coupler and a pneumatic scissor lift; a 4,200 litre/min capacity filter/water separator; an air eliminator; and fuel delivery meters to 4,000 litres/min flow rate, with mechanical or electronic totalisers .
-
Liquip International Pty Ltd
… chassis, fuel or electric battery-powered, the unit is equipped with a hydrant coupler and a pneumatic lift; a 4,200 litre/min capacity filter/water separator; an air eliminator; and delivery meters to 4,000 litres/min flow rate, with mechanical or electronic totalisers .
-
New Reverse-Helix Propeller Flow Meter Sheds Debris, Resists Sand In Surface And Well Water Applications
An instantaneous mechanical flow indicator with a six-digit flow totalizer comes standard with the MO300SW.
-
New Reverse-Helix Propeller Flow Meter Sheds Debris, Resists Sand In Surface And Well Water Applications - McCrometer, Inc.
An instantaneous mechanical flow indicator with a six-digit flow totalizer comes standard with the MO300SW.
Indicates content that may require registration and/or purchase.