Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: P.I. Engineering, Inc.
Description: Use your foot to activate any keyboard command 3 User-reprogrammable pedals Great for "hands free" procedures Rugged, reliable input Mechanical design prevents accidental pressing on more than one pedal Connects to the USB port just like a USB keyboard. Includes
- Certification: CE Certified
- Function: Momentary Contact, Single Stage
- Protection: No Guard (or Separate Guard)
- Configuration: Normally Open (NO)
-
Description: STEUTE’s industrial-grade wireless foot switches feature an internal energy generator. No battery required. Actuation of the foot pedal generates power to send a unique, coded telegram to a compatible Receiver. If, within 15ms, the foot switch does not receive a
- Operating Temperature: 149 F
- Protection: Dustproof, Full Guard, Weather Resistant or Waterproof
- Configuration: Normally Closed (NC), Normally Open (NO)
- Pedals: One
-
Supplier: P.I. Engineering, Inc.
Description: Use your foot to activate any keyboard command 3 User-reprogrammable pedals Great for "hands free" procedures Rugged, reliable input Mechanical design prevents accidental pressing on more than one pedal Connects in line with a standard PC (PS/2) keyboard. No software
- Certification: CE Certified
- Function: Momentary Contact, Single Stage
- Protection: No Guard (or Separate Guard)
- Configuration: Normally Open (NO)
-
-
Supplier: BERNSTEIN AG
Description: The two-pedal foot-operated terminal is used in connection with shaver systems, radiology, HF surgery as well as laser and laboratory technology. Up to 26 switching functions can be realised with the FBT3 (three pedal) and FBT4 (four pedal) operating units, thus offering
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 30 volts
- Operating Temperature: 14 to 176 F
-
Supplier: steute
Description: Features/Options All side actuation High mechanical stability Non-contact switching systems Reed contacts for low currents Class AP Plug-in connector Special labels Different RAL colours
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 25 volts
- Maximum DC Voltage: 60 volts
- Configuration: Normally Open (NO)
-
Supplier: steute
Description: Features/Options High mechanical stability Easy-to-clean Digital or analogue output signals Additional push-buttons Hinged stainless steel protective bracket Wireless signal transmission Class AP Plug-in connector Pressure point Special labels Different RAL colours
- Maximum Current: 5 amps
- Maximum AC Voltage: 25 volts
- Maximum DC Voltage: 60 volts
- Pedal Material: Metal
-
Supplier: steute
Description: Features/Options High mechanical stability Non-contact switching systems Reed contacts for low currents Digital or analogue output signals Additional push-buttons LEDs Protective bracket Class AP Plug-in connector Pressure point Special labels Different RAL colours
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 25 volts
- Maximum DC Voltage: 60 volts
- Configuration: Normally Open (NO)
-
Supplier: steute
Description: Features / Options 3-pedal type Metal enclosure Without protective shield Max. 4 contacts per pedal Different pedal functions possible Low pedal height Wiring compartment Available with mechanical latching (only for slow action S) Available on request with special
- Maximum Current: 6 amps
- Maximum AC Voltage: 230 to 500 volts
- Operating Temperature: -13 to 176 F
- Pedal Material: Metal, Thermoplastic / Plastic
-
Supplier: BERNSTEIN AG
Description: state-of-the-art medical foot switch in its product range that offers a unique spectrum of combination options while satisfying the requirements of all control applications. The FBT has the high protection class IPX8, thus conforming to stringent hygiene requirements. The single-pedal
- Maximum Current: 2 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 30 volts
- Operating Temperature: 32 to 158 F
-
Supplier: BERNSTEIN AG
Description: The pressure point is a mechanical resistance during the actuating pedal travel. This provides the user with added physical signals about the actuator position (tactile feedback). The pressure point applies when using two contact elements with differently adjusted forward travel
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: -22 to 176 F
- Protection: Full Guard
-
Supplier: BERNSTEIN AG
Description: colour layout of enclosure and pedals Laser engraving Screen print labelling Options Enclosure and cover: Aluminium pressure die-casting Actuating element: Foot pedal (PA) Contact type: Switch element, positive break / potentiometer Mechanical service life: >2 million
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: 14 to 176 F
- Protection: Full Guard
-
Supplier: Radwell International
Description: FOOT PEDAL, MECHANICAL, BISTABLE, PEV 35 PEB PR. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
-
Supplier: SAE International
Description: These devices function as adaptive appliances to compensate for lost or reduced performance in the drivers' arms or legs, or both. Some of the devices are designed to transfer foot functions to the hands, hand functions to the feet, or functions from one side of the body to the other. This
-
Supplier: CiMa-Pak Corporation
Description: The model 20 series is a portable heavy-duty manual impulse bag sealer. It can be used for low volume production and in situations where heavier film thickness is required. The sealer can be fitted with a mechanical foot pedal for hands free operation. For all Model 20 series an
- Closing Method: Heat Seal
- Machine Type: Sealing Machines
-
Supplier: Tecmark Corporation
Description: 3/16" I.D. flexible plastic or rubber tubing Available Features Flexible abrasion & UV resistant air transmitters Four Styles Available: Heavy duty foot pedal Light duty foot pedal Heavy duty bulb type Light duty bulb type Tubing attached or sold separately Optional
- Type: Electric / Pneumatic Relay
-
Supplier: Sunstone Engineering
Description: The MWH3000 opposed low-force weld heads are manually operated micro weld heads. These weld heads require a manual lowering of the weld head by means of a mechanical cable pull foot pedal. The MWH3000 opposed low-force weld heads include a microscope. Our MWH Microscope is a
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: lowering of the weld head by means of a mechanical cable pull foot pedal. The MWH3000 parallel micro weld heads include a microscope. Our MWH Microscope is a stereo microscope mounted on an articulating swing arm and has a magnification of 5X zoom. Features of the MWH3000
- Process Capability: Welding Equipment
-
Supplier: Allied Electronics, Inc.
Description: Foot pedal position Steering position Suspension system position Seat position Mirror position Tilt position Gimbal position and control Manipulator arm position
-
Supplier: Ivie Enterprises, Inc.
Description: adjustable main broom Tools-free adjustable side brooms Tools-free adjustable steering column and seat position Dual side brooms offer maximum productivity and flexibility Forward and reverse foot pedal activation system Large hopper easily removable without tools Automatic filter
Find Suppliers by Category Top
Featured Products Top
-
often very critical to a procedure, so the look of the pedal can not be the only consideration. Switch integrity and reliability has to be the most important factors due to the seriousness of the atmosphere it will be performing in. Quite often the foot control is that last piece of the (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
Conduct Research Top
-
Electronic (PCB) vs. Mechanical Foot Controls
An electronic foot control is a pedal consisting of electronics versus mechanical components such as gears, potentiometers, and snap switches. In the world of foot controls the use of electronics is the wave of the future. The advantages of using electronics in the physical makeup of a foot switch
-
Digital vs. Linear
foot, step on again and remove foot to turn off). Mechanical or Electronic lockouts are possible with digital foot controls to prevent the user from operating more than one pedal at a time on multi-pedal models.
More Information Top
-
The value of mechanical methods of preventing postoperative calf vein thrombosis
…which have been investigated are ineffective and this is in striking contrast with the successful effect of methods which intermittently increase venous blood flow by compressing the calf veins, such as calf muscle stimulation, the mechanical foot pedal , intermittent compression by pneumatic…
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
(9) A mechanical foot pedal or foot switch shall be covered on both sides and top with a substantial guard to prevent accidental tripping.
-
Advanced Materials Design and Mechanics
For example, the process of the mechanical foot pedal sewing machine working shows a successful HMI.
-
Caries removal techniques and instrumentation: a review
The mechanical foot pedal was eventually replaced by a new source of power, the electric motor, which was introduced in 1864.
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > General Industry Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d1...
(3) A mechanical foot pedal shall be securely mounted on a press leg where the pedal is an integral part of the press.
-
Welding stainless wire - Mass production. Need suggestions. - Page 2
I can control clamping/butting pressure with the mechanical foot pedal .
-
CR4 - Thread: Brakes Question
Only thing that can trigger front braking without driver brake pedal being depressed is mechanical foot pedal problem or ABS kicking in.
-
One2ten
Originally used by The Lyle and Sparkleface Band, the Bikelophone is constructed from a standard bicycle and customised with a number of additions: bass strings, scrap wood and metal, metal bowls, telephone bells, a mechanical foot pedal and a touch-sensitive tone…
-
A foot-pedal controlled valve for intraocular irrigation.
A solely mechanical foot - pedal operated valve for control of intraocular irrigation provided independence from an assistant and allowed accurate adjustment of flow.
-
Electric/Hydraulic Proportional Control
Valves and Their Use in Agriculture
Powershift Transmissions
An additional benefit provides for electronically duplicating the conventional mechanical clutch foot pedal inching feature used during implement load-up.
Indicates content that may require registration and/or purchase.