Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: air fresheners. 1.2 Inductive-type and capacitive-type fan speed controls are also covered by these requirements. 1.3 These requirements also cover the solid state fan speed control portion of controls which include dimmers for use with lighting fixtures. 1.4 Solid
-
Supplier: Lutron Electronics Co., Inc.
Description: " THREE SPEED TYPE WHITE COLOR SINGLE POLE/THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE ARIADNI. BRAND FOR USE WITH MECHANICAL SWITCH PACKAGING BOX,
-
Supplier: Sensata Technologies
Description: Kavlico’s Speed Brake meets the small envelope, minimum weight, built in redundancy for safety and high reliability demanded by today’s aerospace industry. The design of the Speed Brake contains many features common to Kavlico’s overall line of pilot control products. The
-
-
Supplier: Specialty Product Technologies
Description: The MAX Jr. Series provides the flexibility needed for the most demanding item counting and length measurement applications. Its bidirectional operation, high contrast display with polarity indicator, and reference preset function make it especially well-suited for use as a low cost position
- Number of Digits (or Characters): 5
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
- Programming: Keypad, Switches
-
Supplier: BINDER Inc.
Description: to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device
- Chamber Capacity: 24.7 cubic feet
- Features: Built-in Alarms, Interior Lights
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Smiths Interconnect, a Molex company
Description: integrity performance and strength Precision-machined socket housing ensures robust mechanical performance Field repairable, replace a single probe or full array Cleaning can be done online with a cleaning surrogate Match existing PCB socket footprint and test hardware lead to cost saving for
- Contact Resistance: 80 milliohms
- Operating Temperature: -55 to 125 C
- Socket Type: BGA, LGA, Test / Prototyping Socket
- Product Type: IC Socket
-
Supplier: SAE International
Description: and control input can be used to establish a new simpler system, based on which control and prediction based management can be designed. Deductively, the real control variable can be solved out by the dummy variable equation. Simulation studies are conducted upon the tracking
-
Supplier: Smiths Interconnect, a Molex company
Description: Bandwidth up to 30 GHz @ -1dB IL Reduction in pin-to-pin noise (cross-talk) Precision-machined socket housing ensures robust mechanical performance Field repairable, replace a single probe or full array without the need for additional training Patented Insulated Metal socket housing for
- Contact Resistance: 120 milliohms
- Operating Temperature: -40 to 125 C
- Contacts Pitch: 0.35 mm
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
-
Supplier: SAE International
Description: control of engines equipped with DMF systems, these conventional control systems may require modification or even replacement. With the integration of the highly non-linear DMF, the complexity, and thus the order of the powertrain system increase. Beside important effects like
-
Supplier: SAE International
Description: electromagnetic valve. Modern electronic control systems should be capable of driving high speed solenoid injectors at a very fast switch frequency with high efficiency and acceptable power requirements. In this paper, the dynamic characteristic of a high speed servo-hydraulic
-
Description: Mechanical, signal, electrical, and protocol specifications are given for a modular data bus system, which, while allowing equipment designers a wide choice of solutions, ensure compatibility of all designs that obey the mandatory parts of the specification. This standard applies to systems
-
Supplier: ZwickRoell LP
Description: values to be determined over a wide speed range. Uses for machine include puncture tests and high-speed tensile tests, as well as peel, and shear tests at high speeds. Tests on components can also be performed in conjunction with the optional T-slotted platform.
- Force / Load Capacity: 5,620 to 35,968 lbs
- Test Speed: 28,346.456692913343 to 47,244.0944881889 in/min
- Features: Specialty / Other
- Mechanical Test: Tensile
-
Supplier: Vision Research
Description: maximum speed available in the industry, the Phantom v2512 camera is your answer. Designed with speed and flexibility at the forefront, it is an excellent tool for researchers, scientists and engineers who need to capture high-resolution images at ultra-high speeds. With our
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 25,600 to 1,000,000 fps
- Shutter Speed: 0.000000279999999999888 to 0.0000009999999999996 seconds
- Width / Diameter: 7.5 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: electric current to drive each phase of the motor via a closed loop controller. Because a computer controls the motor instead of mechanical brushes, it’s more precise. The controller also provides pulses of current to the motor windings that controls the speed and torque
- Supply Voltage (DC): 20 to 60 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Vision Research
Description: reflective color for better temperature stability when used outdoors. Add convenience features like an Internal Mechanical Shutter, Image-Based Auto-Trigger, optional On-Camera Controls, and a CineMag interface, and you have the ideal camera for range applications. Its small size and
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 800 to 61,800 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 5.5 inch
-
Supplier: Enervex, Inc.
Description: ventilation system senses when no appliances are running and operates at a very low speed. Once the appliance starts, the internal appliance fan creates pressure inside the duct which make the control increase fan speed. The MDVS system is extremely suitable for retrofitting.
-
Supplier: Critical Velocity Enterprises, LLC
Description: and DOWN to control speed Microcontroller Mode - pulse the UP or DOWN lines to change speed Additional Features: Silent PWM switching frequency for quiet operation Analog or Digital Modes selectable via jumpers Digital input filtering allows smooth control even with dirty
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Automatic Soft-Start is available on P/N SPD-315-DS. The Soft-Start option slowly ramps up power to reduce stress on power supplies and mechanical linkages. 4 Ways to Control: Analog: Use any 1k - 30k potentiometer 0V - 5V analog voltage level Digital Mode: Push Buttons - UP and DOWN
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: available on P/N SPD-315-S. The Soft-Start option slowly ramps up power to reduce stress on power supplies and mechanical linkages. Features: Silent PWM switching frequency for quiet operation Use any 1k to 30k pot for control Digital input filtering allows smooth control even
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: IZMAC Co., Ltd.
Description: IRAD provides stable and accurate single directional/bi-directional speed control for the object when it moves from one position to another. This product is designed to set precise adjustment dial in 12 steps according to the user's application conditions. With speed
- Stroke: 9.842525 inch
- Maximum Force: 674.4 lbs
- Cylinder Diameter / Maximum Width: 1.25196918 inch
- Rod Diameter: 0.3149608 inch
-
Supplier: Allied Electronics, Inc.
Description: prewired electric connections and serial interface simplify installation, maintenance and control. Reliability and long life are proven with life ratings of 50 to 200 million cycles. SMC mechanical valves have been designed to meet general industrial standards and are capable of long,
-
Description: In IEEE Std 960-1989, IEEE Standard FASTBUS Modular High-speed Data Acquisition and Control System, mechanical, signal, electrical, and protocol specifications are given for a modular data bus system, which, while allowing equipment designers a wide choice of solutions, ensure
-
Supplier: ABTech, Inc.
Description: utilize the efficiencies of hard-coated aluminum construction. Our precision motion experts will work closely with you to configure a rotary motion solution that will meet your exact needs. Features & Benefits Superior Mechanical Motion ABTech mechanical stages are superior in
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Allied Electronics, Inc.
Description: prewired electric connections and serial interface simplify installation, maintenance and control. Reliability and long life are proven with life ratings of 50 to 200 million cycles. SMC mechanical valves have been designed to meet general industrial standards and are capable of long,
-
Supplier: SEYI America Inc.
Description: recirculating lubrication with distributing monitor device ● Top Design Advancement and Profession Are Our Feature 1. Operator Friendly Master Control Panel Display with signs, easy understanding and operation. 2. Digital Slide Adjustment Digital slide adjustment readout is recessed in front
- Capacity / Operating Force: 300 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: CEF Industries LLC
Description: Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection
- Stroke or X-Axis Travel: 1 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 160 lbs
- Motor Type: DC Brushless
-
Supplier: Allied Electronics, Inc.
Description: prewired electric connections and serial interface simplify installation, maintenance and control. Reliability and long life are proven with life ratings of 50 to 200 million cycles. SMC mechanical valves have been designed to meet general industrial standards and are capable of long,
-
Supplier: Unico, Inc.
Description: other press-following applications. It provides coordinated motion control for up to 20 drives in as many as 20 independent axes in its standard configuration. With Unico’s proprietary high-speed communication protocol, STF® Link (dual Syncbus network), 77 drives in as many as 77
-
Supplier: Associated Pacific Machine Corp.
Description: adjusted 4 post mechanical stops together with cutting on HRC 60º hardened & ground steel plate can achieve perfect kiss cutting result and through cutting without edge burs of different kind of plastic film. Servo motor position system of roll feed machine to achieve high speed and
- Capacity / Operating Force: 12 tons
- Daylight / Open Height: 6.1023655 inch
- Sheet / Working Length (R to L): 13.779535 inch
- Sheet Width / Working Depth (F to B): 13.779535 inch
-
Supplier: Enervex, Inc.
Description: The EBC 14 Pressure Control is designed to monitor and maintain a constant pressure in a mechanical room by modulating the speed of a supply fan. It is a true PID-based control with infinitely variable speed settings. The EBC 14 is typically used in applications
- Accuracy: 10 ±% FS
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
-
Supplier: Russells Technical Products
Description: Cooling Tunnels - Designed For Your Industry Introducing Russells cooling tunnels for high speed cooling in hose and cable manufacturing. Compact design and rapid product cooling for hose rigidity and a low maintenance design, make our cooling tunnels the most efficient and economical in the
-
Supplier: Marposs Corp
Description: grinding wheel wear on the diameter, without the need for manual retooling Simple retooling: e-Fenar can be retooled in a few, short steps when it is necessary to modify the diameter measurement range Optimized speed introduction and retraction for cycle optimization Perfect synchronization
- Gaging Technology: Electronic, Mechanical
-
Supplier: Euchner-U.S.A., Inc.
Description: Mosaic is a modular safety controller for protecting machines and personnel. Mosaic is capable of monitoring several safety sensors and commands, such as safety light curtains, non-contact switches, photocells, mechanical switches, zero-speed monitoring, safety mats, emergency stops,
-
Supplier: Taco Comfort Solutions
Description: 3-Speed switching capability gives you the fine tuning control to match a wide combination of tube diameters and length of runs. The 0015 3-Speed Pump is a direct replacement for the Grundfos UPS 15-58 3-Speed. The 0015 delivers the highest starting torque in its class
- Pump Type: Circulation Pumps
Find Suppliers by Category Top
Featured Products Top
-
Benefits of VFD Control vs. 2-Speed Control for Cranes and Hoists When it comes to controlling cranes and hoists, there are different options available, including open loop vector control (OLV (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
manufacturing capabilities, including 12 AS9100-certified sites. One of the industry’s broadest electrical and mechanical motion control solution sets, designed and manufactured in-house. Accelerate Your Time to Market (read more)
Browse Brushless Motors Datasheets for Portescap -
lever may be actuated by solenoids, cylinders, mechanical linkages or even manually. The self-contained lever-controlled ratchet clutch is intended to compete with (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects, and we're here to help! SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Total Conformability: It "wets" microscopic surface irregularities, eliminating the air gaps that often remain when using rigid mechanical fasteners. Dielectric Strength: (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Applications The Star Elastic Coupling is ideal for a variety of industries, including: Automation and Robotics: Precise motion control in high-speed applications. Pumps and Compressors: Reliable (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects, and we're here to help! SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Advanced laser systems require fast and precise beam steering solutions without mechanical inertia to achieve flexible scanning, accurate positioning, and high-speed operation. Engineers need optical deflection devices that provide reliable control across different (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
rated voltage of 1000V AC/DC. The series is designed to provide controlled interruption performance under fault conditions, helping protect sensitive semiconductor devices from damage caused by high fault currents (read more)
Browse Fuses Datasheets for VICFUSE -
. High-Speed Beam Steering Without Mechanical Motion Acousto-optic deflectors (AODs) use sound waves to control laser beam direction (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc.
Conduct Research Top
-
Speed Control of 3-Phase Induction Motor Using PIC18 Microcontrollers
at its rated speed. However, many applications need variable speed operations. For example, a washing machine may use different speeds for each wash cycle. Historically, mechanical gear systems were used to obtain variable speed. Recently, electronic power and control systems have matured to allow
-
SL1000 High-Speed Data Acquisition Unit
finely to enhance performance. In this way, demands for measurement of high-speed and high-voltage electrical signals are growing in the fields of mechatronics and power electronics along with measurements of comparatively low-speed mechanical or physical phenomena.
-
An Integrated Fan Speed Control Solution Can Lower System Costs, Reduce Acoustic Noise, Power Consumption and Enhance System Reliability
of a few years, technological and other developments have made thermal cooling necessary for many applications, thus requiring the development of a new system management category: thermal management.This article discusses an integrated fan speed solution that provides sophisticated speed control
-
Ensuring Better Control of Granulation
liquid is normally required with high- than with low-shear mixers [5]. In addition, impeller rotation speed influences the liquid requirements, as does evaporation of the solvent, usually water, in the binder solution. Especially with high-shear mixers, intense agitation results in a temperature rise
-
New Connectivity Strategies in Motion Control
Evolving technology in high-speed serial links has dramatically changed the connectivity options available to integrators of motion control systems. Substantial investment in the technologies underlying office networks and the Internet has essentially eliminated the traditional cost and bandwidth
-
Motion Control and Encoder Technology: A Tutorial
Sensors and encoders are used everyday in manufacturing environments and high precision equipment to monitor the proximity or presence of an object, as well as the position, distance, direction, and speed of rotating equipment. Encoders enable design engineers to control motion by providing
-
Sensorless Brushless DC Motor Control with PIC16
AN1175 Sensorless Brushless DC Motor Control with PIC16 MOTOR CONTROL Author: Joseph Julicher Dieter Peter BLDC motor control consists of two parts. Part 1 is Microchip Technology Inc. commutating the motor at the most efficient rate. Part 2 is regulating the speed of the motor within defined
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
, reliability, mechanical packaging and especially increases for improved motor efficiency and if the rotor runs immersed in fluid, it is desirable to run extended speed range. the motor without position sensors - so called Four different ways of controlling the motor speed. sensorless operation. Simple
More Information Top
-
Efficient electric motor systems for industry. Report on roundtable discussions of market problems and ways to overcome them
In the energy flow sequence, an electronic adjustable speed drive control precedes the motor, and a mechanical speed control follows the motor.
-
A DCM three-phase high frequency semi-controlled rectifier feasible for low power WECS based on a permanent magnet generator
Large mechanical speed control .
-
IEEE Recommended Practice for Energy Management in Industrial and Commercial Facilities
Available mechanical speed control equipment includes .
-
Robust Speed Control of a Low Damped Electromechanical System Based on CRONE Control: Application to a Four Mass Experimental Test Bench
This strategy ensures the performance robustness and stability degree robustness of the load mechanical speed control loop considering: • low damped modes, • plant parameters uncertainties, • backlash effects, • unmeasured load torque disturbances, and • no measurement of the load mechanical…
-
Designing a low cost high performance permanent magnet motor drive system
The outer loop is for the mechanical speed control and the inner loop for stator current regulation.
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
Mechanical speed control devices such as fluid couplings are characterized by relatively high slip losses compared to the low electrical losses of ac adjustable-speed drives utilizing static power converters.
-
Simulation of a Doubly-Fed Induction Generator with hydro turbine for electrical energy production
The first is based on mechanical speed control as function the river flow.
-
A comprehensive control strategy for variable-speed constant-frequency wind power generation
There are several modes of maximum power point tracking, including power control mode without detecting wind speed, mechanical speed control mode of detecting wind speed, vector control mode and scalar control mode.
Indicates content that may require registration and/or purchase.