Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8765 Editor(s): Angeliki Tserepi ; Manuel Delgado-Restituto ; Eleni Makarona Date Published: 10 June 2013
-
Supplier: SPIE
Description: BioMEMS devices are as important to the future of medicine as microprocessors were to the computer revolution at the end of the last century. BioMEMS is a science that includes more than simply finding biomedical applications for microelectromechanical systems devices. It represents an expansion
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 9518 Editor(s): Sander van den Driesche Date Published: 29 June 2015
-
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 9320 Editor(s): Bonnie L. Gray ; Holger Becker Date Published: 14 April 2015
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges of ±2G thru
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges of ±2G thru
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Utmel Electronic Limited
Description: Oscillator MEMS 50MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD Bulk
- Output Type: CMOS, HCMOS
- Features / Standards: RoHS Compliant
-
Supplier: Merit Sensor Systems
Description: For over 25 years we have been supplying customers with accurate and reliable piezoresistive MEMS pressure sensors. Here’s a quick recap of our history: In 1991 Fred Lampropoulos, Chairman and CEO of Merit Medical Systems, founded Sentir Semiconductor. The company’s first pressure
- Materials: Ceramic, Glass, Silicon
- Services: Design / Engineering, Production
- Features: East Asia / Pacific Only, North America, South Asia Only
-
Supplier: Merit Sensor Systems
Description: The AP Series is calibrated at room temperature using laser-trimmed resistors. It is suitable for high-volume and low- to medium-pressure applications. Features Range -15 to 300 psi (-1 to 20.7 bar; -103 to 2,068 KPa) Also available in higher pressures Type Gage Media Air, gases and liquids
- Working Pressure Range: -15 to 300 psi
- Operating Temperature: 50 to 104 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: ASME Standards and Certification
Description: The online conference papers are available on The ASME Digital Collection. Print proceedings of the 2017 Design of Medical Devices (DMD) Conference (www.dmd.umn.edu) held April 10-13, 2017 at The Commons Hotel & McNamara Alumni Center on the University of Minnesota campus in Minneapolis, MN.
-
Supplier: ASME
Description: The online conference papers are available on The ASME Digital Collection. Print proceedings of the 2017 Design of Medical Devices (DMD) Conference (www.dmd.umn.edu) held April 10-13, 2017 at The Commons Hotel & McNamara Alumni Center on the University of Minnesota campus in Minneapolis, MN.
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Merit Sensor Systems
Description: The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications. Features Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 150 C
- Pressure Range: 15 to 500 psi
- Pressure Type: Absolute, Differential, Gauge, Vacuum
-
Description: IEC 62047-33:2019 (E) defines terms, definitions, essential ratings and characteristics, as well as test methods applicable to MEMS piezoresistive pressure-sensitive device. This document applies to piezoresistive pressure-sensitive devices for automotive, medical treatment, electronic
-
Supplier: Dontech Incorporated
Description: displays • Secure communication systems to meet tempest and FCC compliance and for homeland security • Medical displays – MRI rooms, display and observation windows • Aircraft Shielding – display and instrument panels, aircraft windows and doors • Industrial controls, heavy equipment,
-
Supplier: Newport MKS
Description: The MS-1315TT-12-PC is a bi-directional 1 x 2 optical switch using industry-proven MEMS technology, which allows bi-directional operation independent of data rate and signal format. It includes 1 m long 9/125 μm single mode, jacketed fiber pigtails with FC/PC connectors. The Component-Style
- Operating Temperature: -5 to 70 C
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: The MS-1315RS-22-APC is a bi-directional 2 x 2 optical switch using industry-proven MEMS technology, which allows bi-directional operation independent of data rate and signal format. It includes 1 m long 9/125 μm single mode, jacketed fiber pigtails with FC/APC connectors. The Component-Style
- Operating Temperature: -5 to 70 C
- Cable Type: Single Mode
-
Supplier: Plasma Etch, Inc.
Description: This system is made for smaller production facilities, R&D facilities and universities. The system features an implosion proof 8” w x 8” d x 4” h Rectangular welded Aluminum Vacuum Chamber and a direct powered RF electrode. Applications include medical devices, solar cells, printed circuit
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Type: Laboratory / Benchtop
- Features: MEMS, Medical, Other, Photovoltaic / Solar, Research / Surface Analysis, Semiconductor Manufacturing
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
Supplier: Plasma Etch, Inc.
Description: This system is made for smaller production facilities, R&D facilities and universities. The system features an implosion proof 6” w x 6” d x 4” h Rectangular welded Aluminum Vacuum Chamber and a direct powered RF electrode. Applications include medical devices, solar cells, printed circuit
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Features: Integral Process Controller, MEMS, Medical, Other, Photovoltaic / Solar, Research / Surface Analysis, Semiconductor Manufacturing
- Type: Laboratory / Benchtop
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
Supplier: Gefran
Description: The "IMPACT" series of Gefran are pressure transmitters, without transmission fluid, for using in high temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-machined silicon structure
- Working Pressure Range: 1,500 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: Merit Sensor Systems
Description: Medical: Blood Analyzer Equipment Medical Pneumatics Medical Diagnostic Devices Medical Analysis
- Working Pressure Range: -15 to 5 psi
- Operating Temperature: 50 to 194 F
- Media: Gas, Liquid
- Measurement Type: Gauge
-
Supplier: Plasma Etch, Inc.
Description: As in all Plasma Etch systems a capacitive parallel plate design is used for the most effective plasma generation. Competitive units with glass/quartz barrel chambers cannot penetrate the vacuum containment vessel and therefore are restricted to inductive coupling using an RF coil wrapped around
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Features: Integral Process Controller, MEMS, Medical, Other, Photovoltaic / Solar, Research / Surface Analysis, Semiconductor Manufacturing
- Type: Laboratory / Benchtop
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
Supplier: Electron Energy Corporation
Description: are scaled down to meet exact specifications.A Microelectromechanical system (MEMS) is a term for the technology found in very small or microscopic devices such as actuators, motors, sensors, and gyroscopes. The moving parts of MEMS are very small, ranging in size from 0.001 to 0.1 mm
- Industrial Magnets: Magnetic Assembly, Rare-Earth Magnet
-
Supplier: Rogue Valley Microdevices, Inc.
Description: Foundry Specializing in MEMS and Biomedical Device fabrication, Rogue Valley Microdevices is a full service MEMS foundry that combines state of the art process modules with the engineering experience and expertise to seamlessly go from custom design to device manufacturing. With an
- Processes: 0.09µm Process, 0.13µm Process, 0.18µm Process, 0.25µm Process, 0.35µm Process, 0.50µm Process, 0.65µm Process, 0.80µm Process, 1.00µm Process, 1.20µm Process, 1.50µm Process, 3.00µm Process
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 5 V
- Device Type: ASIC, Analog, High Voltage, Logic, Memory, Microprocessor, Oscillator / Transistor-Oscillator (TO), Passive Components, Power Electronics, Sensors
- Logic Family: Advanced CMOS, BiCMOS, ECL, FAST, Fast CMOS (FCT), Gallium Arsenide (GaAs), High-Speed CMOS (HCMOS), Indium Phosphide (InP), Integrated Injection Logic (I2L), Low Voltage CMOS, Silicon on Sapphire (SOS), Silicon on insulator (SOI), Standard CMOS / CMOS (4000), TTL
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Deli Laser Solutions offers all kinds of precision micro cutting, drilling, etching, scribing, dicing, ablation, fabrication, engraving and marking with feature sizes of microns ,main applications including LED chips manufacturing, touch panel, LCD, consumer electronics, semiconductors, MEMS,
- Industry / Application: Aerospace / Avionics, Automotive, Electronics / Semiconductors, Energy / Utility, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
- Capabilities: Ceramic Manufacturing, Glass Fabrication, Machining, Plastic Fabrication, Sheet Metal Fabrication, Welding and Fabrication
- Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing /
- Features: East Asia / Pacific Only, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: OSC MEMS 16.5000MHZ LVCMOS SMD / Oscillator MEMS 16.5MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 4-Pin QFN SMD T/R Product overview: SIT8008AC-13-33E-16.500000E from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF
- Frequency: 16.5 MHz
- Operating Temperature: -20 to 70 C
- Features: Other
-
Description: Microelectromechanical system (MEMS) inertial sensors have become ubiquitous in modern society. Built into mobile telephones, gaming consoles, virtual reality headsets, we use such sensors on a daily basis. They also have applications in medical therapy devices, motion-capture filming,
-
Description: -50 °C to +200 °C, 1.6 x 1.2 mm, bondable Au-Pads, metallized backside. Its improved thermal conductivity makes it ideal for various applications in the semiconductor and microelectronics industries, medical devices, aerospace and defense, industrial instrumentation, e-mobility and automotive
- Operating Temperature: -58 to 392 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.04724412 inch
- Width / Diameter: 0.06299216 inch
-
Supplier: Smartmore Corporation Limited
Description: Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured light pattern is clear at any position or under curved surfaces), low cost ( It adopts
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: Smartmore Corporation Limited
Description: Dkam series is a highly integrated 3D camera with high precision, large depth of field (using MEMS micro-galvanometer scanning to achieve a focal projection, that is, the projected coded structured light pattern is clear at any position or under curved surfaces), low cost ( It adopts
- Features: Alarm or Reject Trigger
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Modules Included: Cameras or Imagers
- Stage Type: Rotary Positioner, X-Y-Z Stage
-
Supplier: ECSI Fibrotools
Description: The IKo™ STATION™ is a self-contained, complete plating system for MEMS and NANO fabrication – wafer installation, cleaning, activation, DI rinsing and electroplating – ideal for a wide range, 2 cm2 to 8″ odd shape substrates and wafers. Easily retrofitted to a cleanroom environment. The IKo™
- Machinery Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
experience in development and production of MEMS devices in many different applications including: BioMEMS, high performance inertial MEMS, RF MEMS switches, micromirrors, thermal printheads and MEMS for medical devices. (read more)
Browse MEMS Foundry Datasheets for Tronics Microsystems -
The new series from Angst+Pfister Sensors and Power is compact and well-suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
Medical / ITE 250W Power Supplies Comply with DoE Level VI and EU Tier 2 v5 Standards TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda DTM250-D external AC-DC power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
. Photoacoustic NDIR Principle: MEMS-based sensor with no traditional optical path for compactness and dust resistance (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
microelectromechanical system (MEMS) pressure sensors are all common within medical and healthcare settings. Importance: As stated before, sensors are used to uphold accurate pressure measurements to promote patient safety and equipment functionality. 5 (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Power Supplies “Quiet by design” low acoustic noise 1U high modular power supply delivers up to 800W with BF-ready medical isolation November 2022 TDK Corporation (TSE:6762) announces (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
systems such as temperature and pressure, magnetic, and MEMS sensors. In addition, TDK provides power supplies and energy devices, magnetic heads and more. These products are marketed under the product brands TDK, EPCOS, InvenSense, Micronas, Tronics and TDK-Lambda. TDK focuses on demanding markets (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
topology enables a seamless transition from buck (voltage reduction) to boost (voltage increase) operation. The new models are ideal for generating additional high power outputs from 12 and 24V system voltages in medical, automated guided vehicles (AVG), drones, industrial, test, measurement and (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
product spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS sensors. In addition, TDK provides power supplies and energy devices, magnetic heads and more. These products are marketed under the product brands TDK, EPCOS, InvenSense, Micronas (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Medical Pressure Sensor Applications
MEMS pressure sensors are one of the enabling factors for increased portable healthcare monitoring products.According to "Applications for Medical MEMS Pressure Sensors," a MEMS Market Brief dated September 2012 from market research firm IHS, pressure sensors are by far the leading type of MEMS
-
MEMS and Nanotechnology-Based Sensors and Devices for Communications, Medical and Aerospace Applications
MEMS and Nanotechnology-Based Sensors and Devices for Communications, Medical and Aerospace Applications. Presenting the latest performance parameters and experimental data of state-of-the-art sensors and devices, this book describes packaging details, materials and their properties
-
Pressure Point 1: MEMS Pressure Sensors - Pressure Measurement Types
Microelectromechanical system (MEMS) pressure sensors have changed the way that system designers and application engineers measure pressure. The simplicity of use, small size, low cost and ruggedness allow these sensors to address applications in automobiles and industrial process control as well
-
MEMS Capacitive vs Piezoresistive Pressure Sensors - What are Their Differences?
Pressure sensors are regarded as one of the most commonly used sensor types, as they are responsible for measuring any applied force on gases or liquids, which is then expressed as an electrical signal. They can have various applications like for example in medical devices and the healthcare
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Inc. intends to increase investment in its Shanghai design center so that it can be more responsive to its increasing number of customers there. Theon Sensors readies MEMS-based system Theon Sensors previews its first MEMS system targeting the medical equipment and air conditioning market. Wolfson's
More Information Top
-
Sensors Handbook, Second Edition > MEMS IN THE MEDICAL INDUSTRY
Several emerging medical MEMS applications are in the area of clinical diagnostics.
-
MEMS Based Medical Microsensors
MEDICAL MEMS MICROSENSORS .
-
Medical applications of MEMS
Several emerging medical MEMS applications are in the area of clinical diagnostics.
-
MEMS Q1 2012 Market Tracker
• Major changes, like an aging population and growing obesity issues in many countries are impacting the medical MEMS market. hese and other factors are among the motivations for making treatments less invasive or for monitoring the movements of the elderly.
-
A 3-D Stacked High-Q PI-Based MEMS Inductor for Wireless Power Transmission System in Bio-Implanted Applications
Her research interests include wireless energy transfer system, bio- medical MEMS devices and systems, and THz MEMS devices.
-
The Design of a Wireless Power Transmission Mechanism for Locomotion in Active Medical Inspection MEMS
The minimally invasive inspection based on medical MEMS [4] has been in clinical use since the Israel in- vention of a passive capsule endoscope [8], M2A, fol- lowed by similar capsule endoscopes made in Japan and Korea.
-
Encyclopedia of Microfluidics and Nanofluidics
It is also called a medical MEMS -Based Biosensor, Figure 1 .
-
Outer shell actuator driving central bending shaft by balloon arrays circumferentially-arranged inside of shell
Various types of medical MEMS devices have been developed to improve the diagnosis and medical treatment [1-5].
-
MEMS Market Tracker - Q3 2013
Major changes, like an aging population and growing obesity issues in many countries are impacting the medical MEMS market.
-
MEMS Market Tracker - Q1 2013
Major changes, like an aging population and growing obesity issues in many countries are impacting the medical MEMS market.
Indicates content that may require registration and/or purchase.