Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ControlAir LLC
Description: aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Description: TESCOM™ single stage adjustable pressure regulator according to DIN EN ISO 10524-4 for the reduction of pressurised medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. It can be connected to a Central Gas Supply System (Flow Switch). This product
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 203.05278 psi
- Media Temperature: 50 to 104 F
- Port Size: 0.4724412 inch
-
Description: the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools; oxygen-enriched air. The types of low-pressure regulators covered by ISO 10524-4:2008 are as follows: low-pressure regulators intended to be connected to terminal
-
-
Supplier: CSA Group
Description: the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools; oxygen-enriched air. The types of low-pressure regulators covered by ISO 10524-4:2008 are as follows: low-pressure regulators intended to be connected to terminal
-
Description: gas delivered. The types of pressure regulators covered by ISO 10524-1:2006 are as follows: pressure regulators intended to be connected to cylinders by the operator; pressure regulators with integral flow-metering devices intended to be connected to
-
Supplier: CSA Group
Description: operator; c) that are an integral part of medical equipment (e.g. anaesthetic workstations, lung ventilators, resuscitators). A pressure regulator can be provided with pressure outlet or flow outlet, and can be adjustable or pre-set. pressure regulators are
-
Supplier: CSA Group
Description: nominal inlet pressure, P1 of up to 30 000 kPa (300 bar). Line pressure regulators are intended to be connected downstream of the manifold pressure regulator with a supply pressure up to 3 000 kPa (30 bar). ISO 10524-2:2018 does not apply to pressure
-
Description: ISO 10524-2:2005 specifies requirements for manifold pressure regulators intended to be connected to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and for line pressure regulators for inlet pressures up to 3 000 kPa and intended for use
-
Supplier: CSA Group
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide;
-
Description: ISO 10524-3:2005 applies to pressure regulators integrated with cylinder valves intended for the administration of medical gases in the treatment, management, diagnostic evaluation and care of patients for use with the following medical gases: oxygen; nitrous oxide;
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Flow rate is easy to setting by current control. The flow rate can be steplessly changed by the current value. Hysteresis is less and reproducibility is good. PWM control is possible. Applications Medical equipment - Fine flow rate control of various medical equipment,
- Pressure Rating: 29.0073678714394 psi
- Features: Air, Control Valves, Electric, Regulator (general), Water
-
Supplier: Petersen Products Co.
Description: Connection Type CGA 347 Inlet, 9/16"-18 RH Outlet Description Pressure Regulator Medical Air Single Stage 5500 Max psi Inlet, 0-125 psi Outlet Sage Subcategory Number W161 Shipping Wt. 2 Lb (0.91 Kg)
- Valve Size: 0.5625 inch
- Port Size: 0.5625 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Spring 316L Plunger valve core 316L Jewellok Secondary Pressure Reducing Regulator Model No. of regulator JW-400 One back pressure gauge One Ball Valve (1000PSI) Flow Chart Series inlet connection Outlet connection Body Inlet pressure outlet pressure Gauge
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: ASCO
Description: The E02/E22/E32 Series electronic proportional regulators quickly and accurately adjusts output pressure in relation to an electrical control signal. They meet requirements of industrial environments including rapid cycling, quick response, and repeatability, which are found in paint,
- Pressure Rating: 190 psi
- Media Temperature: 40 to 120 F
- Controlled Pressure Range: 0 to 150 psi
- Features: Air, Compressed Air, Control Valves, Electric, Other, Regulator (general), Threaded
-
Description: stable outlet pressure as inlet pressure varies. User-friendly model number enables the specifier to select optional gauges, relief and shut-off valves and cylinder connections as part of the regulator assembly. Suitable for laboratory and Point-of-Use Gas Systems in
- Controlled Pressure Range: 14.50377 to 249.464844 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 5
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Protect-Air-by Tri-matic AG
Description: The FluidReg® (water) regulator is an independent membrane regulator that can be installed in every compressed air and fluid system. It supplies a constant, exact outlet pressure regardless of the input pressure. The pressure is factory-set and cannot be
- Orifice Diameter: 0.25 inch
- Maximum Pressure: 10 to 18 psi
- Maximum Liquid Flow Rate: 0 to 63.401292 GPH
- Connection: BSP Female, NPT Female
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover regulators used to reduce the pressure of compressed industrial gases from a source or storage cylinder pressure of not more than 5500 psig (37.91 MPa) to the use pressure. 1.2 Regulators covered by these requirements are
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: parameters Maximum Inlet Pressure 500,3000psig Outlet Pressure Ranges 0~25, 0~50, 0~50,0~250,0~500psig Safety test pressure 1.5 times maximum inlet pressure Operating Temperature -40°F to 165°F / -40°c to 74°c Leakage Rate Against Atmosphere 2*10-8atm cc/sec he Cv value
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: cylinders when one is depleted, maintaining operational efficiency and safety. The system consists of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these
-
Supplier: Dymax
Description: Coating large parts with grease or other lubrication before assembly Spraying solvents for cleaning part surfaces Low Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover regulators used to reduce the pressure of compressed industrial gases from a source or storage cylinder pressure of not more than 5500 psig (37.91 MPa) to the use pressure. 1.2 Regulators covered by these requirements are
-
Supplier: Terra Universal, Inc.
Description: control of seal temperature, seal time and release temperature. Additional features include password protection of all sealing parameters, a pressure regulator and gauge, and external calibration verification ports for temperature, pressure and time, and alarms for jaw
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use, Medical
-
Supplier: FX PCB Co., Ltd.
Description: regulators, etc. 4. Communication electronic equipment: The high-frequency amplifier `filtering appliance` transmission circuit. 5. Automation equipment: Motor drivers, etc. 6. Automotive: Electronic regulator, igniter, power controller, 7. Computer: CPU board, floppy disk drive, power
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
The PRD3 pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for fluctuating inlet pressures and controls outlet pressures as low as (0 to 30) psig (0 to 2.07) bar. Maintains a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
capacity in the medium to high power range, 1250kVA is widely used in key fields such as steel, chemical, data center, medical, and new energy. Its performance directly affects the continuity of industrial production and the safety of equipment operation. Servo voltage regulators rely on (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
be found in medical and laboratory technology, in heating, ventilation, air technology and process metrology, in leak measurement and in pneumatics. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
More Information Top
-
Different representations of pleasant and unpleasant odours in the human brain
The ¯ow of clean pressurized medical air is controlled using a pressure regulator and ¯ow meter.
-
Medical Air
Final line regulators should provide operating pressure for medical air throughout the facility at 50 to 55 psig.
-
Enhancement of the liquid feed distribution in gas solid fluidised beds by non‐mechanically induced nozzle pulsations
The air stream was supplied from a medical air cylinder and regulated by a pressure regulator .
-
Development andin vitro validation of a device for measuring non-shunt cardiac output by nitrous oxide throughflow
The high- pressure gas source used was a cylinder of compressed medical air in conjunction with a variable pressure regulator , delivering a pressure of 430-460kPa.
Indicates content that may require registration and/or purchase.