Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: EQUIPMENT Portable Multi-Gas Detection Portable Single-Gas Detection Badges Air Monitoring Pumps Tubes and Pumps Filtration Panels Combined Space Equipment
-
Supplier: Gast Group
Description: Gast diaphragm units require no lubrication making these units ideal for critical applications found in medical facilities, laboratory equipment, air sampling devices, portable gas detectors and dental equipment. Outstanding performance, durability and flexibility make Gast oil-less
- Ultimate Operating Vacuum: 480.6 to 23.4 torr
- Mechanical: Compression / Pressure Service, Diaphragm
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Edwards Vacuum
Description: The model EO50/60 is a compact, fast warm-up air-cooled diffusion pump supplied complete with high integrity inlet Co-Seal, flange clamping ring and optional baffle. The jet assembly is removable for easy cleaning. It meets the need for a low-cost, high vacuum pump for use in
- Pumping Speed: 57.20976008881164 to 148.3216002302524 CFM
- Motor Power: 0.335055096225705 HP
- Type: AC Single Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
-
-
Supplier: Busch Vacuum Solutions
Description: The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service
- Ultimate Operating Vacuum: 15 torr
- Pumping Speed: 50 to 140 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 7.5 HP
-
Supplier: First Sensor AG
Description: The CTS miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these pumps allow for very long service-free operation and extended overall life
- Maximum Discharge Flow: 0.66 GPM
- Maximum Discharge Pressure: 28 psi
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Klimaire Products, Inc.
Description: Klimaire KTHM PTHC air conditioners and heat pumps are made to provide our customers with high quality products, reliability, durable, quiet and easy to maintain to provide year-round comfort in many applications such as apartments, room additions, hotels, motels, office buildings,
- Application: Commercial, Hospital / Medical
- Type: Packaged Terminal (PTAC)
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover household and commercial air compressors, vacuum pumps, inflators (both compressor-type and blower-type inflators), paint sprayers, paint mixers, and paint pigment dispensers intended for indoor or outdoor use or both in accordance with the National
-
Supplier: Thomas An Ingersoll Rand Business
Description: under full load, our new THOMAS 1610 pump operates with an impressively low sound level that remains stable over the entire performance range. Thus, the THOMAS 1610 is an ideal component for all devices working in the vicinity of patients and medical staff. Optimization of several
- Maximum Discharge Flow: 2.112 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Media Temperature: 41 to 104 F
- Horsepower: 0.0194331955810909 HP
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard medical, pharmaceutical or industrial compressed air, vacuum & blower system products. Standard built per NFPA-99 or custom-built designs are available. These Industries demands a high
- Mounting: Cart / Portable, Floor / Skid, Permanent Installation
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical: Compression / Pressure Service
- Features: Gas Ballast, Integral Trap(s), Magnetic Bearing, OEM Controller / Control Panel, Other, Vacuum Gauge, Valve Sequencing Control
-
Supplier: Clark Solutions
Description: The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where
- Maximum Discharge Flow: 0.7260000000000001 GPM
- Maximum Discharge Pressure: 1.8123804 psi
- Discharge Size: 0.1875 inch
- Power Source: AC Powered
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-101 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-101 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its
- Ultimate Operating Vacuum: 0.0750283824473074 torr
- Pumping Speed: 106.8984 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 4.02066115470846 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-631 is a high capacity, single stage, oil-sealed rotary vane pump. The MS-631 features an oil recirculation system, an antibackstream valve which prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its
- Ultimate Operating Vacuum: 0.06002270595784592 torr
- Pumping Speed: 679.3164 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 24.79407712070217 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent MS-301 is a high capacity, single stage, oil-lubricated rotary vane pump. The MS-301 features an oil recirculation system, an antibackstream valve that prevents system contamination, and carbon composite vanes for extended pump life. Thanks to its low vibration and its
- Ultimate Operating Vacuum: 0.06002270595784592 torr
- Pumping Speed: 289.7076 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 10.05165288677115 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: through an enclosed, leak-tight case, eliminating the consequences of pump oil leakage common to pumps with dynamic shaft seals. Magnetic coupling makes the pump oil-leak free, thus ideal for a clean laboratory environment and higher pump reliability. Low power
- Ultimate Operating Vacuum: 0.005026901623969596 to 0.7553107260970436 torr
- Pumping Speed: 1.2936 CFM
- Operating Temperature: 53.6 to 104 F
- Type: AC Single Phase, AC Three Phase
-
Description: continuous operation and are steam resistant and insensitive to condensation of the pumped air. Pump units Vacuum power units of the L-BL2 Split type are standardised liquid ring pump circulation systems with patented exhaust air cooling for large volume flows. A
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Clark Solutions
Description: The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where
- Ultimate Operating Vacuum: 640.62 torr
- Pumping Speed: 0.088276836158192 CFM
- Features: AC Single Phase, Other
- Application: Analytical / Scientific, Medical / Laboratory
-
Supplier: U.S. Plastic Corporation
Description: This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems,
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: SynSysCo
Description: Kashiyama NeoDry Small Multi-lobed Pump Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 21.2 CFM
- Motor Power: 1.00516528867711 HP
- Features: AC Three Phase, Gas Ballast, OEM Controller / Control Panel, Other
-
Description: Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging Meat Packing Vacuum Chucking & Holding Central Vacuum Systems
- Ultimate Operating Vacuum: 2 torr
- Motor Power: 1 HP
- Features: AC Three Phase, Single Stage
- Mounting: Benchtop
-
Supplier: Clark Solutions
Description: These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable
- Discharge / Operating Pressure: 3.3358671 to 18.1297125 psi
- Flow Capacity: 0.0706214689265537 to 0.317796610169492 SCFM
- Power Source: DC
- Lubrication Style: Oil-free
-
Supplier: Clark Solutions
Description: These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable
- Discharge / Operating Pressure: 8.1221112 to 14.0686569 psi
- Flow Capacity: 0.176553672316384 to 0.317796610169492 SCFM
- Power Source: DC
- Lubrication Style: Oil-free
-
Supplier: IMI Norgren
Description: The J-300 Series cylindrical venturi vacuum pumps offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels while handling porous materials. Choose from 3 models that can generate up to 28"Hg [948mbar] and 28 SCFM [793LPM] of vacuum
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging
-
Supplier: IMI Norgren
Description: The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM
- Ultimate Operating Vacuum: 255.09650032084517 to 685.7594155683896 torr
- Operating Temperature: -100 to 400 F
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
- Mounting: Benchtop
-
Supplier: Artesyn Embedded Power
Description: than 95 microamps. Comprehensive overvoltage and short-circuit protection is provided as standard. NLP65-M series power supplies provide 65 watts of output power with free air convection cooling and 75 watts with 20 CFM of forced air. Less than 1U high, they are ideal for a wide
- DC Output Voltage: -12 to 24 volts
- DC Output Current: 10 amps
- DC Output Power: 74.99999999999963 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Sullair Corporation
Description: The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these systems offer lower
- Features: AC Three Phase
- Mounting: Floor / Skid
- Application: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory
- Mechanical: Rotary Screw
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC6012 water cooled portable air conditioner is ideal for most office and hospital rooms. The PWC6012 has a 5 ton cooling capacity with a 20.7 amp power consumption, an electronic thermostat, and an auto condensate pump, with a 3/8" flared connection. Mobile Air
- Cooling Capacity: 60,100 BTU/hr
- Voltage: 230 VAC
- Application: Commercial, Hospital / Medical
- Type: Portable
-
Supplier: Environics, Inc.
Description: The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero
-
Supplier: Electro Optical Components, Inc.
Description: spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or
- Wavelength Range: 1,064 nm
- Laser Power: 80 to 200 milliwatts
- Pulse Energy: 0.01 to 0.16 mJ
- Operating Voltage: 100 to 240 volts
-
Supplier: U.S. Plastic Corporation
Description: Simple, versatile and reliable, the Series 3 pump features an "orbital" magnetic drive and leak-proof design. Rated up to 10 GPM flow and for heads up to 20.5'. Typical applications include film processors, ice makers, laboratory and medical equipment, vapor degreasers and marine
- Pump Type: Magnetic Drive Pumps
-
Supplier: Artesyn Embedded Power
Description: The NLP250-M series of enclosed medical AC-DC power supplies comprises two single output models, providing standard voltages of 12 V or 24 V. Both models also provide 5 V standby and 12 V fan outputs. They accept a universal input of 85–264 Vac and have a low safety ground leakage current.
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 0 to 21 amps
- DC Output Power: 250.00000000000003 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior Aerospace Metal Bellows’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 3 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: quieter and longer, more reliable, highly efficient. Applications The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial pressure and vacuum applications Vacuum preservation
- Discharge / Operating Pressure: 31.9081046585833 psi
- Flow Capacity: 0.600349334265307 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
Find Suppliers by Category Top
Featured Products Top
-
, Dialysis, Metering Air Pumps - Ventilators Medical Imaging: X-Ray, CT, MRI Hospital Beds, Exam Tables and Patient Transport Advanced Prosthetics Surgical Robots Stair Lifts (read more)
Browse Datasheets for ElectroCraft -
Valves/Pumps: Our engineered coatings help valves and pumps work better. Solid film lubricants prevent galling on rubber and metal parts. Corrosion-resistant coatings protect valves and pumps, controlling many problems (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
requires high speed, precision and reliability. There are so many different applications that it would be impossible to list them all, but they include: • Medical Industry – This can include medical analyzers, medical pumps, air pumps (ventilators), fluid pumps, stair lifts and patient hoists (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
customers' interest in fluid transfer products that do not contain leachable phthalates such as DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications and for the transfer of fluids, gases and air in the medical device and (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
welding methods, quick couplings have the characteristics of tight connection, good sealing, and less air leakage, thus avoiding safety hazards in the workplace. In addition, quick connectors do not require extensive processing and installation, so material costs, labor costs, and installation and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
steel, titanium, aluminum, brass) and variety of rubber O-rings (i.e., Silicone, FluoroSilicone, Viton, EPDM) ZAGO Oversized Head Socket Cap Seal Screws can withstand extreme pressure, vibration, temperatures (hot & cold) and weather. They are perfect for sealing air tool generators, pumps (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
: Automotive: power steering systems, air conditioning units, fuel injection systems Aerospace: (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
The AIRTAC PC602 pneumatic push lock male connector is designed for reliability and efficiency in a wide range of industrial and commercial applications. Whether in automation systems, vehicle maintenance tools, packaging machinery, or medical devices, this (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
Medical equipment Motors Portable equipment and machinery Power plants and cooling towers Printing presses Pumps and centrifuges Rooftop equipment Suspended piping, ductwork, and equipment Textile machinery (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
Conduct Research Top
-
Correct Pressures for Medical Procedures
Gas control, medical control systems, air compressors and vacuum pumps are all possible equipment used in a medical or even a veterinary office. In all of these systems, monitoring and controlling the pressure is necessary to achieve the proper, efficient and safe values.
-
Products & Services
of air for analysis. Peristaltic Pumps Improve Filling Accuracy New peristaltic pump is designed to achieve highly accurate filling and faster clean-up validation. With the Multi Filling System, according to the manufacturer, sterile product comes into contact only with the device's medical
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
a cost-prohibitive technology used primarily for military applications is now in wide-spread use due to DC rotary solenoid applications. Thermography eliminates the need for product contact and can be used to inspect circuit boards, switchgear, pumps, and medical devices for quality control. When a DC rotary
More Information Top
-
Exposure chamber for allergen challenge The development and validation of a new concept
Aerosols The aerosols used in the system were generated by a standard Porta-Neb@50 medical air compression pump (Medic Aid Ltd, Pagham, West Sussex, UK ) generating a flow of 6.5 l/min at 14psi (0.97 bar).
Indicates content that may require registration and/or purchase.