Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Porex
Description: nasal, oral and topical or transdermal medical devices.
- Application / Industry: Medical
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: PTFE / Teflon®, Polypropylene (PP)
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Sterilizing Grade Polyethersulfone Membrane Filter Cartridge 0.2 micron absolute dual layered polyethersulfone (PES) membrane 100% integrity tested Optimized for retention and excellent flow rates Biologically inert and low protein binding Heavy-duty components protects pleated
- Filtration Grade (Micron Rating): 0.2 µm
- Type: Cartridge
- Application / Industry: Medical
- Features: Other
-
Supplier: Membrane Solutions
Description: Nylon membranes is a supported, naturally hydrophilic membrane designed to wet out evenly and retain its superior strength during use in general filtration or medical assays, eliminating the need for wetting agents that could be extracted when filtering aqueous solutions. The
- Filtration Grade (Micron Rating): 110 µm
- Filter Medium Material: Nylon
- Features: Other
-
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval reverse osmosis spiral membranes use membranes with pores so minute that only small fractions of salts can pass through, along with the water
- Maximum Pressure: 55 psi
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
- Features: Polyester / Fiberglass, Reverse Osmosis
- Product Form: RO Membrane / Media
-
Supplier: TTG Inc.
Description: through the membrane. Air Flow – The amount of air that will pass through a defined amount of filter media at a given pressure. Temperature – This can be the application temperature or heat the material will see in production and/or assembly. Oleophobicity – The resistance to
- Construction: Filter Mat
- Features: Other
-
Description: MicroPES® Flat Sheet Membrane Our MicroPES flat sheet membrane is made from a partially sulfonated polyethersulfone polymer. Using our unique manufacturing process, we build multifunctional properties or layers into the pore structure of the membrane. It is important to point
- Filtration Grade (Micron Rating): 1.2 µm
- Maximum Pressure: 14.5 psi
- Maximum Temperature: 249.8 F
- Configuration: Bulk Filter Media
-
Supplier: CoorsTek
Description: Coorstek ceramic hollow fiber membrane modules offer superior, cost-effective performance for fluid filtration applications. With an innovative design comprised of groupings of hollow fiber tubes, filtered fluids discharge through porous ceramic membranes while waste materials and
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
- Filter Medium Material: Ceramic
- Additional Features: FDA Compliant
- Configuration: In-line
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Syringe Filters Reliable removal of microorganisms and particles from liquids with Minisart® syringe filters. Typical applications are clarification, sterile filtration, sample preparation and medical applications. The syringe filters are available in many different pore
- Pore Size: 65 µm
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
- Sample Type: Liquid
-
Description: Hydrophilic Flat Sheet Membrane for the Healthcare Industry Available in different pore sizes, MicroPES® flat sheet membranes provide outstanding flow rates, being perfecty suited for use in small filter devices such as i.v. filters. MicroPES Type 2F iv and Type 12F iv
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a
- Filtration Grade (Micron Rating): 0.05 to 0.45 µm
- Maximum Liquid Flow: 2.5 to 5 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
-
Supplier: Universal Air Filter Company
Description: itself or combined as part of a two-stage filter media solution in other frame assemblies for dust and water mist prevention. Hydrophobic Mesh air filters are configured as made-to-size aluminum-framed, permanent-type cleanable filters for fresh air intake or exhaust. These air
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply
- Construction: Frame / Assembly, Panel Filter
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective
- Maximum Temperature: 1.000161 to 17.120403 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: JBC Technologies, Inc.
Description: EMI/RFI shielding Gaskets, spacers & shims Shock, vibration, & noise dampeners Energy absorption pads Custom adhesive laminates Membrane switch components Instrumentation gaskets and seals Tech-SHIELD™ medical face shields Medical face shield kits
- Services: Design / Development, High Volume Production, Low Volume Production, Testing / Inspection
- Capabilities: Foam Fabrication, Plastic Fabrication, Welding and Fabrication
- Industry / Application: Medical / Health Care
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective
- Maximum Temperature: 0.352998 to 5.942133 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective
- Maximum Temperature: 0.352998 to 5.942133 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Type: Cartridge
- Features: Filter Element / Cartridge, Other
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective
- Maximum Temperature: 0.764829 to 10.648773 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Type: Cartridge
- Features: Filter Element / Cartridge, Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: select the optimal membrane material for a certain application or to determine the ideal combination of prefilters and final filters with minimum product volumes. Original Filter Material: SartoScale filter test disposables contain the original filter active
- Filtration Grade (Micron Rating): 0.45 µm
- Maximum Pressure: 29 to 72.5 psi
- Type: Cartridge
- Features: Filter Element / Cartridge, Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Adhesive type vent filter sheet. Vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Allows water vapor molecules to diffuse through the microporous membrane.
- Features: Other, Vented
- Shape / Application: Round
-
Supplier: CSA Group
Description: ISO 15676:2016 specifies requirements for single-use tubing packs for cardiopulmonary bypass and extracorporeal membrane oxygenation (ECMO). This document is applicable to all medical tubing intended for cardiopulmonary bypass (CPB) and/or extracorporeal membrane oxygenation
-
Description: ISO 15676:2005 specifies requirements for single-use tubing packs for cardiopulmonary bypass and extracorporeal membrane oxygenation (ECMO). ISO 15676:2005 is applicable to all medical tubing intended for cardiopulmonary bypass (CPB) and/or extracorporeal membrane oxygenation
-
Supplier: GE ENERGY Air Filtration
Description: processing time and eliminates pre-wetting Accelerates concept to commercialization through solution-focused membrane and substrate options Helps you to design a cost-effective filter solution
- Filtration Product: Chemicals
- Configuration: In-line
- Application / Industry: Medical
-
Supplier: Lydall Filtration/Separation, Inc.
Description: Collated versions for unmatched dirt holding capacity Single layer media for low pressure drop Economical media Applications Consumer Drinking Water / Potable Water Markets Pharmaceutical Processing Medical Products Food and Beverage Processing Industrial Liquids/Critical Process Fluid
- Filtration Grade (Micron Rating): 13.5 µm
- Application / Industry: Biopharmaceutical, Electronics, Medical, Municipal Water Supply
- Configuration: Bulk Filter Media
- Features: Micro Filtration, Other, Water
-
Supplier: Dupont Water Solutions
Description: DOW FILMTEC™ RO reverse osmosis membrane elements deliver high flux and exceptional quality water for applications requiring sanitary grade membrane elements. The full-fit configuration minimizes stagnant areas and is an ideal choice for applications requiring a sanitary design. All
- Maximum Liquid Flow: 1.666666666666668 GPM
- Maximum Pressure: 594.65457 psi
- Maximum Temperature: 113 F
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
-
Supplier: Dupont Water Solutions
Description: DOW™ FILMTEC™ HSRO heat sanitizable reverse osmosis membrane elements deliver exceptional quality water with the added capability to withstand sanitization with hot water. HSRO elements, manufactured on advanced automated equipment, have the highest active membrane area available in
- Maximum Liquid Flow: 6.250000000000004 GPM
- Maximum Pressure: 594.65457 psi
- Maximum Temperature: 113 F
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval PilotUnit 4" UF/MF is a desktop laboratory unit in a handy and compact design. It holds a 4" spiral element for ultrafiltration or microfiltration with a membrane area of up to 7 square metres. The Alfa Laval PilotUnit 4" UF/MF is ideal for ultrafiltration and microfiltration
- Maximum Pressure: 6 psi
- Application / Industry: Biopharmaceutical, Medical
- Product Form: Housing Only
-
Supplier: Richardson RFPD
Description: as well as againstcontamination by particles. PTFE filter/membranes preserve a highresponse time. The white PTFE filter/membrane is directly stuck on thesensor housing. This membrane is allowing an IP67 compliantprotection. Features Full interchangeability with no
- Form Factor: Sensor / Probe
-
Supplier: Kitz Micro Filter Corporation
Description: IAD series is in-line air dryer of an easy hollow fiber to install. It can install easily in exiting piping. These hollow fiber membrane can remove water molecules from nitrogen and oxygen molecules. Water molecules permeate through the wall of hollow fiber membranes and exhausted
- Maximum Pressure: 14.5036839357197 to 101.525787550038 psi
- Application / Industry: Electronics, Semiconductor Processing
- Type: Gas Dryer, In-line
- Features: Other
-
Supplier: Mar Cor Purification
Description: minimize the impact on the environment. Standard Features Automated Hot Water Sanitization Capability 2.5, 5.0, 7.5 & 10.0 gpm RO Permeate Flow Rates Distribution Tank, Pump, UV, and Final Filter Sanitary 316L Stainless Steel Piping Sanitary Stainless Steel RO Membrane Vessels Sanitary
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
-
Supplier: Bondex, Inc.
Description: to needlefelt and Hydrolox® filter felt Sourcing ePTFE membrane Lamination to polyester, PPS, polypropylene, aramid and glass fabrics Bondex is an innovative nonwovens and specialty roll goods manufacturing company located in South Carolina, USA. As a proud member of Andrew Industries
- Industry: Aerospace, Automotive, Chemicals / Materials, Consumer, Electrical / Electronics, Environment, General Industrial, Medical, Petroleum / Oil & Gas, Utilities
- Services: Design, Model, Prototype, Test / Inspect
- Features: North America, Other, Southern US Only, United States Only
- Materials: Plastics
-
Supplier: Dontech Incorporated
Description: Dontech antimicrobial coatings are designed for touch screens, membrane switches, and optical overlays used in electronic display applications. To minimize microbial growth, Dontech’s AMF Series films contain slow release silver ions that inhibit the growth of many common bacteria, molds and
-
Description: Collated versions for unmatched dirt holding capacity Single layer media for low pressure drop Economical media Applications Consumer Drinking Water / Potable Water Markets Pharmaceutical Processing Medical Products Food and Beverage Processing Industrial Liquids/Critical Process Fluid
- Overall Thickness: 0.027 inch
- Fabric Weight: 70 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
-
Supplier: ASTM International
Description: discuss whether an integrity test should be conducted, at what frequency and where in the life cycle of a SUS. For that refer to Practice E3244. 1.11 Filter membrane integrity testing that additionally tests the integrity of the SUS is excluded from the scope. Certain components of the
-
Supplier: StellarNet, Inc.
Description: integrated circuits. Systems are also used during MEMS patterning processes to measure photoresist thickness and uniformity. These systems are also being used during silicon etching to measure etch rate and membrane thickness and uniformity. Thickness measurement of thick polysilicon films
- Applications: CVD / PVD Films, Data Storage / Memory, Flat Panel Displays, Optical Components, Polishing / CMP, Polymers / Photoresists, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive, Other
Find Suppliers by Category Top
Featured Products Top
-
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The application: Peristaltic pumps are used wherever liquids need to be pumped hygienically, safely and precisely. Whether in medical technology, the biopharmaceutical industry or in specialized industrial applications: The closed conveying principle protects sensitive (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
What to Expect at Interphex 2007
sizes that stack, and provide easy grips and a smooth surface for easy loading and unloading. ( GammaTag, a gamma-sterilizable RFID solution, will be in the spotlight at AdvantaPure 's booth. This new technology, available exclusively from AdvantaPure, can be attached to healthcare equipment and medical
More Information Top
-
A37 REACTIVITY OF PLATELET AUTOANTIBODIES WITH PAPAIN TREATED PLATELETS AND COMPARISON WITH GLYCOPROTEIN SPECIFICITY.
T o perform a preliminary analysis of a new hollow fibre filter membrane (Asahi Medical Corp) for the filtration of human blood.
-
Membranes for Medical Filtration and Venting
Membranes for Medical Filtration and Venting .
-
http://www.fibtex.lodz.pl/pliki/Fibtex_(rkd93xc66x5rcm5k).pdf
been successfully used for the modifica- tion of filter membranes in medical and .
-
Molecularly imprinted polymer for theophylline retention and molecular recognition properties in capillary electrochromatography
… buffers were diluted to the desired concen tration using pure water from a Milli-Q Purification Sys- tem(Milliporc, Bedford, MA, USA), &gassed by ultra sonication and passed through a 0.45 l,m membrane filter (Shanghai Medical Institute, China) before use.
-
Open‐tubular capillary electrochromatography using capillary columns chemically bonded with the new host molecules calix[6]crown, calix[6]arene
To avoid blockage of the capillary, 0.45 mm membrane filter (Shanghai Med- ical Institute, China) was used.
-
Use of the sol-gel technique to prepare capillary columns coated with a macrocyclic dioxopolyamine for open-tubular capillary electrochromatography
A 0.45-pm membrane filter (Shanghai Medical Institute, China) was used to avoid blockage of the capillary.
-
http://www.int-res.com/articles/meps/103/m103p203.pdf
Each sample was then filtered through a 0.22 pm nylon membrane filter (Kosmidere Medical Pty, Ltd, Victoria, Australia).
-
Twenty Years of G-CSF
Medical devices with filtration membranes such as cardiopulmonary bypass [7] and hemodialysis [8] can cause complement-activation neutropenia.
-
Successful establishment of MEKC with electrochemiluminescence detection based on one functionalized ionic liquid
They were stored in the refrigerator at 41C and filtered through 0.45 mm pore disposable filter membranes (Jiangsu Qilin Medical Instru- ment Factory, China) just before use.
Indicates content that may require registration and/or purchase.