-
Supplier: SKF/North America
Description: SKF LGFP 2 is a clean, non-toxic bearing grease, which is based on medical white oil using an aluminium complex soap. This grease is formulated using only FDA* listed ingredients and is authorised by the NSF** for category H1*** service. SKF LGFP 2 is halal and kosher certified.
- Kinematic Viscosity (@ 40°C): 130 cSt
- Operating / Use Temperature: -4 to 230 F
- Composition / Chemistry: Aluminum Complex, Specialty / Other
- Applications: Bearings, Food Grade / Contact (FDA H1), Machine / Gears, Process Equipment
-
Supplier: SKF/Global
Description: SKF LGFP 2 is a clean, non-toxic bearing grease, which is based on medical white oil using an aluminium complex soap. This grease is formulated using only FDA* listed ingredients and is authorised by the NSF** for category H1*** service. SKF LGFP 2 is halal and kosher certified.
- Kinematic Viscosity (@ 40°C): 130 cSt
- Operating / Use Temperature: -4 to 230 F
- Composition / Chemistry: Aluminum Complex, Specialty / Other
- Applications: Bearings, Food Grade / Contact (FDA H1), Machine / Gears, Process Equipment
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 3.747 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
-
Supplier: DME Company
Description: mechanical stability when sudden temperature changes occur. Exceptional loadbearing properties. Clear, clean, non-yellowing grease. For injection molds, mold assemblies, especially medical and food grade plastic parts. Prevents corrosion. Oper. temps: -65˚ to +650˚F
- Features: Aerosol / Spray, Grease / Gel
- Applications: Electrical / Electronic
- Type / Function: Lubricant
-
Supplier: NewAge Performance Products | NAPP
Description: of BPA, conflict minerals, phthalates and latex REACH and RoHS compliant Available in semi-rigid or flexible grade, inch and millimeter sizes, and a variety of colors Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease
- Outside Diameter / Size: 0.3149608 inch
- Maximum Inside Diameter / Size: 0.2362206 inch
- Wall Thickness: 0.0393701 inch
- Pressure Rating: 315 psi
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics
- Viscosity: 4,000 to 6,000 cP
- Use Temperature: 527 F
- Coeff. of Thermal Expansion (CTE): 29.444444444444443 to 81.11111111111111 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.84
-
Supplier: Roettele Industries, Inc.
Description: die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA
- Features: Oil / Grease Seal
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Viscosity: 24,000 to 42,000 cP
- Use Temperature: 707 F
- Coeff. of Thermal Expansion (CTE): 28.88888888888889 to 86.66666666666667 µin/in-F
- Index of Refraction: 1.5735
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Viscosity: 700 to 1,200 cP
- Use Temperature: 527 F
- Coeff. of Thermal Expansion (CTE): 31.666666666666664 to 82.77777777777777 µin/in-F
- Transmission: 1 %
-
Supplier: Ellsworth Adhesives
Description: MicroCare Dry Lubricant Spray is a medical-grade, microdispersion PTFE lubricant that provides clump, drip and run-free lubrication on any surface. Easy to use and store. Stable with minimal agitation. Coating stays where it is sprayed with no odor. Non-flammable, ozone and plastic
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics
- Viscosity: 1,500 to 3,000 cP
- Use Temperature: 527 F
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 to 45.55555555555556 µin/in-F
- Dielectric Constant (Relative Permittivity): 9.75
-
Supplier: National Precision Bearing, Inc.
Description: of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power transmission product and supply
- Housing: Cast Iron, Plastic / Polymer, Stainless Steel
- Bearing Type: Plain Bearing
- Lubrication: Relubricatable / Grease Fitting
-
Supplier: Branham, W.C. Inc.
Description: Hardened Gears MG5 - (4) R4A Sealed Bearings MG7 - (4) R6 Sealed Bearings Aluminum Anodized Housing Stainless Steel Shafts Bidirectional Right Hand (RH) & Left Hand (LH) Rotation Models Pre-Lubricated with MAGNA LUBE-G Grade 2 Grease Stainless Steel Construction Available Applications
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Celanese Corporation
Description: mechanical property profile, Hostaform SlideX™ POM is ideal for applications such as gear shift systems, stabilizer joints, roller shutter devices, furniture slide systems, or speed masters, all without the use oil or grease additives. Hostaform SlideX POM Benefits Friction and wear modified
- Chemical System: Acetal
- Industry: Industrial
- Features: Other, Specialty / Other
- Material Type: Thermoplastic
-
Supplier: NSK Americas
Description: to 80% Advanced Grease Technology - NSK lubricants made to extend grease life and improve bearing performance Super Finished Raceways - Specially honed to minimize noise and improve the grease distribution Patented Seals - Provide a barrier to contamination in tough
- Outside Diameter: 98.42525 inch
- Application: Agriculture, Automotive, Instrument / Miniature, Medical /Dental, Pump
- Features: Balls, Conrad / Deep Groove, Insert Bearing / Wide Inner Ring, Metric, None (Open Bearing), Other, Prelubricated, Single Seal, Single Shield
- Rolling Element: Ceramic Balls
-
Supplier: Clark Foam Products Corp.
Description: Devices Insulation Cushion Devices for Construction, Medical, Recreational and Manufacturing Applications Material Handling in and between plants Anti-Static Grades Polyethylene Foam Characteristics: Closed Cell Non-dusting Very Lightweight Excellent shock absorption and vibration
- Bulk Density: 0.9 lbs/ft³
- Applications: Buoyancy, Cushioning / Springs, Impact / Energy Absorption, Packaging / Casing, Sealing / Gasketing, Shock / Vibration Dampening, Static / ESD Control
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof
- Type: Closed Cellular, Flexible
-
Supplier: Comau S.p.A.
Description: mm, making it versatile for various tasks. It boasts an IP67 protection rating across all installation positions, ensuring robust resistance to dust and water. The Racer-5 SE also includes food-grade H1 grease and stainless steel screws and covers, which are essential for maintaining
- Load Capacity: 5 kg
- Reach: 800 mm
- Robot Type: Articulated Robot
- Industry / Application: Assembly, Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Medical / Pharmaceutical, Packaging
-
Supplier: Total Plastics, Inc.
Description: and is also available in ether-based, medical grade and reinforced formulations. Consistently tight dimensional tolerances Sub-zero temperature capabilities Excellent abrasion and tear resistance Meets FDA criteria Fuel and lubricant resistant Available Sizes I.D. O.D. Wall Package
- Outside Diameter / Size: 0.125 to 1.25 inch
- Maximum Inside Diameter / Size: 0.0625 to 1 inch
- Wall Thickness: 0.03125 to 0.125 inch
- Temperature Range: -100 to 200 F
-
Supplier: Hartford Technologies, Inc.
Description: or outer races. There are a wide variety of needle roller designs that Hartford Technologies produces. Plastic molded retainers coupled with bearing grade steel rollers are one option. Alternative needle roller bearing designs include a metal stamped cage and chrome steel needle rollers.
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
, micro cracks, pits, and various surface imperfections that could compromise the longevity and performance of a part. Electro-polishing can be applied to a wide range of stainless steel grades and provides a lasting bright finish. Belt Polishing As a surface finish, belt (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Electrically Conductive Biodegradable Polymer Composite for Nerve Regeneration: Electricity‐Stimulated Neurite Outgrowth and Axon Regeneration
To avoid direct contact between the elec- trodes and the culture medium, medical grade silicone grease (MED-9021, NiSil Technology, Carpinteria, CA, USA) was used to isolate electrodes from culture medium.
-
Characterisation of Skin Barrier Function Using Bioengineering and Biophysical Techniques
A glass cell (internal diameter 1.55 cm, extraction surface 1.89 cm2 ) was adhered to either the ventral forearm or the forehead of the subjects using silicone grease and medical grade tape (Curafix H, Lohmann & Rauscher, Rengsdorf, Germany) and was…
-
Extraction and quantification of amino acids in human stratum corneum in vivo
2 cm2 ) separated by ~7 cm were fixed to the ventral forearm of the subjects with silicon grease and medical grade tape (CurafixÒ H; Lohmann & Rauscher, Rengsdorf, Germany).
-
Hidden connection
The WEB system was lubricated generously with medical - grade silicone grease and placed through the tracheost- omy tube via the Arndt multiport airway.
-
Integration of silicon-based neural probes and micro-drive arrays for chronic recording of large populations of neurons in behaving animals
After removal of the dura, the micro-drive array (with all probes fully retracted) was positioned close to the cortical surface and any remaining exposed brain was protected with sterilised medical - grade silicone grease .
-
The Microbiology of Lubricants and Oils for Water Supply Applications
Of the two greases , sampleI was based on medical - grade whitemineral oils, while sampleJ was based on synthetic oils.
-
Piezoelectric Sorption Anesthetic Sensor
Apiezon N Vacuum Grease(l Apiezon M Vacuum Grease ®I Dri-Filmin SC-872 Silicone Oil® 2003 Silastic® Medical Grade Elastomer #3823 Silastic®) Adhesive/Sealant #738 RTV3 Silastic® Medical Grade Adhesive Type A3 .
-
Handbook of Paper and Paperboard Packaging Technology
…SOS bags) 5.2.5 SOS carrier bags with or without handles Types of paper used 5.3.1 Kraft paper – the basic grades 5.3.2 Grease -resistant and greaseproof papers … 3.4 Paper for medical use and sterilisation bags…
-
Combined basal cell carcinoma and Langerhans cell histiocytosis of the scrotum in a patient with occupational exposure to coal tar and dust
…paraffin and its mixture with other mineral oils are popular.5 Inflammatory paraffinomas follow frequently.6 Granulomatous reactions and/or disfiguring sclerosing lipogranulomas have followed intrapenile injections of medical - grade silicone.7 Accidental injection … been described as “ grease gun injury” in the…
-
Improvement of the cardiovascular health by the physical exercise at the individuals reached of schizophrenia: a guide of practice
Certain factors of risk cardiométabolique are modifiable especially the rich nutrition in sugar and in fats [ 4,5 ]), the physical inactivity [ 6 ], nicotine addiction and adverse social variables (restricted access to a medical care, social isolation, low socio-economic level [ 7,8 ]).
Indicates content that may require registration and/or purchase.