-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes, allowing an
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 259 to 510 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 30 HP
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps for rough vacuum applications from atmospheric pressure to 100 Torr ultimate pressure. Dolphin LTs are two-stage vacuum pumps and operate from atmospheric pressure to 25 Torr. The Dolphin LM / LT series is available in a total of 13 sizes, allowing an
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 294 to 418 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 40 HP
-
Supplier: Micro Crystal AG
Description: RV-5028-C7 Medical is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed full ceramic package offering reliable and safe operation in Helium environment . The RV-5028-C7 Medical
- Supply Voltage: 1.1 to 5.5 volts
- Frequency: 0.000001 to 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.000001 to 0.032768 MHz
-
-
Supplier: Micro Crystal AG
Description: The CC9V-T1A Medical is a low frequency SMD Quartz Crystal Unit built with a Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vacuum in a Helium impervious full ceramic package. CC9V-T1A Medical is
- Oscillation Frequency: 0.032 to 0.1024 MHz
- Total Frequency Stability: 2 ppm
- Load Capacitance: 4 to 12.5 pF
- Drive Level: 0.0005 milliwatts
-
Supplier: IMI Norgren
Description: grip. Would you ever think of picking up a pepperoni pizza using vacuum technology? Now you can. Our High Flex suction cups mate specifically to the CDF 750HFM Series air amplifiers and include a custom designed attachment mechanism for a complete robotic end-of-arm tool assembly. This unique
- Diameter / Maximum Dimension: 3.5000000000000004 to 88.9 mm
- Type: Deep Cup
- Material: Silicone
- Style: Threaded
-
Description: We are constantly trying to improve the life of silicone gaskets. Our latest test run was to run 100,956 cycles in a VA430 Tiromat and checked daily for wear along the chamber lid. Yes, the vacuum pump was on every cycle. The seal plate was at 125 degrees Celsius, and the gasket still
-
Supplier: Busch Vacuum Solutions
Description: with your process. In addition to oil, a range of liquids can be used to flush the vacuum pumps once the process has finished. The flushing process can be completed automatically via controls or manually. Service-friendly Huckepack HO two-stage rotary vane vacuum pumps
- Ultimate Operating Vacuum: 0.375 torr
- Pumping Speed: 94 to 447 CFM
- Operating Temperature: 149 to 203 F
- Motor Power: 25 HP
-
Supplier: Busch Vacuum Solutions
Description: The Busch Mink MI BV Series positive displacement vacuum pumps feature a compact rotary claw design that is air-cooled, dry-running and non-contacting. These features along with quality construction results in a pump that offers extremely high reliability and a long service
- Ultimate Operating Vacuum: 15 torr
- Pumping Speed: 50 to 140 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 7.5 HP
-
Vacuum Pumps and Vacuum Generators - Two-stage oil-lubricated rotary vane vacuum pumps -- DuoVane 12Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: Best pumping-speed-to-size-ratio in its class, fast pump-down from atmospheric pressure Efficient: Lowest power consumption in its performance class, nearly maintenance-free Reliable: Integrated gas-ballast valve and optimized vacuum safety valve
- Ultimate Operating Vacuum: 0.002250851473419222 torr
- Pumping Speed: 6.9384 CFM
- Motor Power: 0.737121211696551 HP
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: No wearing parts inside the compression chamber, long life cycle Dry: Hydrocarbon-free, oil- and contact-free operation High performance: Constant pumping speed, low ultimate pressure
- Ultimate Operating Vacuum: 0.2250851473419222 torr
- Pumping Speed: 8.232 CFM
- Motor Power: 0.737121211696551 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Robust: Best-in-class hybrid bearing technology, maximum uptime, nickel-coated surfaces for corrosive applications Flexible: Extensive portfolio, standard accessories and communication tools High performance: High pumping speed, excellent compression for light gases
- Mechanical: Compression / Pressure Service
- Application: General Purpose / Industrial, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- High Vacuum: Turbomolecular
-
Supplier: Pfeiffer Vacuum, Inc.
Description: conventional scroll vacuum pumps, no operating fluids necessary
- Ultimate Operating Vacuum: 0.004501702946838444 torr
- Pumping Speed: 7.1148 CFM
- Motor Power: 0.2546418731315358 HP
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
-
Supplier: Edwards Vacuum
Description: applications. Fitted in a cabinet, the pump will be virtually inaudible and the low operating temperature will minimize the heat load on the equipment. Vertical vacuum inlet with horizontal option. Supplied with: Ultragrade 15 oil, NW O-ring and centering ring.
- Ultimate Operating Vacuum: 0.0023 to 0.15 torr
- Pumping Speed: 0.4 to 0.6 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.1206198346412538 HP
-
Supplier: Edwards Vacuum
Description: The E-LAB 2 pump includes all the components needed for laboratory applications such as wet chemistry and sample preparation. Based on Edwards proven past experience with vacuum pumps and developments in accessories, the E-LAB 2 pump allows continuous running, even in the
- Ultimate Operating Vacuum: 0.076 torr
- Pumping Speed: 1.9 to 2.6 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.402066115470846 HP
-
Supplier: Edwards Vacuum
Description: Edwards E2M275 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and
- Ultimate Operating Vacuum: 0.00077 to 0.0038 torr
- Pumping Speed: 171.696 to 205.8 CFM
- Motor Power: 11.39187327167397 HP
- Features: AC Three Phase, Gas Ballast, Other, Two Stage
-
Supplier: Edwards Vacuum
Description: The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate.
- Ultimate Operating Vacuum: 0.4 torr
- Pumping Speed: 108.192 to 129.948 CFM
- Motor Power: 8.577410463378047 HP
- Features: AC Three Phase, Gas Ballast, Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 3.2 cfm / 09.65 l/min Vacuum to 28.97 in.Hg / -982 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma
- Ultimate Operating Vacuum: 69.12 torr
- Pumping Speed: 3.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Travaini Pumps USA
Description: The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps.
- Ultimate Operating Vacuum: 0.5 torr
- Pumping Speed: 12 CFM
- Motor Power: 1 HP
- Features: AC Three Phase, Gas Ballast, Other, Vacuum Gauge
-
Supplier: Clark Solutions
Description: These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet,
- Ultimate Operating Vacuum: 167.3132928574955 torr
- Pumping Speed: 0.3177966101694912 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
- Mounting: Benchtop
-
Supplier: VACUUBRAND, Inc.
Description: diaphragm of the ME 8 NT dry vacuum pump is made of FPM is ideal for extended operating life. These pumps with four heads provide very high pumping speed. Vacuum to 70 mbar, with whisper-quiet operation and typical service intervals in excess of 10,000 operating hours.
- Ultimate Operating Vacuum: 52.5198677131152 torr
- Pumping Speed: 4.2924 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase
-
Description: Kinney oil-flooded, multi-vane vacuum pumps are single stage, air cooled and direct driven. This simple design ensures the reliability and durability that is required in the vacuum industry. Applications: Vacuum Packaging Meat Packing Vacuum Chucking & Holding
- Ultimate Operating Vacuum: 0.5 torr
- Motor Power: 2 HP
- Features: AC Three Phase, Single Stage
- Mounting: Benchtop
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. Especially suited for handling aggressive vapors, it features PTFE heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 65 l/min Ultimate Vacuum (max.):
- Ultimate Operating Vacuum: 67.5255442025767 torr
- Pumping Speed: 2.29519774011299 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 0.706214689265536 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, Other, Vacuum Gauge
-
Supplier: IMI Norgren
Description: The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating,
- Ultimate Operating Vacuum: 255.09650032084517 to 685.7594155683896 torr
- Operating Temperature: -100 to 400 F
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
- Mounting: Benchtop
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: sets the highest benchmark for service-free operation that exceeds 10,000 hours. Application The versatility of TOPSFLO pumps allows a wide field of applications to be covered. Over many years our pumps have proved themselves in the following areas: Industrial vacuum
- Ultimate Operating Vacuum: 487.54144102235 torr
- Pumping Speed: 0.0123587570621469 CFM
- Operating Temperature: 41 to 158 F
- Features: DC Power, Other
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.0001 torr
- Pumping Speed: 18 CFM
- Motor Power: 1.5 HP
- Features: AC Single Phase, Gas Ballast, Other, Two Stage
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.9 cfm / 25.0 l/min Vacuum to 28.0 in.Hg / -950 Capable of restarting up to 28.0 in.Hg / -950
- Ultimate Operating Vacuum: 160.56 to 71.66 torr
- Pumping Speed: 0.4 to 0.9 CFM
- Operating Temperature: 59 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.222 torr
- Application: General Purpose / Industrial, Medical / Laboratory
- Lubrication Style: Oil-flooded
- Mounting: Permanent Installation
-
Supplier: VACUUBRAND, Inc.
Description: regulates the effective pumping speed at the vacuum connection, the vacuum manometer offers an analog vacuum display. The waste vapor condenser at the outlet (EK) is highly efficient and compact. The condenser enables near-100-percent solvent recovery, efficient recycling and
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: IMI Norgren
Description: The J-100 and J-150 models offer the same performance as their sister pumps, the J-100M and J-150M on page 165 of our product catalog, but with larger ports. The J-200 and 250’s offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 30 l/min Ultimate Vacuum (max.): 160 mbar (abs.) Clean, 100% oil-free operation
- Ultimate Operating Vacuum: 120.045411915692 torr
- Pumping Speed: 1.0593220338983 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: SynSysCo
Description: SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze Drying
- Ultimate Operating Vacuum: 0.08 torr
- Pumping Speed: 176 CFM
- Motor Power: 14.742424233931 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 0.0001 torr
- Pumping Speed: 6 CFM
- Motor Power: 0.5 HP
- Features: AC Single Phase, Gas Ballast, Other, Two Stage
-
Supplier: VACUUBRAND, Inc.
Description: NT VARIO® pumps provide precise vacuum control by adaptation of the diaphragm pump's motor speed. The three-stage chemistry MD 4C NT VARIO diaphragm pump provides vacuum to 1.5 mbar suitable for most high boiling solvents. The on-demand motor speed control results
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 2.7048 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, Gas Ballast, OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: Clark Solutions
Description: These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet,
- Ultimate Operating Vacuum: 692.5119699886473 torr
- Pumping Speed: 0.09887005649717504 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
- Mounting: Benchtop
Find Suppliers by Category Top
Featured Products Top
-
When it comes to critical medical equipment components, precision and consistency aren’t just nice-to-haves—they’re non-negotiable. Our medical-grade ceramic plungers deliver exactly that (and more): Multiple forming methods for tailored (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Grade Seals Arizona Sealing Devices understands that factors such as hardware specifications, process media, temperature, motion, pressure, vacuum, and seal life expectations are essential when choosing medical-grade seals. Our professional sealing experts work with you to (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION Robust Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
EQUIPMENT As paper machines age, with more grades produced, or the machine speed is increased, productivity is lost. Using older equipment at faster speeds may contribute to more sheet breaks. Newer technology fabrics may require more shower water, and vacuum airflow for dewatering. Using (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
PPE offers a full range of sealing solutions for pharmaceutical and bio-analytical industries where both mechanical and chemical properties are crucial, and hygienic sealing capability is critical. PPE's grades of medical rubber have been specially developed to produce medical seals which (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
industries and component applications Medical equipment and instrumentation Typical applications: Wear components, insulating parts, precision guide parts, surgical tool components, dental or orthopedic-related ceramic parts where the design calls for a hard and (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
– to produce this custom part. Tackling the Challenges of Wireless Charging Innovation for Implantable Medical Devices From pacemakers to drug delivery pumps, most medical implantable devices in use today are powered by batteries that will eventually need (read more)
Browse Capacitors Datasheets for Knowles -
tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw : difficult (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
New Video! Innovative Pulp & Paper Solutions See the new video showcasing Vooner’s innovative Liquid Ring Vacuum Pumps and solutions for the Pulp and Paper Industry. Vooner pumps, available in both single-stage and two-stage configurations, are designed for low to high (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
More Information Top
-
Breast reduction - Wikipedia, the free encyclopedia
A blunt-tip, 4-mm cannula, connected either to a medical - grade vacuum pump or to a syringe, is used to aspirate (suck) the adipose fat.
-
Tissue Engineering Methods and Protocols
… od, Integra), nonporous col- lagen tubes (1.5 mm id, 1 8 mm od, Integra), and silicone tubes (model 602-235 medical grade SIlastic, 0 058 m … … od, Dow-Corning) 2 Vacuum oven (Fisher Isotemp Vacuum … … Sclentlfic, VacTorr 150 Vacuum Pump , GCA/Preclslon .
-
Basics of Oncology
prostaglandin penile injections, Viagra or similar medications, a special vacuum pump device to engorge the penis or other techniques. One of the greatest needs in medical research is a test to determine whether low- grade prostate cancer cells detected by biopsy are likely to become aggres- sive.
-
Program: Symposium K: Micro- and Nanoscale Processing of Materials for Biomedical Devices | 2013 MRS Fall Meeting | Boston, Massachusetts
Venous contractions cause a sufficiently large pressure change in our body to create a vacuum that then draws blood (1st half of duty cycle) which is pumped towards the heart during the contraction (2nd part of a duty cycle). Clinically well accepted medical grade silicon (polydimethylsiloxane, PDMS) was used as a soft and flexible polymer matrix for the present study.
-
Rapid and efficient mapping of regional ventilation in the rat lung using hyperpolarized 3 He with Flip angle variation for offset of RF and relaxation (FAVOR)
Optical pumping of the gas was typically performed for 18 hr, resulting in polarizations in excess of … The hyperpolarized 3He gas was transferred to a Tedlar bag previously rinsed three times with medical - grade N2 gas and subsequently vacuumed (100 mtorr) to minimize depolarization of gas caused by 3He interactions with O2.
-
Managing the diabetic foot with the use of vacuum‐assisted closure: a call for more studies
First pioneered by Argenta et al. (1), the vacuum -assisted closure (VAC) device is commercially available in … The system employs a medical - grade reticu- lated polyurethane ether foam dressing with a noncollapsible evacuation tube, with side ports to … … lumen of the tube with the foam spaces ensuring equal distribution from a subatmospheric pressure pump to the entire wound …
-
Validation of Fluorescence Molecular Tomography/Micro-CT Multimodal Imaging In Vivo in Rats
Anesthesia was induced in a chamber flooded with 5 % isoflurane (Forene, Abott, Germany) in medical grade oxygen (Air Liquide, Germany). The rodent anesthesia system RC2 + (Visen, USA) was used for accurate delivery of gas anesthesia (flow rate: 0.5 l/min) and anesthesia gas removal was done by use of a membrane vacuum pump (KFN Neuberger, Germany, throttled flow rate: 0.7 l/min …
-
Synthesis of functionalized liquid rubbers from polyisoprene
earlier.17 After loading 5 g rubber and 60 cm3 ben- zene, air was evacuated from the reactor for 1 min with a vacuum pump . Medical - grade N2O (Cherepo- vets Azot, Cherepovets, Russian Federation) was fed into the reactor on stirring (250 rpm).
Indicates content that may require registration and/or purchase.