Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: MEDICAL MOBILE CART POWER KIT
- Watt Rating: 0.3 kwatts
- Number of "Backed Up" Electrical Outlets: 3
- Technology: Off-line (Standby)
- Features: Other, Power Failure, Single Phase, Surge
-
Supplier: Specialty Product Technologies
Description: True Regenerative On-Line technology provides the highest level of protection against a broader spectrum of power problems. This is accomplished through converting the incoming AC utility voltage to a regulated DC voltage. From this DC voltage, a new AC voltage is regenerated by the UPS,
- Volt-Amp Rating: 1 to 6 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Richardson RFPD
Description: Medical UPS,2KW,4X120VAC,500W,w/123.75WH BATT, w/ Discrete Signals
- Features: Single Phase
-
-
Supplier: Fuji Electric Corp. of America
Description: The UPS7000HX-T3U UPS Series includes 300, 400, and 500kVA, 480V 3-phase 3-wire transformer-less systems for critical applications such as data centers and medical facilities.
- Volt-Amp Rating: 300 to 500 kVA
- Maximum Input Current: 409 to 682 amps
- Full Load Output Current: 361 to 601 amps
- Operating Temperature: 32 to 104 F
-
Supplier: CSA Group
Description: characteristics of uninterruptible power supplies. It is written in SI (metric) units. This Standard is considered suitable for use for conformity assessment within the stated scope of the Standard. Scope 1.1 This Standard applies to uninterruptible power supplies (UPS).
-
Supplier: CSA Group
Description: automotive power jacks or USB ports). Uninterruptible power supplies that utilize the standardized National Electrical Manufacturer Association (NEMA) plug, 1-15P or 5-15P, as specified in ANSI/NEMA WD 6-2016 and have an ac output are included in the scope. 1.2 Purpose The test
-
Supplier: Eaton | Power Quality
Description: The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for
- Volt-Amp Rating: 20 to 160 kVA
- Voltage: 208, 380, 480, 600
- Wires: 3-Wire, 4-Wire
- Features: Application Software Included, LCD or LED Display, Other, Three Phase
-
Supplier: Chloride Power North America
Description: The ONEAC ON Series® m Medical-Grade Power Conditioned UPS provides a high performance solution for the medical environment. It has a built-in isolation transformer to eliminate electrical noise and limit earth leakage, ensuring patient safety and that attached equipment is
- Features: Single Phase
-
Supplier: Autec Power Inc.
Description: "The Salvation" is a UPS Battery Backup Power Supply Unit that is designed for medical and industrial applications. "The Salvation" is designed to provide continuous power in the event of a power outage. Designed for medical and industrial grade equipment
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
- Protection: Power Failure
-
Supplier: TelephoneStuff.com
Description: mode noise. Medical-Grade UPS Features: - Ideal UPS protection for applications in medical patient-care areas where UL2601-1 listed electrical medical equipment is required - Maintains less than 300 microamps leakage current for UPS and all connected equipment - Line-interactive
- Volt-Amp Rating: 0.35 kVA
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: SmartPro XL 1000VA Medical Grade UPS System offers medical-grade UPS protection with built-in line interactive voltage regulation, expandable battery runtime, and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed as medical electrical equipment.
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: patient care vicinities Operate essential equipment during short-term power outages using battery backup power Shut down PCs, monitors, mobile medical components and other equipment without data loss during long-term power outages Package Includes SMX700HGL 700VA/450W
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 36 minutes
-
Supplier: Tripp Lite by Eaton
Description: common mode noise equal to 100 microamps. UL 60601-1 listed as medical electrical equipment. 330VA power handling capacity supports computers, inter-networking equipment and other critical loads during commercial power failures. Line interactive voltage regulation corrects
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.33 kVA
- Watt Rating: 0.2250000000000004 kwatts
- Runtime at Half Load: 46 minutes
-
Supplier: Tripp Lite by Eaton
Description: work with Tripp Lite’s free downloadable PowerAlert software for safe, unattended system shutdown and file saves in the event of a prolonged power failure. Application Usage This UPS contains a lead acid battery designed to be connected continuously to an AC power source, except during
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.45 kwatts
- Runtime at Half Load: 36 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SMART2500XLHG offers a complete power protection solution for clinical labs, diagnostic imaging, ophthalmology, medical equipment, imaging and other devices requiring medical grade protection. With built-in Faraday shielding, the SMART2500XLHG provides full line isolation
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 13 minutes
-
Supplier: Newark, An Avnet Company
Description: UPS, 120VAC, 550VA / 440W; No. of Outlets:4Outlets; Capacity (VA / W):550VA / 440W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:Medical Grade UPS Series; Length:13.7"; Width:6.4" RoHS Compliant: Yes
-
Supplier: Eaton | Power Quality
Description: The Eaton EX Uninterruptible Power System offers high-performance power protection. With the ability to be rack mounted or a standalone tower, this UPS is ideal for mid-range servers, networks, IT equipment, and medical and storage devices. With a low cost of ownership
- Volt-Amp Rating: 0.7 to 3 kVA
- Watt Rating: 0.49000000000000016 to 2.0999999999999988 kwatts
- Compliance: C-UL Listing Mark, IEC 62040-3, UL
- Technology: On-line (Double-Conversion)
-
Supplier: TelephoneStuff.com
Description: Smart-UPS RT 3000VA RM 120V rack-mountable is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT 3000VA protects your data by supplying reliable, network-grade
- Volt-Amp Rating: 3 kVA
-
Supplier: Allied Electronics, Inc.
Description: The SKN line-interactive UPS is an intelligent protector that provides pure, reliable AC power to critical loads ? protecting them from utility power blackout, swells, sags, surges and interference. Typical loads include sensitive medical instruments, computers,
-
Supplier: Allied Electronics, Inc.
Description: The SKN line-interactive UPS is an intelligent protector that provides pure, reliable AC power to critical loads ? protecting them from utility power blackout, swells, sags, surges and interference. Typical loads include sensitive medical instruments, computers,
-
Uninterruptible Power Supplies (UPS) - APC Smart-UPS RT 2000VA 120V with Rack Mount -- SURTA2000RMXLSupplier: TelephoneStuff.com
Description: APC Smart-UPS RT 2000VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT protects your data by supplying reliable, network-grade
- Volt-Amp Rating: 2 kVA
-
Supplier: Visual Sound, Inc.
Description: battery power 2 communication ports (1 RS-232 and 1 USB) for network wide power management Provides connected equipment with continuous power during short and long duration loss of commercial power
- Protection: Lightning
-
Supplier: SOCOMEC
Description: Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 80 kVA
- Runtime at Full Load: 5 to 20 minutes
- Operating Temperature: 32 to 122 F
-
Supplier: SOCOMEC
Description: The solution for • e.business • Server farms • Telecommunications • Medical • Computer networks Advantages A 19” rack solution • The Mod-RM series enables the UPS and all the protected equipment (HUB, server, back-up units, etc.) to be integrated into a single 19” rack. These modules are
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1.5 to 9 kVA
- Operating Temperature: 32 to 104 F
- Number of "Backed Up" Electrical Outlets: 2
-
Supplier: Powerstar UPS Inc.
Description: 3u x26"d. Dual voltage output (120/208v), PS6006 6 kva 4200w 3u x26"d size is a family of high-density, performance UPSs for voice and shipboard,data networks, medical labs, and militarized industrial applications. True online. Capable of supporting rack/tower convertible form. Standard
- Input Voltage Range: 120 to 286 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 4 to 6 kVA
- Watt Rating: 0.09999999999999999 to 4.1999999999999975 kwatts
-
Supplier: AMETEK Programmable Power
Description: AMETEK Powervar FortaGrid Three-Phase (3PH) Rackmount UPS The AMETEK Powervar FortaGrid Three-Phase Rackmount UPS is a high-efficiency, rack-integrated power protection platform that delivers data center-grade performance in edge, micro data center, and distributed IT environments. Engineered
- Volt-Amp Rating: 5 to 40 kVA
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: UL Standards & Engagement
Description: cord-and-plug-connected component, Special Purpose Relocatable Power Taps (SPRPT), covered by the covered in the Outline of Investigations Special Purpose Relocatable Power Taps, UL 1363A. SPRPT are power distribution components intended to supply power to
-
Supplier: UL Standards & Engagement
Description: Uninterruptible Power Supply Equipment, UL 1778. 1.11 A FPDU with three or more receptacle outlets may employ a Light Emitting Diode (LED) Luminaire. 1.12 This standard contains the following Annexes: a) Annex A - Furniture Power Distribution Units Incorporating
-
Supplier: SOCOMEC
Description: Compatibility The FLYWHEEL system provides a high level of availability for DELPHYS GP, DELPHYS MP elite and DELPHYS MX Uninterruptible Power Supply units. Applications FLYWHEEL, a dynamic energy storage solution, removes restrictions linked to traditional battery use. FLYWHEEL
- Input Voltage: 400 to 630 volts
- Operating Temperature: 0 to 40 C
- Power Capacity: 0 to 300,000 watts
- Features: Fault Diagnostics, Other
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies' D Cell® series ultracapacitor cells are ideal for automotive boardnet stabilization, medical devices, uninterruptible power supplies, backup power and pulse, wind turbine pitch control, and many other applications requiring a pulse of energy that
- Capacitance Range: 310,000,000 to 350,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 170 to 250 amps
- Leakage Current: 300 to 450 microamps
-
Supplier: Varta Microbattery Inc.
Description: Up (MBU) Laptops Bluetooth headphones LED lighting systems Metering Tracking Smart key UPS (Uninterruptible Power Supply) Wireless router Smart toys Shaver Metering
- Capacity, Amp Hours (AH): 0.006 to 0.6 ampere-hr
- Application: Automotive, Camera / Electronic Cells, Medical Equipment, Telecommunications
- Specialty Cells: Battery Packs and Assemblies, Coin Cell or Button Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: Allied Electronics, Inc.
Description: duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand CUS500M1 AC-DC power supplies. The series is rated at 500W and is packaged in a 3 x 5” footprint. It provides an alternative for the 600W CUS600M models and an easy cost reduction for lower power, more cost (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Medical / ITE 250W Power Supplies Comply with DoE Level VI and EU Tier 2 v5 Standards TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda DTM250-D external AC-DC power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the QS series of single output medical and industrial power supplies, rated at 600 to 1200W. These configurable models have full MoPPs (Means of Patient Protection) isolation, low acoustic noise and a range of options including a (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
7-Year Warranty 1000W and 1500W Power Supplies Receive Medical Safety Certifications TDK Corporation announces the introduction of the RWS1000B and RWS1500B “ME” medical AC-DC power supplies designed to provide solid performance at an economical price (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation introduces the TDK-Lambda CUS200M series of medically and ITE certified power supplies. Featuring efficiency levels of up to 94%, internal heating is reduced allowing electrolytic capacitor life to be extended. The CUS200M can deliver 200W convection cooled and up to 250W with 1 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Class I and II 500W Configurable Medical Power Supplies Require Low Airflow and are Curve B EMI Compliant TDK Corporation announces the introduction of the XMS500 series of AC-DC power supplies, rated at 500W output power, with a Class I and Class II (no earth ground (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda GXE600 programmable AC-DC power supplies. The convection cooled 600W rated series is certified to the medical IEC 60601-1 and industrial IEC 60950-1 and IEC 62368-1 standards. The GXE600 is suitable for medical (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
PS1000-1 Hardened IT Power Supply 1000W, 48V, 20.8A (North American Power Cord) The OnLogic PS1000-1 is a wide temperature, ruggedized power supply capable of delivering up to 1000 watts of DC power at 48V. It can be used to power commercial information technology equipment including IT devices within railway, maritime, and medical applications*. (North American Power Cord) (read more)
Browse Power Supplies Datasheets for OnLogic Inc.
Conduct Research Top
-
Design and Testing of Capacitors for Uninterruptible Power Supplies
Uninterruptable Power Supplies (UPS) have become a necessity for any system or data that can be lost, damaged or impaired by an unexpected power failure. Common backup power applications range from medical instruments to computing servers and data centers. Even the common home computer may
More Information Top
-
High-Performance Analog Connection from Texas Instruments
• Applications: Cordless power tools, uninterruptible power supply , medical equipment, portable test equipment .
-
Neutron Capture Therapy
Loss of building power would automatically scram the MITR-II, but if electrical power fails only to the medical area, uninterruptible power supplies keep the PLCs, computer, and other vital instrumentation running for at least 20 min to enable an irradiation field …
-
Poster Abstracts
A suitably sized medical grade (IEC60601) uninterruptible power supply (UPS) for the cot’s examination lights, Apgar timer and pulse oximeter were also required.
-
A state-of-the-art epithermal neutron irradiation facility for neutron capture therapy
Loss of building power would automatically scram the MITR-II, but if electrical power fails only to the medical area, uninterruptible power supplies keep the PLCs, computer and other vital instrumentation running for at least 20 min to enable an irradiation field …
-
:: New Materials Zone ::
The VO1263AB is optimized for MOSFET and SCR gate drive applications in end products including isolated medical equipment, uninterruptible power supplies , consumer appliances, automated test equipment, switching equipment, and industrial controls.
-
:: New Materials Zone ::
The VO1263AB is optimized for MOSFET and SCR gate drive applications in end products including isolated medical equipment, uninterruptible power supplies , consumer appliances, automated test equipment, switching equipment, and industrial controls.
-
A fieldable-prototype, large-area, gamma-ray imager for orphan source search
Power to the system is internally filtered and conditioned by an isolation transformer, and continuity is assured by a medi- cal -grade uninterruptible power supply .
-
A reconfigurable induction motor drive with harmonic cancellation feature
These loads include adjustable speed drives (ASDs), computer power supplies, medical equipment, uninterruptible power supplies (UPSs), etc.
-
High Voltage Battery Stack Monitor from Linear Technology
Long battery strings enable high power, rechargeable applications, such as electric and hybrid electric vehicles, scooters, motorcycles, golf carts, wheelchairs, boats, forklifts, robotics, portable medical equipment, and uninterruptible power supply (UPS) systems.
-
An Improved Adaptive Detection Method for Power Quality Improvement
NONLINEAR loads such as adjustable-speed drives, medical equipment, and uninterruptible power supplies deteriorate the power quality of power distribution systems by generating harmonic currents into the power network.
Indicates content that may require registration and/or purchase.