-
Supplier: Master Bond, Inc.
Description: UV10TKMed is USP Class VI approved and meets ISO10993-5 for cytotoxicity requirements. It is used in the assembly of medical devices and is capable of withstanding repeated sterilizations, including radiation, ethylene oxide, chemical sterilants and especially autoclaving. This higher
- Viscosity: 35,000 to 45,000 cP
- Use Temperature: -60 to 450 F
- Coeff. of Thermal Expansion (CTE): 27.779999999999998 to 30.560000000000002 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16Med-FD is a low viscosity, medical grade UV curable epoxy for bonding, sealing and coating, containing a fluorescent dye for identification. Cationic curing, no oxygen inhibition Low shrinkage upon curing Good physical strength properties Passes ISO 10993-5 UV16Med-FD
- Use Temperature: -80 to 400 F
- Tensile Strength (Break): 250,000 to 300,000 psi
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Sanuvox Technologies, Inc.
Description: The ASEPT.2X system uses two units to purify an operating theater or a patient room, thus minimizing shadow areas left by conventional sterilizers. These units can perform the purification task in less than 5 minutes. No other UV system can purify rooms as quickly and efficiently! ⚠
- Features: Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
-
-
Supplier: Schott Japan
Description: surgical instruments) Dental devices (e.g. dental turbines, handtools, intraoral cameras) UV applications (e.g. UV curing, water and air purification, medical phototherapy) Harsh environments (applications such as instrumentation and sensing)
-
Description: from aircraft cables and translucent or colored tubes for various industries through medical plastics for invasive applications or flame-resistant plastics for electronic housings to glass. With a typical pulse duration of 20 ns and a beam diameter of 10 µm, V.0020-uv only colors the
- Cutting / Traverse Speed: 11,811.023622047196 in/min
- Marking Area Length: 14.7637875 inch
- Marking Area Width: 14.7637875 inch
- Features: Benchtop, Other
-
Supplier: Electro Optical Components, Inc.
Description: GenUV, the leading company for the solution of light sense, released the multi-functional portable UV measuring instrument. This product can measure the electricity of UV source very clearly based on GaN sensor technology. Recently, the demands for deep UV light source which is
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: Techsil Limited
Description: Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and UV
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 7041 T is a thixotropic UV and/or light cure adhesive with a high viscosity and excellent gap filling ability. When used in thin layers this instant adhesive is transparent in color, making it ideal for bonding transparent plastics with low UV transmission such as PC. When
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Ushio America, Inc.
Description: Highest UV power for disinfection, sterilization and phototherapy UV Power from the XP Series enables compact, portable, and battery-operated devices that can meet demanding water, air and surface disinfection requirements and deliver professional medical or phototherapy
- Peak Wavelength: 275 to 315 nm
- Forward Voltage: 4 to 32 volts
- Forward Current: 200 milliamps
- Optical Power Output: 1,600 to 6,400 milliwatts
-
Supplier: Abrisa Technologies
Description: The ZC&R Coatings for Optics division of Abrisa Technologies, designs and manufactures autoclavable coatings such as custom anti-reflection, mirror and filter coatings for use in medical and dental environments where demanding optical performance and harsh sterilization processes are often
- Features: Other
-
Supplier: Dymax
Description: autoclave or STERRAD™ Hydrogen Peroxide-Plasma. This material is effectively used for medical sensor encapsulations and potting of electronic components, where moisture ingression may be of concern. MD® 1040-M medical device coating is recommended for use as a coating or encapsulant on
- Viscosity: 775 cP
- Elongation: 8 %
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates
- Features: Other
-
Supplier: NewAge Performance Products | NAPP
Description: Made from FDA-compliant ingredients; suitable for food contact Hytrel liner does not contain plasticizers Hytrel liner resists high temperatures and oils, making it ideal for hot beverage vending machine applications Low permeability to refrigerant gases, hydrocarbons and moisture Superior barrier
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Wall Thickness: 0.04 inch
- Design Units: English
-
Supplier: Air Innovations LLC
Description: This portable contamination control system is equipped with HEPA filtration, UV sterilization, heating/cooling, and pressurization and meets CDC, AIA, and ASHRAE guidelines for surge capacity and pandemic preparedness
- Environment Controlled: Air Quality, Humidity, Pressure, Temperature
- Application: Cleanroom, Medical Pharmaceutical
-
Supplier: NewAge Performance Products | NAPP
Description: Peroxide-cured Able to resist extreme temperatures Meets FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials) Free
- Outside Diameter / Size: 0.188 inch
- Maximum Inside Diameter / Size: 0.125 inch
- Wall Thickness: 0.031 inch
- Pressure Rating: 10 psi
-
Supplier: MCA - Advanced Materials Division
Description: Altron™ Life Science Grade (LSG) Polycarbonate PC shapes are produced from select batches of non-UV stabilized polycarbonate resin that complies with EU and FDA regulations, for plastics intended to come into contact with food products. In addition to this, Altron™ LSG PC materials have been
- Tensile Strength (Break): 10,500 psi
- Tensile Modulus: 320 ksi
- Use Temperature: 250 F
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Air Innovations LLC
Description: address Capability 4 Medical Surge Objective 2 in the Office of the Assistant Secretary for Preparedness and Response: Activity #9 Enhance Infectious Disease Preparedness & Surge Response Activity #6 Provide Burn Care during a Medical Surge Response Activity #1 Develop Emergency
-
Supplier: Accu-Glass
Description: and Non-reactive to drugs Custom-sized to IV tube sets Suitable for ETO / E-Beam / Gamma Radiation sterilization methods Economically produced to custom applications (sizes, geometries, lengths, lumens, bores.) Compatible with UV adhesive curing
- Color / Clarity: Clear
- Type: Glass Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
-
Supplier: Master Bond, Inc.
Description: Master Bond LED405Med is a one part, nano filled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features
- Applied Thickness / Gap Fill: 0.125 inch
- Viscosity: 2,000 to 8,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.3 W/m-K
-
Supplier: Master Bond, Inc.
Description: benefit, LED light emitting sources are generally considered to be less hazardous and more user friendly than their comparable UV light sources.
- Viscosity: 100,000 to 150,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 33.33 to 36.11 µin/in-F
- Tensile Strength (Break): 3,500 psi
-
Supplier: NewAge Performance Products | NAPP
Description: Peroxide-cured Open mesh polyester braiding incorporated within the walls of silicone tubing Designed for elevated pressure applications Able to resist extreme temperature variations Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.655 inch
- Working Pressure: 166 psi
- Temperature Range: 350 F
-
Supplier: Ushio America, Inc.
Description: USHIO Germicidal lamps are Low-Pressure Mercury-Arc lamps that emit radiation peaking at 253.7nm(UV-C). This output at 253.7nm is highly effective to inactive microorganisms such as algae, bacteria, virus, yeast and mold. Designed by experienced engineers, an by using quality material in
- Lamp Power: 2.3 to 65 watts
- Rated Average Life: 3,000 to 9,000 hours
- Maximum Overall Length: 2.42126115 to 61.1811354 inch
- Base Type: 4-Pin (Circling), Miniature Bi-Pin
-
Description: design. Available in either positive or negative polarity, the CCM1KW is fully arc, open and short circuit protected. Units can be operated in parallel for applications requiring higher power (see manual for details). Typical applications: UV light sources for curing and sterilization
- AC Input Voltage: 264 volts
- DC Output Voltage: 0 to 2,000 volts
- DC Output Current: 0.15 amps
- DC Output Power: 1,000.0000000000001 watts
-
Supplier: Lumina Power, Inc.
Description: EN EN55011 emission requirements. Available Power Outputs: 500J/sec, 1500J/sec, 2000J/sec, 4000J/sec, 6000J/sec, Output voltage to 20kV Applications: Lamp Pumped Lasers, Intense Pulsed Light, Excimer Lasers, UV Curing & Sterilization, Medical Laser Systems Features Ideal Cap Charger
- DC Output Voltage: 500 to 4,000 volts
- AC Input Voltage: 90 to 264 volts
- AC Input Current: 5.5 amps
- Type: DC Power Supply, Laser Power Supply
-
Description: humidity. The test is applicable to portable air cleaners commonly used in single room spaces such as those based on mechanical filtration, ultraviolet (UV), ionizers, photocatalytic oxidation, and ozone generators in-unit technology. If the air cleaner does not claim to have the function of
-
Supplier: Cambridge Polymer Group, Inc.
Description: With years of expertise in materials testing and development, we do more than furnish our clients with raw results. We act as your partner throughout the process. We suggest the appropriate battery of tests, and assist in building the test methodology. Our reports contain a detailed description of
- Standards (Test / Certify To): ASTM, NIST, OEM Specific
- Materials: Adhesives / Sealants, Coatings, Cosmetics (Creams, Sunblocks, etc.), Plastic / Rubber, Polymers / Organics, Powders, Textiles, Wafers / Surfaces
- Industry: Aerospace / Aviation, Automotive, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Packaging, Pharmaceutical / Biotech
- Capabilities: Assays / Quantitative, Cleanliness Monitoring / Testing, Deformulation / Reverse Engineering, Failure Analysis, Quality / Purity (Contamination - Alloys, Polymers, etc.), Report Preparation, Standards Testing / Certification, Umpire Testing
-
Supplier: Cambridge Polymer Group, Inc.
Description: Cambridge Polymer Group, Inc. was founded in 1996 to provide a cost-effective resource for testing, research and development to clients who need periodic access to Ph.D.-level scientists and their support structure. With years of expertise in these testing parameters, we do more than furnish our
- Standards (Test / Certify To): ASTM, NIST, OEM Specific
- Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Solid Waste, Textiles, Volatiles (VOCs) / Solvents, Wafers /
- Capabilities: Assays / Quantitative, Chemical Testing Services, Cleanliness Monitoring / Testing, Deformulation / Reverse Engineering, Failure Analysis, Materials Testing Services, Report Preparation, Standards Testing / Certification
- Test Methods: Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography, Nondestructive Testing,
-
Supplier: CSA Group Testing and Certification Inc.
Description: Bring your products to market confidently with world-class testing services and solutions.
- Services: Accelerated (HALT / HASS), Acoustic / PIND Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Combined Environments / Conditions, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Flow / Pressure Testing, Functional / ATE, Laser / Non-contact, Leak / Seal
- Test / Certify To: Access to Multiple Marks, CB Report, FDA, IEC, IEEE, ISO, ISTA, NIST, NRTL Mark (UL, CSA, TUV, etc.), NSF Standard Mark, OEM Specific
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, HVAC, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Medical Devices / Equipment, Motor Controllers / Control Systems, Piping /
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: Xenon Corporation
Description: the sanitization process using front-panel controls. Safety interlocks are provided to protect the user from exposure from the pulsed UV lamp when the chamber door is open. The Z-1000 sanitization chamber, with removable lamp housing, is detached from the controller. Ozone is evacuated to
- External: Bench / Cabinet
- Internal Configuration: Ultraviolet
Find Suppliers by Category Top
Featured Products Top
-
), synthetic-fused quartz, and soft glass (soda-lime glass). The variety of glass types allows for different wavelengths to be emitted. UV Light: Benefits and Applications UV light has numerous benefits and applications across various industries, including disinfection/sterilization (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
critical functions: Removes airborne particles with HEPA filtration UV light is used to sterilize airborne viruses and bacteria on the HEPA Either negative or positive pressure control (negative for quarantine) Isolates the room from the central system (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
+350°F. EP21LSCL-2Med is an excellent candidate for medical devices with optical components Product Advantages Superb dimensional stability Resists many liquid sterilization methods Highly desirable non (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Over Time Lab environments are physically demanding. Equipment is moved, wiped down, and often exposed to mechanical wear. Polypropylene is durable and retains its form and function over time, maintaining its clean and professional appearance. It also resists UV discoloration, making it (read more)
Browse Fume Hoods Datasheets for AirClean Systems
More Information Top
-
Absolute spectral response measurements of different photodiodes useful for applications in the UV spectral region
On the other side UV radiation can be useful in many medical application: for example psoriasis5 and dermatitis6 are commonly cured irradiating the damaged skin area with UV light, while disinfection of tools can be accomplished used UV sterilizers .
-
Enantioselective analysis of ofloxacin enantiomers by partial‐filling capillary electrophoresis with bacteria as chiral selectors
… fol- lowing equipments were also used in the present study: AS 3120A ultrasonic cleaner (Tianjin Automatic Science Instru- ment, Tianjin, China), UV-Vis spectrophotometer ( UV -2450, Shimadzu, Japan), TGL … … automatic electrothermal pressure steam sterilizer (Shanghai Shen An Medical Instrument Fac- tory, Shanghai …
-
Photocatalytical Deactivation of Pathogens for Municipal Wastewater Reusing
Incubator (SPX-100B-Z) was made by Far Right Instrument Co., Ltd. (Shanghai, China); portable elec- tric pressure steam sterilizer (YXOG02) was manufactured by Andhra Medical Technology Co., Ltd. (Zibo, China … … Co. (Shanghai, China); spec- trophotometer ( UV -3200) was from the …
-
Sterilization of medical productsin low-pressure glow discharges
… composition in discharges in N2 and O2 is investigated under the operating conditions of a plasma sterilizer . It is shown that free surfaces of medical products are sterilized pri- marily by UV radiation from the discharge plasma, while an important role in sterilization of products with complicated shapes is played by such chemically active particles as oxygen atoms and …
-
Cephalopod Culture
… the Natu- ral Resource Center for Cephalopods, Marine Biomedical Institute, University of Texas Medical Branch, USA) used … The tanks were supplied by fresh natural seawater drawn through an under-gravel filter and pumped back to the tanks after passing through a particle filter, an activated carbon filter, and two 30-W ultraviolet ( UV ) sterilizers .
-
Active species downstream of an Ar–O2 surface-wave microwave discharge for biomedicine, surface treatment and nanostructuring
… coupled plasma discharges sustained in Ar/O2/N2 ternary mixture for sterilization and decontamination of medical instruments J. Phys. D: Appl. Phys. 41 192005 [64] Boudam M K and Moisan M 2010 Synergy effect of heat and UV photons on bacterial-spore inactivation in an N2–O2 plasma-afterglow sterilizer J. Phys.
-
Characterization of the flowing afterglows of an N2–O2 reduced-pressure discharge: setting the operating conditions to achieve a dominant late afterglow and co...
The flowing afterglow of an N2–O2 discharge in the 0.6–10 Torr range is examined in the perspective of achieving sterilization of medical devices (MDs) under conditions ensuring maximum UV intensity with minimum damage to polymer-based MDs. … is shown to be responsible for creating strong erosion damage, requiring that the sterilizer be operated in …
-
The Effects of Wubeizi Ointment on the Proliferation of Keloid-Derived Fibroblasts
Corporation), YXQ-SG46-280SA stainless steel portable pressure steam sterilizer (Shanghai Boxun Industries Co., Ltd. Medical Equipment Factory), BCM-1000A bio-clean bench (Sujing Group Suzhou Antai Air Technology Co., Ltd.), EL340i enzyme-linked immunoassay analyzer (U.S. Biotok), DU640 UV spectrophotometer (U.S.A Beckman), FA Calibor laser flow cytometer (U.S. BD).
-
Preparation of monoclonal antibody based indirect competitive ELISA for detecting 19-nortestosterone residue
LDZX-30KB Steam Sterilizer was supplied by Shenan Medical Instrument Fac- tory (Shanghai, China). Deionized water was prepared using an Ultra class UV plus water purification system (SG Com- pany, Germany).
Indicates content that may require registration and/or purchase.