-
Supplier: Win Source Electronics
Description: Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited RoHS: Compliant Flammability Rating: UL94 V-0
- Voltage Rating: 150 volts
- Current Rating: 10 amps
-
Supplier: Win Source Electronics
Description: Length: 4 mm Hole Diameter: 1.3 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Flammability Rating: UL94 V-0
- Voltage Rating: 300 volts
- Current Rating: 10 amps
-
Supplier: Win Source Electronics
Description: CSA, UL Voltage: 300 V Insulation Material: Nylon Height: 37 mm Current: 15 A Width: 3.5 mm Stripping Length: 8 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant
- Voltage Rating: 600 volts
- Current Rating: 15 amps
-
-
Supplier: Win Source Electronics
Description: Material: Copper, Tin Voltage Rating: 400 V Current Rating: 19 A Number of Contacts: 13 Length: 66 mm Housing Material: Plastic Number of Circuits: 13 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Black Height: 15.2 mm Current: 15 A Width: 20 mm
- Voltage Rating: 400 volts
- Current Rating: 19 amps
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Medium Pulse Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45
- Sound Level: 85 to 95 dB
- Operating Voltage: 48 to 120 volts
- Operating Frequency: 2,900 Hz
- Supply Voltage: AC Voltage
-
Supplier: Radwell International
Description: RELAY TERMINAL, WITH SOLDERED-IN MINIATURE POWER RELAY, CONTACTS (AGSNO): MEDIUM TO HIGH LOADS, 1 CHANGEOVER CONTACT, 24 VDC INPUT VOLTAGE, FOR MOUNTING ON NS 35/7.5, 6.2 MM TERMINAL WIDTH, 2964500. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 24 volts
- Terminal Block Type: Power Distribution Block
-
Supplier: Watson-Marlow Fluid Technology Group
Description: for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 1,500 ml/min at 4
- Maximum Discharge Flow: 0.000044909248499999996 to 0.39625807500000004 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: AC Powered
-
Supplier: PHOENIX CONTACT USA
Description: Relay terminal block, with soldered-in miniature power relay, contacts (AgSnO): medium to large loads, 1 PDT, input voltage 24 V DC, for assembly on NS 35/7.5, terminal width 6.2 mm
- Maximum AC Switching Power: 1,500 VA
- DC Coil Voltage: 24 volts
- Operating Temperature: 68 to 122 F
- Input Current Range: 0.009 amps
-
Supplier: PHOENIX CONTACT USA
Description: Relay terminal block, with soldered-in miniature relays, contact (AgNi+Au): small to medium loads, 1 N/O contact, input voltage 5 V AC/DC, for assembly on NS 35/7.5, terminal width 6.2 mm, design rotated
- AC Coil Voltage: 5 volts
- DC Coil Voltage: 5 volts
- Operating Temperature: 68 to 122 F
- Input Current Range: 0.023 amps
-
Supplier: PHOENIX CONTACT USA
Description: Relay terminal block, with soldered-in miniature relays, contact (AgNi+Au): small to medium loads, 1 N/O contact, input voltage 24 V AC/DC, for assembly on NS 35/7.5, terminal width 6.2 mm, design rotated
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
- Operating Temperature: 68 to 122 F
- Input Current Range: 0.0065 amps
-
Supplier: PHOENIX CONTACT USA
Description: Relay terminal block, with soldered-in miniature relays, contact (AgNi+Au): small to medium loads, 1 N/O contact, input voltage 24 V AC/DC, with integrated "manual", "0", "automatic" switch, for assembly on NS 35/7.5, terminal width 6.2 mm
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
- Operating Temperature: 68 to 122 F
- Input Current Range: 0.0065 amps
-
Supplier: WINSYSTEMS, INC.
Description: SPDT Form C medium current relays with contacts rated up to 6A @ 250VAC/24VDC Eight optically isolated outputs with Open-Collector Darlington drivers that sink 500mA from 5 to 30 VDC Eight optically isolated and debounced inputs with a voltage range from 5 to 30 volts AC or DC
- Number of Channels: 8
- Input Voltage Range: 5 to 30 volts
- Output Current: 0.5 amps
- Output Voltage: 5 to 30 volts
-
Supplier: ValueTronics International, Inc.
Description: continuously monitor output voltage and current. Input and output power, remote sensing, remote programming, and auto-series, -parallel, and -tracking connections are made to bus bars and terminal blocks on the rear panel.
- DC Output Power: 9,600.000000000022 watts
- Type: DC Power Supply
-
Supplier: Transcat, Inc.
Description: (NETD) Dual, real-time imaging – IR and Visible Simple installation 2.5" LCD display Configurable alarms Direct web portal Remotely accessible – MODBUS over Ethernet Typical MN4000 installations include: Transformers Motor terminal boxes Low & Medium Voltage Switchgear Low
-
Supplier: Acromag, Inc.
Description: DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT335 model is a four-wire dual transmitter that isolates and converts RTD or linear resistance sensor inputs to proportional control signals. Each channel supports DC current or voltage
- Operating Temperature: -40 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Audio Amplifiers and Preamplifiers - 40 W Stereo Audio Power Amp with VCA & Power Supply -- RU-PA40DSupplier: Visual Sound, Inc.
Description: preventing output clipping. VCA Controlled Stereo Audio Power Amplifier 20 Watts RMS per Channel into 8 Ω - 40 Watts Total 15 Watts RMS per Channel into 4 Ω - 30 Watts Total Unbalanced RCA Jack Inputs; Balanced Detachable Terminal Block Inputs VCA Control on Detachable Terminal
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems offers a wide variety of fuse kV and amp ratings for use on both horizontal and vertical capacitor block bank configurations. The bus-mounted expulsion-type capacitor fuse provides highly reliable, economical protection for capacitor banks where medium energy-
- Voltage Rating: 23,000 volts
- Current Rating: 80 amps
-
Supplier: ValueTronics International, Inc.
Description: reliable connection options: Built-in Ethernet, USB 2.0, and GPIB connectivity Low-cost, standard 50- or 78-pin Dsub connectors and cables Detachable terminal blocks with strain relief Mass interconnect solutions Easier signal routing with four 2-wire internal analog buses You can
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations. The HP-AT101-1-2P is from the HP-AT101 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections. Available with (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
Even EV Charging Stations need terminal blocks! Pictured are two of our many examples of terminal blocks that are suitabe for EV Charging Stations. The HP-AT101-1-2P is from the HP-AT101 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster’s HP Series tab style terminal blocks are suitable for todays requirements in appliances, HVAC equipment, panels and similar products where secondary power distribution is required. Also intended for low voltage control circuit interconnections. Available with (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
UL94 V-0 flammability rating Available in 1, 2, and 3-pole configurations Box lug, pressure plate, and screw terminal options Solid/stranded wire compatibility Technical Specifications Voltage Rating: 600 (read more)
Browse Fuse Holders Datasheets for VICFUSE
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1782 - Safety Evaluation ...
Medium and low voltage cables, terminal blocks , fuse blocks, and connectors are evaluated as a commodity group for the entire plant.
-
Calculation and measuring of low-frequency electric field distribution of 10(20)/0.4 kV, 630 kVA transformer station
Maximum values of the electric field inside a transformer station are visible on a transformer medium-voltage terminals and cable connections of medium - voltage block and primary side of a power transformer, in range from 415.302kV/m to 452.363kV/m and a…
-
Springer Handbook of Automation
Industrial control (push buttons, pilot lights, contactors, starters, terminal blocks , switches, relays) Medium voltage control (starters, SMC controllers, medium voltage drives) .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1839 - Safety Evaluation ...
These generic components included non-EQ low- and medium-voltage cables, splices, fuse holders, terminal blocks , low- and medium - voltage phase buses, switchgear buses, high voltage insulators and transmission conductors.
-
Applied, Electromechanical Électronique under Simscape & SimPowerSystems (Matlab / Simulink)
The following figure represents the voltage to the terminals of the load thereby that its average value calculated by the block Mean of the library Measuremets / Coutinuous Measurements.
-
Soft Computing Applications
…the current value through the ground leakage coil; • The voltage transformer (TTB)—which controls the voltage at the ground leakage coil terminals ; • The preset console … operation mode for the medium voltage network; • The electronic block (EB)—which allows the…
-
Identification of dynamic equivalents for distribution power networks using recurrent ANNs
Modelling the medium and the low- voltage sections showing the integration of fuel cells and micro-turbines into the end user terminals The micro turbines are simulated using the well-known equivalent block diagram model and interfaced with the net- work through…
Indicates content that may require registration and/or purchase.