Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johns Manville Corp.
Description: Johns Manville’s melt-blowing process creates fibrous webs directly from polymers using high-velocity air to attenuate the filaments. Due to differences in filament size, meltblown nonwoven fabrics differ in degree of softness, opacity and porosity.
- Applications: Filtration, Industrial OEM
- Features: Nonwoven Product, Other
- Material: Polyester, Synthetic / Polymer
- Type: Spunbond / Meltblown Nonwoven
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
-
Supplier: Johns Manville Corp.
Description: Johns Manville synthetic spunbond nonwovens are made by spinning continuous polyester fibers onto a moving belt. The continuous fibers come from polyester raw material that has been dried, melted and extruded into a flowing polymer melt. After the spinning process, the polyester emerges as
- Applications: Architectural / Construction, Battery / Fuel Cell, Filtration, Industrial OEM
- Features: Nonwoven Product, Other
- Material: Polyester, Synthetic / Polymer
- Type: Spunbond / Meltblown Nonwoven
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Filtration
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals America supplies high-performance polypropylene based nonwoven fabrics used in the most demanding applications. TAFNEL™ needle punch fabrics deliver a bulky structure, well suited for oil absorbent applications. SYNTEX™ spunbond and meltblown fabrics offer an
- Applications: Automotive / Transportation, Cleaning Wipes / Wicking
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
-
Supplier: Bondex, Inc.
Description: better fit your needs in these applications. Bondex is an innovative nonwovens and specialty roll goods manufacturing company located in South Carolina, USA. Bondex has been producing technical nonwovens with thermal bond technology since 1997, serving markets which include
- Applications: Aerospace, Apparel / Clothing, Automotive / Transportation, Chemical Process, Industrial OEM
- Material: Aramid, Synthetic / Polymer
- Type: Carded / Needlepunched Nonwoven, Spunbond / Meltblown Nonwoven, Wet-laid / Air-laid Nonwoven
- Structural Features: Coated / Sized, Hydroentanglement
-
Supplier: Toray Industries (America), Inc.
Description: Polypropylene spunbond, produced by Toray Advanced Materials Korea Inc., has various attractive products such as melt blown spunbond sandwiched between spunbond layers, polyethylene mixed-type, and so on. Polypropylene spunbond from Toray Advanced Materials Korea Inc. is employed in diapers and
- Applications: Apparel / Clothing
- Features: Nonwoven Product
- Material: Polypropylene, Synthetic / Polymer
- Type: Spunbond / Meltblown Nonwoven
-
Supplier: Lydall Filtration/Separation, Inc.
Description: LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the product family.
- Overall Thickness: 0.006 inch
- Applications: Filtration
- Material: Glass / Fiberglass, Synthetic / Polymer
- Features: Nonwoven Product, Specialty / Other
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 993 PSB is a medium-density pressboard which offers a balance of rigidity and conformability along with outstanding saturability and excellent properties in air and oil. Typical applications include 3-dimensional parts such as V-rings, angle rings and spools, as well as barrier, gap spacers
- Overall Thickness: 0.04 to 0.16 inch
- Fabric Weight: 720 to 3,410 gsm
- Material: Aramid, Synthetic / Polymer
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Sleeving / Wrap, Specialty / Other
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Type 994 PSB is a densified, rigid board which has a unique combination of superior resistance to compression, even at elevated temperatures, along with relatively high oil absorption characteristics. This combination results in a product which is especially useful as spacers or other structural
- Overall Thickness: 0.04 to 0.38 inch
- Fabric Weight: 1,150 to 11,070 gsm
- Material: Aramid, Synthetic / Polymer
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Sleeving / Wrap, Specialty / Other
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: Nomex® 910 is a unique aramid enhanced cellulose material, composed of high quality electrical grade cellulose pulp and the same binder made from high temperature meta-aramid polymer as used in other Nomex® brand papers. The paper consists of a single consolidated sheet without any additional
- Overall Thickness: 0.003 to 0.007 inch
- Material: Aramid, Synthetic / Polymer
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Sleeving / Wrap, Specialty / Other
- Type: Spunbond / Meltblown Nonwoven
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available only in
- Overall Thickness: 0.0022440957 inch
- Fabric Weight: 40.4 gsm
- Material: Aramid, Synthetic / Polymer
- Features: Electrical Insulation / Dielectric, Nonwoven Product, Sleeving / Wrap, Specialty / Other
-
Supplier: Harbory Filtration
Description: Medium efficiency bag air filter media is made of polypropylene melt-blown non-woven fabric and spun bond fabric. The high-temperature melt-blown process uses a stable electret and proven composite technology. It is a premium material with a 3D mesh structure which includes two different layers for
- Construction: Bag Filter
- Features: Other
-
Supplier: DuPont Protection Technologies
Description: NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced fabrics are available
- Overall Thickness: 0.003 inch
- Fabric Weight: 32.2 gsm
- Fabric Strength: 11.0205839995 lbs/in
- Performance Features: Chemical / Fuel Resistant, Hydrophilic / Absorbent
-
Supplier: Lydall Performance Materials
Description: LyTherm® 1535-GC Abrasion Resistance Paper is a lightweight refractory composite composed of an inner core of spun, high purity alumina-silica paper quilted with a durable textile cladding. The core material is recommended for continuous use at temperatures up to 2300ºF (1260ºC), and will remain
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility grade paper that has
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.51155655 to 11.0231131 lbs/in
-
Description: fabric/substrate design and medical device application. Excellent adhesion to a variety of substrates including spunbond-meltblown-spunbond (SMS) nonwovens.
- Adhesive: Acrylic, Rubber
- Type: Double-Sided Adhesive
- Carrier / Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Lydall Performance Materials
Description: LyTherm® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600°F (1427°C) in applications where off-gassing of the organic binder cannot be tolerated. LyTherm® 880-LH
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,600 F
- Fabric Strength: 0.95239697184 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot content and
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Fabric Strength: 0.7936641432 to 1.2786811196 lbs/in
-
Supplier: Medisca Inc.
Description: These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not included) SMS nonwoven laminates combine the strength and durability of
- Clothing Type: Jacket/Coat
-
Supplier: Medisca Inc.
Description: These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not included) SMS nonwoven laminates combine the strength and durability of
- Clothing Type: Jacket/Coat
-
Supplier: Medisca Inc.
Description: These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not included) SMS nonwoven laminates combine the strength and durability of
- Clothing Type: Jacket/Coat
-
Supplier: Medisca Inc.
Description: These non-sterile disposable lab coats with knitted collar and cuffs provide superior comfort and protection. Features Breathable and comfortable lightweight material (Bouffant cap, facial mask, gloves and shoe covers not included) SMS nonwoven laminates combine the strength and durability of
- Clothing Type: Jacket/Coat
-
Description: LyPore MB is part of Lydall’s synthetic media platform. LyPore MB is a high efficiency liquid filtration media made from 100% meltblown polypropylene fibers. Individual grades are rated from 1μm to 200 μm efficiencies. There are three different distinct designs within the product family.
- Fabric Weight: 52 gsm
- Structural Features: Chemical Bond/Binder Addition
- Applications: Filtration
- Material: Glass / Fiberglass
-
Supplier: LG Chemical of America Inc.
Description: PP Polypropylene Products that are suitable for special purposes Polypropylene(PP), one of the most commonly used plastics, is a synthetic resin made by polymerizing propylene. Its types vary depending on its properties and processing methods. Its excellent tensile strength and impact strength make
- Type: Film Grade Resin, Molding Resin, Thermoplastic
- Chemical System: Polypropylene (PP)
-
Supplier: CSA Group
Description: spun-bonded and melt-blown nonwovens, - forming and making up of garments, household and industrial textile goods, and the pressing and die cutting of nonwoven fabric, - laundering and dry cleaning of made-up textile goods, - servicing of textile machines (e.g. machines for card wire
Find Suppliers by Category Top
Featured Products Top
-
Vistamaxx™ performance polymers in combination with Exceed™ or Exceed™ Flow PP create new possibilities for meltblown nonwoven fabrics. (read more)
Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
In spunbond or meltblown nonwoven production, Vistamaxx™ performance polymers, Achieve™ Advanced PP and ExxonMobil™ PP offer ease of processing, softness, loft capabilities, strength, and improved barrier performance. Vistamaxx™ performance polymer (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
PP Air Filter Media Introduction PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient (read more)
Browse Filter Media Datasheets for Harbory Filtration
Conduct Research Top
-
Engineering Polymers In Nonwovens, Fibers And Other Extruded Substrates
of extruded substrates such as spunbonded and. meltblown nonwovens, staple fibers, monofilaments, multifilaments, nettings, films and the like. The chemical structures of these polymers, their physical and chemical. properties, and their inherent features and benefits are described in conjunction with key
More Information Top
-
Characterization of degradation of polypropylene nonwovens irradiated by γ‐ray
Prior to irradiation, the control meltblown nonwoven has no defects or cracks.
-
Physical and thermal characterization of polylactic acid meltblown nonwovens
Four areas from each meltblown nonwoven were sampled to acquire more than 94 fiber diameter measurements for each nonwoven.
-
An investigation of fiber splitting of bicomponent meltblown/microfiber nonwovens by water treatment
Polypropylene is the most commonly used polymer for meltblown nonwoven products be- cause it produces the best web [among the low-cost resins.8 The PP resins used were ExxonMobil PP 3546G (ExxonMobil, Baytown, TX) and Basell PP-PF 008 (Basell …
-
http://www.jeffjournal.org/papers/Volume3/Gibson.pdf
(a) Meltblown Nonwoven (500x .
-
Effect of Simulated Weathering on Physicochemical Properties and Inherent Biodegradation of PLA/PHA Nonwoven Mulches
Meltblown ( nonwoven materials) MD .
-
http://www.jeffjournal.org/INJ/winter01.pdf
The different applications for spun- bond/ meltblown nonwoven webs con- tinue to proliferate.
-
http://www.jeffjournal.org/INJ/winter02.pdf
Fiber ODF is shown to be a useful tool for detailed analysis of changes taking place in meltblown nonwoven structures.
-
On the use of robotics for melt-blowing to form shaped/molded fabric structures
To complete the tasks outlined, that is, to produce seamless 3D meltblown nonwoven garment structures (structures capable of filtering particles larger than 0.5 pm), a Robotic Fiber Assembly and Control System (RFACS) has been designed and fabricated.
-
Surface nanaostructure evolution of functionalized polypropylene fibers
In this study, meltblown nonwoven substrate was functionalized using metal sputter coating.
-
Research Progress of Elastic Nonwovens with Meltblown Technology
Development, Elasticity, Meltblown Nonwoven .
Indicates content that may require registration and/or purchase.