Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: If any undesirable particles are present in the product flow entering a membrane filtration installation, the efficiency and durability of the entire filtration system will be severely affected. Alfa Laval safety filters are designed to prevent this. Membrane
- Filtration Grade (Micron Rating): 50 to 200 µm
-
Supplier: Sanborn Technologies
Description: UFV750 Ultrafiltration System Compact Membrane Filtration System for Processing up to 1500 GPD The UFV750T is part of Sanborn Technologies line of compact ultrafiltration systems for waste minimization or process water reuse. These systems are ideal for
- Maximum Liquid Flow: 0.5208333333333334 GPM
- Maximum Temperature: 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Watts
Description: reliability and reduces leak potential • Cartridges connect to and disconnect from the unit by simple 1⁄4-turn • Space saving design installs under sink or in limited space areas • Double Seal O-ring cartridges assure system integrity • No storage tank needed • Requires only normal line
- Configuration: System
-
-
Supplier: ProMinent Fluid Controls, Inc.
Description: In water treatment membrane filtration is the technique with the lowest operation costs used to remove particles and salts in the water. For this area, ProMinent offers multiple and high quality systems. Membrane filtration is a physical procedure for particle
-
Supplier: Sanborn Technologies
Description: UFV250 Ultrafiltration System Membrane Filtration System for Small Liquid Volumes The UFV250T is a compact ultrafiltration system for the waste minimization. These systems are ideal for the disposal of oily wastewaters including spent metalworking coolants,
- Maximum Liquid Flow: 0.17361111111111166 GPM
- Maximum Temperature: 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Sanborn Technologies
Description: UFV250 Ultrafiltration System Membrane Filtration System for Small Liquid Volumes The UFV250T is a compact ultrafiltration system for the waste minimization. These systems are ideal for the disposal of oily wastewaters including spent metalworking coolants,
- Maximum Liquid Flow: 0.3472222222222233 GPM
- Maximum Temperature: 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Kontek Ecology Systems Inc.
Description: System utilizes high quality membranes manufactured in North America by DURAFLOW. Our systems and membranes have the following features: MF System Features and Benefits: Will remove suspended solids from treated wastewater down to 0.1 microns. With the proper
-
Supplier: Porex
Description: For micro and ultrafiltration of industrial wastewater, our POREX® tubular membrane filters (TMF) are designed to fit new and existing tubular membrane systems. During operation, a fluid - such as chemically pre-treated wastewater - flows through the cross-flow membrane
- Geometry: Tubular Membrane
-
Supplier: Accuris
Description: Standard Practice for Integrity Testing of Water Filtration Membrane Systems
-
Supplier: Komline
Description: systems is due in large part to our ongoing commitment and involvement with pilot systems. Harn R/O Systems, Inc. has designed and manufactured numerous pilot systems, including brackish R/O, membrane softening, membrane filtration (microfiltration
- Equipment Type: Reverse Osmosis
-
Supplier: Kontek Ecology Systems Inc.
Description: utilize this technology as a pre-cursor for water recycle through reverse osmosis. MEMKON MF Membrane Features: Membranes are of a moulded design, unlike others which are rolled from flat sheet into a tube which then has a lengthwise seam, and thus a weak spot. Membranes are
-
Supplier: Smith & Loveless, Inc.
Description: The Smith & Loveless FIBROTEX® IronMan™ filtration system removes fine iron and manganese for potable water derived from well water sources. FIBROTEX® technology combines an expandable-bed fibrous filter element and an integrated oxidation system with a PLC. This enables the
-
Supplier: ASTM International
Description: 1.1 This standard covers the determination of the integrity of water filtration membrane elements and systems using air based tests (pressure decay and vacuum hold), soluble dye, and TOC monitoring tests for the purpose of rejecting particles and microbes. The tests are
-
Supplier: Accuris
Description: Standard Practice for Integrity Testing of Water Filtration Membrane Systems - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: CoorsTek
Description: fibers prevent bacteria, yeast cells, or other impurities from adhering to the membrane surface, thus extending the life of the filtration system and offering a lower total cost of ownership. APPLICATIONS Coorstek ceramic hollow fiber membranes provide superior
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
- Filter Medium Material: Ceramic
- Additional Features: FDA Compliant
- Configuration: In-line
-
Supplier: GENERON
Description: light hydrocarbon gas streams by GENERON® membrane systems. As an added benefit, the system also removes any water vapor and CO2 present. GENERON® systems effectively remove the H2S, regardless of the H2S level. GENERON supplies customized H2S removal systems.
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Type: In-line
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Clari-DAF® MP (Membrane Pretreatment) system is ideal as a clarification technology for potable water treatment systems using membrane filtration. It is an effective method of improving effluent water quality for optimum membrane filter
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: Accuris
Description: Guidelines for performance evaluation of treatment technologies for water reuse systems \x97 Part 5: Membrane filtration
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: recombinant proteins. The SARTOFLOW® Alpha plus SU is a bench-top Crossflow system for micro- and ultrafiltration applications. All product wetted parts of the System are supplied sterile and made from Single use components. The system is suitable for use in cGMP environments
- Maximum Liquid Flow: 1.32086026 GPM
- Maximum Pressure: 43.51131 psi
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose, Polyethersulfone (PES)
-
Supplier: Kontek Ecology Systems Inc.
Description: mercury) or the permeate can be further processed by a Kontek RoKon Wastewater Recovery RO system for water recovery. Kontek MEMKON Ultrafiltration Systems utilize SpiraSep membranes which are robust, submerged, back-flushable, air scoured, spiral wound UF/MF membranes
-
Supplier: Pall Water
Description: Introducing the latest Ultrafiltration (UF) module from Pall Water: the FLUXPRO™ Ultrafiltration Water Modules are designed for municipal and industrial applications, including drinking water, waste water discharge, boiler feed water, and cooling tower blowdown. At the heart of Pall Aria™
-
Supplier: Watts
Description: Watts drinking water systems with Quick-Change™ filter elements and hollow fiber membranes come complete with sediment cartridge, carbon block cartridge, hollow fiber membrane, long reach chrome faucet, tapping valve and tubing.
- Configuration: System
-
Supplier: ASTM International
Description: 1.1 This test method determines the bacterial retention characteristics of membrane filters for liquid filtration using Pseudomonas diminuta as the challenge organism. This test may be employed to evaluate any membrane filter system used for liquid sterilization. This
-
Supplier: Alfa Laval Inc.
Description: Membrane filtration is often used to supplement conventional centrifugal separation processes based on gravity differences. Alfa Laval reverse osmosis spiral membranes use membranes with pores so minute that only small fractions of salts can pass through, along with the
- Maximum Pressure: 55 psi
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
- Features: Polyester / Fiberglass, Reverse Osmosis
- Product Form: RO Membrane / Media
-
Supplier: ASTM International
Description: 1.1 This test method determines the bacterial retention characteristics of membrane filters for liquid filtration using Pseudomonas diminuta as the challenge organism. This test may be employed to evaluate any membrane filter system used for liquid sterilization. 1.2 This
-
Description: Liqui-Cel Training Topics: History of Membrane Contactors Principles of Operation Contactor Design Markets & Applications System Design Nitrogen Sources Contactor Selection Membrane Cleaning Storage / Maintenance Liqui-Flux Training Topics: History of Filtration
- Geometry: Hollow Fiber
-
Supplier: Macherey-Nagel Inc.
Description: Filtration cartridges for sample clarification under vacuum (e.g., using the CHROMABOND® vacuum manifold or SPE automation systems like Gilson Aspec™, Rapidtrace) or by gravity. Different membranes (PET, RC, PTFE, PVDF, GF) and pore sizes (0.2, 0.45 and 1.0 µm).
- Sample Volume: 3 to 6 cc
- Pore Size: 2,000 Å
- Configuration: Cartridge / Column
- Separation Mechanism: Syringe
-
Supplier: GE ENERGY Air Filtration
Description: Preveil* membrane is an expanded microporous PTFE membrane (ePTFE) that is bonded to the surface of conventional filter media, including felts and woven fabrics. Made from virgin PTFE resin, Preveil membrane is manufactured in our own climate-controlled cleanroom environment,
- Type: Bag
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Klinkau America, Inc.
Description: Klinkau welded membrane filter plates »Empty Chamber«welded design is the type of membrane plate for more difficult applications and allows squeezing into an empty or underfilled chamber without damages to the membrane. This »Empty Chamber« system is especially suited for
- Maximum Pressure: 101.52639 to 232.06032 psi
- Filtration Product: Chemicals, Oil
- Application / Industry: Food and Beverage
- Configuration: In-line
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. The size of POLYFIX Tube series is compact, it suitable for small
- Filtration Grade (Micron Rating): 0.02 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: DME Company
Description: The UPF Extractor®/Dryer is a two-stage air quality filtration system which removes harmful moisture, oil, and contaminants from your compressed air lines. In addition to reducing downtime and extending service life in pneumatic tools and air-operated equipment, Extractor/Dryers can
- Drying Capacity: 15 to 150 SCFM
- Maximum Pressure: 250 psi
- Features: Automatic Condensate Drain, Integral Filter
- Stages: Double Stage
-
Supplier: Quantachrome Instruments
Description: Filtration via membranes is one of the simplest and therefore most widely used separation techniques in real world applications. In addition to simply understanding the largest pore size present (known as the bubble point), controlling the pore sizedistribution of the through pores
- Delivery: Internet / Online
- Industry: Materials / Chemicals
- Type: Seminar / Webinar
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
membrane materials (e.g., nanofiber membranes, ceramic membranes, chemically resistant high-strength filter cartridges). High-precision dual air/liquid filtration systems combined with smart monitoring and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The PPMC series from Harbory Filtration uses an asymmetric gradient polypropylene membrane that delivers high filtration efficiency with low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The PESMC series from Harbory Filtration uses an asymmetric hydrophilic PES membrane that delivers consistent filtration performance across a wide range (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
,Steam Filtration,Flavor and Ingredient Filtration Electronics & Semiconductor Manufacturing:Ultrapure Water Filtration,Chemical Filtration Chemical Processing & Petrochemical Industry:Aggressive Chemical Filtration,Solvent Recovery Systems (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Micron Rating and Filtration Efficiency Precision Range: Select cartridges with micron ratings tailored to your needs. For example: Ultra-fine filtration (0.05–45 µm): Use polyethersulfone (PES) pleated (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
pleated design and hydrophilic modification reduce the pressure drop across the filter, ensuring that liquids can pass through at a higher flow rate while maintaining efficiency. This is especially important in large-scale filtration systems where flow rates are a critical factor (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Introduction The Nylon Pleated Filter Cartridge is a high-efficiency depth filtration solution engineered for precision liquid filtration in demanding industrial applications. Constructed with a premium nylon membrane and durable polypropylene support layers, it (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Water / Wastewater Dewatering With the Membrane Filtration Technique (.doc)
. New and old wastewater treatment processes are faced with increased capacity needs as well as a variety of constraints for their disposal processes. A horizontal plate filter press dewatering system utilizing the membrane (diaphragm) filtration technique will provide solutions to meet the demands
-
Filtration Performance of Permanently Hydrophilized Polyethylene Membranes
Lydall Performance Materials B.V. recently developed an innovative membrane platform based on Ultra High Molecular Weight Polyethylene (UHMwPE), a chemically inert and highly durable polymer. The new generation of UHMwPE membranes include Solupor (R) HF membranes and Arioso (R) high performance air
-
Membrane Selection Guide by Application
This document illustrates the basic principles for the Sepa CF II membrane system. Contains specifications and diagram for this cross-flow filtration unit.
-
Graphene Dialysis Membranes
One application's material defect is another's path to functionality. This is true of graphene, when taken beyond the realm of electronics and applied within the field of diffusion filtration. A new graphene dialysis membrane, being developed by MIT's Department of Engineering, harnesses
-
Tangential Flow Filtration Explores New Niches
By Paul Thomas, Senior Editor There are greater combinations of pore sizes, membrane-protein bonding capabilities, and the ability to positively or negatively charge the membrane, all of which allow companies to tweak their filtration characteristics to suit a given process step. GE alone offers
-
Tangential Flow Filtration Explores New Niches
the product, and relies upon two filtration skids. Product slurry in the harvest tank passes through the first TFF skid, isolating the product fragments. This isolation step can use either a microfiltration membrane or ultrafiltration membrane with a high-molecular-weight cutoff to filter out
-
Precision Casting: Membranes and Other Advanced Materials
Precision Casting: Membranes and Other Advanced Materials. By Jason Payne, PhD | Director?Medical Film & Printing Solutions / Manufacturing. jason.a.payne@carestream.com. The use of precision coating assets and techniques to solvent cast advanced materials has recently experienced resurgence due
-
Measuring Pore Sizes in Walls of Hollow Fiber Membranes by Porometry
Hollow fiber and capillary membranes have a number of attractive properties such as flexibility, high surface. area per unit volume, and unique packaging opportunities, which means they can be adapted to a variety of. filtration applications. However, their physical form - small diameter flexible
More Information Top
-
Membrane and Desalination Technologies
Membrane Filtration System ........................................................................................
-
Industrial Membrane Filtration and Short-bed Fractal Separation Systems for Separating Monomers from Heterogeneous Plant Material
A pilot raw juice purification system consisting of juice pretreatment and two membrane filtration systems were operated successfully.
-
Water Quality Engineering: Physical / Chemical Treatment Processes
… 686–690 Brownian motion, 688 efficiency, 689–690 interception, 686–687 sedimentation, 687–688 Particle density, particle treatment process, 552 Particle formation and growth, precipitation, 380–381 dynamics, 384–394 nucleation mechanics, 384–394 size distribution, 389–394 thermodynamics, 383–389 Particle sedimentation crossflow membrane filtration systems , inertial lift and, 813–816 …
-
AWWA M53 - Microfiltration and Ultrafiltration Membranes for Drinking Water
Simplified process schematic for low-pressure membrane filtration system for arsenic removal from groundwater (in-line coagulation–membrane .
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
TD has found many industrial implementations in all types of pressure-driven membrane filtration systems .
-
MWH's Water Treatment: Principles and Design 3rd Edition Complete Document
In the last decade of the twentieth century these products were commercialized, and by the turn of the twenty-first century there were numerous manufacturers of commercial membrane filtration systems and municipal water plants as large as 300 ML/d (80 mgd) were …
-
Advanced Membrane Technology and Applications Complete Document
Depending on the type and size of the membrane modules and the intake water quality characteristics, the membrane filtration system may have 20 – 60% smaller footprint than a granular filtration system.
-
Water and Wastewater Calculations Manual, Third Edition > Public Water Supply
Due to the stringent EPA rules published in 2006, granular filtration methods have been replaced by the emerging membrane filtration systems for many facilities in the United States.
Indicates content that may require registration and/or purchase.