-
Supplier: Allied Electronics, Inc.
Description: The Pow-R-Wash™ NR Contact Cleaner is a nonflammable electronics contact cleaner that quickly removes soils, oxides, and other contaminates from metal electrical contacts. This high pressure solvent system is engineered to restore and improve electrical continuity on all
-
Supplier: Hubbard-Hall Inc.
Description: concentrations Effective at low operating temperatures TYPICAL APPLICATIONS Spiral spray washing stamped parts Spiral spray washing of deep drawn parts General purposed soak (immersion) cleaner & electro cleaner Application in rack, barrel, and continuous strip plating lines
- Temperature (As Used): 100 to 200 F
- Concentration (As Used, by Volume): 10 to 25 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Biodegradable, Foam Free / Low Foaming
-
Supplier: Hubbard-Hall Inc.
Description: Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease™ 2289 contains a high percentage of DfE
- Temperature (As Used): 170 F
- Concentration (As Used, by Volume): 5 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Other
-
-
Supplier: Hubbard-Hall Inc.
Description: Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease™ 2289 contains a high percentage of DfE
- Form & Features: Liquid / Solution
- Features: Other, Wetting Agent
- Function: Solubilizer / Hydrotrope
-
Supplier: Newark, An Avnet Company
Description: DEOXIT, CONTACT CLEANER, REJUVENATOR, LUBRICANT AND PROTECTANT. DISSOLVES OXIDATION & CORROSION. RESEALS SURFACES ON METAL CONTACTS. IMPROVES CONNECTOR PERFORMANCE/RELIABILITY., LIQUID, OILER (NEW FORMULATION) ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, 60 °C Flash Point, High Flash Contact Cleaner A protective coating containing polyphenyl ether which provides a micro thin shield against oxidation. It is formulated as a surface cleaner/preservative and is ideal for lubricating and protecting surfaces from
-
Supplier: Xoxide
Description: tidy up the oxidized fingerprints. Easy to use. No special tools needed. Non-Toxic, does not harm your skin and hands. Please keep away from children to prevent swallowing of Metal Bright Technical Spec: Metal Bright can be applied on aluminum/cooper/stainless steel/metal/plated
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SCA23R Aqueous Ceramic Cleaner AmberClean™ SCA23R is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to clean and disperse sapphire, SiC and other ceramic lapping and polishing fines as well as
- Temperature (As Used): 149 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Cleans: Heavy-duty, low-foaming cleaner removes oxides, heat scale, rust, mineral deposits, flux and weld spatter from stainless steel and yellow metal substrates Apply by: Spray, immersion
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: Newark, An Avnet Company
Description: DEOXIT SHIELD, SEALS, LUBRICATES AND PROTECTS METAL SURFACES AGAINST OXIDATION AND CONTAMINATION. USE ON CLEAN/NEW SURFACES OR THOSE PRECLEANED WITH CONTACT CLEANER., LIQUID ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DEOXIT SHIELD, SEALS, LUBRICATES AND PROTECTS METAL SURFACES AGAINST OXIDATION AND CONTAMINATION. USE ON CLEAN/NEW SURFACES OR THOSE PRECLEANED WITH CONTACT CLEANER., LIQUID, (NSN-6850-00-450-5821) ROHS COMPLIANT: YES
-
Supplier: Alconox, Inc.
Description: Low foaming, phosphate-free, concentrated, liquid cleaner and metal brightener for high peformance removal of metal oxides, scales, salts and inorganic residues in labware washers, parts washers, power-spray systems and manual and ultrasonic cleaning. Corrosion inhibited
- Concentration (As Used, by Volume): 2 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Operating Temperatures: Room temperature to 160°F Oakite 31 is a liquid, acidic compound used for removing shop dirt, oxides, rust and heat scale, flux and welding spatter from steel, stainless steel, aluminum and other metals.
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Cleaner / Cleaning Agent
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SC19U High Purity Neutral pH Cleaner with Stabilizer & Corrosion Inhibitors AmberClean™ SC19U is a high purity aqueous cleaner formulated with a unique built-in stabilizer which aids in maintaining a neutral pH (7.0) environment. This dual purpose formula excels in
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable
- Industry Applications: Electrical / Electronics
-
Supplier: Alconox, Inc.
Description: Phosphate free, concentrated cleaner and metal brightener for high performance removal of metal oxides, scale, salts and inorganic residues in manual and ultrasonic cleaning. Corrosion inhibited and free rinsing for reliable results and no interfering residues. Ideal for
- Concentration (As Used, by Volume): 2 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware, Semiconductor Wafer / Cleanroom
-
Supplier: Technic, Inc.
Description: A specialty cleaner that stops electroless nickel from depositing in non-plated through holes (NPTH). When electroless copper is utilized for metallization it can leave Pd activator residues behind in NPTH. When processed through ENIG, this Pd residue can plate with electroless nickel.
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics, Semiconductor Wafer / Cleanroom
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SC19 High Purity Neutral pH Cleaner with Stabilizer & Corrosion Inhibitors AmberClean™ SC19 is a high-purity aqueous cleaner formulated with a unique built-in stabilizer which aids in maintaining a neutral pH (7.0) environment. This dual purpose formula excels in protecting
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable
- Industry Applications: Electrical / Electronics
-
Supplier: Walter Surface Technologies
Description: E-NOX CLEAN™ is a highly concentrated gel formulation cleaner that removes tarnish, rust, and mineral deposits and brightens surfaces. Outperforms abrasives while saving time and energy. FEATURES Nonflammable, solvent-free, VOC-free Safe for use on aluminum, chrome, and other non-ferrous
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Walter Surface Technologies
Description: cleaner/degreaser Dielectric strength 350 Volts/Mil, dielectric breakdown voltage 35 000 Volts as per ASTM D877-13, procedure A Biodegradable MATERIALS All metals APPLICATIONS Dissolving light rust and graphite Loosening rusted and seized hardware Eliminating squeaks from moving parts
- Flash Point: 266 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.81 specific gravity
- Features: Aerosol / Spray, Biodegradable, Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant, Penetrant / Penetrating Oil
-
Supplier: Surventis Surface Treatment LLC
Description: SCN-9194CL is a neutral pH corrosion remover and cleaner based on organic phosphate technology. This product can be used in recirculating spray, immersion, and spray wand applications. SCN-9194CL is designed to remove metal oxides, including rust, weld smut, oils and lubricants,
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Bonderite® C-AK 1495 X Aero White is a medium-heavy aircraft cleaner and polish. It is formulated to quickly remove corrosion products, and oxide films from aircraft surfaces. Ideal for use on painted surfaces to remove exhaust, polishing alclad aluminum, and protecting
- Type: Cleaner / Cleaning Agent
-
Supplier: Chase Products Co.
Description: These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Location / Orientation: Exterior, Interior
- Industry: Food and Beverage, Medical / Healthcare, OEM / Industrial
- Substrate: Metal, Steel
-
Supplier: DME Company
Description: BLUE MAGIC™ Professional Quality Metal Polish Cream Unique Formula... BLUE MAGIC™ is the most effective and versatile cleaner, polish and protectant you can use. BLUE MAGIC™ is renowned for its performance on a wide variety of metal, including precious metals. Chemically
- Materials / Substrates Finished: Aluminum, Chrome / Chromium Plating, Copper / Copper Alloys, Precious Metals, Stainless Steel
- Form: Paste / Cream
- Type: Polishing
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Metal Guard® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard® 700
- Concentration (As Used, by Volume): 50 to 100 %
- Features: Biodegradable, Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Allied Electronics, Inc.
Description: The powerful, economical flux remover for cleaning no-clean flux. Powerful Cleaner Removes R, RA, RMA and No Clean Fluxes Non-Corrosive, Safe for Metals Extra-Strength Contains No CFCs and HFCs Test on Plastics Penetrates Quickly to Remove All Types of Flux, Oxide Particles,
-
Supplier: Allied Electronics, Inc.
Description: The powerful, economical flux remover for cleaning no-clean flux. Powerful Cleaner Removes R, RA, RMA and No Clean Fluxes Non-Corrosive, Safe for Metals Extra-Strength Contains No CFCs and HFCs Test on Plastics Penetrates Quickly to Remove All Types of Flux, Oxide Particles,
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Piston with Metal Plunger This ceramic piston with metal plunger made of zirconia ceramic + SST316L . It is used on laboratory equipment is at room temperature. The range inside could be 15-50 °C. The pressure at normal usage is atmospheric pressure + 2 / - 0.7 bar but
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: ASTM International
Description: virtually ensured measurement of hard failure, as the thicker, more heavily contaminated oxides of those days typically failed catastrophically as soon as measurable currents were passed. The cleaner processing of thinner oxides now means that oxides will sustain
-
Supplier: ASTM International
Description: fixed current limit of 1 µA or more virtually ensured measurement of hard failure, as the thicker, more heavily contaminated oxides of those days typically failed catastrophically as soon as measurable currents were passed. The cleaner processing of thinner oxides now means that
-
Supplier: Image Supply, Inc.
Description: Concentrated aluminum cleaner and brightener. This acid detergent compound is designed for problem jobs that regular alkali cleaners cannot do. Excellent for removing oxides, scum, road film, and diesel smoke deposits from non-ferrous metal surfaces such as buses, trucks,
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Powder Inhibited acid used for burnishing and deburring to remove mineral scale, rust, and other metal oxides. Non-fuming.
- Type: Cleaner / Cleaning Agent, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
-
Supplier: Ecolink, Inc.
Description: (phosphatizing) that become an integral part of the metal surface, without changing tolerances, and prevent further rusting. Benefits Non-flammable Prevents paint peeling Promotes paint bonding Use on all ferrous and non-ferrous metals Applications Use on new fabrication of
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: United Air Specialists, Inc.
Description: The Smog-Hog PCN mist collector eliminates welding smoke and other metal oxide fumes from employees’ working zones. Situated inside a factory, this portable electrostatic air cleaner can easily move to reach all areas of your factory. This unit is ideal for situations where
- Airflow: 1,000 SCFM
- Applications: Coolant / Oil Mist, General Cleaning, Toxic Media, Welding Fumes
- Process: Dry
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: to 52.0 microns in fused aluminum oxide. Features: Nonhazardous per EPA TCLP test Nonhazardous per OSHA hazard Communication standard Nonflammable Nontoxic Contains no petroleum distillates Eliminates costly oil disposal Available in both ready-to-use and dilutable concentrate forms CRE
- Compound / Abrasive Type: Aluminum Oxide
- Type: Lapping, Polishing
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ORMECON CSN Classic is a series of highly stable immersion tin processes that meet the requirements for all high-technology markets that qualify immersion tin final finishes. Based on a patented organic metal pre-dip, these processes have been production-proven to reduce
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
Find Suppliers by Category Top
Conduct Research Top
-
Some Problems When Using The UV Adhesive On Metal
bond. Metals might have contaminants, oils, or oxidation layers that can hinder adhesive bonding. If the metal surface isn't thoroughly cleaned and prepared, the adhesive might not adhere well.Ensure that the metal surface is clean and free from grease, dust, or oxidation. You can use suitable
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. Microfabrication. Deep reactive ion etching (DRIE) was used to etch. a !100O silicon wafer to a depth of 50 mm (Fig. 1AeD). to form the master stamp. Oxide was then grown on the silicon. master using thermal oxidation and removed using. hydrofluoric acid to reduce surface 'scalloping' caused by. the DRIE
More Information Top
-
Handbook of Corrosion Inhibitors
AmSolv™ 9900 [AmSolv http://www.amsolv.com/] Chem. Descrip.: Proprietary blend contianing citric acid and ammonia CAS 77-92-9; 7664-41-7; EINECS/ELINCS 201-069-1; 231-635-3 Uses: Corrosion remover and cleaner of metal oxides from surfs. of boilers …
-
ZASMHBA0005340
As expected, higher elongation is achieved with cleaner metal (lower oxide count of the alloy) that results from either degassing or degassing + filtration being employed prior to pouring/ casting.
-
Nevada Nuclear Waste Storage Investigations: Exploratory Shaft Facility fluids and materials evaluation
… FREON TF DEGREASER GEAR OIL 320 GREASE EATER HD BRAKE FLUID HYDRAULIC OIL 134 JET WELD 3 LATEX FLOOR PAINT MISTIC METAL MOVER MULTI PURPOSE CEMENT MYSTERY OIL NEVER-SEEZ OXYGEN PAINT THINNER PLASTIC CLEANER RED OXIDE METAL PRIMER RTV SILICONE SEALER …
-
http://dspace.mit.edu/bitstream/handle/1721.1/36872/6-152JFall2003/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-152JFall2003/00D87B6E-9646-44A1-8...
Dry O2 + 1-3% Cl; Cl is a metal getter fi cleaner oxide .
-
Program—Symposium F | 2014 MRS Spring Meeting | San Francisco
We identify that the sub-bandgap states of ZnO pose a fundamental challenge in designing colloidal quantum dot solar cells and that metal oxides with a cleaner bandgap will lead to more efficient devices.
-
Program—Symposium EE | 2014 MRS Spring Meeting | San Francisco
We identify that the sub-bandgap states of ZnO pose a fundamental challenge in designing colloidal quantum dot solar cells and that metal oxides with a cleaner bandgap will lead to more efficient devices.
-
Encyclopedia of Lubricants and Lubrication
The alkalinity of the cleaner attacks the superficial metal oxides .
-
Acid Cleaning of Stainless Steel
By using the correct acid cleaner , the foreign metal oxides , finger prints, marking inks, and other acid soluble soils are also wetted, penetrated, and displaced into solution, in the same manner.
-
The exchanging capacity of bentonites and tone earths
In a specific Tefl, the ~ nwendung becomes the Zonensehmelzens for production yon I ~ albleitern, cleaning yon metals , to cleaning yon oxides and salts, as well as the Zonensehmelzen organiseher materials and the ~ mreieherung of organiseher compounds of LSsungen dealt.
-
Over the application of the nichtdispersen of roentgen spectrometry for simple chemical analyses
In a specific Tefl, the ~ nwendung becomes the Zonensehmelzens for production yon I ~ albleitern, cleaning yon metals , to cleaning yon oxides and salts, as well as the Zonensehmelzen organiseher materials and the ~ mreieherung of organiseher compounds of LSsungen dealt.
Indicates content that may require registration and/or purchase.