Products/Services for Metal Culvert Pipe Flange

  • Pipe Flanges-Image
    Pipe Flanges - (478 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  • Pipe Fittings-Image
    Pipe Fittings - (1970 companies)
    ...of materials (most commonly brass) and are best suited for metal on metal connections. Image Credit: DIYadvice.com | Hose & Fittings, Etc. Bite-type fittings are compressive fittings with a sharpened ferrule that "bites" the pipe when compressed and provides...
  •  
    Plastic Pipe - (212 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features. Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated, and underground rated...
  • Pipe Hangers and Conduit Hangers-Image
    Pipe Hangers and Conduit Hangers - (290 companies)
    ...of pipe hanger that supports the pipe on a continuous strap of metal whose ends are joined at the top by a supporting rod. This rod bolts through the strap and is adjustable as to height. A clevis hanger is a type of pipe hanger with a swivel yoke...
  •  
    Pneumatic Fittings - (221 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Gas Fittings - (97 companies)
    ...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
  •  
    Hydraulic Fittings - (303 companies)
    Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
  •  
    Sanitary Fittings - (112 companies)
    ...are categorized based on the three different types of vessels they can be designed for: pipes, tubes and hoses. Pipes are hollow cylinders of uniform material with a certain amount of rigidity and permanence. Pipe sizes are defined nominally, meaning...
  •  
    Culverts - (46 companies)
    ...there are different shapes to choose from. Culverts are available in circular shapes, box, pipe arch, horizontal ellipse, metal box, and open bottom arch. Culverts can range in size from small drainage culverts for driveways and highways, to larger structures...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Dubbel
    Passages are connected [8] also to flexible tubes as metal hoses of video tape material or wire spirals that are covered with rubber, plastics, glass fiber. Individual sheet metal channel shocks are connected flanges , angle frame and sliding strips by gefälzte ends by …
  • Dubbel
    Passages are connected [7] also to flexible tubes as metal hoses of video tape material or wire spirals that are covered with rubber, plastics, glass fiber. Individual sheet metal channel shocks are connected flanges , angle frame and sliding strips by gefälzte ends by …
  • Dubbel
    Passages are connected also to flexible tubes as metal hoses of video tape material or wire spirals that are covered with plastics. Individual sheet metal channel shocks become flanges , angle frame and sliding strips ends through gefälzte together ver- .
  • ASTM DS67C - Handbook of Comparative World Steel Standards
    … Dip Process for Corrugated Steel Pipe Standard Practice for Life-Cycle Cost Analysis of Corrugated Metal Pipe Used for Culverts , Storm Sewers, and Other … … White Iron/Gray Iron Dual Metal Abrasion- Resistant Roll Shells … … Seamless Austenitic Stainless Steel Pipes Standard Test Method for … … Requirements for Wrought Steel Piping Fittings Standard Specification for Common Requirements for Steel Flanges , Forged Fittings, Valves …
  • ASTM DS70 - Handbook of Steel Data: American and European
    Title Gray Iron Castings Gray Iron Castings for Valves, Flanges , and Pi~ Fittings Automotive Gray Iron Castings Gray Iron Castings for Pressure-Containing … … Tem~ratures for Non-Pressure Containing Parts Austenitic Gray Iron Castings Centrifugally Cast Dual Metal (Gray and White Cast … … for Use at Elevated Tem~ratures Austenitic Ductile Iron Castings Ductile Iron Castings for Pa~ r Mill D~er Rolls Ductile Iron Castings Austenitic Ductile Iron Castings for Pressure-Containing Parts Suitable for Low-Tem~rature Service Ductile Iron Culvert Pipe Ductile Iron Gra~ Sewer …
  • Group of ASTM standards for steel pipes, tubes and fittings
    … for Water or Other Liquids A691 A691-98 Specification for Carbon and Alloy Steel Pipe, Electric-Fusion-Welded for High-Pressure Service at High Temperatures A694 A694/A694M-00 Specification for Carbon and Alloy Steel Forgings for Pipe Flanges , Fittings, Valves, and Parts … High-Pressure Transmission Service A716 A716-99 Specification for Ductile Iron Culvert Pipe A733 A733-99 Specification for Welded and Seamless Carbon Steel and … … Test Method for Comparing the Abrasion Resistance of Coating Materials for Corrugated Metal Pipe A928 A928/A928M-98 …
  • ZCUTB2000P193
    … industry Water treatment industry Sewage handling and treatment industry Highway maintenance industry Aviation industry Metal working industry Stainless steel tanks, pipelines and flanged joints, particularly in welded areas after hydrotesting with natural river or well waters Carbon and stainless steel piping and tanks; copper-nickel, stainless, brass … … piping Concrete and reinforced concrete structures Culvert piping Aluminum integral wing …
  • ASTM Standard List: Iron, Nickel Alloy/Heat Resistant Nickel Alloys and High Silicon Steels
    … Gray Iron Castings for Valves, Flanges, and Pipe Fittings /3/ A 138   Riveted Steel and Wrought-Iron Pipe Withdrawn 1945/no materials/ A 142   Cast Iron Culvert Pipe Withdrawn 1977/no materials/ A … … 277   Malleable Iron Flanges , Pipe Fittings, and Valve … … Pressure Application at High Temperature /16/ A 667/A 667M 2008 Centrifugally Cast Dual Metal (Gray and White …


Product Announcements
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.