Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Light gauge metal containers - Round open-top cans - Cans for liquid products with added gas, defined by their nominal filling volumes
-
Supplier: Sesotec GmbH
Description: The LIQUISCAN PL pipeline metal separator is designed for inspecting liquid and paste products. When metal is detected the valve reject mechanism removes the contaminant into a container. A variety of connectors is available to ensure easy integration in all types of
- Application: Food / Beverage
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Touch Screen Interface
-
Supplier: Accuris
Description: Light-Gauge Metal Containers - Round Open- Top Cans for Liquid Products with Added Gas - Classification of Can Sizes by Construction Type
-
-
Supplier: CSA Group
Description: Gives a list of nominal filling volumes for the following containers: straight-sided cans, single necked-in cans, multiple necked-in cans. Annex A gives a reference list to can sizes formerly standardized in ISO 3004-3, but now these cans do not meet the required criteria to be standardized
-
Description: Gives a list of nominal filling volumes for the following containers: straight-sided cans, single necked-in cans, multiple necked-in cans. Annex A gives a reference list to can sizes formerly standardized in ISO 3004-3, but now these cans do not meet the required criteria to be standardized
-
Supplier: CSA Group
Description: Specifies the nominal filling volumes and related nominal diameters of the cans. Diameters shall be determined in accordance with ISO 90-1.
-
Description: Specifies the nominal filling volumes and related nominal diameters of the cans. Diameters shall be determined in accordance with ISO 90-1.
-
Supplier: GAO Tek, Inc.
Description: This UHF tag is an ideal solution for containers, pallets, stillages and trolleys tracking. It performs well even under harsh environments and where long read range in required
-
Supplier: KOBOLD Instruments, Inc.
Description: given. Installing the TED is easy. Simply thread the body into a container, reservoir or pipe. Polysulfone, Stainless Steel or Teflon construction insures compatibility with all metal or plastic containers. The TED's chemical resistance makes it ideal for many industrial
- Maximum Operating Pressure: 400 psi
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: Cole-Parmer
Description: • Hinged cap design allows you to easily close the lid with one finger, reducing chances of sample contamination Made from polypropylene (PP); ideal for storing liquids or solids and for metals analysis. Containers are FDA compliant - for food. When containers are
- Material: Plastic
-
Supplier: Cole-Parmer
Description: • Hinged cap design allows you to easily close the lid with one finger, reducing chances of sample contamination Made from polypropylene (PP); ideal for storing liquids or solids and for metals analysis. Containers are FDA compliant - for food. When containers are
- Material: Plastic
-
Supplier: Cole-Parmer
Description: • Hinged cap design allows you to easily close the lid with one finger, reducing chances of sample contamination Made from polypropylene (PP); ideal for storing liquids or solids and for metals analysis. Containers are FDA compliant - for food. When containers are
- Material: Plastic
-
Supplier: Cole-Parmer
Description: • Hinged cap design allows you to easily close the lid with one finger, reducing chances of sample contamination Made from polypropylene (PP); ideal for storing liquids or solids and for metals analysis. Containers are FDA compliant - for food. When containers are
- Material: Plastic
-
Supplier: ASTM International
Description: 1.1 This specification covers industrial grade chlorine normally available as a liquid in pressurized metal containers.
-
Supplier: Serfilco, Ltd.
Description: gpm @ 60 RPM. Aluminum. Wt. 14-1/2 lbs., 53" METAL PISTON PUMPS Fits 15, 30 and 55 gal. containers. Includes 2" IPS threaded male adapter. Pumps 8 oz. on each upstroke. SS 316 and PTFE for alkalies, mild acids. Chrome plated steel with polyethylene for non-corrosives, soaps,
- Pump Type: Hand / Foot Pumps
-
Supplier: Alfa Laval Inc.
Description: Industrial DCH radiator units are designed for cooling of water or other process fluids for Diesel and Gas Power Generation. This heat exchanger configuration offers a compact solution with dimensions and capacity range as typically required for Gen-set containers in the Power Generation
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Power Generation
- Primary Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to
- Form: Aerosol
- Chemistry: Rubber / Elastomer Based
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Milwaukee Electric Tool Corporation
Description: BOTTLE CONTAINER TYPE CUTTING ITEM TYPE 16 OUNCE CONTAINER SIZE PHYSICAL STATE LIQUID ODOR SASSAFRAS COLOR HAZY DARK BROWN BOILING POINT 217 DEG F SPECIFIC GRAVITY 1.033
-
Supplier: SP Industries, Inc.
Description: Product Description SP Industries has provided specialty equipment to several manufactures in the metal turning industry over the past several years. Each of these systems has been unique in one or more ways based on the needs of each customer. It’s difficult to explain all the different
- Equipment Type: Compactor
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Brask Enterprises, Inc.
Description: Liquid filled pressure gauge, deep container penetration 22"
- Operating Force: 27 tons
- Applications: Cans / Bottles, Fibrous Materials / Textiles, Food Products, Metals, Paper / Corrugated, Plastics, Product Destruction, Recycling, Scrap / Solid Waste, Wood Chips / Biomass
- Equipment Type: Compactor
- Special Features: Container
-
Description: NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection. Description Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid,
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: EP Scientific Products
Description: 960 mL (32 oz) HDPE oblong bottle HDPE Oblongs Larger mouth for faster filling and pouring of liquid samples Processed containers include polypropylene cap with polyethylene liner included Level 3 containers are not pre-cleaned and are available in bulk with or without caps
- Volume Capacity: 0.25 gallons
- Height: 7.25 inch
- Width / Diameter: 0 inch
- Container Type: Bottle / Jar
-
Supplier: Minerallac Company
Description: TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY OSHA ORANGE COLOR/SHADE 15 MIN TOUCH DRY TIME KRYLON[R], TOUGH COAT[R] BRAND CONTAINER SIZE 16 OZ PACKAGING QUANTITY 12
- Chemistry: Acrylic / Latex
- Type: Enamel Paint
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: change, or it could happen because the contents of a container outgas or scavenge oxygen. In the case of mobile devices, enclosures could fail if they’re inadequately protected against liquids, dust and other environmental factors. Whatever the cause, the result could damage a
- NPT Thread: 1 NPT
- Material: Aluminum
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: TOUGH COAT ACRYLIC ENAMEL TYPE INDUSTRIAL, INDOORS AND OUTDOORS, FINGER FATIGUE COATS METALS, MOTORS, MACHINERY, MARKS OFF WALKWAY, IDENTIFIES PIPELINE APPLICATION CAN CONTAINER TYPE 16 OZ CONTAINER CAPACITY OSHA BLUE COLOR/SHADE 15 MIN TOUCH DRY TIME
- Type: Enamel Paint
- Location / Orientation: Exterior, Interior, Pavement / Walkway
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Universal Wire Works Inc.
Description: Alloy 718 aluminum is a 12% silicon aluminum brazing alloy primarily designed for welding grades 1060, 1100, 3003, 5005, 6061, 6063, and cast alloys A612 and C612. Applications include heat exchangers, pressure vessels, food containers, liquid oxygen tanks and structural assemblies.
- AISI / AA / CDA Grade: 718
- AA Grade: 718
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ), Structural
-
Supplier: U.S. Plastic Corporation
Description: Buckets have additional reinforcing rib to maintain container shape. Tapered design allows for nesting. Rigid beam provides ease of handling. Metal handle. When used with the lid, these buckets create a robust UN package for liquid hazardous material groups II and III. The lid
- Container Type: Bucket / Pail
-
Supplier: GAO Tek, Inc.
Description: This compact passive RFID tag is designed for a variety of indoor and outdoor applications. It performs reliably in environments around liquids, metals and other RF-unfriendly conditions to ensure accurate reads and writes to RFID tags on vehicles, containers and bins at a
-
Supplier: Infineon Technologies AG
Description: daughter boards comprise two Touch-over-Metal boards, a liquid level sensing FPC with a container and a multi-button hover touch. Summary of Features Capacitive Sensing Inductive Sensing Liquid level sensing Hover touch 2 keysTouch-over-Metal board 4
- Category: Development Board
-
Supplier: U.S. Plastic Corporation
Description: if leaking, must pack with sufficient sorbents for - NO FREE LIQUIDS. Closure Type: Metal Lever-Lock. Inside Dimensions: 15-3/8" Top Diameter x 12-7/8" Bottom Diameter x 29-7/8" Height. Outside Dimensions: 15-3/4" Top Diameter x 13-1/4" Bottom Diameter x 30-1/2 Height. Maximum
- Container Type: Drum / Barrel / Keg
-
Supplier: Marathon Equipment Company
Description: No Description Provided
- Operating Force: 48.1 tons
- Applications: Cans / Bottles, Drums / Barrels, Metals, Oil / Liquid Extraction, Plastics, Recycling, Scrap / Solid Waste
- Special Features: Container
- Equipment Type: Crusher / Flattener
-
Supplier: Pump Solutions Group
Description: unattended transfer of liquids from one container to another. The series comprises four pump sizes with maximum delivery volumes of 10, 20, 50 and 130 l/min. The housings are made of solid PE conductive for the use in explosion-protected areas. CX pumps meet the ATEX requirements of
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Features: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
. These new versions come in a small cylindrical plastic housing, have a sensitivity adjustment, and both normally open and normally closed outputs. Capacitive sensors are used to detect metal and non-metal objects (liquid, plastic, paper, glass, wood, etc). These models (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
machine for car wash and truck wash detergents to carpet, floor and specialty cleaners, the Rollo-Mixer gives our customers consistent homogeneous blends. Industrial detergent mixer applications like metal finishing and tank cleaning products, require an even distribution of powder brighteners and (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
inspection or maintenance purposes. In the petrochemical industry, bolts are located along the flanges of containers like tanks, reactors, mixers, and furnace convection and radiation chambers. They're also used on pipes and connections and for equipment building purposes. Sealing screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Metal Beverage, Food and Aerosol Can Coat Developments
Drink a can of your favorite beverage, spray a little touch up paint to your outdoor furniture, or open a can of food for yourself or your pet. Chances. are a metal container was in your hand 50% or better of the time. Metal cans have been a popular choice to contain both liquids and solids
-
The Difference Between Boron Nitride Crucible and Alumina Crucible
As an important part of chemical equipment, ceramic crucible is a container for melting and refining liquid metal and heating solid-liquid reaction. It is the basis for ensuring the smooth progress of chemical reactions. There are many types of crucibles. According to the raw materials, ceramic
-
Pedigree Tags Need HF; FDA Agrees
the tags that will likely be used. UHF RFID (860-920 MHz) is affected by close proximity to both metal and liquids. While there are workarounds for these limitations, the FDA today is clearly leaning towards a different, lower frequency (13.56 MHz) for pedigree RFID. Lower frequencies of radio waves
More Information Top
-
Concerns linger on EU cargo rules
Larger and denser cargo such as metal liquid containers , or metal items such as machinery, are difficult to screen adequately with standard x-ray screening because the machines cannot screen to the full depth of the items.
-
Pollution prevention opportunity assessment for MicroFab and SiFab facilities at Sandia National Laboratories.
All liquids involved with the above processes are captured in metal liquid containers .
-
Materials Issues for Generation IV Systems
Figure 2 shows the bottom part of the target liquid metal container and the hemispherical beam window, which is the most critical target component as it is in contact with flowing liquid lead bismuth and subjected to thermal and mechanical loads as …
-
SUMMARY REPORT OF DESIGN CRITERIA FOR THE LIQUID METAL PACKAGE LOOPS' HOT CELL FACILITY AND HANDLING SYSTEM AT THE ADVANCED TEST REACTOR
Spare loops, liquid metal containers , decontam- ination and maintenance work.
-
Results of a Full-Scale Liquid-Metal Leak Test in a Neutron Spallation Source Containment
The Megapie outer shell or lower liquid metal con- tainer ~LLMC!
-
LIQUID METAL IN-LINE IMPURITY MEASURING INSTRUMENTS (SODIUM) STATE-OF-THE- ART STUDY.
factors involved shunt resistance effects of the liquid metal container and the .
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1520_web.pdf
It is required because the target must be tested for its functionality and operability outside SINQ, (c) Insulation Gas System: to insulate between the hot target liquid metal containers and target enclosure.
-
The Generation and Movement of Gas Bubbles in Liquid Metals Under Low Gravity Conditions
In one system a vibration detector was attached to the wall of the liquid metal container .
-
Analysis of a Generic Liquid-Metal Leak
The jet nozzle for the liquid-metal leak test is situ- ated at the base of the liquid metal container , and corre- sponds to the vent exit in the test ~Fig. 2!
-
Ultrasonic Propagation in Liquid Bismuth and Mercury
Transparent silica,which is not attacked by most liquid metals, was used for the liquid metals container . The .
Indicates content that may require registration and/or purchase.