-
Supplier: Universal Air Filter Company
Description: Rugged outdoor and industrial filters Metal Mesh air filters offer a semi-permanent, cleanable air filtration solution, suited for outdoor environments, with integrated EMI shielding capabilities.Metal Mesh filters are ideal for use in
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 1-ply, 2-ply, 3-ply
- Media Type: Aluminum Screen Wire
-
Supplier: Radwell International
Description: WASHABLE METAL AIR FILTER, PANEL, RECTANGULAR, ALUMINUM, MESH, AIR FLOW AT 300 FPM 833 CFM, MAX. VELOCITY 500 FPM, ACTUAL FILTER SIZE 19-1/2 IN X 19-1/2 IN X 1/2 IN, NOMINAL FILTER SIZE 20X20X1. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: G. Bopp USA Inc.
Description: Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties.
- Features: Other Metal
- Metal: Stainless Steel
-
-
Supplier: ISC Sales, Inc.
Description: This Metal Mesh Air Filter is made of thick multi-layer bonded aluminum metal mesh filter enclosed in a heavy duty aluminum frame. It also has a layer of expanded aluminum on each side to pre-filter the air, as well as protect the inner
- Length: 8 to 24 inch
- Height: 10 to 30 inch
- Width / Ring Size: 1 inch
- Ply: 1-ply
-
Supplier: ISC Sales, Inc.
Description: This Metal Mesh Air Filter is made of thick multi-layered bonded aluminum metal mesh filter media and 2 plys of corrugated, expanded galvanized steel face grid, enclosed in a galvanized steel frame. This metal mesh air
- Length: 8 to 24 inch
- Height: 10 to 30 inch
- Width / Ring Size: 1 inch
- Ply: 2-ply
-
Supplier: ProVent LLC
Description: Filter Cartridges & Bags Impingers & Mist Eliminator Filtration Packs Metal Mesh Pre-Filters Diaphragm Valves & Repair Kits Pulse Jet Timer/Controller Boards Solenoid/Pilot Valves Motors, Sheaves, Bushings Belts, Gasketing, Air Tubing Photohelic Gauges & Relays
- Construction: Bag Filter, Cartridge Filter, HEPA / ULPA Filter
- Features: Multipocket
-
Supplier: Radwell International
Description: FILTER ELEMENT, METAL MESH, CANISTER . FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER, TENSION FIT, METAL MESH CASING. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Universal Air Filter Company
Description: the life of the high-efficiency media, in a single, low-cost, integrated assembly. In addition to high efficiency Outside Plant filters, Universal Air Filter Company also manufactures foam and metal mesh flat panel filters for use in outdoor environments.
- Efficiency: 99.95 %
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 2-ply
-
Supplier: nVent Electric
Description: located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable reusable aluminum mesh
-
Supplier: Bijur Delimon International
Description: Application In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line
- Filtration Grade (Micron Rating): 10 to 125 µm
- Maximum Pressure: 500 psi
- Housing Material: Aluminum
- Flow: Full Flow
-
Supplier: Xoxide
Description: It can filter particles down to 0.27mm in diameter. G 1/4 BSP sockets are provided on both sides, with one male and one female for easy installation into the inlet of a water block, pump, or heat exchanger. Nickel-plated brass fittings, acrylic body, and stainless steel mesh
-
Supplier: G. Bopp USA Inc.
Description: POREFLO is a two- to three-layer laminate made of staggered layered weft fabrics. The subsequent surface compaction changes the laminate into an air-permeable metallic membrane with high stability and low porosity. POREFLO is particularly suitable for applications where high flow resistance
- Features: Other Metal
- Metal: Stainless Steel
-
Supplier: Bijur Delimon International
Description: Application In-line Pressure Filters provide a compact lightweight in-line filter for reliable economic protection of critical components. These In-line pressure filters are commonly used in air-oil panel assemblies. Assemblies are specially designed for easy in-line
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 5 GPM
- Maximum Pressure: 6,000 psi
- Flow: Full Flow
-
Supplier: nVent Electric
Description: mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Active condensate management with heater strip
-
Supplier: nVent Electric
Description: mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: Active condensate management with heater strip
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a perforated
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: STEGO
Description: fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the
- Maximum Air Flow: 81.8 to 100 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 48 watts
- Casing / Enclosure Dimension: 6.9291376 inch
-
Supplier: STEGO
Description: fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the
- Maximum Air Flow: 199.5 to 231.9 SCFM
- Motor Voltage: 115 volts
- Nominal Power: 90 watts
- Casing / Enclosure Dimension: 11.4566991 inch
-
Supplier: STEGO
Description: fan located in the lower part of the enclosure draws cleaner, cooler air into the enclosure (airflow direction "In"). This system consists of a filter fan and exhaust filter. On opposite, with the newer FPO system, the filter fan will be located in the upper area of the
- Maximum Air Flow: 159.5 to 179.5 SCFM
- Motor Voltage: 230 volts
- Nominal Power: 64 watts
- Casing / Enclosure Dimension: 9.1732333 inch
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for
-
Supplier: Filter 1 Clean Air Consultants
Description: Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units. Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no belts to
- Efficiency: 65 to 95 %
- Airflow: 5,000 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Filter 1 Clean Air Consultants
Description: Transformer for Cleaning Circuit Control and Lighting Auxiliary Air and Power Outlets Compressed Air Regulators and Filters High Temperature Cut-Off of Blower Sprinkler Heads "Off-line" Cleaning Various Filter Media for Special Applications Casters-- +2" to Height
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Despatch - ITW EAE
Description: walking beam, powered chain, non metalic belts, and more Multiple heating and cooling zones Clean environment air filtration including HEPA filters Heavier load capacity
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other
-
Supplier: Visual Sound, Inc.
Description: podium with included hardware. The attached wire mesh windscreen with internal pop protection effectively reduces noise from P-pops, wind, and ventilation air currents. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard® innovations. The
-
Supplier: Wiper Master, Inc.
Description: Features the Dura-Mesh® shell which protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun® lining gives added comfort and durability. Contour molded nosebridge with a soft foam nose cushion provides wearer an easy,
-
Supplier: State Safety & Compliance
Description: "Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer
-
Supplier: Wiper Master, Inc.
Description: Features HandyStrap allowing mask to hang down around user's neck when not in use. Exclusive Dura-Mesh® shell resists collapsing in heat and humidity. Molded nosebridge seals easily without a metal nose band. Naturally contoured facepiece and Softspun® lining give respirator added
-
Supplier: State Safety & Compliance
Description: "Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer
-
Supplier: State Safety & Compliance
Description: "Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer
-
Supplier: State Safety & Compliance
Description: "Features the Dura-Mesh« shell which protects the filter media so that it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun« lining gives added comfort and durability. Contour molded nose bridge with a soft foam nose cushion provides the wearer
-
Supplier: Wiper Master, Inc.
Description: Features the Dura-Mesh® shell which protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity. Softspun® lining gives added comfort and durability. Contour molded nosebridge with a soft foam nose cushion provides wearer an easy,
-
Supplier: Munters DH
Description: located behind an access panel for simple inspection and maintenance. Metal mesh filters are provided as standard on all HC units. Munters HC series units are available in nominal flow rates of 75 to 300 CFM.
- Air Volume: 150 to 300 SCFM
- Moisture Removal: 7.900000000000019 lbs/hr
- Features: Control Sensor, Integral Control Panel
- Desiccant Reactivation: Electric
-
Supplier: Xoxide
Description: computer case! Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 820 RPM Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (including bezel) for PC case 9 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan
Find Suppliers by Category Top
Featured Products Top
-
Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F for numerous industrial spot cooling applications. With no moving parts to wear out, Cold-Air (read more)
Browse Air Blow Guns Datasheets for Vortec -
Product Overview Harbory Filtration manufactures nylon monofilament filter bags using single-filament nylon yarn woven into a precise mesh (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Cleanable, reusable aluminum mesh filter included protecting coils for maximum cooling performance in dirty environments R407 and R134a refrigerants 115, 230 and 400/460 VAC 3-phase power input on most models (read more)
Browse Datasheets for bisco industries -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
("PFOA" or "C8") which is found in competing extruded and woven mesh. Dexmet's ultra-thin material process capability also allows filter manufacturers to increase the pleat density 25%, enabling filter designers a competitive advantage traditionally manufactured filters. The Company also (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
) This is the plastic or metal shell that holds the carbon. It's engineered to: Direct the flow of water or air through the carbon media. Fit standard sizes (like 10-inch or 20-inch cartridge filter housing for water, or specific slots in air purifiers). Have the (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Tagger 320 stitchfolding machines from Norlok are being used world wide in the manufacturing of white goods, heating, ventilation, air conditioning and filter equipment. Fast, cost effective joining. More than one joint per second. No separate fasteners to buy. Silent operation without sparks, heat or fumes. (read more)
Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
Photochemical etching is an ideal process for perforated metal products, such as: Grids, screens, meshes, filters, separators, microfilters, grilles, lighting diffusers and more Unlike mechanical perforating methods such as punching, stamping or laser cutting, photochemical machining of (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
Optimized for Power Filtering and High-Stress Applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
Controlling Radiated Emissions by Design
Even a standard steel or aluminum cabinet with some simple pre- cautions (paint-free and zinc- or tin-plated contact areas, metal - mesh air filters ) provides some degree of shielding.
-
Sell metal mesd display rack,display shelf ,metal mesh rack
• air perforate metal mesh , air filter ,car air filter perforate metal mesh for filter element in China Materials: Cold rolled steel plate, hot rolled steel plate, aluminum plate, stainless steel plate, galvanized plate, aluminum plastic p...
-
Sell auto part(perforated metal)
• air perforate metal mesh , air filter ,car air filter perforate metal mesh for filter element in China Materials: Cold rolled steel plate, hot rolled steel plate, aluminum plate, stainless steel plate, galvanized plate, aluminum plastic p...
-
PREVENTION AND CONTROL OF AIRBORNE INFECTION IN HOSPITALS
Clinics and patient areas received 5 to 15 percent primary air , which was filtered through metal mesh filters and distributed to induction type air conditioners located above the hung ceiling in each room.
-
Interferometric optical filters utilizing metal patterns on free-standing thin substrates
Due to the high index ofrefraction in Si, this filter is more tolerant to converging beams than interferometric filters made of metal meshes stretched in air that have been reported previously.
-
Sell 48V Rectifier Module SP-48/2900
• KJF air cleaners are typically configured with metal filtering mesh as pre-filter, high voltage ionizer, dust collector and optional activated carbon filter.
-
Sell 48V Rack-Mounted DC Power System
• KJF air cleaners are typically configured with metal filtering mesh as pre-filter, high voltage ionizer, dust collector and optional activated carbon filter.
-
Hernia Infections: Pathophysiology - Diagnosis - Treatment - Prevention
For example, a microfibrous metal mesh coated with titanium dioxide is now only used in air filtration , but it has the interesting properties of being self-sterilizing and self-cleaning through the use of a UV light–induced photocatalytic regeneration process [9].
-
Nanoscale materials for engineering and medicine
CNT grown on metal mesh shown at two magnifications for filtering blood, water, and air .
Indicates content that may require registration and/or purchase.