Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Description: PA&E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titanium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical
- Industry Served: Aerospace, Energy / Utilities, Military Specification, OEM / Industrial, Vessels (Tanks / Reactors)
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating
- Additional Services: Electropolishing
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our silver plating portfolio includes: Low Speed A low-speed silver plating process designed for rack-and-barrel applications. High Speed A high-speed silver plating process for reel-to-reel plating using inert anodes.
- Chemical / Composition: Silver Plating, Tin Plating
-
-
Supplier: Advanced Technical Ceramics Company
Description: Chemical Ceramic Milling AdTech manufactures high quality chemically milled products in Kovar, Alloy 42, Stainless and Spring Steel. Products include step lids, lead frames, seal rings as well as other custom product applications such as screens and micro channel plates. Products can be
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: North America, Other, Southern US Only, United States Only
- Materials: Stainless Steel
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview As an industry-leading electroless copper chemistry, MID Copper 100 enables manufacturers and designers of Molded Interconnect Devices (MIDs) to selectively metallize plastics activated through laser and 2x molding methods. Our MID Copper provides unmatched yields and high
- Chemical / Composition: Copper Plating, Electroless, Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Pavco, Inc.
Description: Diamante - is the zinc plating industry's only proven low metal zinc-plating process based on potassium hydroxide. The plating efficiency, leveling characteristics, deposit brilliance, and chromate receptivity are superior to conventional alkaline zinc processes. Field
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our high-speed plating and cyanide-based copper strike solutions include: Bright, Matte High-speed copper plating for mid to high current densities, available in either sulfuric acid or Methanesulfonate (MSA)-based formulations. Strike Cyanide-based copper strike for
- Chemical / Composition: Copper Plating, Nickel Plating - Hard, Tin Plating
-
Supplier: CoorsTek
Description: custom engineered OEM components for: Chemical Vapor Deposition (CVD) Physical Vapor Deposition (PVD) Electrochemical Plating / Electrochemical Deposition (ECP, ECD) Atomic Layer Deposition (ALD) PLATING INSULATORS Ceramic plating insulators are used in electrochemical
- Material: Ceramic
- Type: Disc Type Insulator
- Service: Indoor Insulator
-
Supplier: Pavco, Inc.
Description: Cad-L-AC - is an acidic cadmium plating system that is simple to operate and very cost effective. Cad-L-AC contains no chelators or solvents. Bright deposits are obtained directly from plating bath. Waste treatment presents no problems. Simple neutralization of the effluent with
- Chemical / Composition: Cadmium Plating
- Form: Liquid / Solution
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview PC 600 is an industry-leading pulse plating process trusted by fabricators worldwide for achieving precise thickness uniformity and productivity levels beyond the capabilities of conventional acid copper plating. It is specifically designed for the metallization of
- Chemical / Composition: Copper Plating, Tin Plating
-
Supplier: CRC Chrome
Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts Hard chrome
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Plating Processes: Chrome Plating - Hard
- Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts
-
Supplier: Budnick Converting, Inc.
Description: 3M854 is an opaque, cream-colored polyester tape with excellent chemical resistance in precious metal plating, especially gold.
- Thickness: 0.0027 inches
- Peel Strength / Adhesion: 3.6875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Columbia Chemical Corporation
Description: COLCAD® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding, Stripping / Coating Removal
- Capabilities - Recoating: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating, Thin Film Coating
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Features: Midwest US Only, North America, Specialty / Other, United States Only
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: FX PCB Co., Ltd.
Description: times; Good oxidation resistance due to the hard-gold plating process to the PCB pads. Difference between hard gold plating and flash gold plating To make a less valuable metal appear gold, a layer of gold that is less than 0.25 microns thick is electroplated on top of
-
Supplier: Technic, Inc.
Description: The racks to be stripped are made anodic and the plated metal on the racks is dissolved into the electrolyte and subsequently deposited on steel or copper cathodes.
- Chemical / Composition: Tin Plating
-
Supplier: Technic, Inc.
Description: Acid Gold with excellent adhesion on basis metals like nickel with high tolerance for resist contamination.
- Chemical / Composition: Gold Plating
-
Supplier: Paramount Metal Finishing Company
Description: Paramount Metal Finishing specializes in applying coatings on metal and plastic substrates in accordance with customer or military specifications. We apply over 50 different finishes on a regular basis and have the unique ability to anodize, plate, paint, powder coat, assemble and
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: TFC Ltd.
Description: Chemical industries Iron and steel industries Performance Sealing Solutions TFC is dedicated to supplying resilient metal seals under the most stringent quality procedures. The factory is ISO9000 certified, and their quality system has been audited according to ISO9100. Quality
- Seal Type: O-Ring
-
Supplier: Technic, Inc.
Description: Designed for high bath loading in plating of steel, aluminum and metal alloys.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Conard Corporation (The)
Description: stages. Metal Preparation Blasting Laminating of Materials Chemical & Abrasive Cleaning Chemical Milling Ultra Chemical Cleaning Chemical Milling and Part Marking for 3D Parts Hard Tooling & Dies Metal Processing Photo Chemical Machining &
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Design Assistance, Prototype Services
- Machining Capabilities: Electrochemical / Photochemical Machining, Etching / Chemical Milling, Laser Machining, Milling, Water / Abrasive Jet Machining
- Secondary Operations: Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: Technetics Group
Description: ensure world quality precision. FEATURES & BENEFITS Benefits: Machined metal seals are designed to meet applications with high temperatures or cryogenics, high pressures, full vacuum, very corrosive chemicals and penetrating levels of radiation. Offering lower leakage rates than molded
- Temperature: 1,800 F
- Pressure: 100,000 psi
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
- Material Features: Plated / Coated
-
Supplier: Technic, Inc.
Description: Designed for high bath loading in plating RoHS compliant mid phos nickel deposit on steel, aluminum and metal alloys.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: IPC International, Inc.
Description: This specification is a full-color document that is intended for use by the supplier or printed board fabricator, plating chemistry supplier, contract assembler or EMS facility and the original equipment manufacturer (OEM). The immersion tin (Sn) is a metallic finish deposited by a
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Hard Coating / Treatment, Mirror Finishing, Passivation, Pickling / Chemical Deburring
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Features: Chemical Finish / Conversion, Midwest US Only, North America, Specialty / Other, United States Only
- Services: On-site / Field Work, Research & Development
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Summit Corporation of America
Description: and differentially plated Continuous Stampings Plating - overall/selectively/zone/edge/spot and dual plated Metal Ribbon, Tape and Foil - overall/selectively and zone plated Wire - round, square and flat wire plated overall Individual Parts and Components - overall/selective and
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Description: PA&E has over 20 years of experience in metal surface finishing. We are experts at plating a variety of metals including aluminum, titatnium, iron/nickel alloys, copper and even our explosively bonded bi-metallic transition materials. We have a staff of certified chemical
- Functional Capabilities: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Pressure / Spray Washing, Stripping / Coating Removal
- Industry: Aerospace, Energy / Utilities, Military Specification, OEM / Industrial, Vessels (Tanks / Reactors)
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: DME Company
Description: BLUE MAGIC™ Professional Quality Metal Polish Cream Unique Formula... BLUE MAGIC™ is the most effective and versatile cleaner, polish and protectant you can use. BLUE MAGIC™ is renowned for its performance on a wide variety of metal, including precious metals. Chemically Deep
- Materials / Substrates Finished: Aluminum, Chrome / Chromium Plating, Copper / Copper Alloys, Precious Metals, Stainless Steel
- Form: Paste / Cream
- Type: Polishing
-
Supplier: Belmont Metals, Inc.
Description: alloys for plating, vacuum plating, alloying, and additions applications are available. Cadmium Oxide is also available for plating, additions, and chemical uses. Applications: It can also be used in the production of low-melting alloys, brazing alloys, and bearing
- Features: Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M)
- Shape / Form: Powder
-
Supplier: JETSEAL, Inc.
Description: E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or two-ply cross section.
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
Find Suppliers by Category Top
Featured Products Top
-
MacDermid Alpha Electronics Solutions, a leading supplier of integrated materials and chemistries to the electronics industry, is delighted to introduce Shadow® Plus. This ultra-stable, graphite-based direct metallization technology addresses the automotive (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
innovation and technological advancement. This latest product represents the next generation within MacDermid Alpha's MICROFAB TS-650 process, enhancing its wafer level packaging (WLP) solder plating portfolio. It provides significant improvements over the existing process including photoresist (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 µm/min, MICROFAB SC-40 PLUS delivers a high purity deposit with exceptional within-wafer, within-die and within (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
substrate, Spring Energized Metal O-Seal can bear a much greater load for rough surfaces, and can also achieve a much lower leakage rate. With gold plating, the corrosion resistance is much stronger than regular platings such as silver or tin, the temperature resistance can be as high as (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Rings for internal Pressure (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
• Flange roughness: Ra = 0.4\ Sonkit Solution: Metal O-Ring, Alloy 718 + Silver plating 20-30um, OD24mm (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
.erties that can protect or optimize product performance; many reference a military specification; and most are processed by NADCAP suppliers Chemical Film Mil-DTL-5541 Conductive coating for aluminum. Color options are clear and yellow. Available in hexavalent chromium free. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
Sonkit Gas Energized Metal O-Ring: Gas Capacity Test Gas Energized Metal O-Ring is an enhanced type of Metal O-Ring, which can be applied in high temperature environment. When the working environment is high, the gas inside Metal O-Ring will expand and increase (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Zinc Metal Build-up and the Effect of Anode Area in Acid Chloride Zinc Plating Baths ... Myth Vs. Truth (.pdf)
This paper examines the role and behavior of zinc metal in the two main types of commercial zinc plating baths. Written by Jeff Grodecki, Technical Manager, Columbia Chemical Corporation
-
Chrome vs. Nickel vs. Zinc Plating for Metal Parts?
A part can experience a range of stresses when used in an application. It can experience corrosion from other components, chemicals, solvents, or from the environment. A part may also wear out faster as it may experience abrasion or friction while in operation.
-
Metrigraphics Article in Today's Medical Developments
. Then an electrolytic bath is used to deposit electroplatable metal onto a photographically-produced conductive patterned surface. Once the plating material has been built up - plated-up - to the desired thickness, the electroformed part is stripped away from the master substrate, yielding high-quality
More Information Top
-
The carcinomatous neuromyopathy of oat cell lung cancer
Most of the other 6 patients with preexisting neuropathy had a history of alcoholism and exposure to a toxin such as lead, isoniazid, phenytoin, or heavy metal plating chemicals .
-
Electronic Instrument Handbook, Third Edition > Power Supplies
… power supplies are for biasing electronic circuits under development in a design laboratory, powering lasers or electromagnets, testing motors, testing electronic or electromechanical devices (e.g., disk drives) in a production environment, charging batteries, dc metal plating chemical processes, and energizing special …
-
Biotechnology
Other industrial uses include the manufacture of plasticizers, dye additives, metal plating chemicals and a cement-hardening retardant additive in building and civil engineering applications.
-
Safety Analysis (SA) of the Hazardous Waste Disposal Facilities (Buildings 514, 612, and 614) at the Lawrence Livermore Laboratory
Acetone Fluorides Carbon Monoxide Lead Ammonia and Compounds Asbestos Trichlorethylene Polymers & Catalysts Dusts and Particulates Pesticides-Herbicides-Insecticides Bacteria Beryllium and Compounds Chlorine and Compounds Decon Solutions Sandblast Compounds Metal Plating Chemicals .
-
The thermal property of alkaline earth diphosphates made by a wet process
Diphosphates and diphosphoric acid solution have been used for water treatment, food additives, metal plating chemicals [4], and so on.
-
Design, fabrication, and reliability testing of embedded optical interconnects on package
… adhesion to different polymers, low residual roughness processing, low mismatch of the coefficient of thermal expansion compared to that of the substrate board, low moisture content to minimize 0-H absorption, resistance to solvents and metal plating chemicals ,low bulk modulus, and …
-
Chip-to-chip optoelectronics SOP on organic boards or packages
… from processing, 5) a coefficient of thermal ex- pansion that is consistent with that of the substrate board and polymers, 6) low moisture content to minimize O-H absorption, 7) resistance to oxidation, solvents and metal plating chemicals , and 8) low bulk …
-
Electro-actuation characteristics of
Cl2 and
SF6
plasma-treated IPMC actuators
After electroless chemical metal plating , these microstructures significantly alter the characteristics of the IPMC electrode.
-
Durability and structure of electroplated plastics
Chemical metal deposition Once the catalyst is attached to the plastic surface and the part is immer sed in a chemical metal plating bath, metal deposition begins at the dis- .
-
Effect of composition of combined sensitization/activation solutions on chemical deposition of Cu-TiO2 ultrafine-grained composite coatings on diamond powders
M. Shalkauskas and A. Vashkyalis, Chemical Metal Plating on Plastics (Khimiya, Leningrad, 1985) [in Rus- sian].
Indicates content that may require registration and/or purchase.