Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DESTACO
Description: DESTACO Sheet Metal Grippers are ideal for robotic part handling applications. DESTACO grippers are lightweight for high transfer speeds when used in stamping press applications. Other grippers are enclosed for use in harsh welding environments. The internal
- Number of Grips: 2
- Style: Angular
-
Supplier: DESTACO
Description: This modular sheet metal gripper is offered with several jaw opening and point options and two cylinder sizes. You also have the option to configure your model’s porting, open/closed sensor, and part present sensor.
-
Description: Product Description ·Suitable for high speed stamping and precise feeding press work (Max 1.200 times/min). ·It is silent when the machine is working; no noise will be caused in the workplace. ·No press mark left on the material surface, enable plating material of aluminum alloy, stainless steel,
-
-
Supplier: DESTACO
Description: DESTACO’s 84N5 sheet metal gripper is the universal solution for press shop gripping applications. The 84N5 gripper accelerates your press tending productivity with a lighter, faster and highly flexible gripper that can accommodate most press shop needs. The 84N5
-
Supplier: Accuris
Description: HOLDER, SHEET METAL, HOLE AND EDGE GRIP
-
Supplier: DESTACO
Description: The 84N Series Sheet Metal Gripper accelerates your stamping press operations by producing more stamped parts per hour with higher efficiency while reducing moment loads and overall system wear and tear.
-
Description: Product Description ·Mechanical driver device for material feeder is applied with a swing wheel transfer cam, with a material feed degree of 165°. With a 15° stop area at the end of the cam design, a pre-pressure middle of cam, and the accompanying device will make sure there is zero gap, making
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Available Materials:Steel (cold rolled steel) formed sheet metal nuts Available Finishes:Cadmium plated formed sheet metal nuts, zinc plated formed sheet metal nuts (other finishes also available)
- Features: Other
- Type: Push Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Robotiq
Description: Ability to handle a wide range of applications and are ideal for picking up uneven and even workpieces made of different materials, such as cardboard, glass, sheet metal (dry) and plastic. Customizable bracket and unique air nodes providing manufacturers full control over their
-
Supplier: United Testing Systems, Inc.
Description: Designed for gripping various strip or sheet materials such as paper, foam, textiles and metals. Moveable inserts close completely to accommodate any sample thickness, from 0" to ½". Also ideal for gripping lap shear specimens with offset ends. The 10-pound and 200-pound capacity grips
- Force / Load Capacity: 200 lbs
- Stroke / Maximum Opening: 2 inch
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: Mecmesin Corporation
Description: aid reproducibility when centering the sample. The dual-action allows adjustment for different thickness specimens keeping the tensile force aligned with the vertical axis. The 50mm wide x 40mm high pyramid jaws are ideally suited to gripping textiles, card, leather as well as thin metal
- Force / Load Capacity: 1,124 lbs
- Stroke / Maximum Opening: 0.01968505 to 0.9842525 inch
- Operation: Mechanical
- Application: Tensile
-
Supplier: FIPA Inc.
Description: FIPA SM-B series bellows vacuum cups are specially optimised for the dynamic handling of oily sheet metal. Robust anti-slip support ribs ensure an extraordinarily high retention force for the sheet metal cups. High shear forces that occur, for example, when tipping oily
- Diameter / Maximum Dimension: 32 to 128 mm
- Stroke (if Applicable): 9 to 32 mm
- Type: Bellows
- Material: Nitrile (NBR)
-
Supplier: icotek Corp
Description: possible or wanted. The shield is simply plugged on the metal sheet edge. The claws provide a secure grip, even in case of vibrations. Advantages & Benefits Partially with integrated strain relief Large contact area Shield contact and strain relief separated Quick assembly without
- Diameter: 0.4724412 inch
- Features: Other
- Material: Steel
-
Supplier: FIPA Inc.
Description: Safe handling of sheet metal or ferromagnetic workpieces with or without recesses Very high holding force thanks to high-performance electromagnet / permanent magnet Short cycle times for thin and / or alloyed metal sheets thanks to negligible residual magnetism after
- Holding Force: 35.968 to 161.856 lbs
- Weight: 0.441 to 1.9845 lbs
- Thickness / Height: 1.181103 to 1.7716545 inch
- Outside Diameter: 0.9842525 to 1.574804 inch
-
Supplier: Elgin Fastener Group
Description: Grip-Lite™ Screws Manufacturing today is more competitive and cost conscious than ever. You must find ways to cut costs without sacrificing quality. As more sheet metal panel assemblies turn to thinner and thinner gauges, Leland Powell Fasteners, Inc. has a fastener that provides cost
- Head Type: Hexagon Head
- Features: Other
-
Supplier: Stahlwille North America
Description: pieces (e.g. metal sheet), parallel jaws without profile to protect surface coated work pieces, "Ratchet effect" for screws by using the jaw stroke, extremely resistant overall construction, high quality tempered.
- Length: 11.81103 inch
- Jaw Capacity: 2.362206 inch
- Weight: 22.5792 oz
- Type: Tongue and Groove
-
Supplier: ASG, Division of Jergens, Inc.
Description: spring and tool hanger included as standard 1/4" Hex drive with Trigger Start operation Torque range 13.28 to 88.5 lbf.in (1.5 to 10 N.m) Can be used in any field for a wide range of assembly applications such as wood furniture, plastic components, metal sheets, toys, household
- Torque Range: 1.10619469026549 to 7.37463126843658 Ft-lbs
- Rated Free Speed: 450 rpm
- Operating Noise Level: 74 dB
- Drive Size: 1/4" Hex
-
Supplier: Allied Electronics, Inc.
Description: Features Shearing action of 11⁄2" cut pointed blades prevents peaks Useful for removing insulation and cutting light sheet metal Coil spring opens blades Safety latch
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Features: For handling small to medium size loads, such as glass, sheet metal, and plastics. Oblong shape allows attachment on long, narrow objects. Attaches to flat or slightly curved, smooth, nonporous surfaces. Red-line indicator warns user of any vacuum loss. Check valve allows
- Style: None / Pad Only
- Type: Oval, Standard
- Material: Rubber
-
Supplier: Air Compressors Direct
Description: Cuts Through Heavy Metals •Cuts steel, aluminum, tin and other metals up to 18 gauge Pistol Grip •For easy handling Adjustable Cutting Head •For contour, side, and overhead cutting Ideal Jobs •Used in auto body and other sheet metal cutting applications
-
Supplier: Bluetools
Description: Make distortion-free cuts with the heavy duty Taylor pistol grip pneumatic metal shears T-7700N. The T-7700N compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor metal shears
-
Supplier: Bluetools
Description: Make distortion-free cuts with the heavy duty Taylor Straight Handle pneumatic metal shears T-7701. The 7701 compressed air shears are constructed with a 3-gear planetary system. The blades of the Taylor PG metal shears assure the operator of a clean cut. The Taylor pneumatic shears
-
Supplier: Bluetools
Description: Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7700SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel siding, flexible plastic, rubber, and wire mesh. The Taylor air controlled metal scissor shears are
-
Supplier: Buckaroos, Inc.
Description: Jaws are hot drop-forged of carbon steel Bends and flattens soft sheet metal up to 22 gauge Heavy duty plastic grips for user comfort
-
Supplier: Bluetools
Description: tool life Cut quality remains consistently high The N1000P Trumpf (TruTool) Nibbler is a heavy-duty, 2-speed nibbler, with an excellent price-performance ratio. No extra tools are required to exchange the punch and die! For sheet thickness range over 0.14 inch, Trumpf nibblers use a
-
Supplier: State Safety & Compliance
Description: "Constructed using DuPontÃ- Kevlar« brand fiber for high tensile strength. Blue, textured latex-coated gloves will not melt, ignite or conduct electricity, and offer excellent grip. Ideal for glass handling, canning, bottling, automotive, sheet metal handling, and recycling
- Clothing Type: Gloves
-
Supplier: Sugatsune America, Inc.
Description: sheet metal applications
- Height: 3.1496062992125986 inches
- Handle Length: 0.6850393700787402 inches
- Diameter (Tapered Handles Only): 5.511811023622047 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Reid Supply
Description: Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . Most suitable for holding down sheet metal or circuit
- Clamping Width: 0.94 inch
- Features: Bolted / Flange Mount, Horizontal, Other
- Actuation: Manual
- Clamp Type: Toggle Clamp
-
Supplier: PennEngineering®
Description: Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs.
- Inch: # 6
- Fastener Standards: ASME / ANSI
- Material: Aluminum
- Finish: Anodize
-
Supplier: PennEngineering®
Description: Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs.
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Features: Other
-
Supplier: PennEngineering®
Description: Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs.
- Inch: # 6
- Fastener Standards: ASME / ANSI
- Material: Brass
- Base Materials: Metal
Find Suppliers by Category Top
Featured Products Top
-
what truly sets us apart. Give us a call or shoot us an email to get a better grip on how Norlok’s sheet metal fastening solutions are right for you. (read more)
Browse Presses (metalworking) Datasheets for Norlok Technology, Inc. -
outside XFdtd. Wrapping Flexible PCB and 2D Sheets: Wrap a full, multi-layer flexible PCB design onto a form in one easy step, or wrap a sheet onto an arbitrarily shaped (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA)
Conduct Research Top
-
Fasteners for Use in Stainless Steel Sheets
Engineers, designers, and manufacturers often choose clinch fasteners to eliminate the need for loose hardware or to provide a method to include threads in thin sheets. Self-clinching fasteners are able to "grip" the sheet metal into which they are installed by deforming the sheet metal. Utilizing
More Information Top
-
Handling gripper system for pre-coated metal sheet
The working range of the mechanism to gripper the metal sheet is operated in manual mode.
-
Robot Grippers
14.2.1 Impactive Grippers for Sheet Metal Handling 406 .
-
Research on Multi-head Stretch Forming Technology of Sheet Metal
In traditional stretch forming (Fig.2a), the grippers of stretch forming machine are integral structure, there is not relative movement between gripper and sheet metal , which results in that the sheet metal within the grippers always remain linear shape, so sheet metal…
-
Research on three-dimensional surface parts in multi-gripper flexible stretch forming
(2012) The effect of discrete grippers on sheet metal flexible-gripper stretch forming.
-
Modeling and numerical simulation of multi-gripper flexible stretch forming process
(2012) The effect of discrete grippers on sheet metal flexible-gripper stretch forming.
-
Applied Mechanics and Materials
The Effect of Discrete Grippers on Sheet Metal Flexible-Gripper Stretch Forming .
-
Scientific.Net: Materials Science
The Effect of Discrete Grippers on Sheet Metal Flexible-Gripper Stretch Forming .
-
Effect of Palm Kernel Meal as Melamine Urea Formaldehyde Adhesive Extender for Plywood Application: Using a Fourier Transform Infrared Spectroscopy (FTIR) Study
• The Effect of Discrete Grippers on Sheet Metal Flexible-Gripper Stretch Forming p.488 .
-
The Quality Evaluation of Monascus Pigments and Red Yeast Rice of China
• The Effect of Discrete Grippers on Sheet Metal Flexible-Gripper Stretch Forming p.488 .
-
The Antivibration of Deeper Solt Milling System Experiment Research
• The Effect of Discrete Grippers on Sheet Metal Flexible-Gripper Stretch Forming p.488 .
Indicates content that may require registration and/or purchase.