Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metalor Technologies USA Corporation
Description: A large range of electrical contacts based on the alloys of silver for switchgear and controlgear used in the range 16amps - 100amps and where high bond quality is essential. The diversity and flexibility of production methods used by Metalor Technologies is designed to meet most
-
Supplier: Allied Electronics, Inc.
Description: Cinch's basic D solder cup connectors offers ease of termination and reliability. They are used in computer, medical and test instrumentations applications. They have a metal shell in both the plug and socket versions as well as stamped contacts with tin/lead in the solder cup area.
-
Supplier: Heilind Electronics, Inc.
Description: MX150 BLD TERM SIL 14AWG B WIND Metal Adj. Applies
-
-
Description: Sheet metal Forming/stamping/punching /Mechanical presses 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment
- Capacity / Operating Force: 250 tons
- Stroke: 11.023628 inch
- Rate: 20 to 40 Strokes / Minute
- Frame & Head Type: H-Frame
-
Supplier: Allied Electronics, Inc.
Description: Cinch's basic D solder cup connectors offers ease of termination and reliability. They are used in computer, medical and test instrumentations applications. They have a metal shell in both the plug and socket versions as well as stamped contacts with tin/lead in the solder cup area.
-
Supplier: Allied Electronics, Inc.
Description: Cinch's basic D solder cup connectors offers ease of termination and reliability. They are used in computer, medical and test instrumentations applications. They have a metal shell in both the plug and socket versions as well as stamped contacts with tin/lead in the solder cup area.
-
Supplier: Allied Electronics, Inc.
Description: Cinch's basic D solder cup connectors offers ease of termination and reliability. They are used in computer, medical and test instrumentations applications. They have a metal shell in both the plug and socket versions as well as stamped contacts with tin/lead in the solder cup area.
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 80 tons
- Stroke: 5.905515 inch
- Rate: 40 to 75 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 80 tons
- Stroke: 5.905515 inch
- Rate: 35 to 80 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: M&P Manufacturing USA, Inc.
Description: M&P USA's stamping facilities range from complexmulti-slide machines for items like electrical contacts to high tonnageblanking presses for heavy steel parts. Hydraulic presses are used for large,heavy gage parts. We also makeprogressive dies and parts for a variety of
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Water / Abrasive Jet Cutting, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Fourslide / Multislide Stamping, Progressive Dies
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
-
Supplier: Amphenol Communications Solutions
Description: Stamped Pin DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, Front Metal Brigth Tin Shell+Grounding Dimples, 09 Pin, 0.38μm (15μin) Gold, M3 Removable Front Screwlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub,
- Connector Type: D-Sub
- Geometry: Straight
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer
- Capacity / Operating Force: 250 tons
- Stroke: 9.842525 inch
- Rate: 20 to 45 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Amphenol Communications Solutions
Description: STAMPED PIN DSUB, Dsub, Stamped siganl 3A, Straight IDC Flat ribbon, Front Metal Brigth Tin Shell, 25 Socket, 0.76μm (30μin) Gold, M3 Rear Insert, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17DBFRBA25SC309
- Connector Type: D-Sub
- Geometry: Straight
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ABG-147 Description Renewal Sensor Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.13 Price, 500 pieces $0.12 Price, 1000 pieces $0.10 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
- OD / Width: 0.125 inch
- Length: 0.508 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Contact Material: Base Metal / Plated Base Metal, Steel
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BK-876 Description Negative D Cell Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.19 Price, 500 pieces $0.17 Price, 1000 pieces $0.15 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
- OD / Width: 1.42 inch
- Length: 0.99 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Contact Material: Base Metal / Plated Base Metal, Steel
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. BK-209 Description Negative Single, AA Contact Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $0.14 Price, 500 pieces $0.12 Price, 1000 pieces $0.10 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked
- OD / Width: 0.312 inch
- Length: 0.449 inch
- Shape / Form: Application Specific / Custom, Stamped / Spring Contact, Tip / Button
- Contact Material: Base Metal / Plated Base Metal, Steel
-
Supplier: Metal Marker Manufacturing, Inc.
Description: to your specifications. We specialize in working with our customers to develop a solution to best meet their needs. Metal Marker's ISO9001 + AS9100 Certified Quality Management System, award winning quality and delivery and knowledgeable customer service representatives makes Metal
-
Supplier: Newark, An Avnet Company
Description: D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:Stamped Contacts Series; Connector Body Material:Metal Body RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:Stamped Contacts Series; Connector Body Material:Metal Body RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: D SUB CONNECTOR, STANDARD, 50 POSITION, PLUG; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Stamped Contacts Series; Connector Body Material:Metal Body RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:Stamped Contacts Series; Connector Body Material:Metal Body RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16P
- Current Rating: 25 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector: AHDM06-24-16S
- Current Rating: 25 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector:
- Current Rating: 25 amps
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) Accepts size 12 contacts Current Rating: 25A Shell Size: 24 Mating Connector:
- Current Rating: 25 amps
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Radwell International
Description: D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; NO. OF CONTACTS:9CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DE; PRODUCT RANGE:STAMPED CONTACTS SERIES; CONNECTOR BODY MATERIAL:METAL BODY; CONNECTOR TYPE:D SUBROHS COMPLIANT: YES. FREE 2 YEAR
- Connector Type: D-Sub
- Gender: Male / Plug
-
Supplier: M&P Manufacturing USA, Inc.
Description: Stamping: M&P USA's stamping facilities range from complex multi-station machines for items like electrical contacts to high tonnage blanking presses for heavy steel parts. We also make progressive dies and parts for a variety of applications. All components are given the
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Features: East Asia / Pacific Only, North America, Southern US Only, United States Only
-
Supplier: L-com, Inc.
Description: L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: PUI - Projections Unlimited, Inc.
Description: stamped or machined turned contacts offering a choice of contact plating and a wide selection of mating and mounting options.
- Voltage Rating: 1,000 volts
- Current Rating: 5 amps
- Connector Type: D-Sub
-
Supplier: Smiths Interconnect, a Molex company
Description: reliability, performance and efficiency in comparison to conventional technologies like stamped metal, wire mesh, pin-and-socket or elastomer. Features & Benefits Featuring IDI contact technology Long cycle life Stable contact resistance Superior compliance Reliable signal
- Probe Configuration: Spring Loaded
-
Supplier: TE Connectivity
Description: Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Length : 10.16 MM [.4 INCH ] PCB Tail Length : 3.3 MM [.13 INCH ] Width : 5.74 MM [.226 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC)
- Maximum Current: 0.4 amps
- Actuator Type: Flush Slider
- Agency Approvals: Is UL listed
- Actuator Material: Metal, Thermoplastic / Plastic
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .48 x .433 Contact Features Trip Time at 200% (SEC) : 4 - 40 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @
- Continuous Current Rating: 5 amps
- Rated Breaking Capacity (Icn): 1,000 amps
- Manual Actuator Type: Other
- Trip System Type: Thermal Overcurrent Circuit Breaker
-
Supplier: L-com, Inc.
Description: These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30 micro inch
- Coupling / Adapter: Coupling / Adapter
- Connector Type: USB Connector
Find Suppliers by Category Top
Featured Products Top
-
Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time. Roll Forming Stamping Embossing Press Braking Welding – TIG & MIG Slitting Bending (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Multipl processes here for your tractor parts, optimize your component supply chain, Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
we have the whole supply manufacturing chain process in house for these tractor/combine footplate, and other equipment body sheet metal parts. we equipped with stamping machine ,laser cutting machine,CO2 welding (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Modern solid modeling systems offer very direct paths for outputting data files for laser cutting (and its cousins: water jet and plasma), Wire EDM and even die design for both progressive and single strike die-stamping. But for sheet metal fabricating’s “best-kept (read more)
Browse Datasheets for Conard Corporation (The) -
passing through or working. It can effectively prevent dust, sparks from flying around, UV radiation, damage to human eyes during welding, and prevent sparks from flying onto other objects and causing combustion. produce these sheet metal parts by (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
stocked. Contact MP Metals today with your custom shape needs. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. M. P. Metal Products specializes in custom roll forming. We have been a (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
order and not stocked. Contact MP Metals today with your custom shape needs. MP Metal Products Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
order and not stocked. Contact MP Metals today with your custom shape needs. MP Metal Products Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
order and not stocked. Contact MP Metals today with your custom shape needs. Why Custom Roll Forming? Enjoy technical proficiency in tooling/product design,packaging, and production. Have no investment in capital equipment. Gain the (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
] that exploits the intrinsic advantages of. DEP, while also mitigating the challenges associated with. sample/electrode contact in the traditional DEP and iDEP. Rather than metal electrodes, cDEP utilizes fluid electrodes to. develop electric field non-uniformities within a separate. sample channel. The fluid
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
on disposable. injection molded 'chips' inserted into a reusable manifold. containing the necessary fluidic and electrical connections. This arrangement would allow metal electrodes in the manifold. to be reused for thousands of experiments while shifting. the manufacturing burden to the replication
More Information Top
-
Rapid contour determination using a floating pin matrix
Another possibility for future improvement is the use of copper sheets with flextures stamped into them as the metal plate that provides electrical contact .
-
Toward Site‐Specific Stamping of Graphene
The site-specific nature of the stamps will allow the production of electrical contacts to the stamps as a whole by depositing metal electrodes using existing lithographic methods, paving the way for possible high-throughput fabrication of graphene-based integrated devices in…
-
Experimental and Numerical Investigation Into the Influence of Chip-on-Film Package on Component Operating Temperature in Natural Convection
This type of COF burn-in socket technology is a part of the conventional burn- in socket approach, which uses stamped metal spring contacts held by a precision injection-molded housing to provide elec- trical interconnection between devices [10], [11].
-
An accommodative approach designed in heat dispersion of fine-pitch Chip-On-Film packages for LCD applications
Furthermore, the specimen was set in a socket which uses stamped metal spring contacts held by a precision injection-molded housing to provide electrical interconnection between the devices.
-
Improved Electrical Harness Performance for Commercial and Off-Road Vehicles
For example, can wires feeding BAT+ to relay contacts and coils in an electrical center be replaced by bussing copper traces or stamped metal to those locations?
-
Sliding Wear of Inlay Clad Metals and Electrodeposited Cobalt-Gold
The clad sheet is subsequently stamped and formed into a connector element with the noble metal located at the point of electrical contact .
-
Stress relaxation in a commercial stamped metal land grid array socket
Stamped metal LGA sockets consist of metal contacts embedded in a plastic housing, that form the electrical and mechanical connection between the component and PCB by means of compression.
-
An Improved Process for Fabricating High-Mobility Organic Molecular Crystal Field-Effect Transistors
…surface at 1000 rpm)) is laminated over a small part of the gate layer prior to spin-coating the insulator layer onto the stamp , and then removed immediately … part of the gate metal exposed for making electrical contact , as can be seen…
-
A First Implementation of an Automated Reel‐to‐Reel Fluidic Self‐Assembly Machine
The approach was in part inspired by the ability to form a conformal electrical contact by simply placing a metal coated polymeric material (for example a gold-coated PDMS stamp with correct thickness) onto the surface that needs to be electrically contacted…
-
Thermo-mechanical design challenges in silicon validation platforms
These types of contacts are preferred over the stamped -and- formed metal type primarily due to their very low electrical height; low tooling cost and shorter tooling lead time.
Indicates content that may require registration and/or purchase.