Products/Services for Methane Dispenser
-
Fueling Nozzles and Receptacles - (64 companies)...from the fuel dispenser. The second plane is located at the fuel hose connection, and provides 270 degrees swivel action for ease of positioning. The multi-plane design of these fueling nozzles and receptacles also helps to reduce hose kinking...FuelNozzle MaterialNozzle Form -
Fuel Dispensing Equipment - (102 companies)Fuel dispensing equipment dispenses and monitors all types of liquid and gaseous fuel. Fuel dispensing equipment dispenses and monitors liquid or gaseous fuel. Fuel dispensers are used to pump liquid fuels such as gasoline, diesel fuel, oil... -
Laboratory Dispensers - (188 companies)Dispensers feed measured amounts of materials, either manually or automatically. The most common types of dispensers are bottle top and burette. Image Credit: U.S. Plastic Corporation|Hamilton Co. Dispensers feed measured amounts of sample material... -
Pallet Dispensers - (29 companies)Pallet dispensers are pallet storage receptacles that also distribute pallets to optimize palleting activites, floor space, and pallet life, as well as reduce manual collection efforts and improve safety. Pallet dispensers distribute individual...
-
Napkin, Tissue, and Towel Dispensers - (26 companies)Napkin, tissue, and towel dispensers store, organize, and enable access to paper tissue or fabric napkins, tissues, and towels. Napkin, tissue, and towel dispensers enable organized storage, easy access, and a replenishing feed of these common paper...
-
Hand Soap Dispensers - (31 companies)Hand soap dispensers conveniently distribute surfactant compounds near sinks so users can clean their hands. Hand soap dispensers are a mechanism that distributes soap for users to clean their hands. They dispense liquid or foam surfactant compounds...
-
Air Care Dispensers - (13 companies)Air care dispensers deodorize and add scent to a room or area. Air care dispensers circulate deodorizers and scent additives in a room or space. This is done to improve the inhabitability of certain areas with unpleasant odors. Air care dispensers...
-
Tape Dispensers and Tape Dispensing Machines - (233 companies)Tape dispensers and tape dispensing machines hold and supply tape for assembly or packaging applications. Dispensing machines can be handheld devices or highly automated robotic systems. Tape dispensers and tape dispensing machines hold and supply...
-
Fuels and Fuel Products - (348 companies)Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials.
-
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Product News
-
Safeguard Analytics
Landfills Are Leaking Money – and Methane If you 're not monitoring landfill gasses, you 're doing more than risking environmental damage - you 're exposing operations to EPA fines exceeding $50,000 per day. Methane, VOCs, and other hazardous gases don 't just disappear - they build up, trigger compliance violations, and damage your reputation. Fixed gas detection systems help you: * Stay under the 500 ppm surface methane threshold. * Prove compliance. * Avoid annual penalties and potential shutdowns. * Support ESG reporting... (read more)Browse Gas Sensors Datasheets for Safeguard Analytics -
Hamilton Company
Microlab 600 Diluter Dispenser Semi-Automated Liquid Handler, Diluter, & Dispenser. Dilute * Dispense * Pipette * Aliquot * Titrate * Serial Dispense. With unmatched versatility, the Microlab 600 is designed to increase the throughput and repeatability of any manual pipetting application. Have confidence in your semi-automated liquid handling, diluting, and dispensing processes with 99%+ accuracy and a highly inert fluid path for even the most sensitive techniques. DOWNLOAD MICROLAB 600 CATALOG ACCURACY & PRECISION (read more)Browse Laboratory Dispensers Datasheets for Hamilton Company -
Formulatrix, Inc.
Mantis Precise Liquid Dispenser More Than a Reagent Dispenser. While traditional handheld pipettes or larger automated liquid dispensers greatly deteriorate in accuracy and precision below 2 uL volumes, the Mantis automated liquid dispenser excels at low-volume dispensing in a wide variety of scientific workflows. The system is an easy and affordable solution to quickly increase the reproducibility and quality of your research as well as the throughput and efficiency of your laboratory. The diaphragm-based chip design... (read more)Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
ABB Measurement & Analytics
Push boundaries of methane emissions monitoring Press release | SAN JOSE, UNITED STATES | 2023-10-15. ABB has received significant funding from the U.S. Department of Energy to design an Integrated Methane Monitoring Platform, a single repository that will aggregate, analyze, and visualize data from multiple sources in the United States for the first time. With a total value of $1 million, the project will enable continuous methane emissions monitoring, mapping, localization and quantification across the entire natural gas supply chain... (read more)Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
Tork
Reduce Motion Waste with Tork Dispensers Reduce motion waste with dispensers that can be placed where operators need them. Tork industrial wiping and cleaning systems help your business improve productivity and meet your sustainable manufacturing goals. Discover how Tork can keep your business moving efficiently! (read more)Browse Napkin, Tissue, and Towel Dispensers Datasheets for Tork -
Hypersen Technologies Co., Ltd.
Laser sensor for Dispenser Needle Positioning HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor 's automatic calibration lies in its center-finding algorithm. It is widely applied in dispensing needle positioning, CNC tool positioning and other scenarios. Advantages. 0.01mm repeatability. Extremely short response time. 2kHz measurement frequency. Backlight compensation. Integrated design with compact structure. IP67 protection class. Applications. Dispensing... (read more)Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
United Electric Controls Company
Methane Detector in Remote Underground LNG Storage These wells are a source of methane gas leakages. Reducing methane emissions is a challenge for the oil & gas industry, as is compliance with emerging regulation. Moreover, increasing gas monitoring density in brownfield sites can be very costly due to signal and power conduit wire installation. Solution: A self-powered wireless methane detector enables more pervasive identification of leaks even in remote locations, at a fraction of the overall cost compared to wired detectors... (read more)Browse Gas Instruments Datasheets for United Electric Controls Company -
Dynament
Dual-Gas Methane/Carbon Dioxide Infrared sensors Dynament 's advanced dual-gas infrared sensors are engineered to measure methane (CH?) and carbon dioxide (CO?) simultaneously within a single compact sensor unit --while consuming the power of just one standard infrared sensor. This efficient design helps extend battery life, making it ideal for use in portable gas detection equipment. As an added benefit, all models include a pre-characterized 0 -2% propane (C?H?) range as standard, enhancing versatility across a wide range of gas detection... (read more)Browse Gas Sensors Datasheets for Dynament -
ABB Measurement & Analytics
Need to tackle methane leakage from orphan wells? ABB technology to help tackle methane leakages from orphan oil and gas wells. * ABB 's proven emissions monitoring technology now extends to tackling the massive environmental problem of millions of leaking orphan oil and gas wells. * ABB 's OA-ICOS TM laser-based technology has a track record of providing trustworthy measurements of greenhouse gases that are recognized by global industry bodies, research centers and environmental protection agencies. * By supporting the work on plugging... (read more)Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
Electro Optical Components, Inc.
TDLAS Low Cost Methane (CH4) Detection Module This TDLAS methane (CH4) module incorporates a laser, photodetector (PD), and gas cell in a miniaturized integrated package, giving you high precision, stability, and reliability. Benefits include: Highly selective measurements specifically target methane (CH4) gas. Long Lifespan with a solid-state design and minimal maintenance requirements. Solid-state design eliminates the need for frequent calibration. Humidity Interference-Free. Optimal Optical Path Efficiency that achieves high absorption... (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
-
Bias‐Magnetron sputtering of Wolframkarbid‐Schichten on steel
This effect can be reduced the sputtering by suitable Sputter rates and certain flow rates of the carbon dispenser [10-19] through reactive magnetron (e.g., methane , acetylene) by which are the higher temperatures for training of the WC1-x-phase necessary …
-
PLASMA POLYMER FILMS
In an attempt to lower the work function W of the a-C:H films, lithium-containing films were deposited by lithium evaporation from dispensers during methane polymerization.
-
Complex chemistry with naked metal atoms
Of cobalt vapor and butadiene forms in the presence of a hydrogen dispenser [trimethyl methane (CH), CH] the Hvdrid CoHICdH,L maintaining in the case The special synthetic meaning of the CO condensation-method shows CrAr by the representation of Bis(aromat …
-
Development of a dedicated ethanol ultra-low emission vehicle (ULEV) system design
… engine control unit electrically heated catalyst flexible fuel vehicle U.S. federal test procedure (light-duty, for emissions testing) indicated mean effective pressure low emission vehicle millions of floating point operations per second multi-product dispenser non- methane organic gases U.S …
-
Simple partial carburization for industrial applications. Simple Partial Carburizing for Industrial Applications
The Fur partial carburization becomes methane (CH) as the carbon dispensers uses.
-
Thermochemische plasma heat treatment of metallic materials
By the plasma carburization and plasma carbonitrieren becomes the gas used as carbon dispenser , mostly methane , dissociated under the EinfluO of the glow discharge; it of potential active carbon on the Werkstuckoberflache is high very therefore much.
-
Thermochemische treatments, emphasis: plasma diffusion treatment
By the plasma carburization and to Plasmakarbonitrieren the gas used as carbon dispenser , mostly methane , under the EinfluB of the glow discharge is dissociated; it of potential active carbon on the Werkstuckoberflache is high very therefore much.
-
Formation paths for chlorinated dibenzo-p, dioxin, and-furane
The chlorine aromatics form by combustion yon aliphatic chlorine compounds (polyethylene, methane ) in presence yon inorganic chlorine dispensers like sodium chloride or hydrogen chloride [6, 7].
-
LIQUID NATURAL GAS (LNG): AN ALTERNATIVE FUEL FROM LANDFILL GAS (LFG) AND WASTEWATER DIGESTER GAS
The PA's negative experience with CNG may be turned around if their heavy-duty CNG vehicles switched to LNG or were fueled from an LNG/CNG dispenser , which could guaranteevery pure methane .
-
Distributed Hydrogen Production from Natural Gas: Independent Review
Chino - Natural gas fired autothermal reformer + PSA, compressor, multi bank compressed gas storage and dispenser AC Transit – 2 steam methane reforming units + PSA, .
Indicates content that may require registration and/or purchase.