-
Supplier: Industrial Magnetics, Inc.
Description: circuits are the same width as the belt to hold parts firmly from edge to edge. Our low profile magnetic conveyors feature oil and abrasion resistant urethane, endless belts and crowned take up and drive pulleys. Gang or individual drive options are available. Low Profile
- Maximum Load: 10 to 60 lbs
- Speed: 5 to 65 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Magnetic
-
Supplier: US Timing & Conveyor
Description: Metric pitch The number following T or AT designates toothspacing in mm for example T10 and AT10 are 10 millimeters Made according to ISO 17396 AT series is rated for higher torque than Tseries of the same pitch distance Trapezoidal shaped tooth
- Belt Width: 0.393701 to 5.905515 inch
- Minimum Pulley Size: 1.7716545 to 6.299216 inch
- Material: Aramid, Steel Belt - Stainless, Steel Cord
- Features: Open-ended, Other
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to 50′ (15,240 mm) 21
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Conveyors: Specifications: Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm) 21 tooth H (1/2”) pitch
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Supplier: F.N. Sheppard & Co.
Description: Reasons and Applications for Using V-Guide Tracking Where pulley flanges can not be used or may interfere with products being conveyed Conveyors with long center distance where true tracking is critical Side loading or unloading applications Where the belt runs on its edge in a
- Features: Other / Custom Metric Pitch
-
Supplier: Yamaha Motor- Robot Division
Description: Next generation linear conveyor LCM100 supersedes belt conveyors and roller conveyors. To all customers who have concerns regarding your production line The issues facing the manufacturing industry continue to increase each year: shortened lead time, reduced cost,
- Rated Continuous Thrust Force: 10.7904 lbs
- Maximum Speed: 118.110236220473 in/sec
- Maximum Acceleration: 2 g
- Design Units: Metric
-
Supplier: CSA Group
Description: have been known by various titles in the past: for example, timing belt drives, positive belt drives, gear belt drives. The principal belt and pulley characteristics include a) nominal belt tooth dimensions, b) belt tooth pitch spacing, c) belt length
-
Supplier: Belt Technologies, Inc.
Description: Timing Belts and Pulleys The team at Belt Technologies has the knowledge and experience to create custom PureSteel® timing belt solutions for virtually any automation equipment or conveyor automation application. Stainless steel timing belts are highly versatile
-
Supplier: PIX Transmissions Limited
Description: Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range Length
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: RS Components, Ltd.
Description: NSK-RHP BT25 Conveyor Belt Tensioner
- Bore: 0.9842525 inch
- Outside Diameter: 3.0708678 inch
- Design Units: Metric
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move End Drive Conveyors: Specifications: Flat, Fixtures and Cleated belt options Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths:
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Associated Pacific Machine Corp.
Description: Cutting force of 100 metric tons 250 mm stroke Inboard pinch roll and conveyor belt feed system Outboard pinch roll and conveyor belt feed system Motorized four post mechanical stops Suitable for sheet materials, foam planks and rolls 40 to 400 tons
- Capacity / Operating Force: 110.231 tons
- Stroke: 9.842525 inch
- Operation: Blanking
- Frame & Head Type: Column (4 Post) / Straight-Side, Sliding Bed / Roll Frame
-
Description: Typical belt drum application The bending moment acting on the hub/shaft connection is the main load to evaluate in a belt drum or similar application. Excessive bending moments can cause overstress in the webs between the screw holes in the locking assembly. Characteristics One of the
- Shaft Diameter (Internal Locking Style): 31.49608 inch
- Maximum Torque: 618,350.294985251 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
Find Suppliers by Category Top
Featured Products Top
-
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Best-in-Class Overhung Load: Engineered to handle superior output shaft loading, making it ideal for heavy duty packaging mechanisms, high-tension timing belts, and indexing applications (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
RENEWABLE ENERGY AND ENVIRONMENTAL SUSTAINABILITY USING BIOMASS FROM DAIRY AND BEEF ANIMAL PRODUCTION
A 500 MWe plant would require at least 8 two- metric ton conveyor belt dryers where as a 100 MWe plant would only require 2 dryers.
-
Intelligent Component-Based Automation of Baggage Handling Systems With IEC 61499
The path planning system currently does not use the available metrics of conveyor and belt speed, but simply uses the first valid path discovered.
-
The Chemistry of the Actinide and Transactinide Elements
uses for 252 Cf sources are in the continuous monitoring of the sulfur and ash content of coal on a moving conveyor belt at the rate of 50 metric tons hÀ1 .
-
A route to systematic error in forecasts of Rossby waves
The Rossby‐wave forecast error in the operational ECMWF high‐resolution forecast is shown to be associated with errors in the forecast of a warm conveyor belt (WCB) through trajectory analysis and an error metric for WCB outflows.
-
The Hadera Offshore Coal Unloading Terminal: A New Approach to Unloading of Bulk in the Open Sea
At the first stage, a single 60" conveyor belt will be used, with nominal capacity of 3,300 metric tons per hour.
-
Modernization of Dacotah Cement's Rapid City Plant
The unfortunate collapse of the north end of the clinker storage shed and clinker belt conveyor forced use of this system to haul over 453,600 metric tons (500,000 short tons) of clinker until repairs were complete.
-
The Challenge of Implementing Peer‐Led Interventions in a Professionalized Health Service: A Case Study of the National Health Trainers Service in England
In all services, NHS- facing developments were reported to affect the HTs’ interactions with service users, for example, as a result of metric - and paperwork-driven approaches and the “ conveyor - belt ” nature of activity in response to lo- cal NHS…
-
Polyurethanes
A majority of the liquid castable PU elastomerconsumed in the United States in 1979, about 18,000 metric tons (40 million lb), was for industrialtires, printing rolls, conveyor belting , and sheet goods for grain and ore chutes.
-
Maximum likelihood factor analysis of natural arthropod infestations in stored grain bulks
Each contained about 2000 bu (approximately 54.4 metric tons) and samples were taken with automatic grain samplers adapted to the belt - conveyor system used by the Inspection Department, Board of Grain Commissioners for Canada (CoNACHERand AINSLIE,1963) in autumn, 1964.
-
Sand dune stabilization at El Aaiun — West Sahara
It is planned to bring the product from the mines to the coast by means of the longest conveyor belt system in the world (100 kin), with a capacity of 2.0.00 metric tons per hour, the line of which must…
Indicates content that may require registration and/or purchase.