-
Supplier: Newark, An Avnet Company
Description: Metric Wiring Duct Cover / MR
-
Description: This calculator, complete with detailed instructions, enables HVAC system designers to design an average duct system without additional references. The only calculator in the industry to include the 0.0003 roughness factor duct friction loss data for designing straight, round or
-
Supplier: Newark, An Avnet Company
Description: Slotted Metric Duct, PVC,50mm x 100mm x
-
-
Supplier: Newark, An Avnet Company
Description: Slotted Metric Duct, PVC,100mm x 100mm x
-
Supplier: Newark, An Avnet Company
Description: Slotted Metric Duct, PVC,75mm x 100mm x
-
Description: This version of the Rectangular Industrial Duct Construction Standards, 2nd edition (2007) is uniquely identified as the SI version (Metric – le Système International d’Unités) to differentiate it from the version published in 2004 as the I-P version (Inch Pound). This latest
-
Supplier: Accuris
Description: Specification for V-flange couplings for aircraft piping and ducting - metric series
-
Description: selection, manufacture, and installation of FRP duct systems. Covers design procedures for the manufacture and installation of round duct systems ranging from 4 to 72 inches in diameter and rectangular duct systems ranging from 12 to 96 inches in width and depth, operating at a
-
Supplier: DME, Inc.
Description: DME round or rectangular ducting expansion joints can be manufactured to your exact specifications. DME has the manufacturing capabilities to fabricate up to 104? diameter bellows in both standard and metric sizes. Non-standard ducting expansion joint sizes are also available.
- Mounting Size: 104 inch
- Type: Metal Bellows
-
Description: Includes a spiral duct chapter for Classes 1 and 2, covers design pressures ranging from 30" w.g. negative to 50" w.g. positive, plus carbon and galvanized steel tables. Changes to the manual include expanded tables for stainless steel and aluminum, expanded tables for duct sizes up to
-
Supplier: PMC Engineering LLC
Description: minimized. Analog and digital output standard Based on the interchangeable Hygrosmart module Analog output signals selectable through software Metric or US measurement units selectable through software
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -25 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: ASTM International
Description: System 1.2 This practice does not cover the location of seams or joints within a shape or the method of joining shapes together. 1.3 Since this practice is not measurement sensitive, it is applicable whether inch-pound or SI metric dimensions are used. 1.4 This standard does not purport to
-
Supplier: Advanced Technology Products
Description: Any combination of ATPs polyurethane fractional and metric size tubing in any color combination can be bonded together and manufactured into a spiral hose. ATP does not charge set-up or tooling fees and there is no minimum order quantity. Pricing is quantity sensitive the more you order, the
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: Advanced Technology Products
Description: Weld tubing spirals are designed for use in and around welding equipment and severe service. LE tubing has excellent hydrolysis properties making it suitable for use in water piping, pneumatic piping and vacuum applications. ATP currently offers a full line of weld spirals in metric sizes.
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Products and services range from the
- Other DC Voltage: 12 VDC
- Continuous Torque: 1.32743362831858 In-lbs
- Shaft Speed: 3,000 rpm
- Diameter / Width: 2.03149716 inch
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection
- Application: Food and Beverage Processing, Medical / Pharmaceutical
- Product Form: Hose (including Duct)
-
Supplier: Boyd
Description: Boyd’s hoses and hose assemblies are custom designed for a wide variety of applications with varying needs in temperature range performance, chemical exposure resistance, burst & vacuum pressures and other metrics with excellent tooling design and costs as well as quick development cycles. We
- Application: Agricultural, Automotive
- Material: Elastomers, Metal, Thermoplastics
- Product Form: Hose (including Duct)
-
Supplier: RS Components, Ltd.
Description: Metric Size - TH
- Inside Diameter: 0.3149608 inch
- Outside Diameter: 0.393701 inch
- Application: Other, Pneumatic
-
Supplier: Flexaust
Description: Clear is manufactured with FDA acceptable materials • Wall Thickness = .020" • Available in metric sizes, consult sales team on pricing & minimums Standard Color : blue, clear
- Inside Diameter: 2.5 inch
- Working Pressure: 14 psi
- Maximum Vacuum: 19 in Hg vac
- Temperature Range: 20 to 160 F
-
Supplier: TSI Incorporated
Description: The Airflow™ Instruments Rotating Vanes LCA301 is a lightweight, robust, and simple to use rotating vane anemometer that provides accurate and reliable readings every time. Ideal for HVAC commissioning at grilles, ducts, and diffusers, the LCA301 displays readings in metric or imperial
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: Douglas Electrical Components
Description: are available in NPT and metric threaded configurations through our 57754 series. Additionally, our team can custom-design a feedthrough to help achieve an explosion-proof rating for your system, analyzer, sensor, or transmitter. Contact us with details on your application to get started.
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: CSA Group
Description: the base of the appliance placed on the floor; (b) intended to be used with pipes or ducts for the distribution of the heated air; and (c) employing forced circulation of the heated air. 1.3 This Standard also applies to (a) downflow furnaces; (b) duct furnaces; (c) horizontal
-
Supplier: InspectorTools
Description: systems. Determine whether adequate ventilation exists. Monitor air flow and velocity. Test for dangerous carbon monoxide leaks. Perform duct traversals. Optimize HVAC systems to manage energy costs Features The Fluke 975 offers an unparalleled featureset for HVAC and facilities technicians,
-
Supplier: CSA Group
Description: a duct system that supplies conditioned air for environmental heating and/or cooling. Such a unit may have air-controlled dampers, but does not include a factory-installed heat exchanger or any other integral heating or cooling means. 1.4 A fan coil unit includes a motor-operated fan or
-
Supplier: CSA Group
Description: conditioners with single-duct condenser configurations. 1.3 In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not
-
Supplier: UL Standards & Engagement
Description: and the ICC's Uniform Mechanical Code. 1.12 The values given in SI (metric) units are normative. Any other values given are for informational purposes only. The values given in SI (metric) units are normative. Any other values given are for informational purposes only. 1.13 Units
-
Supplier: Envirco
Description: Room-Side Replacement (RSR) available with gel seal filter element; filter is replacement from the room side. RSRE provides filter and motor/blower assembly replacement from the room side. Infrared Speed Control: Room-side airflow adjustment. Duct Collar 10” (254 mm) and 12” (305 mm): Allows
- Construction: Fan Filter
-
Supplier: Envirco
Description: operation. Green indicator is on during normal operation. Monitoring and Control System: On-site or remote monitoring and adjustment. CE Marked: 230V units available. Duct Collar 10” (254 mm) and 12” (305 mm): Allows direct connection to the air conditioning supply (shipped loose).
- Construction: Fan Filter, HEPA / ULPA Filter
-
Supplier: Envirco
Description: provides filter and motor/blower assembly replacement from the room side. Infrared Speed Control: Room-side airflow adjustment. Duct Collar 10” (254 mm) and 12” (305 mm): Allows direct connection to the air conditioning supply (shipped Loose). CE Marked: 230V units available. Ultra-low
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
Find Suppliers by Category Top
Featured Products Top
-
remote monitoring and adjustment. CE Marked: 230V units available. Duct Collar 10” (254 mm) and 12” (305 mm): Allows direct connection to the air conditioning supply (shipped loose). Fluorescent Light: Provides illumination with minimal airflow disruption. Ion Bar: Neutralizes static (read more)
Browse Cleanrooms Datasheets for Envirco
More Information Top
-
Description of the composition and mikro‐ ordered to structure and mesoporöser materials with inorganic host systems
Corresponding pore symbols and effective topological and metric channel widths are given.
-
Sensor technique
Metric pipe thread after DIN 13-1.
-
To the Berechung of rotationally symmetric potential fields in electron lenses
daB between both tube electrodes exists metric tube lens a flat Bquipotentialflache the vision drove Ehinger for relationship .
Indicates content that may require registration and/or purchase.