-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical properties, and
- Inside Diameter: 0.1181103 to 2.362206 inch
- Outside Diameter: 0.2362206 to 2.755907 inch
- Operating Temperature: 10 to 220 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating | Split-Type FLANGED SLEEVE BEARINGS - METRIC Carbon Steel Backing Self-Lubricated Liner Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain
- Inside Diameter: 0.787402 inch
- Length: 0.84645715 inch
- Bushing Type: Flanged
- Bearing Surface: Lined Bearing
-
Supplier: Quality Bearings & Components
Description: Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to
- Shaft Size: 0.985433603 to 0.987008407 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
-
Supplier: Bowman International Ltd.
Description: Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications Developed
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument FLANGED BALL BEARINGS-SHIELDED TYPE – METRIC • Stainless Steel • Chrome Steel • (L) Series
- Bore Size: 0.1181103 inch
- Outside Diameter: 0.3149608 inch
- Overall Width: 0.1574804 inch
- Dynamic Radial Load: 125.4384 lbs
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating oil impregnated sintered bronze.
- Inside Diameter: 0.1181103 to 1.968505 inch
- Outside Diameter: 0.2362206 to 2.362206 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: Bowman International Ltd.
Description: Offered with lubrication pockets, grooves or thru holes. Used for heavy load applications.
- Inside Diameter: 0.9842525 to 11.81103 inch
- Outside Diameter: 1.1023628 to 12.0078805 inch
- Length: 0.5905515 to 3.543309 inch
- Bushing Type: Flanged
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel.
- Bore Size: 0.1574804 inch
- Outside Diameter: 0.4724412 inch
- Overall Width: 0.1574804 inch
- Rated Speed (Oil): 56 rpm
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Inside Diameter: 0.126 to 8 inch
- Outside Diameter: 0.252 to 8 inch
- Length: 0.125 to 8 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Bowman International Ltd.
Description: We can supply bearings to the following tolerances: G7 s7, G8 s8, F7 s7 / F8 s8, G7 r6 and E7 r7. Available Sizes: Metric Flanged bearings to ISO 2795 French metric Flanged bearings (F7/F8-s7/s8 tolerances) DIN metric Flanged bearings to DIN 1850
- Inside Diameter: 0.0787402 to 1.968505 inch
- Outside Diameter: 0.1968505 to 2.362206 inch
- Length: 0.1181103 to 2.1653555 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: National Precision Bearing, Inc.
Description: The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric
- Bore Size: 0.0393701 to 0.393701 inch
- Outside Diameter: 0.1181103 to 0.7480319 inch
- Dynamic Radial Load: 9 to 217 lbs
- Bore: 0.0393701 to 0.393701 inch
-
Supplier: National Precision Bearing, Inc.
Description: The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric
- Bore Size: 0.05905515 to 0.3149608 inch
- Outside Diameter: 0.1968505 to 0.8661422 inch
- Dynamic Radial Load: 19 to 337 lbs
- Bore: 0.05905515 to 0.3149608 inch
-
Supplier: National Precision Bearing, Inc.
Description: operation Temperature Range • –328°F to +536°F Coefficient of Friction • 0.02 - 0.20 Static/Dynamic Shaft Finish • A surface finish of better than 16 micro inches is recommended • Above 32 micro inches, bearing life is reduced by more than 50%
- Inside Diameter: 0.2362206 to 1.574804 inch
- Length: 0.1574804 to 1.0236226 inch
- Bushing Type: Flanged
- Design Units: Metric
-
Supplier: National Precision Bearing, Inc.
Description: The metric series miniature bearings are single row ball bearings available from 1 mm to 10-mm bore sizes. The construction of these bearings enable them to carry moderate radial and thrust loads at low operating torque and provide high performance. The metric
- Bore Size: 0.0787402 to 0.393701 inch
- Outside Diameter: 0.1968505 to 0.7480319 inch
- Dynamic Radial Load: 19 to 217 lbs
- Bore: 0.0787402 to 0.393701 inch
-
Supplier: Specialty Product Technologies
Description: Type 7 snap in bearings are available in diameters from 1/8” to 3/4” for use with plates 0.04” to 0.135” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high performance
- Inside Diameter: 0.126 to 0.751 inch
- Bushing Type: Flanged
- Design Units: Inch, Metric
- Bearing Surface: Plastic
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of
- Bore: 1.110630521 to 1.114567531 inch
- Outside Diameter: 1.340945606 to 1.342914111 inch
- Overall Width: 1.181103 inch
- Features: Flanged
-
Supplier: Accurate Bushing Company, Inc.
Description: MFCR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain
- Dynamic Axial / Thrust Load: 386.656 lbs
- Dynamic Radial Load: 627.192 lbs
- Features: Flanged
-
Supplier: Accurate Bushing Company, Inc.
Description: MFYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain
- Bore: 15 inch
- Overall Width: 33 inch
- Dynamic Axial / Thrust Load: 1,119.504 lbs
- Dynamic Radial Load: 3,403.472 lbs
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.3149608 inch
- Overall Height from Mounting Surface: 0.3543309 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.393701 inch
- Overall Height from Mounting Surface: 0.393701 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.5905515 inch
- Overall Height from Mounting Surface: 0.5905515 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Stainless Steel Pillow Block Bearing Units Heavy Duty 4 Bolt Flange Bearing Features Insert Ball Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless steel 420 or 440 Housing Piloted Four-Bolt Flange Stainless steel 420 or 440 Mainly Applications: •
- Nominal Shaft / Bore Size: 4.724412 inch
- Center to Center Mounting Hole Distance: 11.417329 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Setscrew
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPF Flanged Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial play Wire grooves
- Bore Size: 0.0787402 to 0.3543309 inch
- Outside Diameter: 0.1968505 to 1.181103 inch
- Dynamic Radial Load: 37.9912 to 1,047.3432 lbs
- Bore: 0.0787402 to 0.3543309 inch
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Metric, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Accuris
Description: Metric Tapered Roller Bearings Part 3: Specification for Dimensions of Flanged Cups
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless Steel Flanged Ball Bearings Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. High hardness: 440 Stainless Steel Flanged Ball Bearings
- Outside Diameter: 0.250000135 inch
- Overall Width: 0.140551257 inch
- Dynamic Axial / Thrust Load: 49.0064 lbs
- Static Axial / Thrust Load: 15.0616 lbs
-
Supplier: igus® inc.
Description: iglide® P plastic bushings offer low moisture absorption and are recommended for rotational applications and medium to high loads. When to use iglide® P bushings? When very low water absorption is needed When a cost-effective bushing for high pressure loads is required For rotational movements
- Inside Diameter: 0.1574804 to 3.149608 inch
- Outside Diameter: 0.21653555 to 3.3464585 inch
- Length: 0.1574804 to 3.93701 inch
- Bushing Type: Flanged
-
Supplier: Boca Bearings Company
Description: Radial Bearings
- Bore Size: 0.1968505 inch
- Outside Diameter: 0.3149608 inch
- Overall Width: 0.0787402 inch
- Bore: 0.1968505 inch
-
Supplier: Accuris
Description: Plain bearings: metric series - Part 8: Specification for dimensions, tolerances and methods of checking of thin-walled flanged half bearings
-
Supplier: SelfLube, Inc.
Description: Made of solid aluminum bronze with or without self-lubricating graphite. SelfLube SPB Straight Bushings are available in a wide range of industry sizes.
- Inside Diameter: 0.787402 to 4.724412 inch
- Outside Diameter: 1.181103 to 5.511814 inch
- Length: 0.5905515 to 3.93701 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and
- Bore Size: 0.04724412 to 0.3543309 inch
- Outside Diameter: 0.1574804 to 1.0236226 inch
- Overall Width: 0.07086618 to 0.3149608 inch
- Dynamic Radial Load: 18 to 703 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and
- Bore Size: 0.05905515 to 0.3543309 inch
- Outside Diameter: 0.1968505 to 1.0236226 inch
- Overall Width: 0.10236226 to 0.3149608 inch
- Dynamic Radial Load: 20 to 703 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Miniature & Instrument Bearings This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and
- Bore Size: 0.0393701 to 0.393701 inch
- Outside Diameter: 0.1181103 to 0.787402 inch
- Overall Width: 0.0393701 to 0.1968505 inch
- Dynamic Radial Load: 9 to 225 lbs
Find Suppliers by Category Top
Featured Products Top
-
♦ Holding tanks ♦ Flange bearing applications Process Material Applications: ♦ Powders ♦ Dry abrasive processes ♦ Dry conveying ♦ Dry chemical processes ♦ Dewatering (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Bearings are manufactured in stud styles for fast installation and in yoke styles for maximum load capacity. Produced in inch and metric sizes, there are four different configurations (Plain, Flanged, V-Grooved, U-Grooved) to satisfy a wide range of applications. SMITH-TRAX® Bearings are value-priced and interchangeable with other major idler-rollers to meet your cost-containment objectives. (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
" flanges. Rotor shaft bores accept standard motor shafts; 5/8" standard (7/8", 1 1/8" and 1 3/8" are optional). Metric couplings are also available. At synchronous speeds, extra drive equipment, including couplings or outboard bearings, are not required. For continuous duty service, or for handling viscous liquids, see the heavy duty GHC section. (read more)
Browse Positive Displacement Pumps Datasheets for Gorman-Rupp Pumps -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make fully custom ball nuts to fit your design requirements. And we can work with specialty materials, special heat treatments and different coatings (i.e. Armoloy (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
SAE Flat Washers Structural Washers Metric Lock Washers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
: Integrated Straddle-Bearing Carrier Designs: Replacing multi-piece or bolt-together carrier assemblies with a one-piece planet carrier—where the output flange interface and internal cage are manufactured as a single rigid steel housing—eliminates internal flex. Supporting planet (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Semi-finished hex: Six-sided nut with only the thread and bearing surface machined Serrated hex flange: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Flange Bearing - Flange Bearing Manufacturers, Suppliers
mini flanged ball bearing metric series dimension: model size mm F 682 ZZ 2.5*6*2.6 MF 52 ZZ 2.*5*2.5 F 69 2ZZ 2.5*7*3.5 MF 62 ZZ 2*6*2.5 MF 72 …
Indicates content that may require registration and/or purchase.