Products/Services for Metric Plastic Dowel Pins

  • Dowel Pins-Image
    Dowel Pins - (192 companies)
    ...available in imperial or metric units. Dowel pins are industrial fasteners that are used to join two or more items together. They are short, cylindrical rods made of various materials including wood, metal and plastic. Dowel pins can be tapered...
  • Spring Pins-Image
    Spring Pins - (109 companies)
    Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
  • Industrial Pins-Image
    Industrial Pins - (743 companies)
    ...can be manufactured to close tolerances, but does not have the strength of metal. Plastic industrial pins are injection molded. Finally, industrial pins may be made from wood. This is especially true for dowel pins which are frequently used...
  • Specialty Pins-Image
    Specialty Pins - (127 companies)
    Specialty pins are available in English and metric sizes, and carry specifications such as size, length, and material of construction. English pins are specified in inches or fractions of an inch. Metric pins are measured in units such as millimeters...
  • Locating and Fixturing Pins-Image
    Locating and Fixturing Pins - (67 companies)
    ...and easiest to install, but side-mount and top-mount shanks are available as well. Types of Locating and Fixturing Pins. Bullet-nose dowels have a long, tapered nose. They are similar to bullet-nose pins, explained below, but have a smaller locating...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Reamers - (436 companies)
    ...for metric tapers. Many other standards for reamers can be found in the Engineering360 Standards Library. Image Credit. Alvord-Polk Tool | Alvord-Polk Tool | Manufacturing Processes Reference Guide...
  •  
    Screws - (1401 companies)
    ...good load capacity, wear resistance, and are suitable for use near magnets. Molybdenum screws have a very high melting point and are exceptionally strong. Plastic screws are inexpensive and corrosion resistant for light loads. They are common...
  •  
    Metric Gears - (76 companies)
    Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
  •  
    Nuts - (1362 companies)
    ...loads and vibration. Plastic inserts, misshapen threads, pins, or lockwire can all be used to lock a nut in place; nuts utilizing one of these methods are known as locknuts. In some instances, nuts of the same type--exerting different degrees...

Product News