-
Supplier: Bowman International Ltd.
Description: Suitable for dry running, low coefficient of friction, lower wear, good sliding characteristics, forming a transfer film can protect the mating metal surface, suitable for rotary and oscillating movement. High chemical resistance, low absorption of water and swelling. Typical Applications Developed
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
Supplier: AST Bearings LLC
Description: Please review the technical information on the requirements for the mating shaft.
- Inside Diameter: 1.3812999585 inch
- Outside Diameter: 1.5354339 inch
- Length: 1.0236226 inch
- Bushing Type: Flanged
-
Supplier: igus® inc.
Description: temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads For low to average running speeds When the bushing needs to run
- Inside Diameter: 0.05905515 to 5.905515 inch
- Outside Diameter: 0.1181103 to 6.1023655 inch
- Length: 0.0787402 to 3.93701 inch
- Operating Temperature: -40 to 275 F
-
-
Supplier: Specialty Product Technologies
Description: Type 7 snap in bearings are available in diameters from 1/8” to 3/4” for use with plates 0.04” to 0.135” in thickness and diameters from 3mm to 12mm for us with plates from 2mm to 3.5mm in thickness. Type 7 snap in bearings are also available in Thomson Nyliner's high performance
- Inside Diameter: 0.126 to 0.751 inch
- Bushing Type: Flanged
- Design Units: Inch, Metric
- Bearing Surface: Plastic
-
Supplier: igus® inc.
Description: iglide® Z plastic bushings have an extremely high compressive strength coupled with high elasticity. This enables them to work extremely well with soft shafts, edge loads and impacts. The bushings are also suitable for temperatures up to 482°F. When to use iglide® Z bushings? For continuous
- Inside Diameter: 0.1574804 to 2.9527575 inch
- Outside Diameter: 0.21653555 to 3.149608 inch
- Length: 0.1574804 to 1.968505 inch
- Bushing Type: Flanged
-
Supplier: igus® inc.
Description: Plain bearings made from iglidur® M250 are vibration-dampening, rugged and wear-resistant. In applications with low speeds, they do an excellent job balancing out edge loads and help to reduce noise. iglidur® M250 is available as sleeve bearing, flange bearing or thrust
- Inside Diameter: 0.0393701 to 2.9527575 inch
- Outside Diameter: 0.1181103 to 3.149608 inch
- Length: 0.0787402 to 2.362206 inch
- Operating Temperature: -40 to 240 F
-
Supplier: igus® inc.
Description: Iglidur® Q is the cost-effective solution for high service life in high to extreme conditions. Plain bearings made from this material are ideal for all types of motion but their preferred application is for pivoting movement. iglidur® Q is available as a sleeve bearing, flange
- Inside Diameter: 0.2362206 to 2.755907 inch
- Outside Diameter: 0.3149608 to 2.9527575 inch
- Length: 0.1574804 to 2.9527575 inch
- Operating Temperature: -40 to 275 F
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as Aluminium
- Inside Diameter: 0.1181103 to 1.574804 inch
- Outside Diameter: 0.1574804 to 1.7322844 inch
- Length: 0.0787402 to 12.4015815 inch
- Operating Temperature: -40 to 266 F
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Inside Diameter: 0.553543606 to 0.555905812 inch
- Outside Diameter: 0.6322050658 to 0.6375200293 inch
- Length: 0.37401595 to 0.393701 inch
- Operating Temperature: -40 to 176 F
-
Description: NORGLIDE® is a composite material of NORGLIDE® MP bearing tape and steel backing. This combination of material improves load capabilities while maintaining the characteristics of NORGLIDE® MP, especially its sizing capability. The bearings can be designed without play. Bearings
- Operating Temperature: -328 to 356 F
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing, Plastic
- Design Units: Metric
-
Supplier: Quality Bearings & Components
Description: Delrin PRESSBEARINGS – METRIC • Delrin Bearing • Carbon Steel Retainer, Black Oxide Finish • FDA Approved Material Features: • Press-fit installation • Self-aligning to ±5° • Self-Lubricating
- Inside Diameter: 0.473622303 to 0.475590808 inch
- Length: 0.58661449 inch
- Operating Temperature: -40 to 300.2 F
- Bushing Type: Flanged
-
Supplier: T-LON Products, Inc.
Description: T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted.
- Inside Diameter: 0.875 to 14.75 inch
- Outside Diameter: 2.25 to 16.25 inch
- Operating Temperature: -420 to 550 F
- Bushing Type: Flanged
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.473622303 to 0.475590808 inch
- Outside Diameter: 0.81102406 inch
- Length: 0.64960665 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.081102406 to 0.08267721 inch
- Outside Diameter: 0.23228359 inch
- Length: 0.19291349 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Spyraflo, Inc.
Description: wide range of sizes and materials, Spyraflo bearings can accommodate most any load, RPM and temperature requirements. From standard bearings to customized solutions, Spyraflo can engineer and deliver the unique self-clinching or self-aligning bearings that will help you
- Inside Diameter: 0.709842903 to 0.711811408 inch
- Outside Diameter: 1.25196918 inch
- Length: 0.7480319 inch
- Operating Temperature: -40 to 300 F
-
Supplier: GGB
Description: Thermoplastic (PA) base material incorporating friction and wear modifiers and strengthened with fiber reinforcement. EP™ standard range bushes are interchangeable with DU™ standard metric range bushes. Manufactured by precision injection molding. Optimum performance under light-duty
- Inside Diameter: 0.4724412 inch
- Outside Diameter: 0.5511814 inch
- Length: 0.6692917 inch
- Operating Temperature: 14 to 176 F
-
Supplier: TriStar Plastics Corp.
Description: When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550º, and are easily interchangeable with standard
- Inside Diameter: 1.85 to 3.347 inch
- Outside Diameter: 1.85 to 3.347 inch
- Operating Temperature: 430 F
- Bushing Type: Flanged
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 3.505 inch
- Outside Diameter: 4.006 inch
- Length: 4 inch
- Design Units: Inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AI 121408 Plain Bearing
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Accurate Bushing Company, Inc.
Description: Inner ring races are hardened, ground, and are used as bushings or sleeves. They are complete with radial oil holes and annular lubrication groove.
- Inside Diameter: 1.375 inch
- Outside Diameter: 1.749 inch
- Design Units: Inch
- Bushing Type: Sleeve
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: Caplugs
Description: SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.
- Inside Diameter: 0.391 inch
- Outside Diameter: 0.58 inch
- Length: 0.41 inch
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5904 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.004 inch
- Outside Diameter: 1.128 inch
- Length: 1.5 inch
- Design Units: Inch
-
Supplier: Caplugs
Description: The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation
- Inside Diameter: 0.453 inch
- Outside Diameter: 0.69 inch
- Length: 0.41 inch
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.4405 inch
- Length: 0.5 inch
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5904 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Caplugs
Description: UB Series universal bushings feature flexible shutters that will adjust and accommodate any shape from 1/8" to 1". These nylon bushings will absorb vibration while cushioning and insulating cables, tubing, hoses, and shafts. Only fingertip pressure required for installation Material: Nylon 6
- Outside Diameter: 1.49 inch
- Length: 0.45 inch
- Design Units: Inch
- Bearing Surface: Plastic
-
Supplier: C-Flex Bearing Company
Description: AVAILABLE IN METRIC OR ENGLISH • 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR
- Inside Diameter: 0.125 to 1.125 inch
- Outside Diameter: 1.25 to 0.25 inch
- Length: 0.221 to 0.793 inch
- Design Units: Inch, Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Inside Diameter: 1.129 inch
- Outside Diameter: 1.254 inch
- Length: 1.25 inch
- Design Units: Inch
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic stability. The addition of grooves to
- Bushing Type: Flanged, Sleeve
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 8.661422 inch
- Outside Diameter: 12.598432 inch
- Length: 3.93701 inch
- Operating Temperature: 250 F
-
Supplier: RBC Bearings
Description: The constant wall thickness of .062 of the CJT SERIES makes them dimensionally interchangeable with other types of coiled bearings commonly used. They provide all the advantages of FIBERGLIDE® at minimum cost. Carbon steel is normally used as a backing material, with the external surfaces
- Inside Diameter: 2 inch
- Outside Diameter: 2.1255 inch
- Length: 2 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.4711026166 to 0.4718112784 inch
- Outside Diameter: 0.5518900618 inch
- Length: 0.3149608 inch
- Operating Temperature: 300 F
-
Supplier: RBC Bearings
Description: This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings.
- Inside Diameter: 0.4996 to 0.5 inch
- Outside Diameter: 0.7488 to 0.7493 inch
- Length: 1.01 inch
- Operating Temperature: 250 F
Find Suppliers by Category Top
Featured Products Top
-
Datasheet EP™22 Self-Lubricating Engineered Plastic Bushings Good bushing performance in dry (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
STEEL PATENT PENDING DESIGN DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) WILL NOT MARK SHAFT AVAILABLE IN METRIC OR ENGLISH 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Better friction control Customized bearing design Customized designs, e.g. oval-shaped bushes, conical bushings, flanged thrust washers, (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
(90 deg. offset) Will not mark shaft Available in Metric or English 25% greater holding power than standard split collar Follow us on: (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
to meet and exceed individual customer needs. Through our global production platform and supply network, we offer the industry’s most extensive portfolio of self-lubricating and pre-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
made to order: cylindrical bushings, flanged bushings, thrust washers, sliding plates, half-bushings, customized bearing designs. CHARACTERISTICS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
applications. We maintain more than 20,000 individual part numbers incorporating different bearing materials, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
different bearing materials, configurations and dimensions, including cylindrical and flanged bushings, thrust washers, flat strip and parts manufactured to customers’ specifications. We also offer an excellent selection of high-precision alloy bushing blocks and specialized housings and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
frictionless bearing or pivot. Information on pivot sizes and performance properties can be found HERE: For Lattice Style Couplings For Super Plastic (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Linearity and Hysteresis The linearity of the C-Flex bearing, measured as the rotational deflection of the pivot vs. the torque required to induce this deflection, is relatively constant for angles of rotation up to (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
http://www.sdp-si.com/D795/79501071.pdf
… Part 2 of 2 .......................................................................................122 High-Temperature T500® Polymer Characteristics ....................................................123 High-Temperature Sleeve Bearings (inch).................................................................124 High-Temperature Flanged Bearings (inch)...............................................................125 High … … Thrust Washers (inch & metric ) ...................................................127 Pillow Block & … … Bearings (inch) ......................................................................................130 Male Plastic Rod End Bearings (inch …
-
Roloff / Matek machine elements
… belt material 619 belt tensile force 643 groove sealing 715 groove ball bearings 512 ring-trace bearings 605 ring sealing 715 … … iron 691 tube of plastics 692 tube of copper … … 686 -, expansion equalizer 683 -, flange connection 679 -, sleeve compound 682 -, tube 669 … Saw thread, metric 233, shaft fracture rivet mandrel, 203 Schäft compound 110 peeling 158 shell clutch 452 …
-
Bearings, Ball Bearings, Linear Bearings, Thrust Bearings, Needle Roller Pressbearings, Spherical Bearings
Double Flange [inch] [ metric ] Frelon® Lined Sleeve Bearings [inch] Plastic Sleeve Bearings [inch] [metric] .
-
Plant Maintenance Product | Quality Bearings and Components' axial needle roller thrust bearings feature steel needles | Plant Services
Quality Bearings and Components' plastic plain ball bearings feature glass or 316 stainless steel balls Quality Bearings and Components' lined flanged sleeve bearings are available in inch and metric sizes .
-
Roloff / Matek machine elements
… belt tensile force 605 groove sealing 674 groove ball bearings 478 ring-trace bearings 567 ring sealing … Raw riveting length 196 tube 629 tube of aluminum and aluminum alloy 631 tube of wrought iron 650 tube of plastics 651 tube of copper and copper … … 633 -, representation 645 -, expansion equalizer 642 -, flange connection 638 -, sleeve compound 641 -, tube 629 … Saw thread, metric 219, shaft fracture rivet mandrel, 190 Schäft compound 97 peeling 144 shell clutch 426 …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… bars; mounting angles; steel angles; clamps; steel rail clamps; stainless steel tubes and pipes; steel alloy pipes; cold drawn steel pipes; steel tubes; pipes; oil pipes; rectangular steel pipes; spacer threaded steel pipes; steel flanges ; stainless steel sleeves and pipe fittings; bridge … … jacks; trolley hoists; universal joints; socket adapters; pneumatic barring over tools; hydraulic main bearing wrenches; hydraulic pump … … potentiometers; varistors; resistor holders; base supports; copper resistor plates; potentiometer adjusters; PCBs; impregnated plastic boards; fuses; load … … sets; tape measures; grind gauges; valve checker tools; standard rulers; digital check gauges; metric scales; feeler gauges …
-
Popular Products In Power - Big Bruin
Gates 201224MM - Gates 2012 24MM Taper-Lock Bushing, 24mm Bore, 1.2" Length, 2.0" Max Bore This Gates Taper-Lock bushing is suitable for use with same … … pulleys in power transmission applications that require synchronous rotation and have metric dimensions. … there are three basic types of plain bearings: radial plain bearings (also called sleeve bearings or bushings … Flanged sleeve bearings have a flange on one end to support axial loads. … made from durable, low-friction materials such as sintered or cast bronze alloys, plastic , or a combination …
-
Bearings - Linear Ball Bearings Needle Roller Plastic Precision Thrust Sleeve Frelon® Lined Miniature Spherical Blocks
Plastic Sleeve Bearings Inch • Metric Double Flanged Sleeve Bearings .
Indicates content that may require registration and/or purchase.