-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or
- Pulley Pitch: 0.2 inch
- Material: Aluminum
- Type: Metric Pitch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or
- Pulley Pitch: 0.1181103 inch
- Material: Aluminum
- Type: Metric Pitch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or
- Pulley Pitch: 0.1181103 inch
- Material: Aluminum
- Type: Metric Pitch
-
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or
- Pulley Pitch: 0.1968505 inch
- Type: Metric Pitch
- Material: Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have
- Number of Teeth: 10 to 72
- Pitch Type: HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 5mm
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 84
- Pitch Type: 0.375" (L)
- Mounting and Features: Hub on Pulley, Set Screw
- Flanges: No Flanges
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 10 to 110
- Pitch Type: 0.200" (XL)
- Mounting and Features: Hub on Pulley, Simple Bore
- Flanges: No Flanges
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 14 to 120
- Pitch Type: 0.500" (H)
- Mounting and Features: Hub on Pulley, Set Screw
- Material: Steel
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Number of Teeth: 18 to 60
- Pitch Type: 0.875" (XH)
- Material: Aluminum
- Mounting and Features: Hub on Pulley, Set Screw
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Number of Grooves: 22
- Material: Aluminum
- Type: Metric Pitch
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Number of Grooves: 40
- Material: Aluminum
- Type: Metric Pitch
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Tapered bushed, spoke wheel
- Number of Teeth: 144
- Belt Width: 115 mm
- Bore Diameter (if applicable): 125.4252 mm
- Length Through Bore (if applicable): 114.30000000000001 mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Number of Grooves: 30
- Material: Aluminum
- Type: Metric Pitch
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and
- Number of Grooves: 58
- Material: Aluminum
- Type: Metric Pitch
-
Supplier: Boston Gear
Description: wide temperature range from 0°F to 185°F. Pulleys are available with either one, two, or no flanges at all. And because the belts are reinforced with fiberglass, they tolerate rigorous conditions nicely. Sample Applications Business machines Medical equipment Office equipment Sorting
- Belt Width: 6 to 15 mm
- Material: Aluminum
- Pitch Type: HTD 3mm, HTD 5mm
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 24
- Bore Diameter (if applicable): 15.87499142750463 mm
- Material: Aluminum
- Pitch Type: HTD 5mm
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Number of Teeth: 14
- Bore Diameter (if applicable): 16 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt
- Number of Teeth: 21
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Hub on Pulley, Set Screw, Simple Bore
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the flexibility to make
- Number of Teeth: 150
- Length (Pulley Stock only): 3,657.598024897067 mm
- Material: Aluminum, Steel
- Pitch Type: HTD 3mm
-
Supplier: Radwell International
Description: TIMING PULLEY, METRIC, AT SERIES, 10MM PITCH, 20MM PILOT BORE, 6MM KEYWAY, ALUMINUM, TYPE 6F, 40 TEETH, TWO FLANGES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: W.M. Berg
Description: Operates with Max-M-Driver TB3 series
- Number of Teeth: 12
- Material: Aluminum
- Features: Other Metric Pitch
- Component Type: Timing Pulley
-
Supplier: USA Tolerance Rings
Description: ANS, AN style ring with a flange on one side for placement in a housing groove, angled planish. Material: Carbon Sizing: Metric The AN style ring is “open” in the free state so that when installed inside a bore the ring will conform to that bore and be self retaining. If used with the
- Installation: In Bore
- Material: Steel, Spring Steel
-
Description: Two piece design with single taper has flange to position the component on the shaft to maintain axial position during mounting. Has all positive features of series 7003 ECOLOC. However, through the bigger flange diameter an axial displacement of the hub during mounting is averted. Is
- Shaft Diameter (Internal Locking Style): 15.74804 inch
- Maximum Torque: 261,799.410029499 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Counter Bore)
-
Supplier: Boston Gear
Description: wide temperature range from 0°F to 185°F. Pulleys are available with either one, two, or no flanges at all. And because the belts are reinforced with fiberglass, they tolerate rigorous conditions nicely. Sample Applications Business machines Medical equipment Office equipment Sorting
- Belt Width: 6 to 15 mm
- Ultimate Tensile Strength: 729.7686832740213 to 3,825.4003558718864 N
- Metric Pitch: HTD 3mm, HTD 5mm
- Belt Material: Neoprene
-
Description: axles. Replacing traditional shrink fits, keys and polygon connections, splined shafts etc. So cog wheels and sprockets, levers, lifters, cam discs, pulleys or brake discs, balance wheels, couplings, slip on gear mechanisms, flanges, pulley wheels and rotors can be attached
- Hub Diameter (External Locking Style): 33.464585 inch
- Maximum Torque: 1,430,678.4660767 Ft-lbs
- Application: External (Split)
- Design Units: Metric
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter Applications Momentary
- Torque Rating: 12.9 to 257.92 Ft-lbs
- Bore Diameter: 1 to 1.4375 inch
- Diameter: 5.69 inch
- Length: 3.97 inch
-
Description: cog wheels and sprockets, levers, lifters, cam discs, pulleys or brake discs, balance wheels, couplings, slip on gear mechanisms, flanges, pulley wheels and rotors can be attached absolutely reliable. Standard design – for high transmission values. Compensation of small
- Hub Diameter (External Locking Style): 13.779535 inch
- Maximum Torque: 64,306.784660767 Ft-lbs
- Application: External (Split)
- Design Units: Metric
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4531 Harmonic Balancer Puller & Installer For easy removal of most harmonic balancers and drive pulleys which are press-fitted onto the crankshaft. A bearing-centered circular 2/3-way puller flange and an assortment of metric and fractional bolts and adapters provide wide
-
Supplier: Mach III Clutch, Inc.
Description: supplied key Adapter connects to a fully supported, bearing mounted pulley, gear or sprocket Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options
- Torque Rating: 0 to 511.77 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.625 to 2.5 inch
- Diameter: 10 inch
Find Suppliers by Category Top
Featured Products Top
-
As a pulley manufacturer, Custom Machine & Tool Co., Inc. has an extensive inventory of stamped aluminum and steel flanges available for purchase. This catalog will give you part number and dimensional information in order to help you find what you're looking for. Please note that (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
Say goodbye to shaft damage from set screws. Discover the difference our Concentric Maxi-Torque bushing brings to timing pulley applications. Reusable, repositionable, and engineered for reliable, shaft-friendly performance. (read more)
Browse Timing Pulley Flanges Datasheets for Custom Machine & Tool Co., Inc. -
we’ll pay the UPS ground freight charges. In addition, we carry a complete line of matching pulley stock flanges to provide you with a one-stop-solution for all your needs. We want your pulley stock business and we’re out to prove it! (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Flange 1) Plain Bore Timing Pulleys (MXL, XL, L, H) 2) Plain Bore Timing Pulleys (T2.5 , T5, T10) 3) Plain Bore Timing Pulleys (AT5, AT10) 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ) 5 (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
suitable for high-reduction drives, where a higher number of teeth in mesh is required. Pulley styles include double-flanged, single-flanged and flangeless, as well as hubbed and hubless. They are designed for 1/4" and 3/8" wide belts. Number of grooves range (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
line of matching timing pulley stock flanges to provide you with a one-stop solution. Give us a try. We want your pulley stock business and we are out to prove it. Avaliable in Aluminum, Steel, Stainless, Nylon, and other materials and tooth counts upon request. (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
, Pulley Dampers, Compressors Wipers Convertible Tops Interiors Struts & Shock Absorbers Levers Pedals Automotive HVAC Compressors (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT®2 / GT®3 pulleys, 3 mm Pitch (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
D265 Timing Belts and Pulleys Catalog - SDP/SI
Section 4 covers both inch and metric timing pulley stock and flanges .
-
CR4 - Thread: Super Torque Timing Belt and Pulley
You might be interested in: Timing Pulley Flanges , English Pitch Timing Pulleys , Metric Pitch Timing Pulleys .
-
Handbook Timing Belts
It should be noted that due to the belt in-feed angle that the flanges are not completely flush with the pulley faces. The above values relate to metric pitch timing belt pulleys to DIN 7721 Part 2 [20].
-
http://www.sdp-si.com/D265/PDF/D265P2077.pdf
DOUBLE FLANGE .250 BOREPROFILETRUE METRIC ® HTD® Timing Belt Pulleys - 5 mm Pitch .
-
Timing Belt Pulleys: 3mm Pitch
• Pulleys are available in Standard, Metric and D-bore sizes • Flanges : one, two, or no flanges .
-
Timing Belt Pulleys: 8mm Pitch
• Pulleys are available in Standard, Metric and D-bore sizes • Flanges : one, two, or no flanges .
-
http://www.sdp-si.com/D265/PDF/D265P2107.pdf
For pulley stock and flanges , see Section 4. PROFILETRUE METRIC ® .
-
Drive Components - Timing Belts, Timing Belt Pulleys, Clamps, Sprockets, Replacemnt Belts, Synchromesh, TruMotion, Ladder & Roller Chains and Shaftloc from SDP...
Timing Belt Pulley Flanges Inch • Metric .
Indicates content that may require registration and/or purchase.