-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: contact with the groove. Round wire snap-rings are split rings formed and cut from circular spring wire. Round wire snap rings are designed for use with round grooves in outer and inner shaft or bore applications.
- Design Units: Metric
- Ring Style: Wire Formed Snap Rings
-
Supplier: G.L. Huyett
Description: We offer a complete line of these “hard to find” and “hard to install” rings, including external, internal, square, round, as well as C and D styles.
- Shaft Diameter: 0.0625 to 4.921 inch
- Housing Diameter: 0.393701 to 1.3385834 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: interfere in assembly, internal diameter will produce burrs and difficult to install. External spiral snap rings are snap rings typically specified for heavy duty or shock loaded applications. They have been designated as the standard choice for engineers in the
- Shaft Diameter: 0.227952879 inch
- Thickness: 0.025196864 inch
- Ring Type: External
- Design Units: Metric
-
-
Supplier: Rotor Clip Company, Inc.
Description: Snap Ring, External, Metric Round Wire. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place.
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Metric
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling
- Thickness: 0.187007975 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling
- Thickness: 0.085826818 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: G.L. Huyett
Description: We offer a complete line of these “hard to find” and “hard to install” rings, including external, internal, square, round, as well as C and D styles.
- Shaft Diameter: 0.1574804 to 18.110246 inch
- Housing Diameter: 0.393701 to 17.322844 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Supplier: American Ring
Description: Round Section Open Wire Rings
- Shaft Diameter: 0.11 to 2.816 inch
- Thickness: 0.022 to 0.25 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Round Section Closed Wire Rings
- Shaft Diameter: 0.11 to 2.816 inch
- Thickness: 0.022 to 0.25 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: Smalley
Description: manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. Smalley offers over 6,000 standard rings, which
- Housing Diameter: 3.7401595 inch
- Thickness: 0.038976399 inch
- Maximum Thrust Load: 19,234.1128 lbs
- Ring Type: Internal
-
Supplier: RS Components, Ltd.
Description: Phosphated steel external circlip,5mm
- Shaft Diameter: 0.1968505 inch
- Thickness: 0.02362206 inch
- Ring Style: Circlip
- Ring Type: External
-
Supplier: Festo Corporation
Description: shock absorber retainer KYP-32 Size=32, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=130 g, Mounting type=Clamped, Materials note=Free of copper and PTFE
- Design Units: Metric
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Shaft Diameter: 0.09842525 inch
- Thickness: 0.01968505 inch
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: bisco industries
Description: Retaining Rings and Washers
- Design Units: Metric
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Shaft Diameter: 0.094 inch
- Thickness: 0.015 inch
- Finish: Coating or Plating
- Ring Type: External
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Shaft Diameter: 0.434 to 0.44 inch
- Thickness: 0.05 inch
- Maximum Thrust Load: 40 lbs
- Finish: Coating or Plating
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Finish: Coating or Plating
- Ring Type: External
-
Description: various grades of stainless steel spring wire, along with basic steel 1010, and some aluminum applications. Overview of Product Capabilities: Wire Shaping / Rolling - Size and Type Range from; .035” sq. to .500” x .250” in Hard Drawn or Oil Tempered ( including section ratio up to 5 -
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Description: Retaining rings – commonly referred to as “snap rings” – provide shoulders to locate or retain parts on shafts or in cylinders. They can be used internally or externally, depending on the application. Peterson Spring specially designed equipment to produce retaining rings
- Ring Type: External, Internal
- Design Units: Metric
- Features: Other
- Ring Style: Wire Formed Snap Rings
-
Description: Snap rings – commonly referred to as “retaining rings” – provide shoulders to locate or retain parts on shafts or in cylinders. Depending on the application, snap rings can be used externally or internally. Peterson Spring specially designs equipment to produce
- Ring Type: External, Internal
- Design Units: Inch, Metric
- Features: Other
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Reid Supply
Description: Retainer Rings are installed into pre-manufactured grooves on axles to act as a shoulder and retain a specified component or assembly. These retainers are designed with a lip for easy assembly and dismantling.C-Clip Retainer Rings can be used on axles with or without pre-manufactured
- Shaft Diameter: 0.7086618 inch
- Finish: Coating or Plating
- Design Units: Metric
- Features: Other
-
Supplier: Century Spring Corp.
Description: Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep
- Housing Diameter: 0.562 inch
- Thickness: 0.035 inch
- Ring Style: Circlip
- Design Units: Inch, Metric
-
Supplier: American Ring
Description: Housing Rings for Needle Bearings
- Shaft Diameter: 1.196 to 8.285 inch
- Thickness: 0.042 to 0.093 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
- Shaft Diameter: 3.149608 inch
- Thickness: 0.09448824 inch
- Maximum Thrust Load: 7,193.6 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers,
- Ring Type: External
- Design Units: Metric
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: G.L. Huyett
Description: These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes.
- Shaft Diameter: 0.469 to 15 inch
- Housing Diameter: 0.5 to 15 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Supplier: Century Spring Corp.
Description: Retaining Rings, which are available in several types and various sizes, are used to fasten assemblies on shafts or inside housings and bores. The ring installs into a groove, thereby creating a shoulder that will retain the assembly. They function with a minimal amount of surface prep
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Ring Style: Circlip
- Ring Type: External
-
Supplier: TFC Ltd.
Description: External, Shaft Rings available from 10 - 76mm in carbon and 302 stainless steel. Standard Materials: Carbon Steel and 302 Stainless Steel. Add suffix “-S02” for stainless steel. Dimensions: mm Thrust Capacity: Newtons (1) Based on groove material yield strength of 310 N/mm2 and safety factor
- Ring Type: External
- Design Units: Metric
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: TFC Ltd.
Description: Standard Materials: Carbon Steel / 302 Stainless Steel. Add suffix “-S02” for stainless steel. Dimensions: mm Thrust Capacity: Newtons (1) Based on groove material yield strength of 310 N/mm2 and safety factor of 2. (2) Based on safety factor of 3. Can't find what you're looking for? Contact our
- Ring Type: Internal
- Design Units: Metric
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: Daemar Inc.
Description: 595 metric retaining rings, 279 rings for housing ranging in size from 14mm to 47mm and 316 rings for shaft ranging in size from 6mm to 40mm. Material : Stainless Steel
- Design Units: Metric
-
Supplier: American Ring
Description: JIS B 2805 E-Rings
- Shaft Diameter: 0.02362206 to 0.9448824 inch
- Thickness: 0.00787402 to 0.079133901 inch
- Ring Type: External
- Design Units: Inch, Metric
-
Supplier: G.L. Huyett
Description: These are excellent grooveless retainers used primarily in lighter-duty applications. We offer internal, external, toothed and odd styles in a variety of materials and finishes.
- Shaft Diameter: 0.0787402 to 1.181103 inch
- Housing Diameter: 0.3125 to 2 inch
- Material: Beryllium Copper, Spring Steel
- Finish: Coating or Plating
-
Supplier: TFC Ltd.
Description: Internal Housing Rings available from 10 - 76mm in carbon and 302 stainless steel. Internal Hoopster Retaining Rings can be difficult to remove from the groove without a removal provision. We offer a bent end for removal or no removal provision. Use “XHHM” prefix for removal provision
- Ring Type: Internal
- Design Units: Metric
- Material: Spring Steel, Stainless Steel
- Ring Style: Wire Formed Snap Rings
Find Suppliers by Category Top
Featured Products Top
-
manufacturing process for over 50 years, providing precise yet flexible solutions to meet your retaining ring needs. Round wire is first processed through our in-house rolling mill to a flat state. Then it is coiled on edge to form the ring. Edgewinding provides us the flexibility to have 6 (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
retaining and constant section (snap) rings? 2. What type of retaining ring should I use for my application? This blog covers the main types of retaining rings and constant section (snap) rings so that you’re more informed to find the best possible ring for your application (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
multi-turn, nested, round-wire, (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
that are also coiled from flat wire. These rings are specified for impact loading applications and can typically be found in automotive or industrial assemblies. Internal constant section ring series are FHE and the XAH. The XAH series rings are interchangeable with Eaton style snap rings. The metric (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
communication_N|120 internet_N|24 website_N|2 computer_science_N|158 interconnect_V|13 wire _N|100 theory_N|159 intersect_V|42 join_V|198 cut_N|144 edge_V|12 link_V|70 chain_N|95 converging_N|1 meeting_N|85 possible_J|147 … … adapt_V|84 rod_N|71 hours_N|47 relatively_R|205 pupil_N|23 operative_J|8 absorption_N|41 reel_V|3 accommodation_N|20 domestic_J|79 decimal_system_N|5 imperial_J|30 measurement_N|74 metric _unit_N|21 meter_N|73 gram_N|28 … … folding_J|29 oar_N|17 parallel_N|43 on_R|15 forearm_N|25 palm_N|68 helical_J|7 radius_N|17 log_V|22 seat_V|18 photography_N|27 photograph_N|67 portrait_N|21 snap _V|12 thumb_N|32 knee_bend_N|3 … … acrobat_N|12 acrobatic_feat_N|6 trunk_N|75 bent_J|32 standing_N|34 arch_V|19 prone_J|9 backbend_N|1 handstand_N|3 acrobatic_J|4 revolution_N|41 spoke_N|6 gymnastic_exercise_N|12 rings _N|29 ring_N|132 gymnast_N|11 … … smaller_J|153 proportionately_R|2 slender_J|86 bowling_pin_N|5 a_level_N|19 lawn_N|27 bias_V|6 jack_N|9 italian_J|182 dirt_N|25 mallet_N|9 ice_rink_N|2 skater_N|3 round _N|142 angled_J|6 stick_N|53 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… mount_parnassus_N|1 demolish_V|7 perforation_N|1 eardrum_N|1 woods_N|20 wood_N|51 pluto_N|1 clyde_tombaugh_N|1 muddy_J|5 lie_in_V|7 pulp_N|3 theoretical_J|3 prediction_N|4 experimentally_R|2 quickener_N|1 mountain_range_N|6 relaxer_N|1 remains_N|3 infectious_agent_N|1 reservoir_N|5 vineyard_N|4 upward_R|8 rift_N|1 snag_N|4 navigable_J|2 bear_N|15 mackerel_sky_N|1 barbed_ wire _N|1 trench_N|6 theodore_roosevelt_N|3 rough_rider_N|1 … … alderman_N|3 categorize_V|2 alien_absconder_N|1 all- rounder _N|1 anathema_N|1 anti_N|2 antipope_N|1 … … evening_dress_N|1 absorptance_N|1 transmittance_N|1 oxidation_number_N|1 hydrogen_N|6 blood_count_N|1 body_count_N|1 advertising_N|5 sperm_count_N|1 have_the_best_V|1 radix_N|1 decimal_system_N|2 convert_V|12 metric _unit_N|1 metric_J|1 mips_N|1 … … infuriate_V|1 affliction_N|1 crown_of_thorns_N|1 crop_failure_N|1 fraudulent_J|2 dead_duck_N|4 tv_channel_N|1 receivership_N|1 solid_state_N|2 liquid_J|10 plasma_N|2 sense_of_smell_N|2 brass_ ring _N|1 sales_department_N|1 say_N|4 … … lead_time_N|2 tremendously_R|2 orbit_period_N|1 transitional_J|2 revise_V|4 culmination_N|1 go_N|3 rainy_day_N|3 golden_age_N|2 shiva_N|3 processing_time_N|1 real_time_N|1 cold_ snap _N|1 respire_V|1 mountain_climber_N|3 …
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… XID-methocarbamol-n XID-methotrexate-n XID-methylene-n XID-metis-n XID- metric _grain-n XID … … nan_ling-n XID-nandu-n XID-nanophthalmos-n XID-napaea_dioica-n XID-napkin_ ring -n XID-napu … … physiological_nystagmus-n XID-physostigmine-n XID-phytonadione-n XID-pianissimo-n XID-piano_ wire -n XID-pica_pica … … XID-rotl-n XID-rotundity-n XID-rough_bristlegrass-n XID-roughrider-n XID- round -the-clock_patrol-n … … sudanese_pound-n XID-suede-n XID-suffixation-n XID-sugar_beet-n XID-sugar_ snap _pea-n XID …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(107691237,2,'hot_cross_bun%1:13:00::'). sk(107691424,1,'coffee_ ring %1:13:00 … … 00::'). sk(107725789,2,'sugar_pea%1:13:00::'). sk(107725888,1,'sugar_ snap _pea%1:13:00 … … '). sk(107786856,3,'hard-shell_clam%1:13:00::'). sk(107786856,4,' round _clam%1:13:00 … … 01::'). sk(107986198,4,'triple%1:14:00::'). sk(107986381,1,'trip_ wire %1:14:00 … … 00::'). sk(108004548,1,'manifold%1:14:00::'). sk(108004695,1,' metric _space%1:14:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(107220101,2,'hot_cross_bun',n,1,0). s(107220288,1,'coffee_ ring ',n,1 … … 2,0). s(107254000,2,'sugar_pea',n,2,0). s(107254099,1,'sugar_ snap _pea',n,2 … … 0). s(107314340,3,'hard-shell_clam',n,1,0). s(107314340,4,' round _clam',n,1 … … 2,0). s(107503600,3,'triplet',n,3,0). s(107503773,1,'trip_ wire ',n,1 … … 1,9). s(107519566,1,'manifold',n,3,0). s(107519714,1,' metric _space',n,1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… robot rocks rocky rodeo roger rogue roils roles rolls roman romeo romps rondo roods roofs rooms roomy roost roots ropes roped roses rosin rotes rotor roues rouge rough round rouse roust routs route … … rummy rumor rumps runes rungs runic runny runts rural … … smith smock smogs smoke smoky smote smuts snack snafu snags snail snake snaky snaps snare snarl sneak … … wills wilts wince winch windy winds wines wined wings winks wipes wiped wiper wires wired wises wised … … mescal meshed meshes mesons messed messes metals meteor meters method methyl metier meting metric metros mettle mewing …
-
2.1to3.0.noun.poly (finlayson-gwc2014.zip)
… 00703724;2 wiring%1:04:01::;00714806;2 100 wiring%1:06:00::;04541131;1 wiring %1:06:00 … … 6 90 metabolism%1:22:00::;13340520;2 metabolism%1:22:00::;13514314;2 90 metric %1:24:00 … … rib%1:10:00::;06767693;4 90 ribbing%1:06:00::;04041864;1 ribbing%1:06:00::;04087826;1 90 rigor_mortis%1:26:00::;13863198;1 rigor_mortis%1:26:00::;14049420;1 90 ring %1:25:00::;13691107 … … 00::;13895745;1 90 snap %1:06:01::;04198256 … … 1 70 rhumba%1:10:00::;06959378;1 rhumba%1:10:00::;07056764;1 70 round %1:28:00 …
-
Abstracts of Current Computer Literature
… Rewriting Rules 6492 Reynolds Numbers 6878 Riccati Equations 6410 Rice-Myhill-Shapiro Theorem 6664 Rice University Computer 6550 Riemann Integral 6494 Riemann Zeta Function 6623 Ring Sequences 6434 Rings 7080 Ripple-Carry Counters … … 7067 Roth's Algorithm 6669 Rounding Up Storage Requests 7159 … … 6433 SLT 7225, 7226 Smooth Curve Interpolation 7177 Smoothing of Data 6871, 6878 SNAP Language 6566, 6989 … … 6372 Variable Field Operands 6768 Variable Logic 6346 Variable Mesh Method 7100 Variable Metric Methods 7103 Variable … … 6510 Weights for Threshold Functions 7039 Working Sets 6704 Workload Components 7005 Woven Wire Memories 6838 WRITEACOURSE …
Indicates content that may require registration and/or purchase.