Products/Services for Metric Rubber Grommets

  • Grommets-Image
    Grommets - (327 companies)
    Last revised: January 21, 2025 Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round...
  • O-rings-Image
    O-rings - (749 companies)
    O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...
  •  
    Eyelets - (34 companies)
    Eyelets are metal, plastic, or rubber rings that are inserted into a hole made through another material. Eyelets may be used to reinforce the hole or to shield something from the sharp edges of the hole. More specifically, eyelets are flanged metal...
  • Metric Gears-Image
    Metric Gears - (76 companies)
    Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
  • Nuts-Image
    Nuts - (1362 companies)
    ...and non-toxic. Polyvinylidene fluoride (PVDF) nuts has less creep and better strength than other fluoropolymers, but is susceptible at high temperatures. Rubber nuts are used in specialty applications requiring vibration and noise dampening. Steel...
  •  
    Timing Belts (metric) - (233 companies)
    ...pitch sizes: 5 mm, 10 mm and 20 mm. GT (R) pitch (Gates Rubber Company), a metric curvilinear pitch from that comes in three pitch sizes: 2 mm, 3 mm and 5 mm. HTD (R) pitch, or high torque drive pitch, is a metric curvilinear pitch developed...
  •  
    Eyelet and Grommet Equipment - (20 companies)
    Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet...
  •  
    Rubber Tubing - (219 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  •  
    Studs - (369 companies)
    Description. Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut. Studs are available in both English and Metric threads. Materials. Studs can be anodized...
  •  
    Timing Pulleys (metric) - (174 companies)
    ...are registered trademarks of Gates Rubber Company. Super-torque is a metric, curvilinear pitch with sizes ranging from 2 to 14 mm. Force. Force is transmitted via evenly spaced grooves which mate with the teeth in the belt. Geometry. Metric pitch timing...

Product News



Product Announcements
Device Technologies, Inc.
Atlantic Rubber Company, Inc.
Keystone Electronics Corp.
Atlantic Rubber Company, Inc.