-
Supplier: CSA Group
Description: Specifies the dimensions of shell drills for use on the corresponding arbors for shell reamers in accordance with ISO 2402. Supplements ISO 235-1. Covers only metric dimensions. Applies to shell drills with outside diameters above 23,6 mm up to and including 101,6
-
Description: Specifies the dimensions of shell drills for use on the corresponding arbors for shell reamers in accordance with ISO 2402. Supplements ISO 235-1. Covers only metric dimensions. Applies to shell drills with outside diameters above 23,6 mm up to and including 101,6
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core barrels, core bits,
-
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core barrels, core bits,
-
Description: barrels, core bits, core lifters and reaming shells. Specifies the characteristics of a range of equipment for drilling holes having diameters from 36 mm to 146 mm and yielding cores from 22 mm to 120 mm in diameter.
-
Supplier: CSA Group
Description: barrels, core bits, core lifters and reaming shells. Specifies the characteristics of a range of equipment for drilling holes having diameters from 36 mm to 146 mm and yielding cores from 22 mm to 120 mm in diameter.
-
Supplier: RS Components, Ltd.
Description: Dormer B10012.0 Hand Reamer
- Cutting Diameter: 0.4724412 inch
- Product Packaging: Individual Reamer
- Size Units: Metric
- Features: Other
-
Supplier: Contour360º
Description: Straight flute, RHC All Series 5250 Reamers are supplied with standard 45 º chamfer. Series 5250 includes number sizes, letter sizes, fractional sizes, metric sizes and decimal sizes, including over/under sizes.
- Cutting Diameter: 0.0787 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Size Units: English / Fractional, Metric
-
Supplier: Alvord-Polk, Inc.
Description: No Description Provided
- Cutting Diameter: 0.2559 inch
- Reamer Type: Chucking Reamer
- Reaming Application: General Purpose
- Material: High Speed Steel
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.4568 to 0.4961 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.2283 to 0.2598 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Allied Machine & Engineering Corp.
Description: Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides
- Cutting Diameter: 0.2283 to 0.2598 inch
- Reaming Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Bonded Tips
- Material: Carbide, Diamond / PCD
-
Supplier: Superior Tool Service, Inc.
Description: 9.5mm (.374) dia. x 3" OAL solid carbide 4 flute straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.374 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: 9mm (.3543) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.3543 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Superior Tool Service, Inc.
Description: 4MM (.1575) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.5 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.1575 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: SCT - Scientific Cutting Tools, Inc.
Description: This port is also called the SAEJ2244-1. This port does not have the identification notch that identifies it as a metric port.
- Cutting Diameter: 0.55511841 to 2.64173371 inch
- Coating: AlTiN, Coated, None
- Edges: Bonded Tips
- Material: Carbide
-
Supplier: Reid Supply
Description: Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 8.000 in.
- Cutting Diameter: 0.4724412 inch
- Material: High Speed Steel
- Product Packaging: Individual Reamer
- Size Units: Metric
-
Supplier: Superior Tool Service, Inc.
Description: 10mm (.3937) x 3" OAL solid carbide 4 flute straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
- Cutting Diameter: 0.3937 inch
- Material: Carbide
- Reaming Application: General Purpose
- Product Packaging: Individual Reamer
-
Supplier: Sandvik Coromant Co.
Description: CoroReamer™ 835 is optimized for ISO P and ISO M materials. Internal coolant and extremely unequal spacing of the cutting edges are two features that promise really close hole tolerances and high-quality surface finish. Benefits High productivity due to high cutting parameters Consistency and
- Cutting Diameter: 0.156 to 0.787 inch
- Material: Carbide
- Reamer Type: Chucking Reamer
- Coating: Coated, TiAlN
Find Suppliers by Category Top
More Information Top
-
Applied Machining Technology
Finishing reamers for Morse and metric tapers, with parallel shanks and Morse taper shanks ISO 2402 Shell reamers with taper bore (taper bore 1:30 (included)) with slot drive and arbors for shell …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
come_to_light_V|1 extinguished_J|1 vitally_R|3 take_root_V|2 asphyxiate_V|2 kink_N|1 telephone_conversation_N|1 nolle_prosequi_N|1 get_stuck_V|4 concentrate_N|2 sublime_J|2 undesirably_R|4 sear_V|2 overflow_N|5 deep-freeze_N|1 non- metric _J|1 act_upon_V|1 utterly_R|6 pillaging_N|1 desynchronize_V|1 fall_apart_V|2 entanglement_N|4 exam_N|4 deprave_V|1 … … usability_N|1 financial_loss_N|1 giddy_J|3 glamorous_J|1 inside_R|2 carmine_N|1 ruby_J|2 vitrification_N|1 sparkle_N|1 reamer _N|2 too_large_J|3 issue_forth_V|1 dent_N|1 … … source_code_N|2 machine_code_N|1 create_mentally_V|1 visualize_V|1 daydream_N|1 rerun_V|1 get_off_the_ground_V|1 enter_upon_V|1 drywall_N|1 take_apart_V|1 spatchcock_N|1 faggot_stitch_N|1 spangle_N|2 shell _stitch_N|1 double_stitch_N|1 single_stitch_N|1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… mescal meshed meshes mesons messed messes metals meteor meters method methyl metier meting metric metros mettle mewing … … ravish rawest rayons razing razors razzed razzes reacts reader really realms realty reamed reamer reaped reaper reared … … shasta shaved shaver shaves shaven shawls shears sheath sheave sheers sheets sheiks shekel shells shelve sherry shield …
Indicates content that may require registration and/or purchase.