-
Supplier: Bowman International Ltd.
Description: All spherical bearings can be supplied in various grades of sintered bronze and iron, with lubricants to suit different applications. Spherical bearings can be supplied with one or two collars. Various bore tolerances and non-standard lengths can be supplied. Inch sizes
- Bore Diameter: 0.125196918 to 0.3543309 inch
- Length Through Bore: 0.2362206 to 0.4724412 inch
- Outside Diameter: 0.3149608 to 0.6299216 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Pacific International Bearing, Inc.
Description: FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
- Bore: 14.960638 inch
- Outside Diameter: 20.472452 inch
- Overall Width: 0 inch
- Static Radial Load: 899,235.77 lbs
-
Supplier: THK America, Inc.
Description: The most widely used series. Used for heavy loads since the spherical contact area has a large width. The outer ring is split at two points, enabling the inner ring to be accommodated.
- Bore Diameter: 0.4724412 to 5.905515 inch
- Length Through Bore: 0.4330711 to 4.724412 inch
- Outside Diameter: 0.8661422 to 8.661422 inch
- Load Capacity: 21,423.44 to 2,832,480 lbs
-
-
Supplier: Accuris
Description: Metric Spherical Plain Bearings Part 2: Tolerances of Spherical Plain Radial Bearings, Joint Type
-
Supplier: National Precision Bearing, Inc.
Description: Spherical plain bearings are designed to provide rotational motion in omni-direction. There are primarily two types of spherical plain bearings, radial and angular contact. Spherical plain radial bearings offer high load carrying capability in primarily the
- Bore Diameter: 0.1574804 to 8.661422 inch
- Length Through Bore: 0.1968505 to 5.3149635 inch
- Outside Diameter: 0.4724412 to 12.598432 inch
- Load Capacity: 2,296 to 2,610,005 lbs
-
Supplier: CCTY Bearing
Description: Radial spherical plain bearings consist of an outer ring and an inner ring. This design makes them particularly suitable for bearing arrangements where oscillating movements are required and can accommodate misalignment. CCTY Bearing’s radial spherical plain
- Bore Diameter: 0.4724412 to 7.87402 inch
- Design Units: Metric
-
Supplier: National Precision Bearing, Inc.
Description: National Precision Bearing offers sealed spherical plain bearings to minimize the ingress of contaminants on to the bearing rotating surface and to help keep lubricant within the bearing (as shown in Figure 3). Seals are effective for operation within a temperature
- Bore Diameter: 1.3779535 to 11.81103 inch
- Length Through Bore: 0.9842525 to 6.4960665 inch
- Outside Diameter: 2.1653555 to 16.929143 inch
- Load Capacity: 50,500 to 2,430,100 lbs
-
Supplier: igus® inc.
Description: Self-adjusting igubal® spherical thrust bearings are easy to install, compensate for misalignment, and prevent edge loads. The spherical housing is made from impact-resistant igumid G, a proprietary thermoplastic composite material that we developed. The spherical washer
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: THK America, Inc.
Description: The most widely used series. Used for heavy loads since the spherical contact area has a large width. The outer ring is split at two points, enabling the inner ring to be accommodated. More detailed specifications are available in our digital catalog.
- Bore Diameter: 0.8661422 inch
- Design Units: Metric
-
Supplier: Accuris
Description: Metric Spherical Plain Bearings Part 6: Glossary of Terms
-
Supplier: SKF/Global
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 31.49608 inch
- Outside Diameter: 45.275615 inch
- Overall Width: 19.291349 inch
- Static Radial Load: 6,968,800 lbs
-
Supplier: KG International FZCO
Description: Spherical Plain Bearings KG Bearing We add value through our knowledge based expertise, which is backed by almost four decades of industry experience. The recently introduced 'Power to Perform Series' is produced at our manufacturing plant, as per strict KG Standards.
- Bore Diameter: 0.1574804 to 7.87402 inch
- Length Through Bore: 0.1968505 to 5.118113 inch
- Outside Diameter: 0.4724412 to 5.118113 inch
- Load Capacity: 449.6 to 2,382,880 lbs
-
Supplier: National Precision Bearing, Inc.
Description: surface contact to support heavier loads. In general, our heavy duty spherical plain bearings have 25% more capacity than that of standard duty bearings.
- Bore Diameter: 0.787402 to 4.724412 inch
- Length Through Bore: 0.9842525 to 4.5275615 inch
- Outside Diameter: 1.6535442 to 8.267721 inch
- Load Capacity: 54,001 to 1,215,006 lbs
-
Supplier: SKF/Global
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 46.456718 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 26.377967 inch
- Static Radial Load: 10,498,160 lbs
-
Supplier: SKF/North America
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 41.732306 inch
- Outside Diameter: 57.480346 inch
- Overall Width: 19.68505 inch
- Static Radial Load: 7,530,800 lbs
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: SRB have two rows of spherical rollers, the outer ring has a common concave spherical raceway, the inner ring has two concave raceways that are inclined at an angle to the bearing axis, the curvature center of the outer ring raceway is the same as the bearing center.
- Bore: 22.834658 inch
- Rated Speed (Oil): 750 rpm
- Static Axial / Thrust Load: 1,258,880 lbs
- Dynamic Axial / Thrust Load: 719,360 lbs
-
Supplier: SKF/Global
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 35.43309 inch
- Outside Diameter: 52.755934 inch
- Overall Width: 19.291349 inch
- Static Radial Load: 6,744,000 lbs
-
Supplier: Accuris
Description: Metric Spherical Plain Bearings Part 4: Dimensions of Spherical Plain Radial Bearings, Joint Type, Dimension Series C
-
Supplier: SKF/North America
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 39.3701 inch
- Outside Diameter: 57.874047 inch
- Overall Width: 20.866153 inch
- Static Radial Load: 8,205,200 lbs
-
Supplier: SKF/Global
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 33.464585 inch
- Outside Diameter: 50.393728 inch
- Overall Width: 16.929143 inch
- Static Radial Load: 5,215,360 lbs
-
Supplier: SKF/North America
Description: Split spherical roller bearings (fig) are primarily used for bearing positions which are difficult to access such as on long shafts which require support at several positions, or on cranked shafts. Their use is also beneficial where non-split bearings would require
- Bore: 49.212625 inch
- Outside Diameter: 68.897675 inch
- Overall Width: 22.047256 inch
- Static Radial Load: 11,240,000 lbs
-
Supplier: Boca Bearings Company
Description: Spherical Roller Bearings
- Bore: 0.9842525 inch
- Overall Width: 0.7086618 inch
- Bore Size: 0.9842525 inch
- Features: Balls, Metric, Other, RBEC 1 / Class 0 / P0, Rollers, Spherical, Steel
-
Supplier: Accuris
Description: Rolling Bearings: Ball Bearings, Cylindrical and Spherical Roller Bearings Part 1: Dimensions of Ball Bearings, Cylindrical and Spherical Roller Bearings (Metric Series)
-
Spherical Plain Bearings - Standard Duty Extended Inner Race Unsealed Spherical Plain Metric BearingSupplier: National Precision Bearing, Inc.
Description: For applications requiring additional axial space, NPB offers extended inner ring spherical plain bearings (as shown in Figure 5). This type of bearing eliminates the need for an extra spacer on both sides of the inner ring.
- Bore Diameter: 0.4724412 to 7.87402 inch
- Length Through Bore: 0.4724412 to 7.87402 inch
- Outside Diameter: 0.8661422 to 11.417329 inch
- Load Capacity: 12,153 to 2,385,004 lbs
-
Supplier: RegalRexnord
Description: 85mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
- Bore: 3.3464585 inch
- Outside Diameter: 5.905 inch
- Overall Width: 2.31 inch
- Static Axial / Thrust Load: 90,700 lbs
-
Supplier: RegalRexnord
Description: 45mm Unmounted Spherical Roller Bearing, Single Setscrew Locking Collar
- Bore: 1.7716545 inch
- Outside Diameter: 2.58 inch
- Overall Width: 1.58 inch
- Static Axial / Thrust Load: 28,700 lbs
-
Supplier: RegalRexnord
Description: 125mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
- Bore: 4.9212625 inch
- Outside Diameter: 9.055 inch
- Overall Width: 3.56 inch
- Static Axial / Thrust Load: 241,900 lbs
-
Supplier: RegalRexnord
Description: 75mm Unmounted Spherical Roller Bearing, Shurlok Adapter Mounted
- Bore: 2.9527575 inch
- Outside Diameter: 5.1177 inch
- Overall Width: 2.13 inch
- Static Axial / Thrust Load: 71,500 lbs
-
Supplier: RBC Bearings
Description: Spherical Plain Bearing
- Inside Diameter: 0.5905515 inch
- Outside Diameter: 1.0236226 inch
- Length: 0.3543309 inch
- Operating Temperature: -60 to 350 F
-
Supplier: AST Bearings LLC
Description: 52100 Chrome steel, or equivalent
- Bore Diameter: 4.330711 inch
- Length Through Bore: 1.4960638 inch
- Outside Diameter: 6.692917 inch
- Load Capacity: 104,082.4 lbs
-
Supplier: Timken Company (The)
Description: Timken's spherical plain bearings (SPBs), or bushings, are metal-on-metal bearings consisting of a spherically ground inner ring housed in a mating outer ring without any rolling elements. While all plain bearings are precision ground and made from through-hardened steel,
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Emerson Bearing Co.
Description: Metric - Spherical Plain Bearings with Single Fractured Race Notes: 1. Lubricating holes and grooves are located on inner and outer races. 2. Type 2RS has seals on both sides.
- Load Capacity: 23,828.8 lbs
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.1181103 inch
- Outside Diameter: 0.393701 inch
- Static Axial / Thrust Load: 44.96 lbs
- Static Radial Load: 123.64 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.2362206 inch
- Outside Diameter: 0.6299216 inch
- Static Axial / Thrust Load: 146.12 lbs
- Static Radial Load: 404.64 lbs
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.393701 inch
- Outside Diameter: 0.7480319 inch
- Static Axial / Thrust Load: 89.92 lbs
- Static Radial Load: 562 lbs
Find Suppliers by Category Top
Featured Products Top
-
Metric Double Row Heavy Roller Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
MYRV/MYRV-S Series : Full Complement Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM... Injection molded (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
created significant value for Dover. In 2020, we began implementing a three-year plan to expand our environmental, social, and governance (“ESG”) disclosures, metrics, goals, and oversight. This journey commenced after extensive dialogue with our stakeholders and with the strong support of, and collaboration with, our Board of Directors. (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Bearings are available in both English and metric sizes ranging from .5" to 3" inner diameter (13mm to 75mm) as well as custom sizes. Contact Isotech, Inc. for more information. (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
In heavy industrial applications, engineers often face high static, dynamic, or impact loads that can compromise equipment performance and lifespan. Standard bearings may lack the rigidity or load capacity needed, leading to frequent (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
precision bearings, including: Cam Follower Needle Roller Bearings in Inch & Metric sizes, Stainless Steel Cam Followers for special corrosive applications, Cam Followers with self-lubricating engineered bushings, Smith-Trax® with tapered roller bearings and deep-groove ball (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Spherical Bearings Thrust Bearings Needle Roller Bearings Select No Shield, Single Shield, Double Shield and type of lubrication, various materials, and ABEC specifications. Stock components are available online, Shop SDP-SI! Of particular interest are the (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Application View Smalley's Metric Bearing Preload Springs Part Table (read more)
Browse Datasheets for Smalley
More Information Top
-
Bearings, Ball Bearings, Linear Bearings, Thrust Bearings, Needle Roller Pressbearings, Spherical Bearings
Sintered Spherical Bearings [ metric ] .
Indicates content that may require registration and/or purchase.