-
Supplier: Fabory North America
Description: Threaded rods metric threads.
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: Metric Material: Brass Finish: Self Colour
- Material: Brass
-
Supplier: Fabory North America
Description: Threaded rods ASTM metric threads.
-
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Steel Finish: Zinc & Clear / Self Colour
- Material: Steel
- Finish: Zinc Plated
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 1/4"
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Mild steel Finish: Zinc & Clear / Self colour
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER UNCR THREAD SERIES 16 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 25 PER TUBE
- Length: 72 inch
- Inch: 3/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Fabory North America
Description: Threaded rods permaglas metric threads.
-
Supplier: Fabory North America
Description: Threaded rods metric fine threads.
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A193 B7 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1/4 INCH NOMINAL DIAMETER CLASS 2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER TUBE WEIGHT 13 LB PER 100 FT FINISH/COATING
- Length: 72 inch
- Inch: 1/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE 3 M OVERALL LENGTH 14 NOMINAL DIAMETER PACKAGING QUANTITY 12 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
- Length: 118.1103 inch
- Inch: # 14
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: Grade 8.8 Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Atkore International
Description: STRAIGHT TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 12 FT OVERALL LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES ASA B31.1 APPLICABLE STANDARD CASE HARDENED, MACHINED PROCESS 5/16 NOMINAL DIAMETER - FRACTIONAL ASTM A576 GR 1015 MATERIAL SPECIFICATION UNISTRUT[R] BRAND
- Length: 144 inch
- Inch: 5/16"
- Finish: Galvanized
- Material: Hardened Steel, Steel
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL
- Length: 72 inch
- Inch: 1"
- Material: Hardened Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: FERROUS MATERIAL 3 INCH OVERALL LENGTH 3 OVERALL LENGTH IN INCH 3/8 INCH NOMINAL DIAMETER 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL WEIGHT 90 LB PER 100 PIECES STANDARD PACKAGE QUANTITY 3 NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
- Length: 3 inch
- Inch: 3/8"
- Features: Other
-
Supplier: Accuris
Description: Threaded Rod (Metric Series)
-
Supplier: Accuris
Description: ROD, CONTINUOUS THREAD, METRIC
-
Supplier: Sensor Developments, Inc.
Description: This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers
- Force / Load Rating: 2,000 to 44,960 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Accuris
Description: STUD AND ROD, THREADED, METRIC, GENERAL SPECIFICATION FOR
-
Supplier: ASME
Description: This standard covers the complete general and dimensional data for metric series threaded rod recognized as “American National Standard.” This standard is applicable to both fine and coarse metric series threads of diameters from M1.6 to M56 as indicated in Table 1. The
-
Supplier: ASME Standards and Certification
Description: This standard covers the complete general and dimensional data for metric series threaded rod recognized as “American National Standard.” This standard is applicable to both fine and coarse metric series threads of diameters from M1.6 to M56 as indicated in Table 1. The
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: # 4
- Material: Brass
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: # 6
- Material: Brass
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: # 10
- Material: Brass
-
Supplier: Compact Automation
Description: Metric cylinders are standard cylinders available in 3 duty types: Standard Duty Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and Heavy duty. long
- Stroke or X-Axis Travel: 0.09842525 to 0.9842525 inch
- Material: Aluminum, Steel
- Features: Double End Rod, Multi-position
- Mounting Type: Face Mount, Rear Mount, Threaded
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: # 10
- Material: Stainless Steel
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty female thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Female threaded
- Load Capacity: 12,366.248 lbs
- Type: Female
- Direction: Left Hand
- Design Units: Metric
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty male thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Male threaded
- Load Capacity: 2,342.416 lbs
- Direction: Left Hand
- Type: Male
- Design Units: Metric
-
Supplier: SAE International
Description: This SAE Standard provides dimensions, tolerances, material, and heat treatment for yoke type rod ends with metric threads and for use with metric size clevis pins.
-
Supplier: SAE International
Description: This SAE Standard provides dimensions, tolerances, material, and heat treatment for yoke type rod ends with metric threads and for use with metric size clevis pins.
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod body with right or left-hand male thread.Outer race lined with bronze liner.Surface of rod body zinc plated,rod body with a lubricating hole or grease nipple.
- Bore Diameter: 0.1968505 to 1.181103 inch
- Length Through Bore: 0.3149608 to 1.4566937 inch
- Housing Diameter: 0.6299216 to 2.755907 inch
- Overall Length: 0.787402 to 2.5984266 inch
-
Supplier: Pacific International Bearing, Inc.
Description: INA Brand / Rod End / Rod End With External Thread.
- Bore Diameter: 1.181103 inch
- Length Through Bore: 0.8661422 inch
- Housing Diameter: 1.8503947 inch
- Load Capacity: 14,005.6 lbs
-
Supplier: THK America, Inc.
Description: This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end. *THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. View
- Bore Diameter: 0.1968505 to 1.181103 inch
- Length Through Bore: 0.3149608 to 1.4566937 inch
- Housing Diameter: 0.6299216 to 2.755907 inch
- Overall Length: 1.9291349 to 7.086618 inch
-
Supplier: THK America, Inc.
Description: This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More
- Bore Diameter: 0.8661422 inch
- Length Through Bore: 2.0866153 inch
- Design Units: Metric
- Direction: Right Hand
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: Rod End Bearing (Female) M16x2 Female Thread, Zinc-Plated Steel Material, Max Load 8400 lb (F2123-13)
- Load Capacity: 8,400 lbs
- Major Diameter: 0.6299216 inch
- Type: Female
- Configuration: Metal Ball with Metal Liner
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
Quartz structural parts provide high thermal stability, chemical resistance, and dimensional precision, enabling reliable performance in semiconductor, optical, photovoltaic, and high-temperature industrial applications.
(read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
High-purity BeO crucible with excellent thermal conductivity, electrical insulation, and high-temperature stability for demanding applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Unlock superior durability, heat resistance, and electrical performance with our semiconductor ceramic packaging solutions, designed to enhance product stability and reliability for high-performance applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
More Information Top
-
Prefabricated timber walls anchored with glued-in rod connections: racking tests and preliminary design
The connection consists of 6ø24 metric threaded rods , class 8.8 [fy = 640 N/mm2 , fu = 800 N/mm2 in accor- dance with Eurocode 3 (EN 1993-1-1: 2005)].
-
Structural Health Assessment of Timber Structures
These metric-screw type probes were manufactured from metric-screws which were commercially available metric threaded rods adjusted to the ISO 261 and 724.
-
Long-Term Performance of Epoxy Adhesive Anchor Systems
Anchor • Due to a limitation of the test rigs for the creep tests, the anchor was limited to M12 metric threaded rods with approximately ½” diameter (12 mm).
-
Dimensioning of threaded rod gains by curved carriers and saddle roof binders
Längenbezogener reinforcing cross-section branch [cm2/m] for metric threaded rods after DIN 976-1 (2/95).
-
CR4 - Thread: Stepper Motor Torque
I have found that provided you are not looking for really fast response, a small motor, via a relatively fine thread (I use 8mm metric threaded rods in my CNC machines for example that "climb" 1.25mm per revolution and 1.8 …
-
Aluminum Cadillac Engine Block ?
Easiest fix without taking the entire front gear train off the motor was epoxy a piece of metric threaded rod into the accessory drive housing and use a nut to secure the oil cooler header. put 100,000 more miles on that …
-
Anchor-bolt - Anchor-bolt Manufacturers, Suppliers
Threaded rods, coil rods, manufacturers of threaded bars, rolled thread bars, fully threaded rods, hex bolts fasteners, hex nuts fastener, fully threaded studs, acme threaded rods, metric threaded rods , rolled...
-
Steel Coil - Steel Coil Manufacturers, Suppliers (Page 16)
Threaded rods, coil rods, manufacturers of threaded bars, rolled thread bars, fully threaded rods, hex bolts fasteners, hex nuts fastener, fully threaded studs, acme threaded rods, metric threaded rods , rolled...
-
U Bolt - U Bolt Manufacturers, Suppliers
Threaded rods, coil rods, manufacturers of threaded bars, rolled thread bars, fully threaded rods, hex bolts fasteners, hex nuts fastener, fully threaded studs, acme threaded rods, metric threaded rods , rolled...
Indicates content that may require registration and/or purchase.