-
Supplier: Martin Sprocket & Gear, Inc.
Description: Tapered bushed, spoke wheel
- Number of Teeth: 192
- Belt Width: 115 mm
- Bore Diameter (if applicable): 125.4252 mm
- Length Through Bore (if applicable): 114.30000000000001 mm
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Features: Double-Sided, Truly Endless
- Belt Material: Neoprene, Urethane
- Metric Pitch: S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
-
Supplier: RS Components, Ltd.
Description: Optibelt timing belt ZR
- Number of Teeth: 75
- Features: Other / Custom Metric Pitch, Other Belt Material
- Belt Material: Rubber
-
-
Supplier: US Timing & Conveyor
Description: RPP, HTD, STD series Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following T or AT designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal
- Belt Width: 10.000000000000002 to 100 mm
- Number of Teeth: 18 to 20
- Ultimate Tensile Strength: 3,480 to 66,150 N
- Reinforcement: Kevlar®, Reinforced Belt, Steel
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- Features: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), Other / Custom Imperial Pitch
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: Forbo Siegling, LLC.
Description: As form-fit power-transmission and conveying components, Siegling Proposition timing belts complement the established family of Siegling Transilon conveying and processing belts. Our vast experience in light materials handling guarantees superb product quality, in-depth support
- Number of Teeth: 12 to 15
- Belt Width: 3 inch
- Features: Other Belt Material
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- Features: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH), Other / Custom Imperial Pitch
- Metric Pitch: AT 10mm, AT 5mm, AT20mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Automotive Rubber Timing Belt
- Features: Other / Custom Metric Pitch
- Belt Material: Rubber
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Features: Other Belt Material
-
Supplier: Megadyne Americas
Description: STD8 pitch, 450 mm min. welded belt length, 50 or 100m standard roll length
- Belt Width: 15 mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Open-ended, Other / Custom Metric Pitch
- Belt Material: Urethane
-
Supplier: Belt Technologies, Inc.
Description: Timing belts and timing drive tapes are designed to function with specialized timing pulleys to guarantee precise, cyclical transport of products. Conveyor belts manufactured for timing applications can be made with perforations to engage timing teeth
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt
- Features: Other
- Belt Material: Polyurethane
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 6 to 450 mm
- Belt Length: 115 to 4,075 mm
- Number of Teeth: 23 to 815
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/Global
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 115 to 240 mm
- Belt Length: 880 to 5,000.000000000001 mm
- Number of Teeth: 44 to 250
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 0.50000027 to 18.00000972 inch
- Belt Length: 6.75 to 198.75 inch
- Number of Teeth: 18 to 530
- ANSI Pitch: 0.375" (L)
-
Supplier: SKF/North America
Description: °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Width: 10.000000000000002 to 450 mm
- Belt Length: 260 to 7,050.000000000001 mm
- Number of Teeth: 26 to 7.5
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Belt Width: 4 to 170 mm
- Number of Teeth: 50 to 687
- Features: Double-Sided, Other / Custom Metric Pitch, Truly Endless
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Bervina Ltd.
Description: Bervina’s endless heat resistant timing belts are available in Polyurethane and Silicone. To transmit power we recommend the Polyurethane belt produced with hardness 90 ShA and it is heat resistant until 110 °C. Belts made of Silicone are less loadable can be used for
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Belt Material: Polyurethane
-
Supplier: ContiTech AG
Description: PU heavy-duty timing belt with aramid tension member for extreme, ultra high-power applications. Properties: temperature range, depending on application, from 55°C to +80°C (for temperatures lower 40°C please contact the Application) resistant to oils, grease and fuel conditionally
-
Supplier: ContiTech AG
Description: Timing belts enable synchronous positive-fit power transmission in car engines. Their task: To drive camshafts, injection pumps, balancer shafts and other ancillary components. The high quality of the ContiTech timing belts guarantees perfect performance. Design and
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: ContiTech AG
Description: The standard solution for camshaft drives. Properties: Temperature range: -32°C to 150°C Reduced CO2 emissions thanks to less frictional loss Low friction and low noise during operation Continuous compliance with timing and combustion value standards specified by EU 5 and EU 6 Increased
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: ContiTech AG
Description: Self-tracking timing belt made for very quiet and reduced vibration operation; excellent choice for horizontal drives. Properties: temperature range, depending on application, from 40°C to +95°C very low-noise electrically conductive to ISO 9563 conditionally resistant to oil
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 5.000000000000001 to 50 mm
- Number of Teeth: 26 to 220
- Features: Double-Sided
- Belt Material: Polyurethane
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for appliance and
- Belt Width: 3 to 50 mm
- Number of Teeth: 20 to 288
- Belt Material: Polyurethane
- Metric Pitch: T 10mm, T 2.5mm, T 5mm
-
Supplier: ContiTech Roulunds Rubber A/S
Description: transmission. They ensure dependable, quiet operation and are maintenance-free. These belts are suitable for driving cramshafts, injection pumps and balancer shafts in car engines. Timing Belts and Timing Belt Kits With timing belts from Roulunds
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Bervina Ltd.
Description: Mechanical and Chemical Properties: High Strength and High speed Wide range of standard sizes Silent operations Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges High abrasion resistance Good hydrolysis resistance Long life span Applications: High Power
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Polyester, Reinforced Belt, Steel
- Features: Other
- Belt Material: Polyurethane
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 4 to 12 mm
- Belt Length: 96 to 1,558 mm
- Number of Teeth: 48 to 779
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: Bando American, Inc.
Description: Synchro-Link ® Open Ended Belting is available in RMA and metric pitches in both neoprene and polyurethane construction. A number of configurations are offered to satisfy most applications requiring synchronization and specialized uses such as conveying, positioning, metering, etc. Optional
- Belt Length: 55 to 164 inch
- Features: Open-ended
- Belt Material: Polyurethane, Rubber
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of
- Belt Width: 3 to 25 mm
- Features: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), Other / Custom Imperial Pitch
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 12 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Belt Material: Neoprene
-
Supplier: PIX Transmissions Limited
Description: Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm) Manufacturing Range ZA
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Bando American, Inc.
Description: BANDO Synchro-Link ® Timing Belt Pulleys are manufactured to exacting tolerances to assure total drive system compatibility. They are available in a complete range of sizes, types, configurations and materials to contribute to the efficiency, economy and performance of your drive.
- Number of Teeth: 18 to 40
- Belt Width: 15 to 120 mm
- Bore Diameter (if applicable): 12 mm
- Length Through Bore (if applicable): 38 to 156 mm
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to help.
- Number of Teeth: 16 to 80
- Belt Width: 15 mm
- Bore Diameter (if applicable): 0.125 to 0.31250000000000006 mm
- Length Through Bore (if applicable): 0.927 to 1.111 mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 9 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 20.6 mm
- Pitch Type: HTD 5mm
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
downloadable 3D CAD models. Engineers can also use the center distance designer tool to optimize timing belt and pulley configurations. Engineering Support and Online Design Resources In addition to standard inch and metric components, SDP/SI offers engineering support for (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
downloadable 3D CAD models. Engineers can also use the center distance designer tool to optimize timing belt and pulley configurations. Engineering Support and Online Design Resources In addition to standard inch and metric components, SDP/SI offers engineering support for (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Timing Pulleys and Timing Belts, Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we provide engineering assistance whenever you need it! At SDP (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
D265 Timing Belts and Pulleys Catalog - SDP/SI
Section 1 covers inch and metric timing belts which include .
-
CR4 - Thread: Synchronous belt drive parts
Next in Forum: Metric Timing Belt Nomenclature?
-
CR4 - Thread: help
Previous in Forum: Metric Timing Belt Nomenclature?
-
SDP/SI Catalog Requests and Downloads
The catalog spotlights 748 inch and metric timing belts that feature: MXL, XL, L, GT® 2, profiles.
-
New PowerGrip TruMotion Timing Belts From SDP/SI Feature Polymer-Free Nylon Tooth Facing For Clean-Running Performance
The catalog, identified as D155, spotlights 748 inch and metric timing belts that feature: MXL, XL, L, GT 2, profiles.
-
Handbook Timing Belts
In Germany the development and launch of the T-profile metric pitch timing belts by the MULCO Group, Hanover began in about 1950.
-
CR4 - Thread: MECHANICAL POWER QUESTION
You might be interested in: Totes and Bins, Metric Pitch Timing Belts , English Pitch Timing Pulleys .
-
CR4 - Thread: Base 12 or Base 8? Is It Too Late?
You might be interested in: Metric Gears, Base and Process Oils, Metric Pitch Timing Belts .
-
CR4 - Thread: dodge sheaves
You might be interested in: Metric Pitch Timing Belts , English Pitch Timing Pulleys, English Pitch Timing Belts .
-
CR4 - Thread: pitch diameter
You might be interested in: English Pitch Timing Belts, Metric Pitch Timing Belts , Round Belts and O-ring Belts .
Indicates content that may require registration and/or purchase.