-
Supplier: DigiKey
Description: 3.3pF Mica Capacitor 300V Nonstandard SMD
- Operating Temperature: -55 to 200 C
- Applications: High Frequency
- Electrostatic Capacitors: Mica
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Cornell Dubilier
Description: Smt Multilayer Rf Chip
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 200 C
-
Supplier: RS Components, Ltd.
Description: RS PRO D15220/500V Mica Capacitor
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Mica
- Lead Style: Radial Leads
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mica Capacitors, Standard Dipped
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 6.1PF 0.5PF 300V SMD
- Capacitance Range: 0.000006100000000000001 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 200 C
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 200PF 2% 100V 1210
- Capacitance Range: 0.0002 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: CAP MICA 100PF 5% 1KV RADIAL
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1 volts
- AC Rated Voltage (WVAC): 1 volts
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitor Range: 0.5 to 2200 pF Tolerance: ±0.25% to ±5% Voltage Range: 100 to 500 VDC Temperature Operating: –55 to 125°C Features and Benefits Free from Cracking FR4 Compatible and Wave Soldering Nonmagnetic Option Very High Q Rock Stable with Time, V and f Extremely Low
-
Supplier: Pacific Capacitor Co.
Description: The type SM capacitor is a high voltage dielectric device that incorporates the excellent electrical characteristics of a fabricated mica dielectric with a resin impregnation to achieve exceptional reliability at temperatures in excess of 150°C. The standard type SM is housed in a
- Capacitance Range: 0.0001 to 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 100,000 volts
- Operating Temperature: -65 to 150 C
-
Description: CAP MICA 100PF 5% 300V SMD
- Capacitance Range: 0.0001 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 200 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 39PF 5% 300V SMD
- Capacitance Range: 0.000039000000000000006 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: CD5 Series 300 v 20 pf 5% LS=3mm 6.9x5.1x3mm Radial Mica Film Capacitor
- Capacitance Range: 0.000019999999999999998 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SILVER MICA, 910PF, 1000V; Capacitance:910pF; Capacitance Tolerance:± 1%; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV19 Series; Capacitor Dielectric Type:MicaRoHS Compliant: No
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 56PF 5% 500V RADIAL
- Capacitance Range: 0.000056000000000000006 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR, 2.7PF, 300V 0.5%; Capacitance:2.7pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Newark, An Avnet Company
Description: RF/MICROWAVE CAPACITOR 4.7PF, 300V, SMD 0.5pF; Capacitance:4.7pF; Voltage Rating:300V; Product Range:MCM Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR, 2.2PF, 300V 0.5%; Capacitance:2.2pF; Voltage Rating:300V; Product Range:Type MIN Series; Capacitance Tolerance:± 0.5pF; Operating Temperature Max:200°C; Capacitor Case Style:-; Capacitor Dielectric Type:Mica RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 12PF 0.5PF 300V RADIAL
- Capacitance Range: 0.000012 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack, Tape Reel
Find Suppliers by Category Top
More Information Top
-
http://www.microsemi.com/document-portal/doc_download/14718-low-cost-1000-watt-300-volt-rf-power-amplifier-for-27-12mhz
40-200 pF Mica Compression Trimmer Capacitor , Arco 425 C3-C8, C13, C14 .
-
http://www.microsemi.com/document-portal/doc_download/14716-a-push-pull-300-watt-amplifier-for-81-36-mhz
The output tuning capacitor , also a mica compres- sion trimmer , is located right at the balun connection.
-
http://www.microsemi.com/document-portal/doc_download/14715-a-300w-mosfet-linear-amplifier-for-50-mhz
The input tuning capacitor , a 900 pF mica compression trimmer , is mounted directly to the end of the input transformer.
-
Capacitors-various dielectrics and their applications
Compression types use a mica dielectric. For trimmer capacitor applications requiring low loss, a high Q (Quality Factor), stability, and tuning sensitivity; a glass, quartz, or air dielectric should be selected.
-
Historical Development of Component Parts Field
Variable air capacitors with three and four sections on a single shaft closely matched for capacitance vs rotation were required for the TRF sets with single-dial control, and trimmer sections were built into the gangs so that variations in circuit capacitances … Small compression mica capacitors were required to adjust circuit capacitances and for neutralization, although most of the neutral- izing capacitors were made of tubing over part of the wiring.
-
The Design of Electronic Equipment Using Subminiature Components
Variable capacitors are generally to be avoided when- ever possible because of their size. However, compres- sion mica trimmers generally are satisfactory for circuits that are not excessively critical.
-
Secrets of RF Circuit Design , Third Edition > Variable capacitors in RF circuits
(A) Schematic view; (B) construction; (C) mica compression variable capacitor ; (D) piston variable capacitor. First, there is the true “ trimmer ,” i.e., a small-valued variable capacitor in parallel …
-
Discussion on ¿Tendencies in the design of the communication type of receiver¿ before the Radio Section, 6th February, 1946
For instance, the silvered ceramic type of capacitor has a temperature coeffi- cient of about — 650 x 10~6 , and the silvered mica type of capa- citor one of about + 70 x 10~6 ; by use of these two it is possible to … In Section 2.3, the authors state that i.f. compression -type trimming condensers have generally been abandoned because of their poor stability.
-
Secrets of RF Circuit Design , Third Edition > Solving frequency drift problems
The trimmer capacitor was selected for our example in Fig. 25-1 because those components seem especially at fault. The mica - compression types also fail, but seem less prone than the other types.
-
Electronic Filter Design Handbook, Fourth Edition > COMPONENT SELECTION FOR LC AND ACTIVE FILTERS
Solid tantalums consist of a slab of compressed tantalum powder for the anode with a lead attached. Tantalum capacitors are not recommended where any degree of accuracy is required. Trimmer Capacitors. These trimmers usually consist of air, ceramic, mica , or glass as the dielectric.
Indicates content that may require registration and/or purchase.