Products/Services for Mica Tape Electrical Insulation

  • Electrical Insulation and Dielectric Materials-Image
    Electrical Insulation and Dielectric Materials - (402 companies)
    Electrical insulation and dielectric materials includes various forms of materials that surround and protect electrical conductors and prevent unwanted current flow, leakage, or crosstalk. Electrical Specifications Electrical specifications...
  • Cable and Electrical Tapes-Image
    Cable and Electrical Tapes - (252 companies)
    Essentially, a type of adhesive is applied to a carrier or backing that provides electrical insulation. Some tapes may by self-adhering, meaning no tacky adhesive is used but the tape sticks to itself by the use of a high-friction carrier. Electrical...
  • Industrial Tapes-Image
    Industrial Tapes - (2087 companies)
    Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications. Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging...
  • Ceramic Insulation and Textiles-Image
    Ceramic Insulation and Textiles - (150 companies)
    Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms. Ceramic insulation and textiles are fibrous refractories or thermal insulation...
  • Specialty Tapes-Image
    Specialty Tapes - (436 companies)
    Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types...
  •  
    Insulation Fabrication Services - (111 companies)
    Insulation fabrication services convert, cut, laminate, sew, and/or assemble fiberglass, foam, mineral wool, ceramic, or other insulating materials into custom fabricated products such as thermal covers, blankets, and pipe wraps. Typically...
  •  
    Electrical Insulators - (199 companies)
    ...and high voltage bushings requires an analysis of specifications, features, and application requirements. There are many different types of insulator materials, including plastics, porcelain, mica, or alumina. An electrical insulator insulates...
  •  
    Electrical Power Wires - (646 companies)
    How to Select Electrical Power Wires. Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. Cable Types. The GlobalSpec SpecSearch database allows industrial buyers to select...
  •  
    Dielectric Ceramics and Substrates - (157 companies)
    Dielectric ceramics and substrates are electrical insulators with dielectric strength, dielectric constant and loss tangent values tailored for specific device applications. Dielectric ceramics and substrates are electrical insulators...
  •  
    Industrial Ceramic Materials - (414 companies)
    ...or deposition. Refractory ceramics have high melting points and are suitable for applications requiring high wear resistance, high temperature strength, electrical or thermal insulation, or other specialized characteristics. Structural ceramic materials...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire