-
Supplier: DigiKey
Description: RF Gateway 2.4GHz 802.11a/b/g/n, SNAP Ethernet, MicroUSB, USB
- Operating Frequency: 2,400 MHz
- Supply Voltage: 11 to 26 volts
- Features: Other
- Interface Type: Serial Interface
-
Supplier: Quarktwin Technology Ltd.
Description: RF Micro Node, Transmitter 1.218GHz
- Output Power: 3.999999999999999 dBm
- Operating Frequency: 1,218 MHz
- Supply Voltage: 11 to 18 volts
- Features: RoHS
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. The UM1 Micro/AirLine System is a high-performance UHF wireless system at prices that make sense for all kinds of video professionals. The UM1 Micro Diversity receiver operates on the 800 MHz frequency UHF band where there's much less RF
- Features: Wireless Microphone
-
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. The UM1/77 Micro Diversity System is a high-performance UHF wireless system at prices that make sense for all kinds of video professionals. The UM1 Micro Diversity receiver operates on the 800 MHz frequency UHF band where there's much less RF
- Features: Wireless Microphone
-
Supplier: Richardson RFPD
Description: The AD9371 is a highly integrated, wideband RF transceiver offering dual channel transmitters and receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by 3G/4G
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: The Infineon SP49 DEV KIT is our development kit for the SP49 TPMS sensor family. Each kit consists of the development board, USB cable. The development board enables software -development, -debugging and measurements for all SP49 sensor features, such as the RF-transmitter,
- Category: Development Board
- Features: Other
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01Supplier: Infineon Technologies AG
Description: wake-up and power management features RF Transmitter with fractional-N sigma-delta PLL Unique firmware functions for determination of angular wheel position, supporting tire localization (APS) LF Receiver allows carrier detection and modulated telegram reception Potential
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-15-11Supplier: Infineon Technologies AG
Description: with flexible wake-up and power management features • RF Transmitter with fractional-N sigma-delta PLL • Unique firmware functions for determination of angular wheel position, supporting tire localization (APS) • LF Receiver allows carrier detection and modulated telegram
- Working Pressure Range: 14.5036839357197 to 203.0515751000758 psi
- Measurement Type: Gauge
- Device Category: Sensor
-
Pressure Sensors - Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-11Supplier: Infineon Technologies AG
Description: Controller with flexible wake-up and power management features • RF Transmitter with fractional-N sigma-delta PLL • Unique firmware functions for determination of angular wheel position, supporting tire localization (APS) • LF Receiver allows carrier detection and modulated
- Working Pressure Range: 14.5036839357197 to 130.5331554214773 psi
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
XLTX™ transmitter and associated receivers can now operate on (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
vital for reliable measurements, especially when testing receiver sensitivity or transmitter power levels. Look for specifications: Typically expressed in dB, lower values indicate better accuracy (e.g., ≤ 0.7 dB). Consider temperature (read more)
Browse RF Generators Datasheets for Uni-Trend US -
VSWR ensures optimal impedance matching between the rotary joint and connected RF components (such as antennas, transmitters, and receivers), preventing signal distortion that could compromise system performance. The ultra-low insertion loss, meanwhile, ensures that the majority of the transmitted (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Applications RF transmitters and receivers (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
transmitter and receiver on opposite sides of the enclosure wall. Engineers measure how much the enclosure attenuates the signal at multiple points—walls, floor, ceiling, doors, and penetrations—using various frequencies. Proper dynamic range calculation ensures accurate (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
-signal coexistence environments. It continuously withstands 100W RF power without overheating or performance drift under long-term high-power transmitting conditions, perfectly matching base stations and high-power RF transmitter modules. 4.Multiple Connector Options (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
transmitter and the receiver.) The testing transmitter may have up to three basic parts. One is the signal source. That might be an actual telecommunications transmitter, like a cell phone, or a device that might emit some form of EMI. Depending on the source, there might be a power amplifier (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
fixture, or an RF module to an antenna system. It can also be used with amplifiers, filters, switches, couplers, attenuators, oscillators, receivers, transmitters, and other RF components. Because both SMA and N connectors are widely used in RF laboratories, the SMS-200-48.0-NMS is a useful cable (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
transmitter for high speed DAC's. Features and Benefits One (1) FMC+ connector. Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector. HMC DRAM Simple USB 3.0 port interface Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD
More Information Top
-
An FM subcarrier data broadcast on bus transportation status indication system
This unit is installed in the bus [Fig. 3(c)] and includes an FM SCA receiver, RF receiver , RF transmitter , micro controller, display board, voice speaker, display pattern and voice memory.
-
An FM subcarrier data broadcast system for bus transportation status
receiver , RF transmitter , micro controller, display board, voice .
-
Fundamentals of RF Circuit Design: with Low Noise Oscillators
Most modem RF / micro wave transmitters , receivers and instruments require many of these devices for this frequency translation.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38451/48591488-MIT.pdf?sequence=2
With those in mind, we now examine part selection in four broad categories: the inertial sensors themselves, micro processors, RF transmitters and receivers , and other components.
-
Reproducing power hysteresis with circuit envelope simulation
High power switches are widely used in micro wave and RF transmitter / receiver modules in communication systems.
-
High-speed electronic technologies for 100 Gb/s communications [Member Benefits]
DSP in RF and micro wave transmit- ters and receivers substitute hardware and software for con- ventional analog signal processing hardware as well as enable new radio topologies that are only possible using DSP.
-
Low cost, low power, intelligent brake temperature sensor system for automotive applications
It contains the thermocouple terminals, the cold point compensation sensor, a third order low-pass thermovoltage filter for noise cancellation, a thermovoltage amplifier stage, a micro controller an RF transmitter - receiver chip and a CAN bus interface.
-
Heat Conduction in Microwave Devices With Orthotropic and Temperature-Dependent Thermal Conductivity
The lower surface of such devices, especially for high-powered devices used in RF and mi- cro wave transmitters and receivers , are typically mounted to a cold plate, the temperature of which is controlled by external means.
-
Monday Tutorials
This workshop will present the use ofnigital signdl Processing in RF and micro wave transmitters and receivers and discuss the essential com- ponents.
-
Sunday Workshops
This workshop will present the use ofnigital signdl Processing in RF and micro wave transmitters and receivers and discuss the essential com- ponents.
Indicates content that may require registration and/or purchase.