Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kooltronic, Inc.
Description: The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12 rating (maintained) and versatile mounting options. Ball-bearing Motors
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: New Way Air Bearings
Description: conventional rolling element bearings. New Way end-supported air slides provide a local straightness (in X and Z) of 250 nanometers (0.25 microns) per 25mm travel (10 micro inches per inch), maximum error (global) 2 microns per 1000mm travel (80 micro inches per yard).
- Bearing Type: Air
-
Supplier: New Way Air Bearings
Description: rolling element bearings. New Way dovetail air slides provide a local straightness (in X and Z) of 250 nanometers (0.25 microns) per 25mm travel (10 micro inches per inch), and a maximum error (global) of 2 microns per 1000mm travel (80 micro inches per yard). The use of
- Bearing Type: Air
-
-
Supplier: New Way Air Bearings
Description: New Way® boxway air slides are the organization's original integrated slide-and-guide assembly. These slides combine an accurate guide with an air slide ready-fit for installation. This provides you with the convenience of an integrated guide-and-bearing system. These slides
- Bearing Type: Air
-
Supplier: ABTech, Inc.
Description: accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and
- Range: 32 inch
- Range / Travel: 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: Micro-Mesh® fiberglass reinforced plastic (FRP) access flooring system is designed as a low cost alternative to aluminum, steel, stainless steel and other materials in applications where corrosion resistant under-floor access and unobstructed air flow is required. Lightweight, 2' x 2'
- Type: Grating
-
Description: electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it's EMI shielding effectiveness or lightning strike conductivity, the
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Gasketing / Seals, Reinforcement, Screening
- Features: Calendered / Flattened, Other, Other Metal
-
Supplier: Waukesha Bearings
Description: Flexure Pivot® tilt pad journal bearings are a leading bearing solution for high-load, high-speed, small-diameter shafts. They achieve low cross-coupling and high stability while eliminating pivot wear, high contact stresses and pad flutter. Typical Applications Integrally geared
- Bushing Type: Flanged, Sleeve
-
Supplier: Waukesha Bearings
Description: Flexure Pivot® tilt pad thrust bearings reduce power loss and extend bearing life over a wide range of speeds, loads and temperatures. The Flexure Pivot tilt pad design forms a converging wedge through flexure of a post support, eliminating pivot wear and high contact stresses
-
Supplier: igus® inc.
Description: Less space required Smooth running through ball bearings in the guide carriages ATEX version available (upon request) Possible applications for Micro flizz®: Automated storage systems, Indoor cranes, industrial gates, work space equipment Technical Data Separated upper and lower run of
- Inside Width: 0.027952771 inch
- Inside Height: 0.020078751 inch
- Material: Nonmetallic
- Carrier Type: Open Style
-
Supplier: ABTech, Inc.
Description: accuracy with more reliable results. Designed specifically for checking total indicator readings (TIR) on OD, ID, and faces of cylindrical parts, the MicroTIR is focused on maximizing throughput. The friction free ultra-precise rotary air bearing table provides a stable, robust and
- Range: 24 to 32 inch
- Range / Travel: 24 to 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: Huntec, Inc.
Description: CLM-910 2U Rackmount Chassis for Micro-ATX $60.00 Specification2 PCI Slot for 2 Riser Card (ATX M/B Slot #5 & #6) Meets FCC Classification B & CE Approved Power Supply: Micro ATX 180W (optional) Chassis Fans: 2 pcs Removable 60x60mm (ball bearing) Motherboard Size: 12" x 9.5"
-
Supplier: MicroSense, LLC
Description: over short ranges, from ± 5 micrometers up to ± 0.5 millimeters. Reliably measure even poorly grounded targets such as air bearing spindles and motors. High resolution – nanometer and sub-nanometer resolution is possible. Resolution is determined by sensor size, range and measurement
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: approaches this level of performance. Designed for measuring “high dynamic” targets that change position, rotate or vibrate at very high speeds, including poorly grounded targets. Ideal for spindle error analysis of machine tool spindles, air bearing spindles and HDD spindle motors.
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Thomas An Ingersoll Rand Business
Description: Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: IntelLiDrives, Inc.
Description: Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate backlash, friction and wear problems associated with worm, gear and belt drives. It combine axial brushless RotoLinear motoring modules and planar air bearings in a compact, direct
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pneumatic Pads Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
- Ultimate Operating Vacuum: 201.2 torr
- Pumping Speed: 0.7 to 1.4 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: IntelLiDrives, Inc.
Description: modules and planar air bearings in a compact, direct drive configuration. Large area air bearings provide sufficient payload stiffness and maximizes performance in respect to wobble and run-out. Radially distributed RotoLinear motoring modules provide high positioning
-
Supplier: IntelLiDrives, Inc.
Description: modules and planar air bearings in a compact, direct drive configuration. Large area air bearings provide sufficient payload stiffness and maximizes performance in respect to wobble and run-out. Radially distributed RotoLinear motoring modules provide high positioning
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Allied Electronics, Inc.
Description: Brushless DC, plastic housing, plastic impeller air exhaust over struts. Specifications. Weight: 0.18 Oz. Type of Bearing: Sintec. Features: Leads. Features: DC Micro-Fans with Electronically Commutated External Rotor Motor; Fully Integrated Commutation Electronics With
-
Supplier: Allied Electronics, Inc.
Description: Brushless DC, plastic housing, plastic impeller air exhaust over struts. Specifications. Weight: 0.18 Oz. Type of Bearing: Sintec. Features: Leads. Features: DC Micro-Fans with Electronically Commutated External Rotor Motor; Fully Integrated Commutation Electronics With
-
Supplier: McGee Industries, Inc. / McLube Division
Description: excellent lubricity, protects against scoring and scuffing during press-fit and high-stress bolting applications. Useful for high bearing loads, metal to metal contact. Protects against seizure, scoring, fretting and galling. Will provide effective lubrication, to 750°F in air or even
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.01 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Grease / Gel, Lubricant
- Composition / Chemistry: Micro-dispersion
-
Supplier: Glas-Col, LLC
Description: inhalation of air bearing the pathogenic agent. The heart of the system is the nebulizer-venturi unit into which the suspension is introduced. Air under pressure atomizes the suspension, which is mixed with filtered room air drawn into the system by a suction beyond the
- Chamber Capacity: 5 cubic feet
- Configuration: Floor Mount
- Features: Other, Programmable, Shelves
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: of an air bearing. Furthermore, the rigidity of rolling bearings from HEIDENHAIN is greater than that of similar sized air bearings by at least a factor of 10. This means that they are actually the more exact solution for axes under load. In addition, rolling
- Resolution: 28 bits
- Rotor Inertia: 0.018408 oz-in-sec²
- Operating Temperature: 32 to 122 F
- Vibration Rating: 20.3873598369011 g
-
Supplier: Xoxide
Description: Features: 1U Cooler Height (28mm) High Performance Heatpipe Premium Copper Plate Silent PWM Fan with Ball Bearing High Airflow 5 Years Warranty INCLUDED: Pre-applied high performance GC-2 thermal compound Air Flow (CFM): 25.8 Bearing: Ball Bearing Cable Length (mm): 250
-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Air dry, water-dilutable coating good for initial run-in applications APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and
- Operating / Use Temperature: -94 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.16 specific gravity
- Type: Anti-Seize / Thread Compound, Micro-dispersion, Solid Lubricant / Dry Film
- Industry Applications: Automotive / Transportation
-
Supplier: Filter 1 Clean Air Consultants
Description: Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units. Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no belts to change or
- Efficiency: 65 to 95 %
- Airflow: 5,000 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: PI (Physik Instrumente) L.P.
Description: or the application. Crossed roller bearings improve load capacity, accuracy and lifetime Crossed roller bearings offer a superior level of smoothness, straightness, and flatness, close to air bearing performance. By replacing the point contact of ball bearings with
- Z-Axis Travel: 2.362206 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Base Length: 7.086618 to 12.992133 inch
-
Supplier: MicroSense, LLC
Description: such as air bearing spindles and motors. Probes work with any grounded, conductive target – the ground path can be either galvanic or capacitive. Special probes are available for detecting the surface of glass or ceramic targets that are non-conductive. Many probe sizes and shapes are
- Measurement Range: 0.004 to 0.008 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Sunnen Products Company
Description: Sunnen Portable Hones are fast and efficient for all kinds of bore-sizing work. They can be run in an electric drill, air drill, drill press, or honing rig and are capable of honing open, shouldered, blind, keyway, splined, tandem, or rifled bores to a uniform surface finish of .08-1.5
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: ToneCooling Technology Co., Ltd
Description: 1700-4300RPM Noise value: 37.00dBA (MAX) Air volume: 32.49CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing CPU hole distance: 80mm*80mm Power consumption: 95W Material: copper base + copper fins 1. 2U Rackmount Enterprise Servers Perfect for enterprise-grade
-
Supplier: ToneCooling Technology Co., Ltd
Description: 90mm*89mm*47mm Fan speed: PWM 1700-4300RPM Noise value: 37.00dBA (MAX) Air volume: 32.49CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing CPU hole distance: 80mm*80mm Power consumption: 110W Material: copper base + copper fins 1. Enterprise-Grade 2U Rack Servers
Find Suppliers by Category Top
Featured Products Top
-
Unique single-module 3-axis precision motion platform PI (Physik Instrumente), a leader in precision motion control, has introduced the A-361 air-bearing XY-rotation stage, a compact nanopositioning platform engineered for ultra-high precision and stability in demanding research and (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
inherently difficult and causes the fan to lose more power in elevated temperatures. To overcome these issues, Pelonis Technologies' Axial Air-Gap (AIR-G) series of micro fans and blowers incorporates specially grooved bearings. Compared with traditional cooling technologies, our AIR-G series provides (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
lightning strike protection, EMI shielding, advanced primary and secondary battery electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
The Advantages of Choosing Centrifugal Fans Ball-vs-Sleeve Bearing (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
efficiency and safety. Designed for a New Level of Precision and Performance Leveraging the PI USA’s design team’s extensive expertise in designing ultra-high-precision air bearing rotary tables, the V-625 mechanical bearing rotary stage aims to deliver (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
About PI PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
VENTILATORS: THE IMPACT OF APPLICATION REQUIREMENTS ON MICRO MOTOR PERFORMANCE One particular type of ventilator delivers anesthesia, where the air is recycled and operated in a closed loop to prevent polluting the operating room with anesthesia gas, which would negatively impact surgeons (read more)
Browse DC Motors Datasheets for Portescap -
, new from PI. PI, a global leader in nanopositioning, precision motion control systems, and air bearing technology, introduces the innovative (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
bearings offer a superior level of smoothness, straightness, and flatness, close to air bearing performance. By replacing the point contact of ball bearings with a line contact, rollers become considerably stiffer, requiring less preload. This reduction in friction results in smoother running, lower noise (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Introduction to Air Bearings
Of the more important advantages which are offered by gas lubrication, the low viscosity of gases as compared with liquids can be exploited to special benefit. The extremely low static friction which externally pressurized bearings can offer, finds its uses in torque measuring equipment, dynamic
More Information Top
-
Dynamic design methodology of high speed micro-spindles for micro/meso-scale machine tools
Micro air bearing .
-
Ultra-Precision Machining Technologies, CJUMP2011
Numerical simulation of the aerodynamic micro air bearing is conducted to investigate the bearing load capacity.
-
Studies on a micro turbine device with both journal- and thrust-air bearings
To improve the motion stability at high rotational speed, the turbine device employs an enhanced micro air bearing system that includes both journal air bearing and thrust air bearings.
-
High-aspect-ratio fabrications of micro journal air bearings for micro gas turbine engine
The rotating journal, which connects the micro turbine and the compressor, is supported by a micro air bearing .
-
CAD/CAM System of Micro-WEDM for a Micro-Air Journal Bearing Fabrication
Numerical simulation of the aerodynamic micro air bearing is conducted to investigate the bearing load capacity.
-
Design, fabrication and characterization of an air-driven micro turbine device
The micro air bearings have been designed, and a deep reactive ion etching (DRIE) process has been used for fabricating micro journal bearings with high aspect ratio.
-
Scientific.Net: Materials Science
2D simulation of the aerodynamic micro air bearing is...
-
2D Simulation of the Aerodynamic Micro Air Journal Bearing for Micro Gas Turbine Engine
2D simulation of the aerodynamic micro air bearing is conducted to investigate the effect of the main parameters of the air bearing on the load capacity, including the clearance between the air bearing and shaft, the gear number and height of the …
-
2008 Index IEEE Sensors Journal Vol. 8
… see Suo, R., JSEN July 2008 1273-1279 Zhang, L., see Wang, Q., JSEN Nov. 2008 1879-1883 Zhang, P. X., see Zhang, G. Y., JSEN Feb. 2008 194-197 Zhang, Q., and Shan, X., Micro Air Bearing for a Microturbine; JSEN …
-
Journal of Spacecraft and Rockets > Turbulent Reynolds analogy factors for nonplanar surface microgeometries
… longitudinal grooves that are considerably larger than riblets; wavy walls are surfaces having wavelengths the order of 6 and wave heights the order of 2-3% 6, with waviness running transverse to the flow; and micro air bearings are surfaces with closely …
Indicates content that may require registration and/or purchase.