Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The FSW530 Series flow switches are capable of detecting extremely low liquid flow rates from 13 mL/ minute up to 10 L/minute with a full scale switch accuracy of ±1.0% or better! A wide variety of fluids may be measured. Repeatable results are achieved using a patented
- Pipe Diameter: 0.125 to 0.375 inch
- Media Temperature Range: 131 F
- Liquid Volumetric Flow Rate: 0.00528 to 2.64 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Radwell International
Description: 839E SOLID-STATE FLOW CONDITION SENSOR, 1/4 INCH NPT (MALE) PROCESS CONNECTION, DIGITAL DISPLAY, DUAL PNP OUTPUT, 30 MM (1.18 IN), M12 MICRO. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: General Pump
Description: Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD Features Micro-switch technology eliminates reed switch Activation below 4.0 gpm Minimal pressure drop up to 25 gpm flow Mount in vertical position
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 25 GPM
- Operating Pressure: 4,000 psi
-
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with as little as 0.5 gpm flow Minimal pressure drop up to 12 gpm flow
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 4,000 psi
-
Description: When the Flow Alarm detects high or low liquid flow, it raises the alarm with a loud beeper and flashing LED. Flow Alarm detect low flow When power is supplied to your pump, the flow alarm allows a short time delay for flow to be detected, after which the
- Process Media Type: Liquid
- Electrical Output: Switch
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.25 gpm flow Stainless Steel shuttle Minimal pressure drop up to 12 gpm
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 5,000 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Adjustable Switchpoint Micro Switch Rated to 15 Amps Install in Vertical or Horizontal Ducts KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being
- Velocity Flow Rate: 3.25000000000001 to 30.1666666666667 ft/sec
- Media Temperature: 185 F
- Velocity Flow Rate Range: 3.25000000000001 to 30.1666666666667 ft/sec
- Media Temperature Range: 185 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Adjustable Switch Point Position-Independent Installation Maximum Pressure 160 PSI/450 PSI Adjustable Switching Point Brass and SS Construction Micro Switch Maximum Media Temperature250°F KOBOLD FPS flow switches are used wherever reliable control for min. or
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.9 to 759.5 GPM
- Operating Pressure: 160 to 450 psi
- Operating Temperature: 0 to 185 F
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with as little as 0.5 gpm flow Minimal pressure drop up to 12 gpm flow
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Flow Technology, Inc.
Description: Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied molded
- Media Temperature Range: 50 to 158 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 158 F
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart operation and various functions. Widely used in pollution emission monitoring in
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: KOBOLD Instruments, Inc.
Description: measurement of very low gas and liquid flows. Flow can be set exactly within the measuring range using the integral precision metering valve. All meter ranges can be optionally fitted with 1 or 2 adjustable inductive proximity switches which may be configured to identify certain
- Gas Volumetric Flow Rate: 0.0176553672316384 to 176.553672316384 SCFM
- Operating Temperature: -4 to 212 F
- Operating Pressure: 145 psi
- Media Temperature: 212 F
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in the field of portable, stationary measurement solutions. Stable
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online flue gas analyzer Gasboard-3000Plus is a stationary analyzer with unique dual beam micro-flow NDIR and long life time technology for SO2,NO,CO,CO2,O2 measurement simultaneously, it is an ideal solution for pollution emission monitoring in boiler, power, cement, incinerator,
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Radwell International
Description: FLOW SWITCH, BAR GRAPH DISPLAY, MOUNTING ACCESSORY REQUIRED, 24 VAC/VDC RELAY OUTPUT, 4-PIN MICRO DC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Automation24, Inc.
Description: The SR5906 flow monitor from ifm with a programmable output as normally open or normally closed measures liquid and gaseous media via a selectable flow probe. Operates on 85-265 V AC. The SR5906 flow monitor can easily be integrated in the application by attaching directly to
- Operating Temperature: -4 to 140 F
- Features: Other
- Electrical Output: Switch
-
Supplier: Automation24, Inc.
Description: (internal M18 x 1.5 thread for adapter) the SI5006 flow monitor can easily be integrated in the application. By means of the 5-pole micro AC connector, the SI5006 flow sensor can be reliably connected to the evaluation unit.
- Operating Temperature: -13 to 176 F
- Operating Pressure: 300 psi
- Media Temperature: -13 to 176 F
- Media Temperature Range: -13 to 176 F
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable electrical interface
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Mounting: In-line
-
Supplier: Lee Co. (The)
Description: This snubber has been designed to provide pressure surge protection for hydraulic pressure transmitters, pressure switches, and pressure gauges as required by AS 5440. The Micro Damp Visco Multi-Orifice Snubber operates at system pressures of up to 8000 psid and is small enough that it
- Orifice Diameter: 0.125 inch
- Maximum Pressure: 8,000 psi
-
Supplier: Nordson EFD
Description: reservoirs. Available Options 3.8 liter (1 gallon) acrylic see-through tank 7.5 liter (2 gallon) acrylic see-through tank 19.0 liter (5 gallon) stainless steel tanks 76.0 liter (20 gallon) stainless steel tanks Pair any of these with a fluid regulator kit for step-down fluid pressure control or
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Xoxide
Description: smartly-designed interior, and an enormous amount of air flow. The spacious interior of the Cooler Master HAF 922 High Air Flow Case provides enough room for you to include plenty of high-end components, including large-scale graphic cards and full-on liquid cooling systems. The case
-
Supplier: Newport MKS
Description: using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold
- Lamp / Output Power: 0.008 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: above. Elliptical or Circular Beam Output All LPM and LQC diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The
- Lamp / Output Power: 0.003 watts
- Features: Specialty / Other
-
Supplier: Sentry Air Systems, Inc.
Description: aircraft grade aluminum and flexible segments of flame-retardant hose, the heavy-duty extractor arm outfits the Model 550 Industrial Welding Fume Extractor to provide fume and particulate control for high volume welding applications. This system features four cleanable Micro-Pleat Series 1
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: of measurement stability despite fluctuations in the surrounding environment. The SONOCHECK sensors have a user-specific programmable micro-controller with extendible functionalities, such as e.g. fail-safe, serial communication or response time. The optimised safety concept leads to maximum
- Pipe Diameter: 0.0625 to 0.75 inch
- Media Temperature Range: 40 to 140 F
- Operating Pressure: 0 to 30 psi
- Operating Temperature: 40 to 140 F
-
Supplier: Bijur Delimon International
Description: Application FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features Each
- Filtration Grade (Micron Rating): 3 to 25 µm
- Maximum Pressure: 300 psi
- Housing Material: Aluminum
- Flow: Full Flow
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: a stable front-end HPLC that can support such micro-level flow rates.The Prominence nano is a nanoflow LC system consisting of Prominence Series units, including a flow line switching valve for nano-level flow control, and a solvent delivery unit that demonstrates
- Flow Rate: 0.000000001 to 0.000005 ml/min
- Operating Temperature: 60.8 to 82.4 F
- Analysis Method: Analytical Analysis
- Injection Method: Auto-sampler Injection
-
Supplier: Western Analytical Products
Description: " For Interfacing LC-MS Systems Adjustable Split Stream Flow Rates Medium and High Pressure Versions Upchurch Scientific® offers a line of Micro-Splitter Valves designed to accurately split and control a low-flow stream off a single incoming supply. The biocompatible Medium
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " For Interfacing LC-MS Systems Adjustable Split Stream Flow Rates Medium and High Pressure Versions Upchurch Scientific® offers a line of Micro-Splitter Valves designed to accurately split and control a low-flow stream off a single incoming supply. The biocompatible Medium
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " For Interfacing LC-MS Systems Adjustable Split Stream Flow Rates Medium and High Pressure Versions Upchurch Scientific® offers a line of Micro-Splitter Valves designed to accurately split and control a low-flow stream off a single incoming supply. The biocompatible Medium
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: " For Interfacing LC-MS Systems Adjustable Split Stream Flow Rates Medium and High Pressure Versions Upchurch Scientific® offers a line of Micro-Splitter Valves designed to accurately split and control a low-flow stream off a single incoming supply. The biocompatible Medium
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICRO EJECTOR, VACUUM EJECTOR, VACUUM SWITCH, REPLACEMENT, DOUBLE STEP, 28-85 PSIG, 40-122 F, NOZZLE 0.047IN/1.2MM, VACUUM DEGREE 24.8IN, FLOW 3 SCFM, AIR CONSUMPTION 2.54 SCFM, 30 MICRON FILTRATION, PORT 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
, to high flow industrial options engineered for demanding environments. General purpose models feature rotary, T handle, lockable, and spring return handle options to tailor operation to system needs. 3 way pneumatic models introduce easy circuit switching with integrated exhaust ports and a (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
is constructed traditionally with preset internal cams striking micro-switches to stop the reversible motor in the required positions. AVA Series SMART Electric Actuators The SMART AVA comes with an OLED screen function displaying the (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
lock-fitting system and sizes ranging from 1/2 to 2 inches, the batch meter features a local flow display with seven pre-programmable batch points, two totalizers, overrun correction plus two dosing modes (manual or remote). Non-Intrusive Flow Switch Is Easy to Install NuTec Model FS2000L in-line
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
A new focusing model and switching approach for electrokinetic flow inside microchannels
A new control model for ‘one-to-multiple’ electrokinetically pre-focused micro flow switches is proposed.
-
Microfluidic switch based on combined effect of hydrodynamics and electroosmosis
A new control model for ‘one-to-mul- tiple’ electrokinetically pre-focused micro flow switches were proposed by Yang et al. (2005).
-
A cell counting/sorting system incorporated with a microfabricated flow cytometer chip
Three pneumatic micropumps are used to provide the hydrodynamic driving force for both sample and sheath flows such that hydrodynamic flow focusing can be achieved, and a micro flow switch device comprising three pneumatic microvalves located downstream of the micro sample flow…
-
A microfluidic gel valve device using reversible sol–gel transition of methyl cellulose for biomedical application
Micro TAS 2001:471–473 Tashiro K, Ikeda S, Sekiguchi T, Sato H, Shoji S, Makazu H, Watanabe K, Funatsu T, Thukita S (2001b) Micro flow switches using thermal gelation of methyl cellulose for bio- molecules handling.
-
The hydrodynamic focusing effect inside rectangular microchannels
…been successfully demonstrated in a wide variety of applications, including flow cytometers for cell/particle counting and sorting [6–13], cell patterning [14], receptor-ligand assays [15], DNA-hybridization [15], DNA stretching [16], diffusion-based mixers [17–19], micro flow switches [20–23], bubble or droplet…
-
An electrolysis-bubble-actuated micropump using electrowetting on dielectric (EWOD) for 1xN micro-sample switches
Micro flow switch , Electrolytic bubble, Micropump, EWOD .
-
Products :: Medical Design Briefs
Micro Flow Switch and Bubble Detector .
-
Three-dimensional hydrodynamic focusing in two-layer polydimethylsiloxane (PDMS) microchannels
Recently, two-dimensional hydrodynamic focusing and electrokinetic focusing have been successfully demonstrated in a wide variety of microfluidic applications, including in micro-flow cytometers for cell/particle counting and sorting [8–11], DNA stretching [12], micro flow switches [7, 13], rapid diffusion based micro…
-
Influence of geometry on hydrodynamic focusing and long-range fluid behavior in PDMS microfluidic chips
…1999), receptor-ligand assays (Regenberg et al. 2004), DNA-hybridization (Regenberg et al. 2004), DNA stretching (Wong et al. 2003), diffusion- based mixers (Knight et al. 1998; Pollack et al. 1999; Hertzog et al. 2004), micro flow switches (Blankenstein and Larsen 1998…
-
Photonic Sensing: Principles and Applications for Safety and Security Monitoring
Micro flow switch region .
Indicates content that may require registration and/or purchase.