-
Supplier: NTN Bearing Corporation
Description: Cylindrical roller bearings have rollers that provide a modified line contact with the cylindrical inner and outer ring raceways, while the rollers are guided by ground ribs on either the inner or outer ring. The cylindrical shape allows the inner ring to have axial
- Bore: 0.7874 to 12.5984 inch
- Outside Diameter: 1.8504 to 22.8346 inch
- Type: Cylindrical
-
Supplier: Newport MKS
Description: The 9067-XYZ-NPP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-bearing translation stages to meet your demanding photonics applications. All necessary clamps, brackets, and base
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: Newport MKS
Description: The 9067-XYZ-PNP Stainless Steel Crossed-Roller Bearing XYZ Stage offers 1.0 in. travel. We've incorporated our Picomotor™ actuators with our crossed-roller-bearing translation stages to meet your demanding photonics applications. All necessary clamps, brackets, and base
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
-
Supplier: Newport MKS
Description: The 9067-XY-PN Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the X axis and a micrometer in the Y axis of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: Newport MKS
Description: The 9067-XY-NP Motorized Stainless Steel Crossed-Roller Bearing Translation Stage incorporates our Picomotor™ actuator in the Y axis and a micrometer in the X axis of our 1.0 inch XY travel crossed-roller-bearing translation stage to meet your demanding photonics
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Speed: 0.00078740157480315 in/sec
- Base Length: 2.50000135 inch
- Base Width: 2.50000135 inch
-
Supplier: Diamond Chain Company
Description: Diamond Micropitch Chain is made using standard bushing type construction which offers a large joint bearing area allowing for greater loads and speeds. Diamond's Micropitch chain is constructed entirely of non-magnetic stainless steel and is well suited for precision applications such as
- Features: Conveyor Chain, O-ring Chain, Power Transmission Chain
- # of Strands: Double, Single
- Chain Types: Roller Chain
- Material: Steel / Hardened Steel
-
Supplier: KOFON Motion Group
Description: All Micro Planetary Gearbox adopt the alloy forged steel as the raw material, the powerful heat treatment, the latest helical gear design, full needle roller bearings, and global top level gear grinding craft. Perfect integrated design of caged planetary carrier and output shaft
- Gear Ratio: 3.9 to 1,135 (X : 1)
- Output Torque: 0.1327433628318584 to 106.19469026548671 In-lbs
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: Timken Company (The)
Description: However, in cases where significant debris problems exist, Timken offers an advanced level of protection and performance – Timken Debris Resistant Bearings – in a wide variety of sizes, bearing types and quantities. These bearings can extend bearing life by up to three
- Outside Diameter: 8 inch
- Type: Cylindrical, Spherical
-
Supplier: Artifex Engineering
Description: * Cross-Roller bearing motion * Full travel range: 8mm * Minimum readout resolution: 0.01mm * Accuracy : ±2µmm * Smooth and stable performance for long - term request * Negligible backlash * Lockable function * Excellent performance at fiber alignment for passive/active fiber-optics
- Stroke or X-Axis Travel: 0.3149608 inch
- Y-Axis Travel: 0.3149608 inch
- Z-Axis Travel: 0.3149608 inch
- Base Length: 3.55118302 inch
-
Supplier: Schneeberger Inc.
Description: Type NDN micro frictionless table consists of four major components: the stainless steel top and bottom parts, the brass cage, and the stainless roller elements. The U-shaped cage connects the two rows of balls so the tendency towards cage creep is largely eliminated. The NDN
- Stroke or X-Axis Travel: 0.1968505 to 2.755907 inch
- Carriage Load: 5.1704 to 83.176 lbs
- Base Length: 0.393701 to 3.149608 inch
- Base Width: 0.2755907 to 0.5905515 inch
-
Supplier: igus® inc.
Description: Less space required Smooth running through ball bearings in the guide carriages ATEX version available (upon request) Possible applications for Micro flizz®: Automated storage systems, Indoor cranes, industrial gates, work space equipment Technical Data Separated upper and lower run of
- Inside Width: 0.027952771 inch
- Inside Height: 0.020078751 inch
- Material: Nonmetallic
- Carrier Type: Open Style
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust,
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 105 C
- Pre-travel: 0.0393701 inch
-
Supplier: Cole-Parmer
Description: |Unique features include paired tube sets on either side of the roller assembly that deliver multiple flow channels in a compact footprint. Support bearings at either end of the roller assembly further ensure accuracy and reliability of the pump head. You can program the pump to
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: |Unique features include paired tube sets on either side of the roller assembly that deliver multiple flow channels in a compact footprint. Support bearings at either end of the roller assembly further ensure accuracy and reliability of the pump head. You can program the pump to
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: |Unique features include paired tube sets on either side of the roller assembly that deliver multiple flow channels in a compact footprint. Support bearings at either end of the roller assembly further ensure accuracy and reliability of the pump head. You can program the pump to
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY
- Stroke or X-Axis Travel: 1.968505 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY
- Stroke or X-Axis Travel: 1.968505 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used in XY
- Stroke or X-Axis Travel: 2.362206 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Petroleum and Mineral Oil Products - Extremely High Viscosity Grease With Solid Lubricants -- LGEV 2Supplier: SKF/Global
Description: vibrations. Extremely suitable for lubricating large sized spherical roller bearings subject to high loads and slow rotations, a situation where microslip is likely to occur Extremely mechanically stable providing good water resistance and corrosion protection Typical applications:
- Kinematic Viscosity (@ 40°C): 1,020 cSt
- Operating / Use Temperature: 14 to 250 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 2 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous
- Stroke or X-Axis Travel: 7.87402 inch
- Y-Axis Travel: 7.87402 inch
- Rated Speed: 1.5748031496063 in/sec
- Base Length: 4.4881914 to 10.3937064 inch
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 3.1496062992126 in/sec
- Drive Type: Ball Screw
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and stainless-steel
- Stroke or X-Axis Travel: 12.88189672 to 28.88190536 inch
- Carriage Load: 90.405 to 105.84 lbs
- Base Length: 12.00000648 to 28.00001512 inch
- Base Width: 1.38976453 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and stainless-steel
- Base Length: 11.81103 to 70.86618 inch
- Base Width: 1.574804 inch
- Base Height: 0.63779562 inch
- Carriage Length: 3.7007894 inch
-
Supplier: Dupont Molykote
Description: lubricating construction elements that consist of materials that are not resistant to mineral oils. Used successfully for roller and sliding bearings of foundry ladles and converter bearings in steel works, conveyor and driving rollers of belt conveyors, in the
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Supplier: PI (Physik Instrumente) L.P.
Description: or the application. Crossed roller bearings improve load capacity, accuracy and lifetime Crossed roller bearings offer a superior level of smoothness, straightness, and flatness, close to air bearing performance. By replacing the point contact of ball
- Z-Axis Travel: 2.362206 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Base Length: 7.086618 to 12.992133 inch
-
Supplier: Dupont Molykote
Description: High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads APPLICATION Used successfully on roller bearings, plain bearings, sliding guides, roller guides, ball-and-socket joints,
- Kinematic Viscosity (@ 40°C): 114 cSt
- Operating / Use Temperature: -22 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Applications: Bearings, Machine / Gears
-
Supplier: SKF/Global
Description: pumpability down to low temperatures Good corrosion protection Good water resistance Typical applications: Wind turbine main shafts Screw conveyors Centralised lubrication systems Spherical roller thrust bearing applications
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -22 to 230 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Flexbar Machine Corporation
Description: Movement: 8.25" (210mm) Lockable Movements Smooth Roller Bearing Movements Z Column Post (16" H) with available mounting/ positioning holders for optics and cameras. Model No. XYS-1000, X-Y Workstation Only, does not include F-Holder.
-
Description: Mechatronics Optical applications Machine-construction Positioning Guide parts Coatings, Transport ceramic rollers Ceramic Dies Textile machine parts, Furnace parts Rotating equipment Ceramic Sliding Bearings Ceramic Ball bearings Mechanical seals Ceramic Plungers Ceramic Valves
- Material Type: Alumina / Aluminum Oxide
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Liner - Modular / Sectional, Spout / Nozzle (Launder Pouring / Atomization)
- Applications: Optics / Optical Grade, Wear Parts / Tooling
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation Combine to form XY units
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 3.1496062992126 in/sec
- Carriage Load: 67.44 lbs
- Drive Type: Ball Screw
Find Suppliers by Category Top
Featured Products Top
-
. Advanced Gear Design: Latest helical gear design with full needle roller bearings and top-level gear grinding for smooth, high-efficiency operation. High Rigidity: Integrated planetary carrier and output shaft deliver superior rigidity, essential for high (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
high precision: a planetary gear arrangement delivers precise motion control in limited spaces Durable materials and craftsmanship: alloy forged steel, advanced heat treatment, the latest helical gear design, full needle roller bearings, and top-level gear grinding for long (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
resolution, but also a safe and efficient start, not requiring initialization or a referencing move. The non-contact direct-drive linear motor provides high dynamics and maintenance-free, friction-free operation. The ultra-precision cross roller bearings are intended to be low maintenance for the entire life (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Dynamics and Repeatability The F-690.S1 is built on a unique hybrid kinematic design featuring three symmetrically arranged XY nanopositioning stages with direct-drive linear motors and cross-roller bearings. Each stage supports a linear bearing mounted on a wedge with ball-joint connections (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Handbook on Advanced Design and Manufacturing Technologies for Biomedical Devices
Micro roller bearing from SKF with 3 mm external diameter .
-
The fourth‐generation Water Vapor Millimeter‐Wave Spectrometer
[16] The antenna, RF chain, programmable attenuator, and spectrometer all ride on a carriage mounted on cross roller bearing Micro Slides.
-
Auditory and Vestibular Research
M33 roller bearing micro manipulator (Stoelting Co., Wood Dale, IL).
-
Advances in Design Technology
Key-words: Medium Scale Mill; Roller Bearing ; Micro -dimensional Theory; Space Self-alignment .
-
Implementation of an acoustic emission proximity detector for use in generating glass optics
A significant difference between the LLNL generator and the Micro SX is that the Micro SX utilizes roller bearing spindles which tend to introduce more AE noise into the system.
-
Rapid spheroidizing annealing of roller bearings with induction heating
Original micro- structure of roller bearing .
-
Experimental Methods for the Characterization of the Static and Dynamic Stability of a Spinning Body
Additional improvements to the setup to optimize its performance would include higher precision, lower friction needle roller thrust bearings or micro air bearings to reduce both friction and vibration, models machined to a higher precision and dynamically balanced to minimize mass imbalance …
-
Ensuring functional reliability of molded micro components
Due to decreasing micro components sizes, the complexity of production and assembly roller bearings are unsuitable for micro systems.
-
Continuous infrared‐assisted double‐sided roll‐to‐roll embossing of flexible polymer substrates
An IR- assisted roll-to-roll embossing facility, which includes two metallic rollers bearing V-shaped micro structures and two IR heaters with temperature controls, was designed and built in our laboratory especially for this study.
-
Optimum Design for Improvement of Roller Bearing Load Distribution in a Medium Scale Mill
Divided Base, Medium Scale Mill, Micro -Dimensional Theory, Roller Bearing , Space Self-Alignment Roll System .
Indicates content that may require registration and/or purchase.