Products/Services for Micro Rubber Grommets
-
Grommets - (327 companies)Last revised: January 21, 2025 Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round... -
Silicone Molding Services - (219 companies)Silicone molding services produce molded components made from silicone or liquid silicone rubber. Silicone molding services produce molded components that are made from silicone or liquid silicone rubber. Silicone rubber is a two-component... -
O-rings - (749 companies)O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating... -
Eyelets - (34 companies)Eyelets are metal, plastic, or rubber rings that are inserted into a hole made through another material. Eyelets may be used to reinforce the hole or to shield something from the sharp edges of the hole. More specifically, eyelets are flanged metal...
-
Eyelet and Grommet Equipment - (20 companies)Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet... -
Bumpers - (222 companies)Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption. Bumpers are basic safety protection items usually made from vulcanized rubber or similar synthetic elastomeric materials. They are called bumpers...
-
Micro Connectors and Nano Connectors - (173 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano...
-
Elastomers and Rubber Compounds - (540 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience). How to Select Elastomers and Rubber Materials. Elastomers and rubber materials are natural or synthetic...
-
Micro Machining Services - (176 companies)Micro machining services perform precision machining on small parts to integrate detail. Micro machining services perform precision machining operations on small parts to achieve intricate details. They perform machining activities such as: drilling...
-
Micro-dispensing Valves - (15 companies)Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro...
Product News
-
Atlantic Rubber Company, Inc.
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton (R) and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. Atlantic Rubber also supplies elastomeric and reinforced elastomeric extrusions. Many profiles and materials (including cellular... (read more) -
Atlantic Rubber Company, Inc.
Custom Grommets Molded and Extruded Custom Rubber Products. Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene... (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Grommets Designed Your Way Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs. Select a material to start your Request for Quote: Nitrile. PVC. Standard Rubber (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Keystone Electronics Corp.
Anti-Vibration Grommets Dampens Noise Too to be fully tightened down. Designed to accommodate panels from .031 " to .125 " thick, these insulating anti-vibration grommets are manufactured from durable EPDM rubber in black or blue color. The mating, custom fitted shoulder screws are made of Nickel plated steel in 6-32 and M3 threads. Supplied as unassembled sets (Insulator and Screw), grommet availability is from stock through Keystone 's global distribution network. Online ordering is accommodated. For additional specifications and details... (read more)Browse Grommets Datasheets for Keystone Electronics Corp. -
Device Technologies, Inc.
Grommet Edging: Nylon or Spring-Fast ® Specifying the right grommet edging requires a broader assessment. Engineers must consider operating conditions, retention, installation methods, and the cost of implementing protection. The traditional nylon caterpillar grommet (MS21266) needs adhesive for edge retention, whereas Spring-Fast (R) edging uses a steel substrate and just finger pressure -boosting productivity 9.5X and saving at least 49% of costs. Which you choose will depend on your application. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Grommet Edging & Seals Protection for Aerospace For the aerospace industry, we supply best in class grommet edging and high performance thermoplastic and silicone seal materials that meet or exceed exacting industry standards, e.g. FAR 25.853, NAVAIR 01-1A-505-1, FST/UV exposure/corrosion. 12 variants of Spring-Fast (R) grommets will protect your data flow from wire abrasion. All snap on fast with finger pressure and save 49% of total install costs and increase productivity by 9.5x. Custom design is also available. Learn more. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Spring-Fast Aerospace Grommet Edging Device Technologies, Inc.'s BAP Aerospace Flexi-Grommet TM Series protects wires and cables from chafing and arcing. It was designed for greater gripping strength to cope with severe shock and vibration applications. Key Benefits: * 49% reduction in total install costs (@ $60 labor rate). * 950% productivity improvement from reduced total process time. * Best-in-class performance. All Spring-Fast variants snap on in seconds for immediate wire routing - no fixturing, adhesive curing, clean up... (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Atlantic Rubber Company, Inc.
Custom Molded Rubber Products Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Device Technologies, Inc.
Mil Spec EWIS Compliant Grommet Edging Mil Spec EWIS Compliant Grommet Edging Saves Time and Money. No failures in 35+ years. Glueless install boosts productivity 9.5X. Lowers install costs 49%. Lighter than nylon and glue. Key Benefits. Superior performance: Spring-Fast outperforms nylon MS21266 & BACG20Z grommets. Snap on installation lowers costs 49% vs. grommets with glue. Watch the 4 min. video below. Improves efficiency 9.5x due to fewer steps in workflow. 3 variants: for 2 or multi axis flexibility (read more)Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
Atlantic Rubber Company, Inc.
Practically Limitless Rubber-Molding Capabilities Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer, compression, and injection molding processes. (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
-
http://www.int-res.com/articles/feature/m490p001.pdf
The micro manipulator was attached securely to a steel shelf above the flume with rubber grommets between the metal and the wall to prevent transla- tion of vibrations.
-
Federal Register > Wednesday, November 15, 2006 > [71 FR 66500] Foreign-Trade Zone 68 -- El Paso, Texas, Request for Manufacturing Authority (Vacuum Cleaner Pr...
The dutiable inputs used in the manufacturing process include: lubricants; shampoo; tape; foam filters; plastics; bags and bag hardware; articles of conveyance; straps; rubber belts; gaskets, washers and seals; grommets ; belts; filter packages; screws; springs; micro -sprayers; insulated electrical conductors; motor assemblies …
-
ASTM MNL21 - Modern Stone Cladding Design and installation of Exterior Dimension Stone Systems
A rubber " grommet ," which is simply a compressible sleeve wrapping the dowel's shank for perhaps the first half … … bond breaker membrane, is added to maintain the stone's separation from the panel backup to allow micro -movement (infinitesimal differential movements …
-
Chapter 5: Guide Specification for Stone Cladding Systems
A rubber " grommet ," which is simply a compressible sleeve wrapping the dowel's shank for perhaps the first half … … bond breaker membrane, is added to maintain the stone's separation from the panel backup to allow micro -movement (infinitesimal differential movements …
-
Federal Register > Wednesday, May 15, 2013 > [78 FR 28577] Notification of Proposed Production Activity: Whirlpool Corporation Subzone 8I; (Washing Machines): ...
The additional components and materials sourced from abroad include: Grommets, covers, spacers and gaskets of plastic; rubber bumpers and grommets ; fiberglass seals; nuts of iron or steel; hinges … … rotors and parts of motors; hand mixer parts; micro wave parts; fixed capacitors …
-
UAV Testbed building and development for research purposes at the American University of Sharjah
The unit is mounted on rubber grommets and padded with soft foam inside the aircraft to provide vibration isolation. The avionics comprises of Flight Controller Computer (MPC555 Micro controller), INS/GPS Unit, Air Data sensors, RF Transceiver …
Indicates content that may require registration and/or purchase.